- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Mounting Feature | ElectricalLife | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Ingress Protection | Reach Compliance Code | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Mechanical Life | Switch Type | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Switch Action | Pre-Travel-Max | Operating Force-Max | Features | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SHL-Q2255-01L3ML VCTF 3M Omron Automation and Safety | 2341 |
| Datasheet | 2 Weeks | Panel Mount | - | - | 500,000 Cycles | - | - | -10°C~80°C | Bulk | 2006 | SHL | Active | 1 (Unlimited) | - | - | 30V | 100mA AC/DC | IP67 - Dust Tight, Waterproof | - | Cable Leads | 125V | - | - | Roller Plunger | SPDT | On-Mom | - | - | - | - | 10,000,000 Cycles | - | 1000gf | - | - | - | 0.079 (2.0mm) | - | 0.020 (0.5mm) | 0.060 (1.5mm) | 1.695 (43.05mm) | 200gf | - | - | - | - | Status Indicator | - | Non-RoHS Compliant | ||
![]() D4N-4F20-NPT Omron Automation and Safety | 54 |
| - | 4 Weeks | Chassis Mount | - | - | 300,000 Cycles | - | - | -30°C~70°C | Bulk | - | D4N | Active | Not Applicable | - | - | 25V | 3A AC 270mA DC | IP67 - Dust Tight, Waterproof | - | Screw Terminal | 240V | - | - | Side Rotary, Roller | 3PST-2NC/1NO (MBB) | On-Mom, Off-Mom | - | - | - | - | 15,000,000 Cycles | - | 510gf | - | - | - | 40° | - | - | 28° | - | 51gf | - | - | - | - | Resin Lever, Resin Roller | - | - | ||
![]() ZV2-Q-2 Omron Automation and Safety | 49 |
| - | 16 Weeks | - | NO | PANEL MOUNT | 500000 Cycle(s) | 80°C | -10°C | - | Bulk | - | - | Active | 1 (Unlimited) | EAR99 | 8536.50.70.00 | - | - | - | unknown | - | - | 86mm | 25.4 mm | PLUNGER | - | SPDT | 0.5A | IP60 | 125V | SCREW | - | SNAP ACTING/LIMIT SWITCH | - | 15A | 15A@250VAC | .5A@125VDC | - | 250V | - | - | - | - | 5.9 mm | MOMENTARY | 0.4 mm | 3.43 N | - | 44.5mm | Non-RoHS Compliant | ||
![]() SHL-Q55-MR VCTF 1M Omron Automation and Safety | In Stock | - | Datasheet | 21 Weeks | Panel Mount | - | - | 500,000 Cycles | - | - | -10°C~80°C | Bulk | 2006 | SHL | Active | 1 (Unlimited) | - | - | 30V | 10A AC 5A DC | IP67 - Dust Tight, Waterproof | - | Cable Leads | 125V | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | 10,000,000 Cycles | - | 1000gf | - | - | - | 0.079 (2.0mm) | - | 0.020 (0.5mm) | 0.060 (1.5mm) | 1.339 (34.0mm) | 200gf | - | - | - | - | - | - | RoHS Compliant | ||
![]() ZV2-NA2-2 Omron Automation and Safety | 11 |
| - | 2 Weeks | - | NO | PANEL MOUNT | 500000 Cycle(s) | 80°C | -10°C | - | Bulk | - | - | Active | 1 (Unlimited) | EAR99 | 8536.50.70.00 | - | - | - | unknown | - | - | 86mm | 25.4 mm | ROLLER ARM LEVER | - | SPDT | 0.5A | IP65 | 125V | SCREW | - | SNAP ACTING/LIMIT SWITCH | - | 15A | 15A@250VAC | .5A@125VDC | - | 250V | - | - | - | - | 11 mm | MOMENTARY | 5 mm | 6.28 N | - | 44.5mm | Non-RoHS Compliant | ||
![]() ZV2-QA2-2 Omron Automation and Safety | 2565 |
| - | 16 Weeks | - | NO | PANEL MOUNT | 500000 Cycle(s) | 80°C | -10°C | - | Bulk | - | - | Active | 1 (Unlimited) | EAR99 | 8536.50.70.00 | - | - | - | unknown | - | - | 86mm | 25.4 mm | ROLLER ARM LEVER | - | SPDT | 0.5A | IP60 | 125V | SCREW | - | SNAP ACTING/LIMIT SWITCH | - | 15A | 15A@250VAC | .5A@125VDC | - | 250V | - | - | - | - | 10 mm | MOMENTARY | 4 mm | 5.59 N | - | 44.5mm | Non-RoHS Compliant | ||
![]() WLG12-0 Omron Automation and Safety | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | 2015 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() WLG12-G1LD Omron Automation and Safety | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | 2015 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() WLG2-55139LD3 5M Omron Automation and Safety | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | 2015 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() WLG2-145LD3 Omron Automation and Safety | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | 2015 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() WLG2-55LD-M1JB Omron Automation and Safety | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | 2015 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() WL01GCA2-TH Omron Automation and Safety | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | 2015 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() WLG2-145LD3-M1J Omron Automation and Safety | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | 2015 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() WLG2-LD-AGJ03 Omron Automation and Safety | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | 2015 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() WLG2-LD-M1JB 0.3M Omron Automation and Safety | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() WLG2-DTGJ03 Omron Automation and Safety | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | 2015 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() WLG2-8 Omron Automation and Safety | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | 2015 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() WLG2-G1 CE Omron Automation and Safety | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | 2015 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() WLGCA12-2TH Omron Automation and Safety | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | 2015 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() WLG2-THG1 CE Omron Automation and Safety | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | 2015 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant |