- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Number of Circuits | Operating Supply Current | Max Supply Current | Throw Configuration | Turn On Delay Time | Access Time | Logic Function | Slew Rate | Output Current per Channel | Input Offset Voltage (Vos) | Gain Bandwidth Product | Max Output Power | High Level Output Current | Low Level Output Current | Input Bias Current | Independent Circuits | Bus Directional | Retransmit Capability | FWFT Support | Programmable Flags Support | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 44511-0020 Omron Automation and Safety | In Stock | - | - | - | - | - | SLM-STI | Obsolete | 1 (Unlimited) | 80°C | -25°C | - | - | - | DPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 44524-0020 Omron Automation and Safety | In Stock | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 44503-0230 Omron Automation and Safety | In Stock | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 44513-1110 Omron Automation and Safety | In Stock | - | - | - | - | - | T3009 | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 44526-0226 Omron Automation and Safety | In Stock | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 44526-0020 Omron Automation and Safety | In Stock | - | - | Standard | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 44526-0122 Omron Automation and Safety | In Stock | - | - | Surface Mount | LCC | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | 70°C | 0°C | - | - | 120mA | - | - | 12 ns | - | - | - | - | - | - | - | - | - | - | Unidirectional | Yes | No | No | Non-RoHS Compliant | ||
![]() 44526-0120 Omron Automation and Safety | In Stock | - | - | Surface Mount | SOT-23-5 | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | 125°C | -40°C | 1 | 760μA | - | - | - | - | - | 2 V/μs | 50mA | 5μV | 5.5MHz | - | - | - | 200 fA | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 44526-1210 Omron Automation and Safety | In Stock | - | - | Through Hole | DIP | - | - | Obsolete | 1 (Unlimited) | 70°C | 0°C | - | - | 80mA | - | - | 20 ns | - | - | - | - | - | - | - | - | - | - | Unidirectional | Yes | No | No | Non-RoHS Compliant | ||
![]() 44526-1012 Omron Automation and Safety | In Stock | - | - | Surface Mount | LCC | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | 85°C | -40°C | - | - | 80mA | - | - | 15 ns | - | - | - | - | - | - | - | - | - | - | Unidirectional | Yes | No | No | Non-RoHS Compliant | ||
![]() 44526-1211 Omron Automation and Safety | In Stock | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 44526-1121 Omron Automation and Safety | In Stock | - | - | Surface Mount | LQFP | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | 70°C | 0°C | - | - | 55mA | - | - | 6.5 ns | - | - | - | - | - | - | - | - | - | - | Unidirectional | Yes | Yes | Yes | Non-RoHS Compliant | ||
![]() 44526-1212 Omron Automation and Safety | In Stock | - | - | Surface Mount | SOIC | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | 85°C | -40°C | - | - | - | - | 5.1 ns | - | D-Type, Latch | - | - | - | - | - | 8mA | 8mA | - | 1 | - | - | - | - | Non-RoHS Compliant | ||
![]() 44526-1123 Omron Automation and Safety | In Stock | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 44526-1113 Omron Automation and Safety | In Stock | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 44526-0220 Omron Automation and Safety | In Stock | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 44526-0022 Omron Automation and Safety | In Stock | - | - | Surface Mount | - | - | - | Obsolete | 1 (Unlimited) | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | 80mW | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 44526-1022 Omron Automation and Safety | In Stock | - | - | Surface Mount | TFSOP | - | - | Obsolete | 1 (Unlimited) | 70°C | 0°C | - | - | 125mA | - | - | 15 ns | - | - | - | - | - | - | - | - | - | - | Unidirectional | Yes | No | No | Non-RoHS Compliant | ||
![]() 44526-1020 Omron Automation and Safety | In Stock | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 44526-1112 Omron Automation and Safety | In Stock | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant |