- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | ElectricalLife | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Features | Body Height | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D4N-4F2G Omron Automation and Safety | 11 |
| - | - | Chassis Mount | Chassis Mount | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | Active | 1 (Unlimited) | Screw | EAR99 | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | unknown | 2.5A | Screw Terminal | 120V | 31mm | 30 mm | Side Rotary, Adjustable Roller | 3PST-2NC/1NO (MBB) | On-Mom, Off-Mom | - | - | 250V | - | 3PST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 459gf | 10A | - | 40° | 240V | - | 28° | - | 41gf | - | - | Metal Lever, Resin Roller | 57.5mm | - | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4NL-1CFA-B4 Omron Automation and Safety | 2277 |
| - | 11 Weeks | Chassis Mount | Chassis Mount | 500,000 Cycles | -10°C~55°C | Bulk | - | D4NL | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | unknown | 3A | Screw Terminal | 240V | - | - | Panel Disconnect | DPST-NO/NC + DPST-NC | On-Off, Off-On | - | - | - | - | DPST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 3059gf | - | - | - | - | - | 0.354 (9.0mm) | - | 1530gf | - | - | Status Indicator | - | - | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4N-9E32 Omron Automation and Safety | 49 |
| - | 12 Weeks | Chassis Mount | Chassis Mount | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | Active | 1 (Unlimited) | - | EAR99 | - | - | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | unknown | 2.5A | Connector | 120V | 31mm | 30 mm | Roller Plunger | DPST-NO/NC (MBB) | On-Mom, Off-Mom | - | - | 250V | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 663gf | 10A | - | 0.158 (4.0mm) | 240V | - | 0.110 (2.8mm) | 1.100 (28.0mm) | 153gf | 6 mm | 2.8 mm | - | 57.5mm | - | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4N-9A25 Omron Automation and Safety | 11 |
| - | 12 Weeks | Chassis Mount | Chassis Mount | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | Active | 1 (Unlimited) | - | EAR99 | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | unknown | 2.5A | Connector | 120V | 31mm | 30 mm | Side Rotary, Roller | DPST-NO/NC | On-Mom, Off-Mom | - | - | 250V | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 510gf | 10A | - | 40° | 240V | - | 18° | - | 51gf | - | - | Metal Lever, Metal Roller | 57.5mm | - | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4NL-1BFA-B4 Omron Automation and Safety | 2597 |
| - | 11 Weeks | Chassis Mount | Chassis Mount | 500,000 Cycles | -10°C~55°C | Bulk | - | D4NL | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | unknown | 3A | Screw Terminal | 240V | - | - | Panel Disconnect | DPST-NO/NC + DPST-NC | On-Off, Off-On | - | - | - | - | DPST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 3059gf | - | - | - | - | - | 0.354 (9.0mm) | - | 1530gf | - | - | Status Indicator | - | - | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4NL-4AFG-B4 Omron Automation and Safety | 2605 |
| - | 11 Weeks | Chassis Mount | Chassis Mount | 500,000 Cycles | -10°C~55°C | Bulk | - | D4NL | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | unknown | 3A | Screw Terminal | 240V | - | - | Panel Disconnect | DPST-NO/NC (DB/DM) x 2 | On-Off, Off-On | - | - | - | - | DPST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 3059gf | - | - | - | - | - | 0.354 (9.0mm) | - | 1530gf | - | - | Status Indicator | - | - | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4NL-1AFG-B4 Omron Automation and Safety | 2268 |
| - | 11 Weeks | Chassis Mount | Chassis Mount | 500,000 Cycles | -10°C~55°C | Bulk | - | D4NL | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | unknown | 3A | Screw Terminal | 240V | - | - | Panel Disconnect | DPST-NO/NC (DB/DM) x 2 | On-Off, Off-On | - | - | - | - | DPST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 3059gf | - | - | - | - | - | 0.354 (9.0mm) | - | 1530gf | - | - | Status Indicator | - | - | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4N-1B2G Omron Automation and Safety | 49 |
| - | 10 Weeks | Chassis Mount | Chassis Mount | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | Active | 1 (Unlimited) | Screw | EAR99 | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | unknown | 2.5A | Screw Terminal | 120V | 31mm | 30 mm | Side Rotary, Adjustable Roller | DPST-NC | On-Mom | - | - | 250V | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 459gf | 10A | - | 40° | 240V | 14° | 18° | - | 41gf | - | - | Metal Lever, Resin Roller | 57.5mm | - | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4N-1B2H Omron Automation and Safety | 49 |
| - | 10 Weeks | Chassis Mount | Chassis Mount | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | Active | 1 (Unlimited) | Screw | EAR99 | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | unknown | 2.5A | Screw Terminal | 120V | 31mm | 30 mm | Side Rotary, Adjustable Roller | DPST-NC | On-Mom | - | - | 250V | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 459gf | 10A | - | 40° | 240V | 14° | 18° | - | 41gf | - | - | Metal Lever, Rubber Roller | 57.5mm | - | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4N-8172 Omron Automation and Safety | 11 |
| - | 10 Weeks | Chassis Mount | Chassis Mount | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | Active | 1 (Unlimited) | Screw | EAR99 | - | - | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | unknown | 2.5A | Screw Terminal | 120V | 56mm | 30 mm | Lever, Roller | DPST-NO/NC | On-Mom, Off-Mom | - | - | 250V | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 510gf | 10A | - | 0.197 (5.0mm) | 240V | 0.060 (1.5mm) | 0.157 (4.0mm) | 1.063 (27.0mm) | 82gf | 9 mm | 4 mm | - | 56mm | - | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4N-622G Omron Automation and Safety | 49 |
| - | 10 Weeks | Chassis Mount | Chassis Mount | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | Active | 1 (Unlimited) | Screw | EAR99 | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | unknown | 2.5A | Screw Terminal | 120V | 56mm | 30 mm | Side Rotary, Adjustable Roller | DPST-NC | On-Mom | - | - | 250V | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 459gf | 10A | - | 40° | 240V | 14° | 18° | - | 41gf | - | - | Metal Lever, Resin Roller | 56mm | - | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4N-612H Omron Automation and Safety | 11 |
| - | 10 Weeks | Chassis Mount | Chassis Mount | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | Active | 1 (Unlimited) | Screw | EAR99 | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | unknown | 2.5A | Screw Terminal | 120V | 56mm | 30 mm | Side Rotary, Adjustable Roller | DPST-NO/NC | On-Mom, Off-Mom | - | - | 250V | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 459gf | 10A | - | 40° | 240V | 14° | 18° | - | 41gf | - | - | Metal Lever, Rubber Roller | 56mm | - | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4N-8C20 Omron Automation and Safety | 11 |
| - | 10 Weeks | Chassis Mount | Chassis Mount | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | Active | 1 (Unlimited) | Screw | EAR99 | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | unknown | 2.5A | Screw Terminal | 120V | 56mm | 30 mm | Side Rotary, Roller | 3PST-2NC/1NO | On-Mom, Off-Mom | - | - | 250V | - | 3PST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 510gf | 10A | - | 40° | 240V | - | 18° | - | 51gf | - | - | Resin Lever, Resin Roller | 56mm | - | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4N-8122 Omron Automation and Safety | 49 |
| - | 10 Weeks | Chassis Mount | Chassis Mount | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | Active | 1 (Unlimited) | Screw | EAR99 | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | unknown | 2.5A | Screw Terminal | 120V | 56mm | 30 mm | Side Rotary, Roller | DPST-NO/NC | On-Mom, Off-Mom | - | - | 250V | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 510gf | 10A | - | 40° | 240V | 14° | 18° | - | 51gf | - | - | Metal Lever, Resin Roller | 56mm | - | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4N-2231 Omron Automation and Safety | 49 |
| - | 10 Weeks | Chassis Mount | Chassis Mount | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | Active | 1 (Unlimited) | Screw | EAR99 | - | - | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | unknown | 2.5A | Screw Terminal | 120V | 31mm | 30 mm | Round (Pin Plunger) | DPST-NC | On-Mom | - | - | 250V | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 663gf | 10A | - | 0.158 (4.0mm) | 240V | 0.040 (1.0mm) | 0.080 (2.0mm) | 0.715 (18.2mm) | 153gf | 6 mm | 2 mm | - | 57.5mm | - | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4N-1B62 Omron Automation and Safety | 49 |
| - | 10 Weeks | Chassis Mount | Chassis Mount | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | Active | 1 (Unlimited) | Screw | EAR99 | - | - | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | unknown | 2.5A | Screw Terminal | 120V | 31mm | 30 mm | Lever, Roller | DPST-NC | On-Mom | - | - | 250V | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 510gf | 10A | - | 0.197 (5.0mm) | 240V | 0.060 (1.5mm) | 0.157 (4.0mm) | 1.457 (37.0mm) | 82gf | 9 mm | 4 mm | - | 57.5mm | - | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4N-1D31 Omron Automation and Safety | 11 |
| - | 10 Weeks | Chassis Mount | Chassis Mount | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | Active | 1 (Unlimited) | Screw | EAR99 | - | - | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | unknown | 2.5A | Screw Terminal | 120V | 31mm | 30 mm | Round (Pin Plunger) | 3PST-NC | On-Mom | - | - | 250V | - | 3PST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 663gf | 10A | - | 0.158 (4.0mm) | 240V | 0.040 (1.0mm) | 0.080 (2.0mm) | 0.715 (18.2mm) | 153gf | 6 mm | 2 mm | - | 57.5mm | - | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() HL-5030G Omron Automation and Safety | 29 |
| Datasheet | 8 Weeks | Chassis Mount, Screw | Chassis Mount | - | -5°C~60°C | Bulk | 2006 | HL-5000 | Active | 1 (Unlimited) | Screw | EAR99 | General Purpose | P.T.= 20 DEGEES, T.T.= 70 DEGRRES | 8536.50.70.00 | 24V | 5A AC/DC | Right Angle | IP65 - Dust Tight, Water Resistant | - | 5A | Screw Terminal | 125V | 34mm | 33 mm | Lever, Roller | SPDT (DB/DM) | On-Mom | 25mOhm | 5A | - | 250V | SPDT | 250V | 10,000,000 Cycles | - | 750gf | 5A | 5A@250VAC | 50° | - | 12° | 20° | - | 100gf | - | - | - | 60.6mm | Unknown | RoHS Compliant | Dust Tight, IP65, Water Resistant | ||
![]() D4N-2272 Omron Automation and Safety | 49 |
| - | 10 Weeks | Chassis Mount | Chassis Mount | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | Active | 1 (Unlimited) | Screw | EAR99 | - | - | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | unknown | 2.5A | Screw Terminal | 120V | 31mm | 30 mm | Lever, Roller | DPST-NC | On-Mom | - | - | 250V | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 510gf | 10A | - | 0.197 (5.0mm) | 240V | 0.060 (1.5mm) | 0.157 (4.0mm) | 1.063 (27.0mm) | 82gf | 9 mm | 4 mm | - | 57.5mm | - | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4N-2BLE Omron Automation and Safety | 11 |
| - | 10 Weeks | Chassis Mount | Chassis Mount | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | Active | 1 (Unlimited) | Screw | EAR99 | - | - | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | unknown | 2.5A | Screw Terminal | 120V | 31mm | 30 mm | Side Rotary, Fork Lever Lock (Yoke) | DPST-NC | On-Mom | - | - | 250V | - | DPST | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 653gf | 10A | - | - | 240V | - | - | 6.5° | - | - | - | Left Operation, Rubber Rollers | 57.5mm | - | Non-RoHS Compliant | Dust Tight, IP67, Waterproof |