- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Weight | Actuator Material | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Switch Action | Pre-Travel-Max | Features | Height | Length | Width | Body Height | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D2SW-P01L2B Omron Electronics Inc-EMC Div | 393 |
| Datasheet | 22 Weeks | PCB | - | 100 | - | - | Gold | 200000 Cycle(s) | - | - | 2004 | - | - | Active | 1 (Unlimited) | - | EAR99 | 70°C | -20°C | 8536.50.70.00 | - | - | - | - | - | - | - | - | - | 19.8mm | 6.4 mm | HINGE ROLLER LEVER | - | SPDT | 0.1A | - | 30V | - | SOLDER | - | - | - | - | SNAP ACTING/LIMIT SWITCH | 100mA | 600 mN | 0.1A | .1A@125VAC | .1A@30VDC | - | 125V | - | - | - | - | 0.8 mm | MOMENTARY | - | - | - | - | - | 11mm | Unknown | RoHS Compliant | - | IP67 | ||
![]() D2S-5L2-F Omron Electronics Inc-EMC Div | 49 |
| Datasheet | 11 Weeks | - | - | - | - | - | - | - | - | - | 2012 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() SS-1E-4 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 15 Weeks | - | - | - | - | - | - | - | - | - | - | SS | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ZV2-Q-2S Omron Automation and Safety | 29 |
| Datasheet | 2 Weeks | - | Chassis Mount | - | - | - | - | 500,000 Cycles | -10°C~80°C | Bulk | 2006 | ZV2 | - | Active | 1 (Unlimited) | - | - | - | - | - | 125V | 15A AC 500mA DC | - | IP60 - Dust Tight | - | - | - | Screw Terminal | 125V | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | - | - | - | - | 10,000,000 Cycles | - | - | 250 ~ 350gf | - | - | - | 0.217 (5.5mm) | - | 0.002 (0.05mm) | 0.015 (0.4mm) | 0.953 (24.2mm) | 114gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() WLG2-LE Omron Automation and Safety | In Stock | - | Datasheet | - | - | Chassis Mount | - | - | - | - | 500,000 Cycles | -10°C~80°C | Bulk | 2006 | WL | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 125V | 5A AC 400mA DC | - | IP67 - Dust Tight, Waterproof | - | - | - | Screw Terminal | 125V | - | - | Side Rotary, Roller | SPDT (DB/DM) | On-Mom | - | - | - | - | - | - | - | - | 10,000,000 Cycles | - | - | 1000gf | - | - | - | 65° | - | 7° | 10° | - | 100gf | - | - | - | Status Indicator | - | - | - | - | - | - | - | - | ||
![]() WLNJ-2 Omron Automation and Safety | In Stock | - | Datasheet | - | - | Chassis Mount | - | - | - | - | 750,000 Cycles | -10°C~80°C | Bulk | 2006 | WL | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | 30V | 10A AC 6A DC | - | IP67 - Dust Tight, Waterproof | - | - | - | Screw Terminal | 125V | - | - | Spring, Rod | SPDT (DB/DM) | On-Mom | - | - | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 150gf | - | - | - | - | - | - | 1.575 (40.0mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D2HWC233MRS Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 10 Weeks | - | Chassis Mount | - | - | - | - | 100,000 Cycles | -40°C~85°C | Bulk | - | D2HW | - | Active | 1 (Unlimited) | - | - | - | - | - | 12V | 100mA AC 2A DC | - | IP67 - Dust Tight, Waterproof | - | - | - | Wire Leads | 125V | - | - | Lever, Simulated Roller | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 66gf | - | - | - | 0.075 (1.9mm) | - | 0.020 (0.5mm) | - | 0.440 (11.2mm) | 5.099gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() V-21-1C6(IN) Omron Electronics Inc-EMC Div | 97 | - | Datasheet | 17 Weeks | - | Chassis Mount | - | - | - | - | 100,000 Cycles | -25°C~80°C | Bulk | - | V | - | Active | Not Applicable | - | - | - | - | - | 125V | 21A AC 600mA DC | - | IP40 | - | - | - | Quick Connect - 0.250 (6.3mm) | 250V | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | - | - | - | - | 50,000,000 Cycles | - | - | 400gf | - | - | - | 0.040 (1.0mm) | - | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 80gf | - | - | - | Indium Contacts | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4C-1620-C Omron Automation and Safety | 2356 | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | - | 2006 | D4C | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() V-10-1C25-K Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 15 Weeks | Chassis Mount, Screw | Chassis Mount | - | 6.2g | - | Silver | 300,000 Cycles | -25°C~80°C | Bulk | 2004 | V | - | Active | 1 (Unlimited) | Quick Connect | - | 80°C | -25°C | - | 30V | 10A AC 600mA DC | Straight | IP40 | - | - | 6A | Quick Connect - 0.187 (4.7mm) | 250V | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | 250V | - | - | SPDT | 250V | 50,000,000 Cycles | - | - | 200gf | - | - | - | 0.040 (1.0mm) | - | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 50gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | IP40 | ||
![]() D4NL-4GDA-B4 Omron Automation and Safety | 2845 |
| - | 3 Weeks | - | Chassis Mount | - | - | - | - | 500,000 Cycles | -10°C~55°C | Bulk | - | D4NL | - | Active | 1 (Unlimited) | - | - | - | - | - | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | - | - | Screw Terminal | 240V | - | - | Panel Disconnect | 3PST-NC + DPST-NO/NC | On-Off, Off-On | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | 3059gf | - | - | - | - | - | - | 0.354 (9.0mm) | - | 1530gf | - | - | - | Status Indicator | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() V-15G3-1C26-K Omron Electronics Inc-EMC Div | 1677 |
| Datasheet | 15 Weeks | Chassis Mount, Panel | Chassis Mount | - | 6.200012g | - | - | 100,000 Cycles | -25°C~80°C | Tray | 2002 | V | - | Active | 1 (Unlimited) | Quick Connect | - | 80°C | -25°C | - | 30V | 15A AC 100mA DC | - | IP40 | - | - | 15A | Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | - | SPDT | - | 50,000,000 Cycles | - | 15A | 130gf | - | - | - | 0.079 (2.0mm) | - | 0.110 (2.8mm) | 0.354 (9.0mm) | 0.600 (15.2mm) | 12gf | - | - | - | - | 15.9mm | - | 27.8mm | - | - | RoHS Compliant | Lead Free | IP40 | ||
![]() D3V-163M-3C5 Omron Electronics Inc-EMC Div | 168 |
| Datasheet | 13 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | Stainless Steel | Silver | 100,000 Cycles | -25°C~105°C | Bulk | 2002 | D3V | yes | Active | Not Applicable | Quick Connect | EAR99 | - | - | 8536.50.90.40 | 30V | 16A AC 10A DC | Straight | IP40 | 10.3mm | - | 10A | Quick Connect - 0.250 (6.3mm) | 250V | - | - | Lever, Straight | SPST-NO | Off-Mom | - | IP00 | - | 250V | - | 16A | SPST | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 70gf | - | 16A@250VAC | 16A@8VDC | 0.079 (2.0mm) | - | 0.110 (2.8mm) | 0.354 (9.0mm) | 0.600 (15.2mm) | 6.118gf | - | - | 9 mm | - | - | 74.2mm | - | 15.9mm | - | RoHS Compliant | - | - | ||
![]() D2MV01L1C2 Omron Electronics Inc-EMC Div | 11 |
| Datasheet | 66 Weeks | - | Chassis Mount | - | - | - | - | 1,000,000 Cycles | -25°C~80°C | Bulk | 2010 | D2MV | - | Active | 1 (Unlimited) | - | - | - | - | - | 30V | 100mA AC/DC | - | IP40 | - | - | - | Solder, Quick Connect - 0.187 (4.7mm) | 125V | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | - | - | - | 10,000,000 Cycles | - | - | 15gf | - | - | - | 0.083 (2.1mm) | - | 0.027 (0.7mm) | 0.131 (3.3mm) | 0.600 (15.2mm) | 1.020gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D2MV01L21C2 Omron Electronics Inc-EMC Div | 11 |
| Datasheet | 10 Weeks | - | Chassis Mount | - | - | - | - | 1,000,000 Cycles | -25°C~80°C | Bulk | - | D2MV | - | Active | 1 (Unlimited) | - | - | - | - | - | 30V | 100mA AC/DC | - | IP40 | - | - | - | Solder, Quick Connect - 0.187 (4.7mm) | 125V | - | - | Lever, Roller | SPDT | On-Mom | - | - | - | - | - | - | - | - | 10,000,000 Cycles | - | - | - | - | - | - | 0.083 (2.1mm) | - | 0.027 (0.7mm) | 0.131 (3.3mm) | 0.815 (20.7mm) | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D2VW5L21MS20 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 18 Weeks | - | Chassis Mount | - | - | - | - | 100,000 Cycles | -40°C~85°C | Bulk | 2004 | D2VW | - | Active | 1 (Unlimited) | - | - | - | - | - | 30V | 5A AC/DC | - | IP67 - Dust Tight, Waterproof | - | - | - | Wire Leads | 125V | - | - | Lever, Roller | SPDT | On-Mom | - | - | - | - | - | - | - | - | 10,000,000 Cycles | - | - | 120gf | - | - | - | 0.062 (1.6mm) | - | 0.031 (0.8mm) | 0.157 (4.0mm) | 0.815 (20.7mm) | 15gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1VAP2-2 Omron Automation and Safety | 31 |
| Datasheet | 2 Weeks | - | Chassis Mount | - | - | - | - | 25,000 Cycles | -25°C~80°C | Tray | 2009 | 1VAP2 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 15A AC | - | IP00 | - | - | - | Screw Terminal | 125V | - | - | Push-Pull Plunger | SPDT | On-Mom | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | 1795gf | - | - | - | 0.079 (2.0mm) | - | - | 0.172 (4.4mm) | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D2MV1L221C4 Omron Electronics Inc-EMC Div | 69 |
| Datasheet | 10 Weeks | - | Chassis Mount | - | - | - | - | 500,000 Cycles | -25°C~80°C | Bulk | - | D2MV | - | Active | 1 (Unlimited) | - | - | - | - | - | 30V | 1A AC/DC | - | IP40 | - | - | - | Solder, Quick Connect - 0.187 (4.7mm) | 125V | - | - | Lever, Roller | SPDT | On-Mom | - | - | - | - | - | - | - | - | 10,000,000 Cycles | - | - | - | - | - | - | 0.040 (1.0mm) | - | 0.016 (0.4mm) | 0.067 (1.7mm) | 0.815 (20.7mm) | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D2MC01FL Omron Electronics Inc-EMC Div | 53 |
| Datasheet | 18 Weeks | - | Chassis Mount | - | - | - | - | 100,000 Cycles | -25°C~80°C | Bulk | 2004 | D2MC | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 30V | 500mA AC/DC | - | IP40 | - | - | - | Quick Connect - 0.205 (5.2mm) | 125V | - | - | Without | SPDT | On-Mom | - | - | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 0.076gfm | - | - | - | 17° | - | 3° | 21° | - | 0.009gfm | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D3V-11G4M-2A5-K Omron Electronics Inc-EMC Div | 120 |
| Datasheet | 14 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | - | - | - | Silver | 200,000 Cycles | -25°C~105°C | Bulk | 2002 | D3V | - | Active | Not Applicable | Solder | - | 105°C | -25°C | - | 30V | 11A AC 6A DC | Straight | IP40 | - | - | 6A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Simulated Roller | SPST-NC | On-Mom | - | - | - | 250V | - | - | SPST | 250V | 10,000,000 Cycles | - | - | 125gf | - | - | - | 0.062 (1.6mm) | - | 0.031 (0.8mm) | 0.157 (4.0mm) | 0.738 (18.7mm) | 14gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP40 |