- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Contact Current(DC)-Max | Max Voltage Rating (AC) | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Operating Force | Contact Current(AC)-Max | Overtravel | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Features | Body Height | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D2HWBR203MR50 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 96 Weeks | - | Chassis Mount | - | - | 100,000 Cycles | -40°C~85°C | Bulk | 2012 | D2HW | Active | 1 (Unlimited) | - | - | - | - | - | - | 12V | 100mA AC 2A DC | - | IP67 - Dust Tight, Waterproof | - | - | Wire Leads | 125V | - | - | Round (Pin Plunger) | SPST-NO | Off-Mom | - | - | - | - | - | 1,000,000 Cycles | - | 76gf | - | 0.055 (1.4mm) | 0.010 (0.25mm) | - | 0.250 (6.4mm) | 10gf | - | - | Support Posts | - | RoHS Compliant | - | ||
![]() D2VW01L33MS Omron Electronics Inc-EMC Div | 49 |
| Datasheet | 99 Weeks | - | Chassis Mount | - | - | 1,000,000 Cycles | -40°C~85°C | Bulk | - | D2VW | Active | 1 (Unlimited) | - | - | - | - | - | - | 30V | 100mA AC/DC | - | IP67 - Dust Tight, Waterproof | - | - | Wire Leads | 125V | - | - | Lever, Simulated Roller | SPST-NO | Off-Mom | - | - | - | - | - | 10,000,000 Cycles | - | 120gf | - | 0.062 (1.6mm) | 0.031 (0.8mm) | 0.157 (4.0mm) | 0.738 (18.7mm) | 15gf | - | - | - | - | RoHS Compliant | - | ||
![]() V-16G-2C25 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 18 Weeks | Chassis Mount, Screw | Chassis Mount | 6.2g | Silver | 100,000 Cycles | -25°C~80°C | Bulk | 2004 | V | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | 8536.50.90.40 | 30V | 16A AC 100mA DC | Straight | IP40 | unknown | 10A | Quick Connect - 0.187 (4.7mm) | 250V | 27.8mm | 10.3 mm | Round (Pin Plunger) | SPST-NC | On-Mom | - | 16A | 250V | SPST | 250V | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 200gf | 16A | 0.040 (1.0mm) | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 50gf | 2.2 mm | 1.2 mm | - | 15.9mm | RoHS Compliant | - | ||
![]() WLH2 Omron Automation and Safety | In Stock | - | Datasheet | 8 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | - | - | 750,000 Cycles | -10°C~80°C | Bulk | 2006 | WL | Obsolete | 1 (Unlimited) | Screw | EAR99 | General Purpose | - | - | - | 250V | 10A AC 6A DC | Right Angle | IP67 - Dust Tight, Waterproof | unknown | 10A | Screw Terminal | 500V | - | - | Side Rotary, Roller | SPDT (DB/DM) | On-Mom | 25mOhm | - | 500V | DPST, SPDT | 250V | 10,000,000 Cycles | - | 1000gf | - | 55° | 12° | 15° | - | 100gf | - | - | - | - | RoHS Compliant | IP67 | ||
![]() WLNJ-S2 Omron Automation and Safety | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | 750,000 Cycles | -10°C~80°C | Bulk | 2006 | WL | Obsolete | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 30V | 10A AC 6A DC | - | IP67 - Dust Tight, Waterproof | unknown | 6A | Screw Terminal | 125V | - | - | Wire Lever | SPDT (DB/DM) | On-Mom | - | - | - | SPDT | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 29gf | - | - | - | 1.575 (40.0mm) | - | - | - | - | - | - | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4BL-3CRG Omron Automation and Safety | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | 500,000 Cycles | -10°C~55°C | Bulk | 2008 | D4BL | Active | 1 (Unlimited) | Screw | - | - | - | - | - | - | 3A AC | - | IP67 - Dust Tight, Waterproof | unknown | 3A | Screw Terminal | 250V | - | - | Panel Disconnect | DPST-NO/NC (DB/DM) + SPST-NC (DB) | On-Off, Off-On | - | - | - | DPST, SPST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2000gf | - | - | - | 0.591 (15.0mm) | - | - | - | - | - | - | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() T4016-031 Omron Automation and Safety | In Stock | - | - | 5 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WLCA2-TS Omron Automation and Safety | In Stock | - | Datasheet | - | - | Chassis Mount | - | - | 750,000 Cycles | -10°C~80°C | Bulk | 2006 | WL | Obsolete | 1 (Unlimited) | - | - | - | - | - | 8542.39.00.01 | 30V | 10A AC 6A DC | - | IP67 - Dust Tight, Waterproof | - | - | Screw Terminal | 125V | - | - | Side Rotary, Roller | SPDT (DB/DM) | On-Mom | - | - | - | - | - | 15,000,000 Cycles | - | 1360gf | - | 30° | 12° | 15° | - | 227gf | - | - | - | - | - | - | ||
![]() WLCA12 Omron Automation and Safety | In Stock | - | Datasheet | - | Chassis Mount, Screw | Chassis Mount | - | - | 750,000 Cycles | -10°C~80°C | Bulk | 2006 | WL | Obsolete | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 30V | 10A AC 6A DC | - | IP67 - Dust Tight, Waterproof | unknown | 6A | Screw Terminal | 125V | - | - | Side Rotary, Adjustable Roller | SPDT (DB/DM) | On-Mom | - | - | - | DPDT, SPDT | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 1360gf | - | 30° | 12° | 15° | - | 227gf | - | - | - | - | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() WLCA12-2 Omron Automation and Safety | In Stock | - | Datasheet | - | - | Chassis Mount | - | - | 750,000 Cycles | -10°C~80°C | Bulk | 2006 | WL | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | 30V | 10A AC 6A DC | - | IP67 - Dust Tight, Waterproof | - | - | Screw Terminal | 125V | - | - | Side Rotary, Adjustable Roller | SPDT (DB/DM) | On-Mom | - | - | - | - | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 900gf | - | 60° | 16° | 25° | - | 50gf | - | - | - | - | - | - | ||
![]() WLCA12-G Omron Automation and Safety | In Stock | - | Datasheet | - | - | Chassis Mount | - | - | 750,000 Cycles | -10°C~80°C | Bulk | 2006 | WL | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 30V | 10A AC 6A DC | - | IP67 - Dust Tight, Waterproof | - | - | Screw Terminal | 125V | - | - | Side Rotary, Adjustable Roller | SPDT (DB/DM) | On-Mom | - | - | - | - | - | 15,000,000 Cycles | - | 1360gf | - | 30° | 12° | 15° | - | 227gf | - | - | - | - | - | - | ||
![]() SS-5GLT BY KRX Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 11 Weeks | - | - | - | - | - | - | - | 2004 | SS | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D2MV1L221C2 Omron Electronics Inc-EMC Div | 27 |
| Datasheet | 10 Weeks | - | Chassis Mount | - | - | 500,000 Cycles | -25°C~80°C | Bulk | - | D2MV | Active | 1 (Unlimited) | - | - | - | - | - | - | 30V | 1A AC/DC | - | IP40 | - | - | Solder, Quick Connect - 0.187 (4.7mm) | 125V | - | - | Lever, Roller | SPDT | On-Mom | - | - | - | - | - | 10,000,000 Cycles | - | 25gf | - | 0.040 (1.0mm) | 0.016 (0.4mm) | 0.067 (1.7mm) | 0.815 (20.7mm) | 2.039gf | - | - | - | - | RoHS Compliant | - | ||
![]() D4A-3E10N-GM Omron Automation and Safety | 2605 |
| - | 6 Weeks | Chassis Mount | Chassis Mount | - | - | 1,000,000 Cycles | -10°C~80°C | Bulk | - | D4A | Active | 1 (Unlimited) | Screw | - | - | 80°C | -10°C | - | 30V | 10A AC 6A DC | - | IP67 - Dust Tight, Waterproof | - | 6A | Screw Terminal | 125V | - | - | Roller Plunger | SPDT (DB/DM) | On-Mom | - | - | - | SPDT | - | - | - | 1800gf | - | 0.201 (5.1mm) | 0.016 (0.4mm) | 0.063 (1.6mm) | 2.205 (56.0mm) | 500gf | - | - | Status Indicator | - | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D2AW-A053H R Omron Electronics Inc-EMC Div | 20 |
| - | 7 Weeks | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V-102K-1C4 BY OMI Omron Electronics Inc-EMC Div | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TL4024-20243TM Omron Automation and Safety | 666 |
| - | 5 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TL4024-11103SM Omron Automation and Safety | In Stock | - | - | 5 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TL4019-41102SM Omron Automation and Safety | 2986 |
| Datasheet | 5 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Z-15GK655-B Omron Automation and Safety | 21 |
| - | 2 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - |