- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Mounting Feature | Actuator Material | Contact Materials | ElectricalLife | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Switch Action | Life (Cycles) | Pre-Travel-Max | Operating Force-Max | Height | Length | Width | Body Height | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D4SL-3QDA-D Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D4B-3111N Omron Automation and Safety | In Stock | - | Datasheet | - | - | Chassis Mount | NO | PANEL MOUNT | - | - | 500,000 Cycles | - | - | -40°C~80°C | Bulk | 2008 | D4B-N | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | P.T.= 21 DEG, T.T.= 71 DEG | 8536.50.70.00 | 30V | 10A AC 6A DC | IP67 - Dust Tight, Waterproof | - | - | - | Screw Terminal | 120V | 43mm | 40 mm | Side Rotary, Roller | SPDT (DB/DM) | On-Mom | 10A | - | 14V | - | - | - | - | - | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 960gf | 10A | 10A@400VAC | 10A@14VDC | 50° | 400V | 12° | 21° | - | 150gf | - | - | - | - | - | - | - | - | 74mm | - | - | ||
![]() D4BL-3CRA Omron Automation and Safety | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | - | - | 500,000 Cycles | - | - | -10°C~55°C | Bulk | 2007 | D4BL | - | Obsolete | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 24V | 3A AC | IP67 - Dust Tight, Waterproof | - | unknown | 3A | Screw Terminal | 250V | - | - | Panel Disconnect | DPST-NO/NC (DB/DM) + SPST-NC (DB) | On-Off, Off-On | - | - | - | - | - | - | DPST, SPDT, SPST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 10A | 2000gf | - | - | - | - | - | - | 0.591 (15.0mm) | - | - | - | - | - | - | - | - | 117mm | - | - | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() 1VE-10N Omron Automation and Safety | 2005 |
| - | 2 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() WLNJ-2-TS Omron Automation and Safety | In Stock | - | Datasheet | - | - | Chassis Mount | - | - | - | - | 750,000 Cycles | - | - | -10°C~80°C | Bulk | 2006 | WL | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 30V | 10A AC 6A DC | IP67 - Dust Tight, Waterproof | - | - | - | Screw Terminal | 125V | - | - | Spring, Rod | SPDT (DB/DM) | On-Mom | - | - | - | - | - | - | - | - | 10,000,000 Cycles | - | - | 150gf | - | - | - | - | - | - | 1.575 (40.0mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D4E-1A23N-FH-M1J 0.3M Omron Automation and Safety | 2724 |
| - | 2 Weeks | - | Panel Mount | - | - | - | - | 500,000 Cycles | - | - | -10°C~80°C | Bulk | - | D4E-xN | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 30V | 5A AC/DC | IP67 - Dust Tight, Waterproof | - | - | - | Cable Leads | 125V | - | - | Roller Plunger | SPDT | On-Mom | - | - | - | - | - | - | - | - | 10,000,000 Cycles | - | - | 1200gf | - | - | - | 0.118 (3.0mm) | - | 0.004 (0.1mm) | 0.060 (1.5mm) | 1.235 (31.4mm) | 500gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() T2007-11TM Omron Automation and Safety | 2053 |
| - | 2 Weeks | - | Chassis Mount | - | - | - | - | 1,000,000 Cycles | - | - | -20°C~80°C | Bulk | - | T2007 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 24V | 5A AC 2A DC | IP67 - Dust Tight, Waterproof | - | - | - | Screw Terminal | 100V | - | - | Panel Disconnect | DPST-NO/NC | On-Off, Off-On | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | 612gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() SSG01H5 Omron Electronics Inc-EMC Div | 120 |
| - | 10 Weeks | - | Chassis Mount | NO | PANEL MOUNT | - | - | 200,000 Cycles | - | - | -25°C~125°C | Bulk | 2012 | SSG | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | IP40 | - | - | - | Solder Lug | 125V | 19.8mm | 6.4 mm | Round (Pin Plunger) | SPDT | On-Mom | 0.1A | IP00 | 30V | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 51gf | 0.1A | - | - | 0.015 (0.4mm) | 125V | 0.004 (0.1mm) | 0.024 (0.6mm) | 0.330 (8.4mm) | 4.079gf | 1 mm | - | - | 0.6 mm | - | - | - | - | 9.9mm | RoHS Compliant | - | ||
![]() D4B-2117N BY JPN Omron Automation and Safety | 2309 |
| - | 2 Weeks | - | Chassis Mount | - | - | - | - | 500,000 Cycles | - | - | -40°C~80°C | Bulk | 2007 | D4B-N | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 30V | 10A AC 6A DC | IP67 - Dust Tight, Waterproof | - | - | - | Screw Terminal | 120V | - | - | Side Rotary, Adjustable Rod | SPDT (DB/DM) | On-Mom | - | - | - | - | - | - | - | - | 30,000,000 Cycles | - | - | 216gf | - | - | - | 50° | - | 12° | 21° | 21° | 30gf | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() D3V161C26K Omron Electronics Inc-EMC Div | 12 |
| Datasheet | 15 Weeks | - | Chassis Mount | - | - | - | - | 100,000 Cycles | - | - | -25°C~105°C | Bulk | - | D3V | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 30V | 16A AC 10A DC | IP40 | - | - | - | Quick Connect - 0.187 (4.7mm) | 250V | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | - | - | - | - | 10,000,000 Cycles | - | - | 400gf | - | - | - | 0.040 (1.0mm) | - | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 80gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D2FL30 Omron Electronics Inc-EMC Div | 5000 |
| Datasheet | 8 Weeks | - | Through Hole | NO | - | - | - | 30,000 Cycles | - | - | -25°C~65°C | Bulk | - | D2F | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 8536.50.70.00 | 30V | 1A AC 500mA DC | IP40 | - | - | - | PC Pin | 125V | 12.8mm | 5.8 mm | Lever, Simulated Roller | SPDT | On-Mom | 2A | - | 30V | - | - | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 55gf | 3A | - | - | 0.020 (0.5mm) | 125V | 0.020 (0.5mm) | - | 0.374 (9.5mm) | 4.079gf | - | - | - | - | - | - | - | - | 6.5mm | RoHS Compliant | - | ||
![]() D2F-5L3 Omron Electronics Inc-EMC Div | 118 |
| Datasheet | 11 Weeks | - | Through Hole | - | - | - | - | 10,000 Cycles | - | - | -40°C~85°C | Bulk | 2018 | D2F | - | Active | Not Applicable | - | - | - | - | - | - | - | 5A AC | IP40 | - | - | - | PC Pin | 250V | - | - | Lever, Simulated Roller | SPDT | On-Mom | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | 80gf | - | - | - | 0.020 (0.5mm) | - | 0.018 (0.45mm) | - | 0.335 (8.5mm) | 5.099gf | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D3V6G3K1C23 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 99 Weeks | - | Chassis Mount | - | - | - | - | 500,000 Cycles | - | - | -25°C~105°C | Bulk | - | D3V | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 30V | 6A AC/DC | IP40 | - | - | - | Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 10gf | - | - | - | 0.158 (4.0mm) | - | 0.118 (3.0mm) | 0.591 (15.0mm) | 0.600 (15.2mm) | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D3V16G22C26K Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 99 Weeks | - | Chassis Mount | - | - | - | - | 100,000 Cycles | - | - | -25°C~105°C | Bulk | - | D3V | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 30V | 16A AC 10A DC | IP40 | - | - | - | Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Straight | SPST-NC | On-Mom | - | - | - | - | - | - | - | - | 10,000,000 Cycles | - | - | 250gf | - | - | - | 0.062 (1.6mm) | - | 0.031 (0.8mm) | 0.157 (4.0mm) | 0.600 (15.2mm) | 25gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D3V-165-1C4-K Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 18 Weeks | - | - | NO | PANEL MOUNT | - | - | 100000 Cycle(s) | 105°C | -25°C | - | - | 2007 | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 8536.50.90.40 | - | - | - | - | - | - | - | - | 27.8mm | 10.3 mm | SHORT HINGE ROLLER LEVER | - | SPDT | 16A | IP00 | 8V | - | QUICK CONNECT | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | 16A | 16A@250VAC | 16A@8VDC | - | 250V | - | - | - | - | - | MOMENTARY | - | - | 0.98 N | - | - | - | 15.9mm | RoHS Compliant | - | ||
![]() D2S-01L2-F Omron Electronics Inc-EMC Div | 49 |
| Datasheet | 11 Weeks | Screw | - | - | - | - | - | - | - | - | - | - | 2012 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | 3e+07 cycles | - | - | 26.6mm | 22.05mm | 6.4mm | - | RoHS Compliant | - | ||
![]() D3V1121C25 Omron Electronics Inc-EMC Div | 56 |
| Datasheet | 12 Weeks | - | Chassis Mount | NO | PANEL MOUNT | - | - | 200,000 Cycles | - | - | -25°C~105°C | Bulk | - | D3V | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 8536.50.70.00 | 30V | 11A AC 6A DC | IP40 | - | - | - | Quick Connect - 0.187 (4.7mm) | 250V | 27.8mm | 10.3 mm | Lever, Straight | SPDT | On-Mom | 11A | IP00 | 8V | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 125gf | 11A | - | 11A@8VDC | 0.062 (1.6mm) | 250V | 0.060 (1.5mm) | 0.157 (4.0mm) | 0.600 (15.2mm) | 14gf | 5.6 mm | - | - | 4 mm | - | - | - | - | 15.9mm | RoHS Compliant | - | ||
![]() V-166-1C6 Omron Electronics Inc-EMC Div | 215 |
| Datasheet | 13 Weeks | - | - | - | - | Polyacetar, Resin, Stainless Steel | Silver | - | - | - | - | - | 2016 | - | - | Active | 1 (Unlimited) | Quick Connect | - | 80°C | -25°C | - | - | - | - | - | 10.3mm | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | 16A | SPDT | 250V | - | - | - | 2.45 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 51.2mm | - | - | RoHS Compliant | - | ||
![]() Z-15HW24-B7-K Omron Automation and Safety | 22 |
| Datasheet | 2 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2005 | Z | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SSG-5L1P-5 Omron Electronics Inc-EMC Div | 49 |
| - | 5 Weeks | Through Hole | - | - | - | - | - | 200000 Cycle(s) | 125°C | -25°C | - | - | 2016 | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 8536.50.70.00 | - | - | - | - | unknown | - | - | - | 19.8mm | 6.4 mm | HINGE LEVER | - | SPDT | 5A | IP00 | 14V | - | SOLDER | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | 5A | 5A@125VAC | 5A@14VDC | - | 125V | - | - | - | - | 1.8 mm | MOMENTARY | - | 1 mm | 0.2 N | - | - | - | 9.9mm | RoHS Compliant | - |