- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Weight | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Features | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D2HW-BR221H Omron Electronics Inc-EMC Div | 31 | - | Datasheet | 12 Weeks | Chassis Mount, Panel, Screw, Solder | Chassis Mount | 125 | - | Gold, Silver | 100,000 Cycles | -40°C~85°C | Bulk | 2004 | D2HW | yes | Active | Not Applicable | Solder | EAR99 | - | - | - | - | 8536.50.70.00 | 12V | 100mA AC 2A DC | Straight | IP67 - Dust Tight, Waterproof | - | - | 2A | Solder Lug | 125V | 13.3mm | 6.5 mm | Lever, Straight | SPDT | On-Mom | - | - | 2A | IP50 | - | 125V | - | - | - | 42V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | 50gf | - | - | 2A@12VDC | 0.098 (2.5mm) | - | 0.031 (0.8mm) | - | 0.366 (9.3mm) | 3.059gf | 2.5 mm | - | Support Posts | - | - | 5.3mm | - | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D3V-015-1A3 Omron Electronics Inc-EMC Div | 13 |
| Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | - | - | 500,000 Cycles | -25°C~85°C | Bulk | 2002 | D3V | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | - | IP40 | - | - | 100mA | Solder, Quick Connect - 0.187 (4.7mm) | 125V | 27.8mm | 10.3 mm | Lever, Roller | SPDT | On-Mom | - | - | 0.1A | IP00 | 8V | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 60gf | 0.1A | .1A@125VAC | .1A@8VDC | 0.031 (0.79mm) | - | 0.025 (0.6mm) | 0.063 (1.6mm) | 0.815 (20.7mm) | 6.118gf | 2.4 mm | 1.6 mm | - | - | - | 15.9mm | - | - | RoHS Compliant | - | - | ||
![]() VX-5-1A2 Omron Electronics Inc-EMC Div | 500 | - | Datasheet | 7 Weeks | Chassis Mount, Panel, Screw, Solder | Chassis Mount | - | 6.2g | Silver | 500,000 Cycles | -25°C~80°C | Bulk | 2004 | VX | yes | Active | 1 (Unlimited) | Solder | EAR99 | 2 | - | - | - | 8536.50.70.00 | 30V | 5A AC/DC | Straight | IP40 | 10.3mm | - | 5A | Solder, Quick Connect - 0.187 (4.7mm) | 125V | - | - | Round (Pin Plunger) | SPDT | On-Mom | 30mOhm | - | 5A | - | - | 250V | 5A | 1 | - | 250V | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 5A | 25gf | 5A | - | - | 0.040 (1.0mm) | - | 0.012 (0.3mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 3.059gf | - | - | - | 37.8mm | - | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() SS-10GL2D Omron Electronics Inc-EMC Div | 327 |
| Datasheet | 19 Weeks | Screw, Through Hole | Through Hole | - | - | Silver | 50,000 Cycles | -25°C~85°C | Bulk | 2003 | SS | yes | Active | 1 (Unlimited) | PCB | EAR99 | 2 | - | - | - | 8536.50.70.00 | 30V | 10A AC | - | IP40 | - | - | 4A | PC Pin | 125V | 19.8mm | 6.4 mm | Lever, Roller | SPDT | On-Mom | 30mOhm | 100MOhm | - | - | - | 250V | - | - | SPDT, SPST | 14V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 10.1A | 50gf | - | - | 10.1A@14VDC | 0.040 (1.0mm) | - | 0.040 (1.0mm) | - | 0.571 (14.5mm) | 6.118gf | - | 1 mm | - | - | - | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() D4N-2126 Omron Automation and Safety | 29 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | 31mm | 30 mm | Side Rotary, Roller | DPST-NO/NC | On-Mom, Off-Mom | - | - | - | - | 250V | - | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | 10A | - | - | 40° | 240V | 14° | 18° | - | 51gf | - | - | Metal Lever, Bearing Roller | - | - | 57.5mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-2CRE Omron Automation and Safety | 13 |
| Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | 2007 | D4N | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | 31mm | 30 mm | Side Rotary, Fork Lever Lock (Yoke) | 3PST-2NC/1NO | On-Mom, Off-Mom | - | - | - | - | 250V | - | - | - | 3PST | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 653gf | 10A | - | - | - | 240V | - | - | 6.5° | - | - | - | Right Operation, Rubber Rollers | - | - | 57.5mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4JL-2QFA-C5 Omron Automation and Safety | 2471 |
| Datasheet | - | Chassis Mount | Chassis Mount | - | - | - | 500,000 Cycles | -10°C~55°C | Bulk | 2014 | D4JL | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 8536.50.70.00 | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 3A | Screw Terminal | 240V | 114mm | 36.5 mm | Panel Disconnect | 3PST-2NC/1NO + 3PST-NC | On-Off, Off-On | - | - | - | - | - | - | - | - | 3PST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 6118gf | 10A | 10A@240VAC | - | - | - | - | 0.591 (15.0mm) | - | - | - | 14 mm | - | - | - | 132.9mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-2BRE Omron Automation and Safety | 29 |
| Datasheet | 3 Weeks | Chassis Mount | Chassis Mount | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | 31mm | 30 mm | Side Rotary, Fork Lever Lock (Yoke) | DPST-NC | On-Mom | - | - | - | - | 250V | - | - | - | DPST | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 653gf | 10A | - | - | - | 240V | - | - | 6.5° | - | - | - | Right Operation, Rubber Rollers | - | - | 57.5mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() SS-5GL2-FD2 Omron Electronics Inc-EMC Div | 488 | - | Datasheet | 19 Weeks | Screw, Through Hole | Through Hole, Right Angle | - | - | Silver | 200,000 Cycles | -25°C~85°C | Tray | 2004 | SS | yes | Active | Not Applicable | PC Pin | EAR99 | - | - | - | - | 8536.50.70.00 | 30V | 5A AC | Right Angle | IP40 | - | - | 4A | PC Pin | 125V | 19.8mm | 6.4 mm | Lever, Roller | SPDT | On-Mom | - | - | 5A | - | - | 125V | - | - | - | 14V | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 16gf | 5A | 5A@125VAC | 5A@14VDC | 0.047 (1.2mm) | - | 0.031 (0.8mm) | - | 0.571 (14.5mm) | 2.039gf | 2 mm | 1.2 mm | - | - | - | 10.2mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() D4N-4120-NPT Omron Automation and Safety | 12 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | 2007 | D4N | - | Active | 1 (Unlimited) | Screw | - | - | 70°C | -30°C | - | - | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | - | 2.5A | Screw Terminal | 120V | - | - | Side Rotary, Roller | DPST-NO/NC | On-Mom, Off-Mom | - | - | - | - | - | - | - | - | DPST | - | 15,000,000 Cycles | - | - | 510gf | - | - | - | 40° | - | 14° | 18° | - | 51gf | - | - | Resin Lever, Resin Roller | - | - | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4NL-2GFA-B4 Omron Automation and Safety | 2048 |
| - | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | 500,000 Cycles | -10°C~55°C | Bulk | - | D4NL | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 3A | Screw Terminal | 240V | - | - | Panel Disconnect | 3PST-NC + DPST-NO/NC | On-Off, Off-On | - | - | - | - | - | - | - | - | 3PST, DPST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 3059gf | - | - | - | - | - | - | 0.354 (9.0mm) | - | 1530gf | - | - | Status Indicator | - | - | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4C-3502 Omron Automation and Safety | 43 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | 200,000 Cycles | -10°C~70°C | Bulk | 2007 | D4C | - | Active | 1 (Unlimited) | Cable Leads | EAR99 | - | - | - | - | 8536.50.70.00 | 30V | 4A DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 4A | Cable Leads | - | 40mm | 16 mm | Roller Plunger | SPDT | On-Mom | - | - | 0.1A | - | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 1200gf | - | - | .1A@30VDC | 0.118 (3.0mm) | - | 0.008 (0.2mm) | 0.071 (1.8mm) | 1.122 (28.5mm) | 450gf | 4.8 mm | 1.8 mm | Cable Length 5m, Status Indicator | - | - | 51.5mm | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() SS-3GPT Omron Electronics Inc-EMC Div | 5823 | - | Datasheet | 13 Weeks | Chassis Mount, Screw | Chassis Mount | - | 1.6g | Silver | 100,000 Cycles | -25°C~85°C | Tray | 2004 | SS-P | yes | Active | Not Applicable | Quick Connect | EAR99 | - | - | - | - | 8536.50.70.00 | 30V | 3A AC/DC | Straight | IP40 | 6.4mm | unknown | 3A | Quick Connect - 0.110 (2.8mm) | 125V | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | 3A | - | - | 125V | 3A | 1 | - | 30V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 3A | 153gf | 3A | - | 3A@30VDC | 0.015 (0.4mm) | - | 0.006 (0.15mm) | 0.024 (0.6mm) | 0.330 (8.4mm) | 20gf | - | 0.6 mm | - | 19.8mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() D4C-2220 Omron Automation and Safety | 12 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | 200,000 Cycles | -10°C~70°C | Bulk | 2007 | D4C | - | Active | 1 (Unlimited) | Cable Leads | EAR99 | - | - | - | O.T. = 40 DEG, P.T. = 25 DEG, D.T. = 3 DEG, T.T.= 65 DEG | 8536.50.70.00 | - | 5A AC | - | IP67 - Dust Tight, Waterproof | 16mm | unknown | 5A | Cable Leads | 125V | - | - | Side Rotary, Roller | SPDT | On-Mom | - | - | - | - | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 580gf | 0.1A | .1A@125VAC | - | 40° | - | 3° | 25° | - | 150gf | - | - | Oil Resistant Cable 3m, Status Indicator | 65mm | 40mm | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4JL-4NFA-C7-09 Omron Automation and Safety | 2707 |
| - | 56 Weeks | Chassis Mount | Chassis Mount | - | - | - | 500,000 Cycles | -10°C~55°C | Bulk | 2015 | D4JL | - | Active | 1 (Unlimited) | Screw | - | - | 55°C | -10°C | - | - | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | - | 3A | Screw Terminal | 240V | - | - | Panel Disconnect | 3PST-2NC/1NO x 2 | On-Off, Off-On | - | - | - | - | - | - | - | - | 3PST | - | 1,000,000 Cycles | - | - | 6118gf | - | - | - | - | - | - | 0.591 (15.0mm) | - | - | - | - | Trapped Key | - | - | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() SS-01-F3T Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 26 Weeks | Chassis Mount, Screw | Chassis Mount | - | 1.6g | Gold | 200,000 Cycles | -25°C~85°C | Bulk | 2004 | SS | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | 30V | 100mA AC/DC | Straight | IP40 | - | - | 100mA | Quick Connect - 0.110 (2.8mm) | 125V | - | - | Round (Pin Plunger) | SPST-NO | Off-Mom | - | - | - | - | - | 125V | - | - | SPDT, SPST | 30V | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 50gf | - | - | - | 0.020 (0.5mm) | - | 0.004 (0.1mm) | 0.020 (0.5mm) | 0.330 (8.4mm) | 4.079gf | - | - | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() D2HW-C243MR Omron Electronics Inc-EMC Div | 12 |
| Datasheet | 7 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | Gold | 100,000 Cycles | -40°C~85°C | Bulk | 2004 | D2HW | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | - | - | - | - | - | 12V | 100mA AC 2A DC | - | IP67 - Dust Tight, Waterproof | - | - | 2A | Wire Leads | 125V | - | - | Lever, Roller | SPST-NO | Off-Mom | - | - | - | - | - | 125V | - | - | SPDT, SPST | 42V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 66gf | - | - | - | 0.075 (1.9mm) | - | 0.025 (0.6mm) | - | 0.551 (14.0mm) | 3.059gf | - | - | - | - | - | - | No | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4NH-9BBC Omron Automation and Safety | 13 |
| - | 2 Weeks | Screw | Chassis Mount | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | 2015 | D4NH | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 125V | 10A AC 2.5A DC | - | IP67 - Dust Tight, Waterproof | - | - | - | Screw Terminal | 120V | - | - | Arm Lever | DPST-NC | On-Mom | - | - | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | 15gfm | - | - | - | - | - | - | 7° | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP67 | ||
![]() SSG-01L1T Omron Electronics Inc-EMC Div | 49 |
| - | 22 Weeks | Chassis Mount, Screw | Chassis Mount | 100 | - | Gold | 200,000 Cycles | -25°C~125°C | Bulk | 2004 | SSG | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | Straight | IP40 | - | - | 100mA | Quick Connect - 0.110 (2.8mm) | 125V | 19.8mm | 6.4 mm | Lever, Straight | SPDT | On-Mom | - | - | 0.1A | IP00 | - | 250V | - | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | 61gf | 0.1A | .1A@125VAC | - | 0.040 (1.0mm) | - | 0.031 (0.8mm) | - | 0.345 (8.8mm) | 6.118gf | 1.8 mm | 1 mm | - | - | - | 9.9mm | - | Unknown | RoHS Compliant | - | - | ||
![]() V-215-1C6 Omron Electronics Inc-EMC Div | 625 |
| Datasheet | 14 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | - | - | Silver | 100,000 Cycles | -25°C~80°C | Bulk | 2002 | V | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | 8536.50.90.40 | 30V | 21A AC 600mA DC | Straight | IP40 | - | unknown | 14A | Quick Connect - 0.250 (6.3mm) | 250V | 27.8mm | 10.3 mm | Lever, Roller | SPDT | On-Mom | - | - | 21A | - | - | 250V | - | - | - | 250V | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 480gf | 21A | - | - | 0.030 (0.76mm) | - | 0.025 (0.6mm) | 0.063 (1.6mm) | 0.815 (20.7mm) | 50gf | 2.4 mm | 1.6 mm | - | - | - | 15.9mm | - | - | RoHS Compliant | - | - |