- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | ElectricalLife | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Voltage - Rated DC | Current Rating (Amps) | Ingress Protection | Termination Style | Voltage - Rated AC | Actuator Type | Circuit | Switch Function | Mechanical Life | Operating Force | Overtravel | Differential Travel | Pretravel | Operating Position | Release Force | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSLE10(C)E Omron Automation and Safety | In Stock | - | - | 8 Weeks | - | - | - | - | - | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() DSLE11(CB)DB Omron Automation and Safety | In Stock | - | - | 8 Weeks | - | - | - | - | - | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() SSSE23(C) Omron Automation and Safety | In Stock | - | - | 18 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 44501-3520 Omron Automation and Safety | In Stock | - | - | - | Surface Mount | - | - | - | Tape & Reel (TR) | - | T5009-6 | Active | 1 (Unlimited) | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 44513-1037 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | T3009 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 44505-0440 Omron Automation and Safety | In Stock | - | - | - | - | Chassis Mount | 1,000,000 Cycles | -25°C~70°C | Bulk | - | SL-STI | Active | 1 (Unlimited) | - | - | 24V | 6A AC 1A DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | 120V | Lever, Roller | DPST-NO/NC | On-Mom, Off-Mom | 1,000,000 Cycles | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() SSLE10(AA) Omron Automation and Safety | In Stock | - | - | 18 Weeks | - | - | - | - | - | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() SSLE11(B) Omron Automation and Safety | In Stock | - | - | 18 Weeks | - | - | - | - | - | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() SSSE20(LC) Omron Automation and Safety | In Stock | - | - | 18 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() SSSE11(BD) Omron Automation and Safety | In Stock | - | - | 18 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() D4SL-N2PFA-D5 Omron Automation and Safety | In Stock | - | - | 13 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 44505-1020 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | SL-STI | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() SHL-Q2255-01L4MR VCTF 3M Omron Automation and Safety | 2663 |
| Datasheet | 2 Weeks | - | Panel Mount | 500,000 Cycles | -10°C~80°C | Bulk | 2006 | SHL | Active | 1 (Unlimited) | - | - | 30V | 100mA AC/DC | IP67 - Dust Tight, Waterproof | Cable Leads | 125V | Roller Plunger | SPDT | On-Mom | 10,000,000 Cycles | 1000gf | 0.079 (2.0mm) | 0.020 (0.5mm) | 0.060 (1.5mm) | 1.695 (43.05mm) | 200gf | Status Indicator | RoHS Compliant | ||
![]() T4011-L021F1CC Omron Automation and Safety | In Stock | - | - | 5 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 44505-1111 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | SL-STI | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() D4SL-N4GFG-D5 Omron Automation and Safety | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() D4SL-N2QFG-D5 Omron Automation and Safety | In Stock | - | - | 13 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 44505-1411 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | 2015 | SL-STI | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() SSLE11(L) Omron Automation and Safety | In Stock | - | - | 18 Weeks | - | - | - | - | - | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() SSLE11(F) Omron Automation and Safety | In Stock | - | - | 18 Weeks | - | - | - | - | - | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant |