- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | ElectricalLife | Number of Elements | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Voltage - Rated DC | Current Rating (Amps) | Ingress Protection | Termination Style | Voltage - Rated AC | Actuator Type | Circuit | Switch Function | Max Supply Current | Mechanical Life | Access Time | Logic Function | Number of Bits per Element | High Level Output Current | Low Level Output Current | Bus Directional | Retransmit Capability | FWFT Support | Programmable Flags Support | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 44505-2612 Omron Automation and Safety | In Stock | - | - | - | Surface Mount | - | SOT-353 | - | 1 | - | Digi-Reel® | - | SL-STI | Active | 1 (Unlimited) | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | Buffer, Inverting | 1 | 32mA | 32mA | - | - | - | - | Non-RoHS Compliant | ||
![]() D4SL-N2QFA-D5 Omron Automation and Safety | In Stock | - | - | 13 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() D4SL-N2NFG-D5 Omron Automation and Safety | In Stock | - | - | 13 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() D4SL-N4PFG-D5 Omron Automation and Safety | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() D4SL-N4QFA-D5 Omron Automation and Safety | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() D4SL-N4GFA-D5 Omron Automation and Safety | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() D4SL-N4RFG-D5 Omron Automation and Safety | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() D4SL-N4NFG-D5 Omron Automation and Safety | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() SSLE10(A) Omron Automation and Safety | In Stock | - | - | 18 Weeks | - | - | - | - | - | - | - | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() SSLE11(N) Omron Automation and Safety | In Stock | - | - | 18 Weeks | - | - | - | - | - | - | - | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() SSLE11(P) Omron Automation and Safety | In Stock | - | - | 18 Weeks | - | - | - | - | - | - | - | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 44505-0220 Omron Automation and Safety | In Stock | - | - | - | - | Chassis Mount | - | 1,000,000 Cycles | - | -25°C~70°C | Bulk | - | SL-STI | Active | 1 (Unlimited) | - | - | 24V | 6A AC 1A DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | 120V | Roller Plunger | DPST-NO/NC | On-Mom, Off-Mom | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 44501-3050 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | - | T5009-6 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 44501-3060 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | - | T5009-6 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 44505-2021 Omron Automation and Safety | In Stock | - | - | - | - | - | Metal | - | - | - | - | 2015 | SL-STI | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 6200272 Omron Automation and Safety | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 44505-2510 Omron Automation and Safety | In Stock | - | - | - | Surface Mount | - | Metal | - | 2 | - | Tape & Reel (TR) | - | SL-STI | Obsolete | 1 (Unlimited) | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | Buffer, Inverting | 1 | 8mA | 8mA | - | - | - | - | Non-RoHS Compliant | ||
![]() 44506-1010 Omron Automation and Safety | In Stock | - | - | - | Surface Mount | - | LQFP | - | - | - | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | 70°C | 0°C | - | - | - | - | - | - | - | - | 60mA | - | 10 ns | - | - | - | - | Bidirectional | No | No | Yes | Non-RoHS Compliant | ||
![]() 44522-1020 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 44505-2122 Omron Automation and Safety | In Stock | - | - | - | - | - | Metal | - | - | - | - | - | SL-STI | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant |