- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | ElectricalLife | Number of Elements | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Voltage - Rated DC | Current Rating (Amps) | Ingress Protection | Termination Style | Voltage - Rated AC | Actuator Type | Circuit | Switch Function | Max Supply Current | Mechanical Life | Access Time | Logic Function | Number of Bits per Element | High Level Output Current | Low Level Output Current | Bus Directional | Retransmit Capability | FWFT Support | Programmable Flags Support | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SSLE11(G) Omron Automation and Safety | In Stock | - | - | 18 Weeks | - | - | - | - | - | - | - | - | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() SSLE13(A) Omron Automation and Safety | In Stock | - | - | 18 Weeks | - | - | - | - | - | - | - | - | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() SSLE11(C) Omron Automation and Safety | In Stock | - | - | 18 Weeks | - | - | - | - | - | - | - | - | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 44505-1122 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | SL-STI | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 44505-1412 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | SL-STI | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 44522-1053 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 44505-1422 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | SL-STI | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 44505-0450 Omron Automation and Safety | In Stock | - | - | - | - | Chassis Mount | - | - | 1,000,000 Cycles | - | -25°C~70°C | Bulk | - | SL-STI | Active | 1 (Unlimited) | - | - | 24V | 6A AC 1A DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | 120V | Lever, Roller | DPST-NC | On-Mom | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 44506-0020 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 44505-2812 Omron Automation and Safety | In Stock | - | - | - | Surface Mount | - | Metal | 6 | - | 1 | - | Digi-Reel® | - | SL-STI | Active | 1 (Unlimited) | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | Buffer, Schmitt Trigger | 1 | 32mA | 32mA | - | - | - | - | Non-RoHS Compliant | ||
![]() 44505-2512 Omron Automation and Safety | In Stock | - | - | - | Surface Mount | - | LQFP | - | - | - | - | - | - | SL-STI | Active | 1 (Unlimited) | 85°C | -40°C | - | - | - | - | - | - | - | - | 35mA | - | 6.5 ns | - | - | - | - | Unidirectional | Yes | Yes | Yes | Non-RoHS Compliant | ||
![]() D4SL-N2HFA-D5 Omron Automation and Safety | In Stock | - | - | 13 Weeks | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() D4SL-N2RFA-D5 Omron Automation and Safety | In Stock | - | - | 13 Weeks | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 44505-1041 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | SL-STI | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 44505-1511 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | SL-STI | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 44505-1641 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | SL-STI | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() D4SL-N2NDA-D5 Omron Automation and Safety | In Stock | - | - | 13 Weeks | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() T4011-021F1CC Omron Automation and Safety | In Stock | - | - | 5 Weeks | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D4SL-N3HFA-D5 Omron Automation and Safety | In Stock | - | - | 13 Weeks | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 44509-9310 Omron Automation and Safety | In Stock | - | - | - | Holder | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant |