- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Clock-Edge Trigger Type | ElectricalLife | Number of Elements | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Voltage - Rated DC | Current Rating (Amps) | Ingress Protection | Current Rating | Termination Style | Voltage - Rated AC | Actuator Type | Circuit | Switch Function | Max Supply Current | Throw Configuration | Mechanical Life | Reset | Access Time | Logic Function | Operating Force | Direction | Number of Bits per Element | Max Output Power | Pretravel | Release Force | Sync/Async | Bus Directional | Retransmit Capability | FWFT Support | Programmable Flags Support | Features | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 44505-2022 Omron Automation and Safety | In Stock | - | - | - | - | - | Metal | - | - | - | - | - | - | SL-STI | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() T4011-L022MTCN Omron Automation and Safety | In Stock | - | - | 5 Weeks | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T4011-L031SN Omron Automation and Safety | In Stock | - | - | 5 Weeks | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 44505-2730 Omron Automation and Safety | In Stock | - | - | - | Surface Mount | - | SOIC | - | - | - | - | - | - | SL-STI | Active | 1 (Unlimited) | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | 60mA | - | - | - | 19 ns | - | - | - | - | - | - | - | - | Unidirectional | No | No | No | - | Non-RoHS Compliant | - | ||
![]() 44505-2841 Omron Automation and Safety | In Stock | - | - | - | Surface Mount | - | LQFP | - | - | - | - | - | - | SL-STI | Active | 1 (Unlimited) | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | 35mA | - | - | - | 10 ns | - | - | - | - | - | - | - | - | Unidirectional | No | No | Yes | - | Non-RoHS Compliant | - | ||
![]() 44505-2721 Omron Automation and Safety | In Stock | - | - | - | Surface Mount | - | LCC | - | - | - | - | - | Tape & Reel (TR) | SL-STI | Active | 1 (Unlimited) | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | 35mA | - | - | - | 15 ns | - | - | - | - | - | - | - | - | Unidirectional | No | No | Yes | - | Non-RoHS Compliant | - | ||
![]() T4011-031MTCN Omron Automation and Safety | In Stock | - | - | 5 Weeks | - | Chassis Mount | - | - | - | 1,000,000 Cycles | - | -20°C~80°C | Bulk | T4011 | Active | 1 (Unlimited) | - | - | - | 24V | 5A AC 2A DC | IP67 - Dust Tight, Waterproof | - | Screw Terminal | 100V | Panel Disconnect | 4PST-3NC/1NO (BBM) | On-Off, Off-On | - | - | 1,000,000 Cycles | - | - | - | 1224gf | - | - | - | - | - | - | - | - | - | - | 12 Chain | - | - | ||
![]() T4011-040TCN Omron Automation and Safety | In Stock | - | - | 5 Weeks | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 44505-2112 Omron Automation and Safety | In Stock | - | - | - | Surface Mount | - | SOIC | - | Positive Edge | - | 1 | - | - | SL-STI | Active | 1 (Unlimited) | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | Asynchronous | - | Counter | - | Up | 4 | - | - | - | Synchronous | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 44509-9350 Omron Automation and Safety | In Stock | - | - | - | Surface Mount | - | LCC | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | 60mA | - | - | - | 15 ns | - | - | - | - | - | - | - | - | Unidirectional | Yes | No | No | - | Non-RoHS Compliant | - | ||
![]() D4DS-1AFS Omron Automation and Safety | In Stock | - | - | - | Chassis Mount | Chassis Mount | - | - | - | 150,000 Cycles | - | -30°C~70°C | Bulk | D4DS | Obsolete | 1 (Unlimited) | Screw | 70°C | -30°C | - | 10A AC | IP65 - Dust Tight, Water Resistant | 10A | Screw Terminal | 250V | Panel Disconnect | DPST-NC | On-Off | - | DPST | 1,000,000 Cycles | - | - | - | 3000gf | - | - | - | 0.236 (6.0mm) | 1500gf | - | - | - | - | - | - | RoHS Compliant | Dust Tight, IP65, Water Resistant | ||
![]() 44505-2811 Omron Automation and Safety | In Stock | - | - | - | - | - | Metal | - | - | - | - | - | - | SL-STI | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 44505-0240 Omron Automation and Safety | In Stock | - | - | - | - | Chassis Mount | - | - | - | 1,000,000 Cycles | - | -25°C~70°C | Bulk | SL-STI | Active | 1 (Unlimited) | - | - | - | 24V | 6A AC 1A DC | IP66 - Dust Tight, Water Resistant | - | Screw Terminal | 120V | Lever, Roller | DPST-NO/NC | On-Mom, Off-Mom | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 44501-3560 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | T5009-6 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 44501-3540 Omron Automation and Safety | In Stock | - | - | - | Through Hole | - | - | 15 | - | - | - | - | - | T5009-6 | Active | 1 (Unlimited) | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7W | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 44505-2010 Omron Automation and Safety | In Stock | - | - | - | Surface Mount | - | Metal | - | - | - | - | - | Tape & Reel (TR) | SL-STI | Obsolete | 1 (Unlimited) | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10W | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 44505-2210 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | SL-STI | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() WLG2-55LD-M1TGJ 0.5M Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() WLGCA2-1395LD3 S-FLEX 5M Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 44505-1131 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | SL-STI | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - |