- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Housing Material | Weight | Actuator Material | Manufacturer Package Identifier | Base Product Number | Brand | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Illuminated | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | NEMA Rating | Package | Part # Aliases | Product Status | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Operating Supply Voltage | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Operating Force | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | PCB Hole Count | Contact Function | Actuator Travel | Life (Cycles) | Pre-Travel-Max | Ambient Temperature Range High | Lamp Type | Features | Product Category | IP Rating | Height | Length | Width | Body Height | Length - Termination | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D4SL-N2GFA-D4 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | D4SL | Omron Automation and Safety | - | - | 1 | Non-Illuminated | Omron | + 55 C | Omron Automation and Safety | - 10 C | Chassis Mount | - | Bulk | - | Active | 125 VDC | 120VAC, 125VDC | -10°C ~ 55°C | - | - | D4SL-N | - | - | - | - | - | - | Compact Guard Locking Safety Switch | - | - | - | - | - | Switches | - | 1.5A (AC), 220mA (DC) | - | IP67 - Dust Tight, Waterproof | - | - | +/- 220 mA, +/- 1.5 A | Screw | - | CCC, CE, cURus, TUV | - | - | Panel Disconnect | - | 3PST-NC + DPST-NO/NC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DP5T | 60 N | Limit Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Limit Switches | IP67 | - | - | - | - | - | - | - | - | - | - | ||
![]() SSG-5L2H Omron Electronics Inc-EMC Div | 96 |
| Datasheet | 8 Weeks | - | Chassis Mount, Panel, Screw, Solder | Chassis Mount | 125 | - | - | Acetal, Resin, Stainless Steel | - | - | - | Silver | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~125°C | Bulk | 1998 | SSG | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | 8536.50.70.00 | - | 30V | 5A AC 4A DC | Straight | IP40 | 6.4mm | - | 5A | Solder Lug | 125V | - | - | - | Lever, Roller | - | SPDT | On-Mom | - | - | 5A | IP00 | - | 250V | 5A | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 5A | - | 61gf | - | - | 5A | - | - | 5A@14VDC | 0.040 (1.0mm) | - | 0.031 (0.8mm) | - | 0.571 (14.5mm) | 6.118gf | - | - | - | - | 1 mm | - | - | - | - | - | - | 22.05mm | 19.8mm | 9.9mm | - | - | Unknown | RoHS Compliant | - | - | ||
![]() D4BL-1CRG-A Omron Automation and Safety | In Stock | - | Datasheet | 2 Weeks | - | Chassis Mount | Chassis Mount | - | Aluminium | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | Bulk | 2008 | D4BL | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | - | - | - | 6A AC | - | IP67 - Dust Tight, Waterproof | - | unknown | 6A | Screw Terminal | 115V | - | - | - | Panel Disconnect | - | DPST-NO/NC (DB/DM) + SPST-NC (DB) | On-Off, Off-On | - | - | - | - | - | - | - | - | DPST, SPST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 2000gf | - | - | - | - | - | - | - | - | - | 0.591 (15.0mm) | - | - | - | - | - | - | - | - | - | Status Indicator | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4F-120-3D Omron Automation and Safety | 2653 |
| Datasheet | 2 Weeks | - | Chassis Mount, Panel | Chassis Mount | - | - | - | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | 2008 | D4F | - | - | Active | 1 (Unlimited) | Cable Leads | EAR99 | - | - | - | - | - | - | - | 125V | 15A AC 550mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 15A | Cable Leads | 120V | - | - | - | Side Rotary, Roller | - | DPST-NO/NC | On-Mom, Off-Mom | - | - | - | - | - | - | - | - | DPST, SPDT | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 510gf | - | - | - | - | - | - | 40° | - | - | 12° | - | 51gf | - | - | - | - | - | - | - | Cable Length 3m | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D2HW-C261M Omron Electronics Inc-EMC Div | 13 |
| Datasheet | 9 Weeks | Gold | Chassis Mount, Panel, Screw, Wire | Chassis Mount | 125 | - | - | - | - | - | - | Gold, Silver | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2004 | D2HW | - | yes | Active | Not Applicable | Wire Leads | EAR99 | - | - | - | - | - | 8536.50.70.00 | - | 12V | 100mA AC 2A DC | Straight | IP67 - Dust Tight, Waterproof | - | - | 2A | Wire Leads | 125V | - | 18.5mm | 5.3 mm | Lever, Leaf | - | SPDT | On-Mom | - | - | 2A | - | - | 125V | - | - | - | 42V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | - | 183gf | - | - | - | - | - | 2A@12VDC | 0.070 (1.8mm) | - | 0.020 (0.5mm) | - | 0.291 (7.4mm) | 20gf | - | - | 1.8 mm | - | - | - | - | - | - | - | - | - | - | 6.5mm | - | - | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4E-1C20N Omron Automation and Safety | 37 | - | Datasheet | 2 Weeks | - | Chassis Mount, Screw | Panel Mount | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~80°C | Bulk | 2006 | D4E-xN | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | - | - | 30V | 5A AC/DC | Straight | IP67 - Dust Tight, Waterproof | - | unknown | 5A | Screw Terminal | 125V | - | - | - | Round (Pin Plunger) | - | SPDT | On-Mom | 15mOhm | - | - | - | - | 250V | - | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 5A | - | 1200gf | - | - | - | - | - | - | 0.118 (3.0mm) | - | 0.004 (0.1mm) | 0.060 (1.5mm) | 1.000 (25.4mm) | 500gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4BL-2DRA Omron Automation and Safety | 2908 | - | Datasheet | 2 Weeks | - | Chassis Mount, Panel | Chassis Mount | - | Metal | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | Bulk | 2005 | D4BL | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | - | - | 24V | 3A AC | - | IP67 - Dust Tight, Waterproof | 46.3mm | unknown | 3A | Screw Terminal | 250V | - | - | - | Panel Disconnect | 24V | DPST-NC (DB) + SPST-NC (DB) | On-Off | - | - | - | - | - | - | - | - | 3P3T, DPST, SPST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 2000gf | - | - | - | - | - | - | - | - | - | 0.591 (15.0mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | 116.5mm | 123.5mm | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D2HW-BR272M Omron Electronics Inc-EMC Div | 11 |
| Datasheet | 5 Weeks | - | Chassis Mount, Panel, Screw, Wire | Chassis Mount | 125 | - | - | - | - | - | - | Gold | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2004 | D2HW | - | yes | Active | Not Applicable | Wire Leads | EAR99 | - | - | - | - | - | 8536.50.70.00 | - | 12V | 100mA AC 2A DC | Straight | IP67 - Dust Tight, Waterproof | - | - | 2A | Wire Leads | 125V | - | 13.3mm | 5.3 mm | Lever, Simulated Roller | - | SPST-NC | On-Mom | - | - | 2A | - | - | 125V | - | - | SPST | 42V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | - | 183gf | - | - | - | - | - | 2A@12VDC | 0.079 (2.0mm) | - | 0.020 (0.5mm) | - | 0.425 (10.8mm) | 20gf | - | - | 2 mm | - | - | - | - | Support Posts | - | - | - | - | - | 6.5mm | - | - | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 44539-2030 Omron | In Stock | - | - | - | - | - | - | - | - | - | Stainless Steel | - | - | Omron Automation and Safety | - | - | 1 | Non-Illuminated | Omron | + 80 C | - | - 20 C | Chassis Mount | 6 | - | 445392030 | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | - | Heavy-Duty Metal Body Safety Interlock Switch | - | - | - | - | - | Switches | - | - | - | - | - | - | 4 A | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DP4T | 50 N | Limit Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Limit Switches | IP67 | - | - | - | - | - | - | - | - | - | - | ||
![]() D4F-102-1D Omron Automation and Safety | 2833 |
| Datasheet | 2 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | 2008 | D4F | - | - | Active | 1 (Unlimited) | Cable Leads | EAR99 | - | - | - | - | - | - | - | 125V | 15A AC 550mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 15A | Cable Leads | 120V | - | - | - | Roller Plunger | - | DPST-NO/NC | On-Mom, Off-Mom | - | - | - | - | - | - | - | - | DPST, SPDT | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 1224gf | - | - | - | - | - | - | 0.125 (3.2mm) | - | - | 0.047 (1.2mm) | 1.156 (29.4mm) | 153gf | - | - | - | - | - | - | - | Cable Length 1m | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4F-302-1D Omron Automation and Safety | In Stock | - | Datasheet | 2 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | 2008 | D4F | - | - | Active | 1 (Unlimited) | Cable Leads | EAR99 | - | - | - | - | - | - | - | 125V | 15A AC 550mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 15A | Cable Leads | 120V | - | - | - | Roller Plunger | - | 4PST-2NO/2NC | On-Mom, Off-Mom | - | - | - | - | - | - | - | - | 4PST | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 1224gf | - | - | - | - | - | - | 0.125 (3.2mm) | - | - | 0.047 (1.2mm) | 1.156 (29.4mm) | 153gf | - | - | - | - | - | - | - | Cable Length 1m | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D2F-L3-A1 Omron Electronics Inc-EMC Div | 20000 | - | Datasheet | 7 Weeks | - | Screw, Through Hole | Through Hole, Right Angle | - | - | - | Stainless Steel | D2F-L3-A1 | - | - | Silver | 30,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~65°C | Tray | 2004 | D2F | - | yes | Active | Not Applicable | PC Pins | EAR99 | - | - | - | - | - | 8536.50.70.00 | - | 30V | 3A AC 2A DC | Right Angle | IP40 | 17.5mm | - | 3A | PC Pin | 125V | - | - | 6.5 mm | Lever, Simulated Roller | - | SPDT | On-Mom | 30mOhm | - | 2A | - | - | 125V | 3A | - | - | 30V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 3A | - | 80gf | - | - | 3A | 3A@125VAC | - | 2A@30VDC | 0.020 (0.5mm) | - | 0.018 (0.45mm) | - | 0.335 (8.5mm) | 5.099gf | - | - | - | 30000 cycles | - | 85°C | - | Actuator Mounted Left Side | - | - | 5.95mm | 12.8mm | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() D4N-4220 Omron Automation and Safety | 12 |
| Datasheet | - | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | - | D4N | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | - | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 31mm | 30 mm | Side Rotary, Roller | - | DPST-NC | On-Mom | - | - | - | - | 250V | - | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 510gf | - | - | 10A | - | - | - | 40° | 240V | 14° | 18° | - | 51gf | - | - | - | - | - | - | - | Resin Lever, Resin Roller | - | - | - | - | - | 57.5mm | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D3V-014M-1C23 Omron Electronics Inc-EMC Div | 27 |
| Datasheet | 15 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | - | - | Gold | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2002 | D3V | - | yes | Active | Not Applicable | Quick Connect | EAR99 | - | - | - | - | - | 8536.50.70.00 | - | 30V | 100mA AC/DC | Straight | IP40 | - | - | 100mA | Quick Connect - 0.187 (4.7mm) | 125V | - | 27.8mm | 10.3 mm | Lever, Simulated Roller | - | SPDT | On-Mom | - | - | 0.1A | IP00 | - | 125V | - | - | - | 30V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 30gf | - | - | 0.1A | .1A@125VAC | - | .1A@8VDC | 0.062 (1.6mm) | - | 0.060 (1.5mm) | 0.157 (4.0mm) | 0.738 (18.7mm) | - | - | - | 5.6 mm | - | 4 mm | - | - | - | - | - | - | - | - | 15.9mm | - | No | - | RoHS Compliant | - | - | ||
![]() D5A-7400 Omron Automation and Safety | In Stock | - | Datasheet | 2 Weeks | - | Panel | Panel Mount | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~75°C | Bulk | 2006 | D5A | - | - | Active | 1 (Unlimited) | Cable Leads | EAR99 | - | - | - | - | - | 8536.50.70.00 | - | 12V | 10mA AC/DC | Straight | IP67 - Dust Tight, Waterproof | 26mm | - | 10mA | Cable Leads | 24V | - | - | - | Round (Pin Plunger) | - | SPST-NC | On-Mom | 800mOhm | - | 0.01A | - | - | 24V | - | - | SPST | 12V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 250gf | - | - | 0.01A | .01A@24VAC | - | .01A@12VDC | 0.079 (2.0mm) | - | 0.0002 (0.005mm) | 0.040 (1.0mm) | 0.173 (4.4mm) | - | - | - | 3 mm | - | 1 mm | - | - | Cable Length 1m | - | - | 50.4mm | 26mm | - | - | - | No | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() SS-10GL13 Omron Electronics Inc-EMC Div | 510 | - | Datasheet | 7 Weeks | - | Chassis Mount, Panel, Screw, Solder | Chassis Mount | - | - | - | - | - | - | - | Silver | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Tray | 2003 | SS | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | 2 | - | - | - | 8536.50.70.00 | - | 30V | 10A AC | Straight | IP40 | - | - | 4A | Solder Lug | 125V | - | 19.8mm | 6.4 mm | Lever, Simulated Roller | - | SPDT | On-Mom | - | 100000000Ohm | - | - | - | 250V | - | 1500VAC V | - | 14V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 10.1A | - | 50gf | - | - | - | - | SNAP ACTION | 10.1A@14VDC | 0.040 (1.0mm) | - | 0.040 (1.0mm) | - | 0.420 (10.7mm) | 6.118gf | - | ON-(ON) | - | - | 1 mm | - | - | - | - | - | - | - | - | - | 0.138 inch | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() D4SL-N2EFA-D4 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | D4SL | Omron Automation and Safety | - | - | 1 | Non-Illuminated | Omron | + 55 C | Omron Automation and Safety | - 10 C | Chassis Mount | - | Bulk | - | Active | 125 VDC | 120VAC, 125VDC | -10°C ~ 55°C | - | - | D4SL-N | - | - | - | - | - | - | Compact Guard Locking Safety Switch | - | - | - | - | - | Switches | - | 1.5A (AC), 220mA (DC) | - | IP67 - Dust Tight, Waterproof | - | - | +/- 220 mA, +/- 1.5 A | Screw | - | CCC, CE, cURus, TUV | - | - | Panel Disconnect | - | 3PST-2NC/1NO + DPST-NO/NC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4P4T | 60 N | Limit Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Limit Switches | IP67 | - | - | - | - | - | - | - | - | - | - | ||
![]() D2F-L2-A1 Omron Electronics Inc-EMC Div | 313 |
| Datasheet | 12 Weeks | - | Screw, Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | Silver | 30,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~65°C | Bulk | 2004 | D2F | - | - | Active | Not Applicable | PC Pin | - | - | - | 65°C | -25°C | - | - | - | 30V | 3A AC 2A DC | Right Angle | IP40 | - | - | 2A | PC Pin | 125V | - | - | - | Lever, Roller | - | SPDT | On-Mom | - | - | - | - | - | 125V | - | - | SPDT | 30V | 1,000,000 Cycles | - | - | - | 80gf | - | - | - | - | - | - | 0.022 (0.55mm) | - | 0.020 (0.5mm) | - | 0.512 (13.0mm) | 5.099gf | - | - | - | - | - | - | - | Actuator Mounted Left Side | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | IP40 | ||
![]() D2F-FL-D Omron Electronics Inc-EMC Div | 26543 |
| Datasheet | 8 Weeks | - | Chassis Mount, Screw, Solder | Chassis Mount | 125 | - | - | Stainless Steel | - | - | - | Silver | 30,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~65°C | Tray | 2004 | D2F | e4 | yes | Active | Not Applicable | Solder | EAR99 | - | - | - | - | - | 8536.50.70.00 | - | 30V | 1A AC 500mA DC | Straight | IP40 | 5.8mm | - | 1A | Solder Lug | 125V | - | - | - | Lever, Straight | - | SPDT | On-Mom | - | - | 0.5A | - | - | 125V | 1A | - | - | 30V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 1A | - | 25gf | - | - | 1A | - | - | .5A@30VDC | 0.022 (0.55mm) | - | 0.020 (0.5mm) | - | 0.268 (6.8mm) | 2.039gf | - | - | - | - | - | - | - | - | - | - | - | 13.95mm | - | 6.5mm | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() D2MQ-1-TL Omron Electronics Inc-EMC Div | 20 |
| Datasheet | 11 Weeks | - | Panel, Screw, Through Hole | Through Hole, Right Angle | - | - | 300mg | - | - | - | - | Silver | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -15°C~70°C | Tray | 2010 | D2MQ | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | 8536.50.70.00 | - | 30V | 500mA DC | Right Angle | IP40 | - | - | 500mA | PC Pin | - | - | 8.2042mm | 2.6924 mm | Round (Pin Plunger) | - | SPDT | On-Mom | 0.1mOhm | 100000000Ohm | 0.5A | - | - | - | - | 500VAC V | - | 30V | 30,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 120gf | - | - | - | - | SNAP ACTION | 0.5A@30VDC | 0.004 (0.1mm) | - | 0.004 (0.1mm) | 0.015 (0.4mm) | 0.224 (5.7mm) | 21gf | 3 | - | - | - | - | - | - | - | - | - | - | - | - | 6.5024mm | 0.059 inch | No | - | RoHS Compliant | Lead Free | - |