- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Weight | Actuator Material | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Switch Action | Pre-Travel-Max | Features | Length | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Z-15GWA55-B5V Omron Automation and Safety | 18 |
| Datasheet | 2 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | - | - | 500,000 Cycles | -15°C~80°C | Bulk | 2005 | Z | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | 8536.50.90.40 | 30V | 15A AC 6A DC | - | IP62 | - | unknown | 6A | Screw Terminal | 125V | 52.8mm | 17.45 mm | Lever, Straight | SPDT | On-Mom | 15A | - | 14V | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 70gf | 15A | 15A@250VAC | 15A@14VDC | 0.219 (5.6mm) | 250V | 0.050 (1.3mm) | - | 0.748 (19.0mm) | 14gf | 5.6 mm | - | - | - | - | 39.4mm | - | - | RoHS Compliant | - | - | ||
![]() Z-15GW227755-B Omron Automation and Safety | 49 |
| Datasheet | 2 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | - | - | 500,000 Cycles | -15°C~80°C | Bulk | 2005 | Z | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | 8536.50.90.40 | 30V | 15A AC 6A DC | - | IP62 | - | unknown | 6A | Screw Terminal | 125V | 49.2mm | 17.45 mm | Lever, Roller | SPDT | On-Mom | 15A | - | 14V | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 180gf | 15A | 15A@250VAC | 15A@14VDC | 0.094 (2.4mm) | 250V | 0.031 (0.8mm) | - | 1.625 (41.3mm) | 50gf | 2.4 mm | - | - | - | - | 25.5mm | - | - | RoHS Compliant | - | - | ||
![]() Z-01HW2255 Omron Automation and Safety | 62 |
| Datasheet | 16 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | - | - | 500,000 Cycles | -15°C~80°C | Bulk | 2005 | Z | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | - | IP62 | - | unknown | 100mA | Solder Lug | 125V | 49.2mm | 17.45 mm | Lever, Roller | SPDT | On-Mom | 0.1A | - | - | - | - | - | - | - | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 200gf | 0.1A | .1A@125VAC | - | 0.094 (2.4mm) | - | 0.031 (0.8mm) | - | 1.188 (30.2mm) | 28gf | - | - | - | - | - | 25.5mm | - | - | RoHS Compliant | - | - | ||
![]() D5A-7410 Omron Automation and Safety | In Stock | - | Datasheet | 2 Weeks | Panel | Panel Mount | - | - | - | - | 1,000,000 Cycles | -20°C~75°C | Bulk | 2006 | D5A | - | - | Active | 1 (Unlimited) | Cable Leads | EAR99 | - | - | 8536.50.70.00 | - | - | - | IP67 - Dust Tight, Waterproof | - | - | - | Cable Leads | - | 16mm | - | Round (Pin Plunger) | Transistor Output, PNP | SPST | - | - | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 250gf | 0.1A | .1A@24VAC | - | 0.079 (2.0mm) | 24V | 0.0002 (0.005mm) | 0.040 (1.0mm) | 0.173 (4.4mm) | - | 3 mm | MOMENTARY | 1 mm | Cable Length 1m | - | 45mm | No | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D2F-01FL3-D3 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 8 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | Stainless Steel | Gold | 100,000 Cycles | -25°C~65°C | Bulk | 2004 | D2F | - | - | Active | Not Applicable | Solder | EAR99 | - | - | 8536.50.70.00 | 30V | 100mA DC | - | IP40 | 5.8mm | - | 100mA | Solder Lug | - | - | - | Lever, Simulated Roller | SPDT | On-Mom | 0.1A | - | - | - | 100mA | - | - | 30V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 40gf | - | - | .1A@30VDC | 0.020 (0.5mm) | - | 0.018 (0.45mm) | - | 0.335 (8.5mm) | 2.039gf | - | - | - | - | 12.8mm | 6.5mm | No | - | RoHS Compliant | - | - | ||
![]() D3V-013-1A3 Omron Electronics Inc-EMC Div | 83 |
| Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | 500,000 Cycles | -25°C~85°C | Bulk | 2002 | D3V | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | - | IP40 | - | - | 100mA | Solder, Quick Connect - 0.187 (4.7mm) | 125V | 27.8mm | 10.3 mm | Lever, Straight | SPDT | On-Mom | 0.1A | IP00 | 8V | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 20gf | 0.1A | .1A@125VAC | .1A@8VDC | 0.125 (3.2mm) | - | 0.110 (2.8mm) | 0.354 (9.0mm) | 0.600 (15.2mm) | - | 12.2 mm | - | 9 mm | - | - | 15.9mm | - | - | RoHS Compliant | - | - | ||
![]() VX-014-1C23 Omron Electronics Inc-EMC Div | 102 |
| Datasheet | 10 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | 100 | - | Stainless Steel | Gold | 1,000,000 Cycles | -25°C~80°C | Bulk | 2004 | VX | - | yes | Active | Not Applicable | Quick Connect | EAR99 | 2 | - | 8536.50.70.00 | 30V | 100mA AC/DC | Straight | IP40 | 10.3mm | - | 100mA | Quick Connect - 0.187 (4.7mm) | 125V | - | - | Lever, Simulated Roller | SPDT | On-Mom | 0.1A | - | - | 125V | 100mA | - | - | 30V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | 30gf | 0.1A | - | .1A@30VDC | 0.062 (1.6mm) | - | 0.031 (0.8mm) | 0.157 (4.0mm) | 0.738 (18.7mm) | 2.039gfm | - | - | 1.6 mm | - | 48.9mm | 15.9mm | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() VX-53-1C23 Omron Electronics Inc-EMC Div | 46 | - | Datasheet | 8 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | - | - | Stainless Steel | Silver | 500,000 Cycles | -25°C~80°C | Tray | 2004 | VX | - | yes | Active | Not Applicable | Quick Connect | EAR99 | - | - | 8536.50.70.00 | 30V | 5A AC/DC | Straight | IP40 | 10.3mm | - | 5A | Quick Connect - 0.187 (4.7mm) | 125V | - | - | Lever, Straight | SPDT | On-Mom | 5A | - | - | 250V | 5A | 1 | - | 250V | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 5A | 20gf | 5A | 5A@250VAC | - | 0.125 (3.2mm) | - | 0.080 (2.0mm) | 0.354 (9.0mm) | 0.600 (15.2mm) | - | - | - | 9 mm | - | 72.2mm | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() D4NH-1DAS Omron Automation and Safety | 20 |
| - | 2 Weeks | - | Chassis Mount | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | 2008 | D4NH | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 125V | 10A AC 2.5A DC | - | IP67 - Dust Tight, Waterproof | - | unknown | - | Screw Terminal | 120V | - | - | Shaft | 3PST-NC | On-Mom | - | - | - | - | - | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 15gfm | - | - | - | - | - | - | 7° | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() X-10GW2-B Omron Automation and Safety | 620 |
| Datasheet | 2 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | - | - | 100,000 Cycles | -25°C~80°C | Tray | 2005 | X | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | 8536.50.70.00 | 30V | 10A DC | - | IP00 | - | unknown | 10A | Screw Terminal | - | 49.2mm | 17.45 mm | Lever, Roller | SPDT | On-Mom | - | - | 125V | - | - | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 145gf | - | - | 10A@125VDC | 0.158 (4.0mm) | - | 0.118 (3.0mm) | - | 1.266 (32.2mm) | 21gf | 4 mm | - | 9.1 mm | - | - | 24.2mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() D2SW-01L2HS Omron Electronics Inc-EMC Div | 834 | - | Datasheet | 11 Weeks | Chassis Mount, Panel, Screw, Solder | Chassis Mount | - | 2g | - | Gold | 200,000 Cycles | -40°C~85°C | Bulk | 2004 | D2SW | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | Straight | IP67 - Dust Tight, Waterproof | - | unknown | 100mA | Solder Lug | 125V | 19.8mm | 6.4 mm | Lever, Roller | SPDT | On-Mom | 0.1A | - | - | - | - | - | - | - | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | 60gf | 0.1A | .1A@125VAC | - | 0.040 (1.0mm) | - | 0.031 (0.8mm) | - | 0.571 (14.5mm) | 6.118gf | 1 mm | - | - | - | - | 10.1mm | - | - | RoHS Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() D4JL-2RFA-D7-01 Omron Automation and Safety | 2262 |
| - | 14 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | 500,000 Cycles | -10°C~55°C | Bulk | - | D4JL | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | 8536.50.70.00 | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 3A | Screw Terminal | 240V | 114mm | 36.5 mm | Panel Disconnect | 3PST-NC x 2 | On-Off | - | - | - | - | - | - | 3PST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 6118gf | 10A | 10A@240VAC | - | - | - | - | 0.591 (15.0mm) | - | - | - | - | 14 mm | Trapped Key | - | 132.9mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4NH-1CAS Omron Automation and Safety | 20 |
| Datasheet | 10 Weeks | Screw | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() WLCA12-N Omron Automation and Safety | 2 | - | Datasheet | 8 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | 750,000 Cycles | -10°C~80°C | Bulk | 2015 | WL-N | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | 30V | 10A AC 6A DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 6A | Screw Terminal | 125V | - | - | Side Rotary, Adjustable Roller | SPDT (DB/DM) | On-Mom | - | - | - | - | - | - | SPDT | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 1360gf | - | - | - | 70° | - | 12° | 15° | - | 120gf | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-2172 Omron Automation and Safety | 49 |
| - | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | 31mm | 30 mm | Lever, Roller | DPST-NO/NC | On-Mom, Off-Mom | - | - | 250V | - | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | 10A | - | - | 0.197 (5.0mm) | 240V | 0.060 (1.5mm) | 0.157 (4.0mm) | 1.063 (27.0mm) | 82gf | 9 mm | - | 4 mm | - | - | 57.5mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4NH-4ABC-NPT Omron Automation and Safety | 30 |
| Datasheet | 2 Weeks | - | Chassis Mount | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | 2008 | D4NH | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 125V | 10A AC 2.5A DC | - | IP67 - Dust Tight, Waterproof | - | - | - | Screw Terminal | 120V | - | - | Arm Lever | DPST-NO/NC | On-Mom, Off-Mom | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | 15gfm | - | - | - | - | - | - | 7° | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4NH-4CBC-NPT Omron Automation and Safety | 2974 |
| Datasheet | 5 Weeks | - | Chassis Mount | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | 2008 | D4NH | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 125V | 10A AC 2.5A DC | - | IP67 - Dust Tight, Waterproof | - | - | - | Screw Terminal | 120V | - | - | Arm Lever | 3PST-2NC/1NO | On-Mom, Off-Mom | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | 15gfm | - | - | - | - | - | - | 7° | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4N-1F31 Omron Automation and Safety | 49 |
| - | 10 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | 31mm | 30 mm | Round (Pin Plunger) | 3PST-2NC/1NO (MBB) | On-Mom, Off-Mom | - | - | 250V | - | - | - | 3PST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 663gf | 10A | - | - | 0.158 (4.0mm) | 240V | - | 0.110 (2.8mm) | 0.685 (17.4mm) | 153gf | 6 mm | - | 2 mm | - | - | 57.5mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-1B22 Omron Automation and Safety | 12 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | 31mm | 30 mm | Side Rotary, Roller | DPST-NC | On-Mom | - | - | 250V | - | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | 10A | - | - | 40° | 240V | 14° | 18° | - | 51gf | - | - | - | Metal Lever, Resin Roller | - | 57.5mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-4D26 Omron Automation and Safety | 20 |
| - | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | 2007 | D4N | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | 31mm | 30 mm | Side Rotary, Roller | 3PST-NC | On-Mom | - | - | 250V | - | - | - | 3PST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | 10A | - | - | 40° | 240V | 14° | 18° | - | 51gf | - | - | - | Metal Lever, Bearing Roller | - | 57.5mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof |