- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Housing Material | Weight | Actuator Material | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Contact Function | Actuator Travel | Pre-Travel-Max | Contact (AC) Max Rating M Load | Features | Height | Length | Width | Body Height | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D4N-1B22 Omron Automation and Safety | 12 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 31mm | 30 mm | Side Rotary, Roller | DPST-NC | On-Mom | - | - | - | - | 250V | - | - | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | 10A | - | - | - | 40° | 240V | 14° | 18° | - | 51gf | - | - | - | - | Metal Lever, Resin Roller | - | - | - | 57.5mm | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-9A32 Omron Automation and Safety | 20 |
| - | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Connector | 120V | - | 31mm | 30 mm | Roller Plunger | DPST-NO/NC | On-Mom, Off-Mom | - | - | - | - | 250V | - | - | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 663gf | 10A | - | - | - | 0.158 (4.0mm) | 240V | - | 0.080 (2.0mm) | 1.125 (28.6mm) | 153gf | - | 6 mm | 2 mm | - | - | - | - | - | 57.5mm | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-912H Omron Automation and Safety | 49 |
| - | 3 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Connector | 120V | - | 31mm | 30 mm | Side Rotary, Adjustable Roller | DPST-NO/NC | On-Mom, Off-Mom | - | - | - | - | 250V | - | - | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 459gf | 10A | - | - | - | 40° | 240V | 14° | 18° | - | 41gf | - | - | - | - | Metal Lever, Rubber Roller | - | - | - | 57.5mm | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D3V-162-1C5 Omron Electronics Inc-EMC Div | 59 |
| Datasheet | 14 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | Stainless Steel | Silver | 100,000 Cycles | -25°C~105°C | Bulk | 1999 | D3V | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | Flat | - | - | - | - | - | - | 8536.50.90.40 | 30V | 16A AC 10A DC | Straight | IP40 | 10.3mm | - | 10A | Quick Connect - 0.250 (6.3mm) | 250V | - | - | - | Lever, Straight | SPDT | On-Mom | 30mOhm | 100MOhm | - | IP00 | - | 250V | 16A | - | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 16A | 125gf | - | 16A@250VAC | - | 16A@8VDC | 0.062 (1.6mm) | - | 0.060 (1.5mm) | 0.157 (4.0mm) | 0.600 (15.2mm) | 14gf | - | - | - | - | - | - | 50.4mm | - | 15.9mm | - | - | Unknown | RoHS Compliant | - | - | ||
![]() D3V-01-1C22 Omron Electronics Inc-EMC Div | 29 |
| Datasheet | 11 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | 6.2g | - | Gold | 500,000 Cycles | -25°C~85°C | Bulk | 2002 | D3V | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | Straight | IP40 | - | - | 100mA | Quick Connect - 0.187 (4.7mm) | 125V | - | 27.8mm | 10.3 mm | Round (Pin Plunger) | SPDT | On-Mom | - | - | 0.1A | IP00 | - | 125V | - | - | - | - | 30V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 25gf | 0.1A | .1A@125VAC | - | .1A@8VDC | 0.040 (1.0mm) | - | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 3.059gf | - | 2.2 mm | 1.2 mm | - | - | - | - | - | 15.9mm | - | No | - | RoHS Compliant | - | - | ||
![]() D5B-1025 Omron Automation and Safety | 50 |
| Datasheet | 2 Weeks | Panel | Panel Mount | - | - | - | - | - | 5,000,000 Cycles | -10°C~70°C | Bulk | 2006 | D5B | - | Active | 1 (Unlimited) | Cable Leads | EAR99 | - | - | - | - | - | - | - | 8536.50.70.00 | 30V | 30mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 30mA | Cable Leads | - | - | 10mm | - | Cone | SPST-NC | On-Mom | - | - | 0.03A | - | - | - | - | - | - | SPST | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 40gf | - | - | - | .03A@30VDC | - | - | - | 0.080 (2.0mm) | - | - | - | 4 mm | 2 mm | - | Cable Length 5m | - | - | - | 20.5mm | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-4D32 Omron Automation and Safety | 12 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | - | - | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 31mm | 30 mm | Roller Plunger | 3PST-NC | On-Mom | - | - | - | - | 250V | - | - | - | - | 3PST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 663gf | 10A | - | - | - | 0.158 (4.0mm) | 240V | 0.040 (1.0mm) | 0.080 (2.0mm) | 1.125 (28.6mm) | 153gf | - | 6 mm | 2 mm | - | - | - | - | - | 57.5mm | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D2D-1102 Omron Electronics Inc-EMC Div | 43 |
| Datasheet | 17 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | Silver | 100,000 Cycles | -25°C~85°C | Bulk | 2004 | D2D | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | Black | - | 8536.50.70.00 | - | 16A AC | - | IP40 | - | - | 16A | Quick Connect - 0.250 (6.3mm) | 125V | - | 40mm | 21.2 mm | Round (Pin Plunger) | SPST-NC (DB) | On-Mom | 0.05mOhm | 100000000Ohm | - | - | - | - | - | 2000VAC V | - | SP, SPST | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 16A | 300gf | - | 16A@380VAC | DOUBLE BREAK | - | 0.217 (5.5mm) | 380V | - | - | 0.468 (11.9mm) | - | (ON)-OFF | 5.5 mm | - | 4A@380VAC | - | - | - | - | 31.7mm | 0.488 inch | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() SSG-5L3T Omron Electronics Inc-EMC Div | 32 |
| Datasheet | 10 Weeks | Chassis Mount, Screw | Chassis Mount | 125 | - | - | - | Silver | 200,000 Cycles | -25°C~125°C | Bulk | 2004 | SSG | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | - | - | 8536.50.70.00 | 30V | 5A AC 4A DC | Straight | IP40 | - | - | 5A | Quick Connect - 0.110 (2.8mm) | 125V | - | 19.8mm | 6.4 mm | Lever, Simulated Roller | SPDT | On-Mom | - | - | 5A | IP00 | - | 250V | - | - | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 5A | 61gf | 5A | - | - | 5A@14VDC | 0.040 (1.0mm) | - | 0.031 (0.8mm) | - | 0.420 (10.7mm) | 6.118gf | - | 1.8 mm | 1 mm | - | - | - | - | - | 9.9mm | - | - | Unknown | RoHS Compliant | - | - | ||
![]() D3V-11G6-1C25-K Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 15 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | Silver | 200,000 Cycles | -25°C~105°C | Tray | 2002 | D3V | - | Active | Not Applicable | Quick Connect | - | - | - | - | 105°C | -25°C | - | - | - | 30V | 11A AC 6A DC | Straight | IP40 | - | - | 11A | Quick Connect - 0.187 (4.7mm) | 250V | CSA, UL | - | - | Lever, Roller | SPDT | On-Mom | - | - | - | - | - | 250V | - | - | 1 | SPDT | 250V | 10,000,000 Cycles | - | 11A | 125gf | - | - | - | - | 0.062 (1.6mm) | - | 0.031 (0.8mm) | 0.157 (4.0mm) | 0.815 (20.7mm) | 14gf | - | - | - | - | - | 18.7mm | 37.8mm | 27.8mm | - | - | - | - | RoHS Compliant | Lead Free | IP00, IP40 | ||
![]() D3V-11G-1C3 Omron Electronics Inc-EMC Div | 133 |
| Datasheet | 15 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | 6.2g | - | Silver | 200,000 Cycles | -25°C~105°C | Bulk | 2002 | D3V | yes | Active | Not Applicable | Quick Connect | EAR99 | - | - | - | - | - | - | - | 8536.50.70.00 | 30V | 11A AC 6A DC | Straight | IP40 | - | - | 6A | Quick Connect - 0.250 (6.3mm) | 250V | - | 27.8mm | 10.3 mm | Round (Pin Plunger) | SPDT | On-Mom | - | - | 11A | IP00 | - | 250V | - | - | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 50gf | 11A | 11A@250VAC | - | 11A@8VDC | 0.040 (1.0mm) | - | 0.012 (0.3mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 5.099gf | - | - | - | - | - | - | - | - | 15.9mm | - | - | - | RoHS Compliant | - | - | ||
![]() D2MQ-1L-TR Omron Electronics Inc-EMC Div | 45 |
| Datasheet | 11 Weeks | Screw, Through Hole | Through Hole, Right Angle | - | - | 300mg | Plastic | Silver | 10,000 Cycles | -15°C~70°C | Tray | 2004 | D2MQ | - | Active | 1 (Unlimited) | PC Pins | EAR99 | - | - | - | - | - | - | - | 8536.50.70.00 | 30V | 500mA DC | Right Angle | IP40 | 12.7mm | - | 500mA | PC Pin | - | - | - | 6.5 mm | Lever, Leaf | SPDT | On-Mom | - | - | 0.5A | - | - | - | 500mA | - | - | - | 30V | 30,000 Cycles | SNAP ACTING/LIMIT SWITCH | 500mA | 60gf | - | - | - | .5A@30VDC | 0.011 (0.3mm) | - | 0.027 (0.7mm) | 0.094 (2.4mm) | 0.264 (6.7mm) | 8.158gf | - | - | 2.4 mm | - | - | - | 8.2mm | - | - | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() X-10G-B Omron Automation and Safety | 29 | - | Datasheet | 2 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | - | - | - | 100,000 Cycles | -25°C~80°C | Tray | 2005 | X | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | - | - | 8536.50.70.00 | 30V | 10A DC | - | IP00 | - | unknown | 10A | Screw Terminal | - | - | 49.2mm | 17.45 mm | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | 125V | - | - | - | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | - | - | - | 10A@125VDC | 0.005 (0.13mm) | - | 0.007 (0.18mm) | 0.035 (0.9mm) | 0.625 (15.9mm) | 114gf | - | 1.03 mm | 0.9 mm | - | - | - | - | - | 24.2mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() D3V-11G-1C23 Omron Electronics Inc-EMC Div | 107 |
| Datasheet | 17 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | 6.2g | - | Silver | 200,000 Cycles | -25°C~105°C | Bulk | 2002 | D3V | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | - | - | 8536.50.70.00 | 30V | 11A AC 6A DC | Straight | IP40 | - | - | 6A | Quick Connect - 0.187 (4.7mm) | 250V | - | 27.8mm | 10.3 mm | Round (Pin Plunger) | SPDT | On-Mom | - | - | 11A | IP00 | - | 250V | - | - | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 50gf | 11A | 11A@250VAC | - | 11A@8VDC | 0.040 (1.0mm) | - | 0.012 (0.3mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 5.099gf | - | - | - | - | - | - | - | - | 15.9mm | - | - | - | RoHS Compliant | - | - | ||
![]() DZ-10GW-1A Omron Automation and Safety | 22 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 500,000 Cycles | -25°C~80°C | Bulk | 2005 | DZ | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | - | - | 8536.50.70.00 | 30V | 10A AC/DC | - | IP00 | - | unknown | 10A | Solder Lug | 125V | - | 49.2mm | 17.45 mm | Lever, Straight | DPDT | On-Mom | - | - | - | - | - | - | - | - | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 170gf | - | 10A@250VAC | - | - | 0.062 (1.6mm) | 250V | 0.156 (4.0mm) | - | 0.859 (21.8mm) | 28gf | - | 1.6 mm | - | - | - | - | - | - | 22.7mm | - | - | - | RoHS Compliant | - | - | ||
![]() X-10GW Omron Automation and Safety | 44 |
| Datasheet | 2 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | - | - | - | 100,000 Cycles | -25°C~80°C | Bulk | 2005 | X | - | Active | 1 (Unlimited) | Solder | EAR99 | - | General Purpose | - | - | - | - | - | 8536.50.70.00 | 30V | 10A DC | - | IP00 | - | unknown | 10A | Solder Lug | - | - | 49.2mm | 17.45 mm | Lever, Straight | SPDT | On-Mom | - | - | - | - | 125V | - | - | - | - | - | - | 1,000,000 Cycles | - | - | 110gf | - | - | - | 10A@125VDC | 0.190 (4.8mm) | - | 0.154 (3.9mm) | - | 0.831 (21.1mm) | 14gf | - | - | - | - | - | - | - | - | 24.2mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() D5B-5511 Omron Automation and Safety | 5000 |
| Datasheet | 2 Weeks | Panel | Panel Mount | - | - | - | - | - | 5,000,000 Cycles | -10°C~70°C | Bulk | 2006 | D5B | - | Active | 1 (Unlimited) | Cable Leads | EAR99 | - | - | - | - | - | - | - | 8536.50.70.00 | 30V | 30mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 30mA | Cable Leads | - | - | 5mm | - | Spring, Wire | SPST-NC | On-Mom | - | - | 0.03A | - | - | - | - | - | - | SPST | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 5.000gf | - | - | - | .03A@30VDC | - | - | - | 0.433 (11.0mm) | - | - | - | 22 mm | 11 mm | - | Cable Length 1m | - | - | - | 16.2mm | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4E-1F21N Omron Automation and Safety | 29 |
| - | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 500,000 Cycles | -10°C~80°C | Bulk | 2006 | D4E-xN | - | Active | 1 (Unlimited) | Cable Leads | EAR99 | - | - | - | - | - | - | - | - | 30V | 5A AC/DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 5A | Cable Leads | 125V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | - | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 1200gf | - | - | - | - | 0.118 (3.0mm) | - | 0.004 (0.1mm) | 0.060 (1.5mm) | 1.180 (30.0mm) | 500gf | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() Z-15GW2277 Omron Automation and Safety | 30 |
| Datasheet | 2 Weeks | Chassis Mount, Panel | Chassis Mount | - | Resin | - | - | - | 500,000 Cycles | -25°C~80°C | Tray | 2005 | Z | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | 2 | - | - | - | - | 8536.50.90.40 | 30V | 15A AC 6A DC | - | IP00 | 17.45mm | unknown | 6A | Solder Lug | 125V | - | - | - | Lever, Roller | SPDT | On-Mom | - | - | 15A | - | 14V | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 180gf | 15A | - | - | 15A@14VDC | 0.094 (2.4mm) | - | 0.031 (0.8mm) | - | 1.625 (41.3mm) | 50gf | - | - | - | - | - | - | 49.2mm | 50.5mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() D4CC-2060 Omron Automation and Safety | 2406 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 200,000 Cycles | -10°C~70°C | Bulk | - | D4CC | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | P.T.=10 DEG, T.T.= 60 DEG | 8536.50.70.00 | - | 1A AC | - | IP67 - Dust Tight, Waterproof | - | unknown | 1A | Connector | 125V | - | 40mm | 16 mm | Lever, Roller | SPDT | On-Mom | - | - | - | - | - | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 680gf | 1A | 1A@125VAC | - | - | 50° | - | 3° | 10° | - | 150gf | - | - | - | - | Status Indicator | - | - | - | 52.55mm | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof |