- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Weight | Actuator Material | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Number of Contacts | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Features | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D4NH-4ABC Omron Automation and Safety | 29 |
| - | - | - | Chassis Mount | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | 2012 | D4NH | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | 125V | 10A AC 2.5A DC | - | IP67 - Dust Tight, Waterproof | - | unknown | - | Screw Terminal | 120V | - | - | - | Arm Lever | DPST-NO/NC | On-Mom, Off-Mom | - | - | - | - | - | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 15gfm | - | - | - | - | - | - | 7° | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP67 | ||
![]() D4E-1G00N Omron Automation and Safety | 11 |
| Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | -10°C~80°C | Bulk | 2006 | D4E-xN | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 8542.39.00.01 | 30V | 1A AC/DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 1A | Connector | 125V | - | - | - | Lever, Roller | SPDT | On-Mom | - | - | - | - | - | - | - | - | 10,000,000 Cycles | - | - | 400gf | - | - | - | 0.158 (4.0mm) | - | 0.012 (0.3mm) | 0.080 (2.0mm) | 0.909 (23.1mm) | 80gf | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() Z-01H55-B Omron Automation and Safety | 2258 |
| Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | 500,000 Cycles | -15°C~80°C | Bulk | 2005 | Z | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | - | IP62 | 17.45mm | unknown | 100mA | Screw Terminal | 125V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | 0.1A | - | - | - | - | - | - | - | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 350gf | 0.1A | .1A@125VAC | - | 0.005 (0.13mm) | - | 0.002 (0.05mm) | 0.087 (2.2mm) | 0.625 (15.9mm) | 80gf | 2.33 mm | 2.2 mm | - | 49.2mm | 23.9mm | 25.5mm | - | - | RoHS Compliant | - | - | ||
![]() SS-5GLT-T Omron Electronics Inc-EMC Div | 604 |
| Datasheet | 14 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | Silver | 200,000 Cycles | -25°C~85°C | Bulk | 2004 | SS | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | - | - | 30V | 5A AC | Straight | IP40 | - | - | 4A | Quick Connect - 0.110 (2.8mm) | 125V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | 250V | - | - | - | 14V | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 50gf | - | - | - | 0.047 (1.2mm) | - | 0.031 (0.8mm) | - | 0.345 (8.8mm) | 6.118gf | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() VX-5-1C23 Omron Electronics Inc-EMC Div | 105 | - | Datasheet | 7 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | - | 6.2g | - | Silver | 500,000 Cycles | -25°C~80°C | Tray | 2004 | VX | yes | Active | Not Applicable | Quick Connect | EAR99 | - | - | 2 | - | - | - | 8536.50.70.00 | 30V | 5A AC/DC | Straight | IP40 | - | - | 5A | Quick Connect - 0.187 (4.7mm) | 125V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | 5A | - | - | 250V | - | 1 | - | 250V | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 5A | 50gf | 5A | - | - | 0.040 (1.0mm) | - | 0.012 (0.3mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 5.099gf | - | - | - | - | - | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() D4C-2202 Omron Automation and Safety | 49 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | 200,000 Cycles | -10°C~70°C | Bulk | 2007 | D4C | - | Active | 1 (Unlimited) | Cable Leads | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | - | 5A AC | - | IP67 - Dust Tight, Waterproof | - | unknown | 5A | Cable Leads | 125V | 40mm | - | 16 mm | Roller Plunger | SPDT | On-Mom | - | - | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 1200gf | 0.1A | .1A@125VAC | - | 0.118 (3.0mm) | - | 0.008 (0.2mm) | 0.071 (1.8mm) | 1.122 (28.5mm) | 450gf | 4.8 mm | 1.8 mm | Oil Resistant Cable 3m, Status Indicator | - | - | 51.5mm | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D2MQ-1L-TL Omron Electronics Inc-EMC Div | 120 |
| Datasheet | 10 Weeks | Screw, Through Hole | Through Hole, Right Angle | - | 300mg | Plastic | Silver | 10,000 Cycles | -15°C~70°C | Tray | 2010 | D2MQ | - | Active | 1 (Unlimited) | PC Pins | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | 30V | 500mA DC | Right Angle | IP40 | 12.7mm | - | 500mA | PC Pin | - | - | - | 6.5 mm | Lever, Leaf | SPDT | On-Mom | 0.5A | - | - | - | 500mA | - | - | 30V | 30,000 Cycles | SNAP ACTING/LIMIT SWITCH | 1A | 60gf | - | - | .5A@30VDC | 0.011 (0.3mm) | - | 0.027 (0.7mm) | 0.094 (2.4mm) | 0.264 (6.7mm) | 8.158gf | - | 2.4 mm | - | 8.2mm | - | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() SS-10-3T Omron Electronics Inc-EMC Div | 763 |
| Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | 50,000 Cycles | -25°C~85°C | Bulk | 2004 | SS | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | - | - | 30V | 10A AC | - | IP40 | - | unknown | 4A | Quick Connect - 0.110 (2.8mm) | 125V | - | - | - | Round (Pin Plunger) | SPST-NO | Off-Mom | - | - | - | - | - | - | SPST | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 150gf | - | - | - | 0.015 (0.4mm) | - | 0.005 (0.12mm) | 0.024 (0.6mm) | 0.330 (8.4mm) | 25gf | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() V-15-1A5-T Omron Electronics Inc-EMC Div | 4320 |
| Datasheet | 12 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | - | - | - | Silver | 20,000 Cycles | -25°C~150°C | Bulk | 2004 | V | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | - | 8536.50.90.40 | 30V | 15A AC 600mA DC | - | IP40 | - | - | 10A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | 27.8mm | - | 10.3 mm | Round (Pin Plunger) | SPDT | On-Mom | 15A | - | - | 250V | - | - | - | 250V | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 200gf | 15A | - | - | 0.040 (1.0mm) | - | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 50gf | 2.5 mm | 1.2 mm | - | - | - | 15.9mm | No | - | RoHS Compliant | - | - | ||
![]() D4N-1222 Omron Automation and Safety | 49 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | 31mm | - | 30 mm | Side Rotary, Roller | DPST-NC | On-Mom | - | - | 250V | - | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | 10A | - | - | 40° | 240V | 14° | 18° | - | 51gf | - | - | Metal Lever, Resin Roller | - | - | 57.5mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-2132 Omron Automation and Safety | 999 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | 2008 | D4N | - | Active | 1 (Unlimited) | Screw | - | - | - | - | 70°C | -30°C | - | - | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | 30mm | - | 2.5A | Screw Terminal | 120V | - | 2 | - | Roller Plunger | DPST-NO/NC | On-Mom, Off-Mom | - | - | - | - | - | - | DPST | - | 15,000,000 Cycles | - | - | 663gf | - | - | - | 0.158 (4.0mm) | - | 0.040 (1.0mm) | 0.080 (2.0mm) | 1.125 (28.6mm) | 153gf | - | - | - | 83.6mm | 31mm | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4MC-2000 Omron Automation and Safety | 11 |
| Datasheet | 2 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | - | - | 500,000 Cycles | -10°C~80°C | Bulk | 2001 | D4MC | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | 30V | 10A AC 6A DC | - | IP67 - Dust Tight, Waterproof | - | - | 10A | Screw Terminal | 125V | 55mm | - | 21.7 mm | Lever, Roller | SPDT | On-Mom | - | - | 14V | - | 10A | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 200gf | - | 10A@250VAC | 10A@14VDC | 0.197 (5.0mm) | 250V | 0.118 (3.0mm) | - | 1.575 (40.0mm) | 40gf | 5 mm | - | - | - | - | 48.5mm | - | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D2HW-BL231DL Omron Electronics Inc-EMC Div | 14970 |
| Datasheet | 12 Weeks | Panel, Screw, Through Hole | Through Hole, Right Angle | - | - | - | Gold, Silver | 100,000 Cycles | -40°C~85°C | Bulk | 2004 | D2HW | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | 12V | 100mA AC 2A DC | Right Angle | IP67 - Dust Tight, Waterproof | - | - | 2A | PC Pin | 125V | 13.3mm | - | 6.5 mm | Lever, Simulated Roller | SPDT | On-Mom | 2A | IP50 | - | 125V | - | - | - | 42V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | 66gf | - | - | 2A@12VDC | 0.075 (1.9mm) | - | 0.020 (0.5mm) | - | 0.440 (11.2mm) | 5.099gf | 1.9 mm | - | Support Posts | - | - | 5.3mm | - | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D3V-6G-1A4-K Omron Electronics Inc-EMC Div | 59 |
| Datasheet | 15 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | - | 6.2g | - | Silver | 500,000 Cycles | -25°C~105°C | Bulk | 2002 | D3V | - | Active | Not Applicable | Solder | - | - | - | - | - | - | - | - | 30V | 6A AC/DC | Straight | IP40 | - | unknown | 6A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | 250V | - | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 100gf | - | - | - | 0.040 (1.0mm) | - | 0.012 (0.3mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 15gf | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() SSG-01L2T Omron Electronics Inc-EMC Div | 49 |
| Datasheet | 22 Weeks | Chassis Mount, Screw | Chassis Mount | 100 | - | - | Gold | 200,000 Cycles | -25°C~125°C | Tray | 2004 | SSG | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | - | IP40 | - | - | 100mA | Quick Connect - 0.110 (2.8mm) | 125V | 19.8mm | - | 6.4 mm | Lever, Roller | SPDT | On-Mom | 0.1A | IP00 | - | 125V | - | - | - | 30V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | 61gf | 0.1A | .1A@125VAC | .1A@30VDC | 0.040 (1.0mm) | - | 0.031 (0.8mm) | - | 0.571 (14.5mm) | 6.118gf | 1.8 mm | 1 mm | - | - | - | 9.9mm | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() D3V-6G3K-1C24-K Omron Electronics Inc-EMC Div | 25 |
| Datasheet | 15 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | Silver | 500,000 Cycles | -25°C~105°C | Bulk | 2002 | D3V | - | Active | Not Applicable | Quick Connect | - | - | - | - | 105°C | -25°C | - | - | 30V | 6A AC/DC | Straight | IP40 | - | - | 6A | Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | 250V | - | - | SPDT | 250V | 10,000,000 Cycles | - | - | 20gf | - | - | - | 0.158 (4.0mm) | - | 0.118 (3.0mm) | 0.591 (15.0mm) | 0.600 (15.2mm) | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() SSG-5L1T Omron Electronics Inc-EMC Div | 168 |
| Datasheet | 10 Weeks | Chassis Mount, Screw | Chassis Mount | 125 | - | Stainless Steel | Silver | 200,000 Cycles | -25°C~125°C | Bulk | 1998 | SSG | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | Flat | - | 2 | - | - | - | 8536.50.70.00 | 30V | 5A AC 4A DC | Straight | IP40 | 6.4mm | unknown | 5A | Quick Connect - 0.110 (2.8mm) | 125V | - | - | - | Lever, Straight | SPDT | On-Mom | 5A | IP00 | - | 125V | 5A | - | - | 14V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 5A | 61gf | 5A | - | 5A@14VDC | 0.040 (1.0mm) | - | 0.031 (0.8mm) | - | 0.345 (8.8mm) | 6.118gf | - | 1 mm | - | 19.9mm | 19.8mm | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() A-20GV22 Omron Automation and Safety | 20 |
| Datasheet | 2 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | - | - | 500,000 Cycles | -25°C~80°C | Bulk | 2005 | A | - | Active | 1 (Unlimited) | Solder | - | - | General Purpose | - | - | - | - | 8536.50.70.00 | 30V | 20A AC 6A DC | - | IP00 | - | unknown | 6A | Solder Lug | 125V | 49.2mm | - | 17.45 mm | Lever, Roller | SPDT | On-Mom | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | 160gf | - | - | - | 0.047 (1.2mm) | 250V | 0.047 (1.2mm) | 0.248 (6.3mm) | 1.172 (29.8mm) | 42gf | 7.5 mm | 6.3 mm | - | - | - | 24.2mm | - | - | RoHS Compliant | - | - | ||
![]() SS-3GLPT Omron Electronics Inc-EMC Div | 43 |
| Datasheet | 11 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | Stainless Steel | Silver | 100,000 Cycles | -25°C~85°C | Tray | 2004 | SS-P | yes | Active | Not Applicable | Quick Connect | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | 30V | 3A AC/DC | Straight | IP40 | 6.4mm | unknown | 3A | Quick Connect - 0.110 (2.8mm) | 125V | - | - | - | Lever, Straight | SPDT | On-Mom | 3A | - | - | 125V | 3A | 1 | - | 30V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 3A | 51gf | 3A | - | 3A@30VDC | 0.040 (1.0mm) | - | 0.031 (0.8mm) | - | 0.345 (8.8mm) | 5.099gf | - | - | - | 19.8mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() D4E-2A10N Omron Automation and Safety | 49 |
| - | 2 Weeks | Chassis Mount | Panel Mount | - | - | - | - | - | -10°C~80°C | Bulk | 2006 | D4E-xN | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | 30V | 100mA AC/DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 100mA | Connector | 125V | - | - | - | Roller Plunger | SPDT | On-Mom | - | - | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 1200gf | - | - | - | 0.118 (3.0mm) | - | 0.004 (0.1mm) | 0.060 (1.5mm) | 1.235 (31.4mm) | 500gf | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof |