- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Actuator Material | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Color | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Number of Contacts | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Switch Action | Pre-Travel-Max | Features | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D4C-3503 Omron Automation and Safety | 2835 |
| Datasheet | 13 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 200,000 Cycles | -10°C~70°C | Bulk | 2007 | D4C | - | Active | 1 (Unlimited) | Cable Leads | EAR99 | - | 8536.50.70.00 | 30V | 4A DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 4A | Cable Leads | - | - | 40mm | - | 16 mm | Cross Roller Plunger | SPDT | On-Mom | - | - | 0.1A | - | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 1200gf | - | - | .1A@30VDC | 0.118 (3.0mm) | 0.008 (0.2mm) | 0.071 (1.8mm) | 1.122 (28.5mm) | 450gf | 4.8 mm | - | 1.8 mm | Cable Length 5m, Status Indicator | - | - | - | 51.5mm | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4F-320-5R Omron Automation and Safety | 2753 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 1,000,000 Cycles | -30°C~70°C | Bulk | 2015 | D4F | - | Active | 1 (Unlimited) | Cable Leads | EAR99 | - | - | 125V | 15A AC 550mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 15A | Cable Leads | 120V | - | - | - | - | Side Rotary, Roller | 4PST-2NO/2NC | On-Mom, Off-Mom | - | - | - | - | - | - | - | - | 4PST | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | - | - | - | 40° | - | 12° | - | 51gf | - | - | - | Cable Length 5m | - | - | - | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() VX-012-1C23 Omron Electronics Inc-EMC Div | 400 |
| Datasheet | 8 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | 100 | - | - | Stainless Steel | Gold | 1,000,000 Cycles | -25°C~80°C | Bulk | 2003 | VX | yes | Active | Not Applicable | Quick Connect | EAR99 | - | 8536.50.70.00 | 30V | 100mA AC/DC | Straight | IP40 | 10.3mm | - | 100mA | Quick Connect - 0.187 (4.7mm) | 125V | - | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | 0.1A | - | - | 125V | 100mA | - | - | 30V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | 30gf | 0.1A | .1A@125VAC | .1A@30VDC | 0.062 (1.6mm) | 0.031 (0.8mm) | 0.157 (4.0mm) | 0.600 (15.2mm) | - | - | - | - | - | - | 48.4mm | - | 15.9mm | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() VX-012-3A3 Omron Electronics Inc-EMC Div | 93 |
| Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 1,000,000 Cycles | -25°C~80°C | Bulk | 2013 | VX | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | 30V | 100mA AC/DC | - | IP40 | - | unknown | 100mA | Solder, Quick Connect - 0.187 (4.7mm) | 125V | - | - | - | - | Lever, Straight | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | SPST | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 30gf | - | - | - | 0.062 (1.6mm) | 0.031 (0.8mm) | 0.157 (4.0mm) | 0.600 (15.2mm) | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D2MQ-1L-105 Omron Electronics Inc-EMC Div | 246 |
| Datasheet | 15 Weeks | Panel, Screw, Through Hole | Through Hole | - | - | 300mg | Plastic | Gold | 10,000 Cycles | -15°C~70°C | Bulk | 2004 | D2MQ | - | Active | 1 (Unlimited) | PC Pins | EAR99 | - | 8536.50.70.00 | 30V | 50mA DC | Straight | IP40 | 2.7mm | - | 50mA | PC Pin | - | - | - | - | - | Lever, Leaf | SPDT | On-Mom | - | - | 0.05A | - | - | - | 50mA | - | - | 30V | 30,000 Cycles | SNAP ACTING/LIMIT SWITCH | 50mA | 60gf | - | - | .05A@30VDC | 0.011 (0.3mm) | 0.027 (0.7mm) | 0.094 (2.4mm) | 0.264 (6.7mm) | 8.158gf | - | - | 2.4 mm | - | - | 8.2mm | - | 6.5mm | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() Z-15GW2277-B Omron Automation and Safety | 18 |
| Datasheet | 6 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | - | Plastic, Stainless Steel | Silver | 500,000 Cycles | -25°C~80°C | Tray | 2005 | Z | - | Active | 1 (Unlimited) | Screw | EAR99 | - | 8536.50.90.40 | 30V | 15A AC 6A DC | - | IP00 | 17.45mm | unknown | 15A | Screw Terminal | 125V | - | - | - | - | Lever, Roller | SPDT | On-Mom | - | - | - | - | - | 500V | 15A | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 15A | 180gf | - | 15A@250VAC | 15A@14VDC | 0.094 (2.4mm) | 0.031 (0.8mm) | - | 1.625 (41.3mm) | 50gf | - | - | - | - | - | 49.2mm | - | 25.5mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() SS-01GL13PB Omron Electronics Inc-EMC Div | 24 |
| Datasheet | 16 Weeks | PCB, Screw, Solder, Through Hole | Through Hole | - | - | - | - | Gold | 200,000 Cycles | -25°C~85°C | Tray | 2004 | SS-P | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | 8536.50.70.00 | 30V | 100mA AC/DC | Straight | IP40 | - | unknown | 100mA | PC Pin | 125V | - | - | - | 6.4 mm | Lever, Simulated Roller | SPDT | On-Mom | - | - | - | - | - | 125V | - | 1 | - | 30V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 51gf | - | - | - | 0.039 (1.0mm) | 0.031 (0.8mm) | - | 0.420 (10.7mm) | 5.099gf | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() D2F-01-D Omron Electronics Inc-EMC Div | 20000 |
| Datasheet | 10 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | 100 | - | 500mg | - | Gold | 100,000 Cycles | -25°C~65°C | Tray | 2003 | D2F | yes | Active | Not Applicable | Solder | EAR99 | - | 8536.50.70.00 | 30V | 100mA DC | Straight | IP40 | - | - | 100mA | Solder Lug | - | - | 12.8mm | - | 5.8 mm | Round (Pin Plunger) | SPDT | On-Mom | - | - | 0.1A | - | - | - | - | - | - | 30V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | 150gf | - | - | .1A@30VDC | 0.010 (0.25mm) | 0.005 (0.12mm) | 0.020 (0.5mm) | 0.217 (5.5mm) | 20gf | 0.75 mm | - | 0.5 mm | - | - | - | - | 6.5mm | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() SS-10GL13-3D Omron Electronics Inc-EMC Div | 703 |
| Datasheet | 13 Weeks | Through Hole | Through Hole | - | - | - | - | - | 50,000 Cycles | -25°C~85°C | Bulk | 2004 | SS | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | 30V | 10A AC | - | IP40 | - | unknown | 4A | PC Pin | 125V | - | - | - | - | Lever, Simulated Roller | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | SPST | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 50gf | - | - | - | 0.040 (1.0mm) | 0.040 (1.0mm) | - | 0.420 (10.7mm) | 6.118gf | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4N-1131 Omron Automation and Safety | 28 | - | - | 2 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | - | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | 2002 | D4N | - | Active | 1 (Unlimited) | Screw | EAR99 | Black | 8536.50.70.00 | 125V | 3A AC 270mA DC | Straight | IP67 - Dust Tight, Waterproof | 31.5mm | unknown | 2.5A | Screw Terminal | 120V | CCC, CSA, TUV, UL | - | 2 | 30 mm | Round (Pin Plunger) | DPST-NO/NC | On-Mom, Off-Mom | 25mOhm | 100MOhm | - | - | - | 250V | - | - | DPST, SPDT, SPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 663gf | 10A | - | - | 0.158 (4.0mm) | 0.040 (1.0mm) | 0.080 (2.0mm) | 0.715 (18.2mm) | 153gf | 6 mm | - | - | - | 73.2mm | 31mm | 31mm | - | - | No SVHC | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D2F-01F-A1 Omron Electronics Inc-EMC Div | 379 |
| Datasheet | 8 Weeks | Screw, Through Hole | Through Hole, Right Angle | - | - | 500mg | - | Gold | 100,000 Cycles | -25°C~65°C | Tray | 2004 | D2F | yes | Active | Not Applicable | PC Pin | EAR99 | - | 8536.50.70.00 | 30V | 100mA DC | Right Angle | IP40 | - | - | 100mA | PC Pin | - | - | 12.8mm | - | 6.5 mm | Round (Pin Plunger) | SPDT | On-Mom | - | - | 0.1A | - | - | - | - | - | - | 30V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 75gf | - | - | .1A@30VDC | 0.010 (0.25mm) | 0.005 (0.12mm) | 0.020 (0.5mm) | 0.217 (5.5mm) | 5.099gf | 0.75 mm | - | 0.5 mm | Actuator Mounted Left Side | - | - | - | 5.8mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() SS-01GL111-3D Omron Electronics Inc-EMC Div | 100 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | - | - | - | - | - | 200,000 Cycles | -25°C~85°C | Bulk | 2004 | SS | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | 30V | 100mA AC/DC | - | IP40 | - | unknown | 100mA | PC Pin | 125V | - | - | - | - | Lever, Straight | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | SPST | - | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 40gf | - | - | - | 0.047 (1.2mm) | 0.047 (1.2mm) | - | 0.345 (8.8mm) | 3.059gf | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D3V-016-1A3 Omron Electronics Inc-EMC Div | 12800 |
| Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 500,000 Cycles | -25°C~85°C | Bulk | 2002 | D3V | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | 8536.50.70.00 | 30V | 100mA AC/DC | - | IP40 | - | - | 100mA | Solder, Quick Connect - 0.187 (4.7mm) | 125V | - | 27.8mm | - | 10.3 mm | Lever, Roller | SPDT | On-Mom | - | - | 0.1A | IP00 | 8V | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 30gf | 0.1A | .1A@125VAC | .1A@8VDC | 0.062 (1.6mm) | 0.060 (1.5mm) | 0.157 (4.0mm) | 0.815 (20.7mm) | - | 5.6 mm | - | 4 mm | - | - | - | - | 15.9mm | - | - | RoHS Compliant | - | - | ||
![]() D4NL-4DFG-B Omron Automation and Safety | 2839 |
| - | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 500,000 Cycles | -10°C~55°C | Bulk | - | D4NL | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 3A | Screw Terminal | 240V | - | - | - | - | Panel Disconnect | DPST-NC x 2 | On-Off | - | - | - | - | - | - | - | - | DPST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 3059gf | - | - | - | - | - | 0.354 (9.0mm) | - | 1530gf | - | - | - | Status Indicator | - | - | - | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() X-10GQ-B Omron Automation and Safety | 117 |
| Datasheet | 2 Weeks | Panel, Screw | Panel Mount | - | - | 63g | Stainless Steel | Silver | 100,000 Cycles | -25°C~80°C | Tray | 2005 | X | - | Active | 1 (Unlimited) | Screw | EAR99 | - | 8536.50.70.00 | 30V | 10A DC | Straight | IP00 | 17.45mm | unknown | 10A | Screw Terminal | - | - | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | - | - | 10A | - | - | 250V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | - | - | 10A@125VDC | 0.217 (5.5mm) | 0.007 (0.18mm) | 0.035 (0.9mm) | 0.859 (21.8mm) | 114gf | - | - | 0.9 mm | - | - | 49.2mm | - | 24.2mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() D5A-7413 Omron Automation and Safety | 2947 |
| Datasheet | 5 Weeks | Panel | Panel Mount | - | 2 | - | - | - | 1,000,000 Cycles | -20°C~75°C | Bulk | 2006 | D5A | - | Active | 1 (Unlimited) | Connector | EAR99 | - | 8536.50.70.00 | - | - | - | IP67 - Dust Tight, Waterproof | - | unknown | - | Cable with Connector | - | - | 16mm | - | - | Round (Pin Plunger) | Transistor Output, PNP | SPST | - | - | - | - | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 250gf | 0.1A | - | - | 0.079 (2.0mm) | 0.0002 (0.005mm) | 0.040 (1.0mm) | 0.173 (4.4mm) | - | 3 mm | MOMENTARY | 1 mm | Cable Length 1m | - | - | - | 45mm | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() V-15-3C5 Omron Electronics Inc-EMC Div | 93 |
| Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 100,000 Cycles | -25°C~80°C | Bulk | 2004 | V | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | 30V | 15A AC 600mA DC | - | IP40 | - | unknown | 10A | Quick Connect - 0.250 (6.3mm) | 250V | - | - | - | - | Round (Pin Plunger) | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | SPST | - | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 200gf | - | - | - | 0.040 (1.0mm) | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 50gf | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4E-2A21N Omron Automation and Safety | 49 |
| - | 2 Weeks | Chassis Mount, Panel | Panel Mount | - | - | - | - | - | - | -10°C~80°C | Bulk | 2006 | D4E-xN | - | Active | 1 (Unlimited) | Cable Leads | EAR99 | - | - | 30V | 100mA AC/DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 100mA | Cable Leads | 125V | - | - | - | - | Roller Plunger | SPDT | On-Mom | - | - | - | - | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 1200gf | - | - | - | 0.118 (3.0mm) | 0.004 (0.1mm) | 0.060 (1.5mm) | 1.235 (31.4mm) | 500gf | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D2HW-A231D Omron Electronics Inc-EMC Div | 4500 |
| Datasheet | 8 Weeks | Panel, Through Hole | Through Hole | - | - | - | Stainless Steel | Gold | 100,000 Cycles | -40°C~85°C | Bulk | 2004 | D2HW | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | - | 8536.50.70.00 | 12V | 100mA AC 2A DC | Straight | IP67 - Dust Tight, Waterproof | 5.3mm | - | 2A | PC Pin | 125V | - | 13.3mm | - | - | Lever, Simulated Roller | SPDT | On-Mom | - | - | 2A | IP50 | - | 125V | 2A | - | - | 42V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | 66gf | - | - | 2A@12VDC | 0.075 (1.9mm) | 0.020 (0.5mm) | - | 0.600 (15.2mm) | 5.099gf | - | - | - | - | - | - | - | 6.5mm | - | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D3V-161M-3C5 Omron Electronics Inc-EMC Div | 49 |
| Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | - | - | Stainless Steel | Silver | 100,000 Cycles | -25°C~105°C | Bulk | 2002 | D3V | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | 8536.50.90.40 | 30V | 16A AC 10A DC | - | IP40 | 10.3mm | - | 10A | Quick Connect - 0.250 (6.3mm) | 250V | - | - | - | - | Lever, Straight | SPST-NO | Off-Mom | - | - | - | IP00 | - | 250V | 16A | - | SPST | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 16A | 200gf | - | 16A@250VAC | 16A@8VDC | 0.031 (0.79mm) | 0.025 (0.6mm) | 0.063 (1.6mm) | 0.600 (15.2mm) | 50gf | - | - | 1.6 mm | - | - | 39.8mm | - | 15.9mm | - | Unknown | RoHS Compliant | - | - |