- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Housing Material | Weight | Actuator Material | AC Voltage Rating (Max) | Actuator | Actuator Style | Body Orientation | Brand | Contact Materials | DC Voltage Rating (Max) | Dielectric Strength | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Illuminated | Manufacturer | Maximum Movement Differential | Maximum Pre-Travel | Minimum Over-Travel | Mounting Styles | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Part # Aliases | Pole Throw Configuration | Product Depth (mm) | RoHS | Schedule B | Switch Function Configuration | Unit Weight | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Operating Supply Voltage | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Cable Length | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Operating Force | Terminal Type | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Current Rating (Max) | Actuator Travel | Pre-Travel-Max | Contact Configuration | Lamp Type | Features | Product Category | IP Rating | Product Length (mm) | Height | Length | Width | Body Height | Product Height (mm) | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D4N-2E32 Omron Automation and Safety | 49 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | - | D4N | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | 8536.50.70.00 | - | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 31mm | 30 mm | Roller Plunger | - | DPST-NO/NC (MBB) | On-Mom, Off-Mom | - | - | - | 250V | - | - | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 663gf | - | - | - | 10A | - | - | 0.158 (4.0mm) | 240V | - | 0.110 (2.8mm) | 1.100 (28.0mm) | 153gf | - | 6 mm | 2.8 mm | - | - | - | - | - | - | - | - | - | 57.5mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() Z-15GW-B Omron Automation and Safety | 5000 | - | Datasheet | 10 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | - | Resin | 58g | Stainless Steel | - | - | - | - | - | Silver | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Tray | 1998 | Z | - | Active | 1 (Unlimited) | Screw | EAR99 | - | 2 | - | - | - | 8536.50.90.40 | - | 30V | 15A AC 6A DC | Straight | IP00 | 17.45mm | - | 15A | Screw Terminal | 250V | CSA, UL | - | - | Lever, Straight | - | SPDT | On-Mom | - | - | - | - | 500V | 15A | - | 1 | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 15A | - | 70gf | - | - | - | - | - | - | 0.219 (5.6mm) | - | 0.050 (1.3mm) | - | 0.748 (19.0mm) | 14gf | - | - | - | - | - | - | - | - | - | - | 74.6mm | 29.4mm | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() Z-15GD-B Omron Automation and Safety | 5000 | - | Datasheet | 10 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | - | Resin | 58g | Stainless Steel | - | - | - | - | - | Silver | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Tray | 1998 | Z | - | Active | 1 (Unlimited) | Screw | EAR99 | - | 2 | - | - | - | 8536.50.90.40 | - | 30V | 15A AC 6A DC | Straight | IP00 | 17.45mm | - | 15A | Screw Terminal | 125V | CE, CSA, UL | - | - | Round (Pin Plunger) | - | SPDT | On-Mom | - | - | - | - | 500V | 15A | - | 1 | - | 250V | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 15A | - | 250 ~ 350gf | - | - | - | - | - | - | 0.062 (1.6mm) | - | 0.002 (0.05mm) | 0.015 (0.4mm) | 0.846 (21.5mm) | 114gf | - | - | 0.4 mm | - | - | - | - | - | - | - | 49.2mm | 30.7mm | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() SS-01GL11-F Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 18 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2004 | SS | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4F-420-3R Omron Automation and Safety | 2197 |
| Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | - | D4F | - | Active | 1 (Unlimited) | Cable Leads | EAR99 | - | - | - | - | - | - | - | 125V | 15A AC 550mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 15A | Cable Leads | 120V | - | - | - | Side Rotary, Roller | - | 4PST-NC | On-Mom | - | - | - | - | - | - | - | - | 4PST | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 510gf | - | - | - | - | - | - | 40° | - | - | 12° | - | 51gf | - | - | - | - | - | Cable Length 3m | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() SHL-Q2155-01 Omron Automation and Safety | 5000 |
| Datasheet | 2 Weeks | Panel, Screw | Panel Mount | - | Zinc | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~80°C | Bulk | 2004 | SHL | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | 8536.50.70.00 | - | 30V | 100mA AC/DC | Straight | IP67 - Dust Tight, Waterproof | 17.5mm | - | 100mA | Screw Terminal | 125V | CSA, TUV, UL | - | - | Roller Plunger | - | SPDT | On-Mom | 15mOhm | - | 0.1A | - | 125V | - | - | - | SPDT, SPST | 30V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 10A | - | 1000gf | - | - | - | 0.1A | .1A@125VAC | .1A@30VDC | 0.079 (2.0mm) | - | 0.020 (0.5mm) | 0.060 (1.5mm) | 1.695 (43.05mm) | 200gf | - | - | 1.5 mm | - | - | - | - | - | - | 61.4mm | 73.5mm | - | - | - | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() Z-15GQA55-B5V Omron Automation and Safety | 18 |
| Datasheet | 2 Weeks | Panel | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -15°C~80°C | Bulk | 2005 | Z | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | 8536.50.90.40 | - | 30V | 15A AC 6A DC | - | IP62 | - | unknown | 6A | Screw Terminal | 125V | - | 49.2mm | 17.45 mm | Overtravel Plunger | - | SPDT | On-Mom | - | - | 15A | 14V | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 540gf | - | - | - | 15A | 15A@250VAC | 15A@14VDC | 0.217 (5.5mm) | 250V | 0.002 (0.05mm) | 0.071 (1.8mm) | 0.859 (21.8mm) | 114gf | - | 7.3 mm | 1.8 mm | - | - | - | - | - | - | - | - | - | 25.5mm | - | - | RoHS Compliant | - | IP00, IP62 | ||
![]() D4GL-4HFG-A4-NPT Omron Automation and Safety | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | Bulk | 2011 | D4GL | - | Obsolete | 1 (Unlimited) | Screw | - | - | - | 55°C | -10°C | - | - | - | - | 750mA AC | - | IP67 - Dust Tight, Waterproof | - | - | 750mA | Screw Terminal | 240V | - | - | - | Panel Disconnect | - | 3PST-NC + DPST-NC | On-Off | - | - | - | - | - | - | - | - | 3PST, DPST | - | 1,000,000 Cycles | - | - | - | 4079gf | - | - | - | - | - | - | - | - | - | 0.394 (10.0mm) | - | 1530gf | - | - | - | - | - | Status Indicator | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() HL-5050 Omron Automation and Safety | 5 |
| Datasheet | 7 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -5°C~60°C | Bulk | 2006 | HL-5000 | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | P.T.= 20 DEGEES, T.T.= 70 DEGRRES | 8536.50.70.00 | - | 24V | 5A AC/DC | - | IP65 - Dust Tight, Water Resistant | - | unknown | 5A | Screw Terminal | 125V | - | 34mm | 33 mm | Side Rotary, Adjustable Rod | - | SPDT (DB/DM) | On-Mom | - | - | 5A | - | - | - | - | - | SPDT, SPST | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 750gf | - | - | - | 5A | 5A@250VAC | - | 50° | 250V | 12° | 20° | - | 100gf | - | - | - | - | - | - | - | - | - | - | - | - | 60.6mm | - | - | RoHS Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() D4NL-1AFG-B Omron Automation and Safety | 2191 |
| - | 2 Weeks | Chassis Mount | Chassis Mount | - | Plastic | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | Bulk | 2005 | D4NL | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | - | - | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | 35.5mm | unknown | 3A | Screw Terminal | 240V | - | - | - | Panel Disconnect | 24V | DPST-NO/NC (DB/DM) x 2 | On-Off, Off-On | - | - | - | - | - | - | - | - | DPST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 3059gf | - | - | - | - | - | - | - | - | - | 0.354 (9.0mm) | - | 1530gf | - | - | - | - | - | Status Indicator | - | - | - | - | 95mm | 88.5mm | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4SL-N4DFG Omron Automation and Safety | 2399 |
| Datasheet | 2 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2012 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() Z-15GQ21-B7-K Omron | 56 |
| Datasheet | - | Panel, Screw | - | - | - | - | Stainless Steel/N/A | 250 | Roller Plunger | Cross Roller Plunger | Straight | Omron Automation and Safety | Silver | 250 | 1000VAC | 500000 | 1 | Non-Illuminated | Omron | 0.05 | 0.4 | 3.58 | Panel | -25C to 80C | 80C | -25C | 4600587 Z15GQ21B7KNC Z15GQ21B7K | SPDT | 17.45(mm) | Details | 8536509040 | N.O./N.C. | 1.587328 oz | 500 V | 250 V | 14 VDC | - | Bulk | - | Z | - | - | - | Screw | - | General Purpose | - | 80 °C | -25 °C | - | - | Switches | - | - | Straight | - | 17.53 mm | - | 15 A | Screw | - | - | - | - | - | - | - | ON - (OFF), OFF - (ON) | - | 100(Mohm) | - | - | 480 V | 15 A | - | 1 | SPDT | 250 V | 10000000 | - | 15 A | SPDT | 3.42 N | Screw | Snap Action Switches | - | - | - | - | - | - | - | - | - | 1.12 | 15(A) | - | - | SPDT | - | - | Basic / Snap Action Switches | IP00 | 49.2(mm) | - | 49.28 mm | 25.5 mm | - | 40.9(mm) | - | RoHS Compliant | - | IP00, IP62 | ||
![]() Z-15HQ-B Omron Automation and Safety | 23 |
| Datasheet | 2 Weeks | Panel | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Bulk | 2005 | Z | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | 8536.50.90.40 | - | 30V | 15A AC 2A DC | - | IP00 | - | unknown | 2A | Screw Terminal | 125V | - | 49.2mm | 17.45 mm | Overtravel Plunger | - | SPDT | On-Mom | - | - | 15A | 14V | - | - | - | - | - | - | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 200 ~ 285gf | - | - | - | 15A | 15A@250VAC | 15A@14VDC | 0.217 (5.5mm) | 250V | 0.001 (0.025mm) | 0.012 (0.3mm) | 0.859 (21.8mm) | 114gf | - | 5.8 mm | 0.3 mm | - | - | - | - | - | - | - | - | - | 25.5mm | - | - | RoHS Compliant | - | - | ||
![]() D4JL-4NFA-C5 Omron Automation and Safety | 2922 |
| - | 2 Weeks | Chassis Mount | Chassis Mount | - | Plastic | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | Bulk | 2008 | D4JL | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | 8536.50.70.00 | - | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | 36.5mm | unknown | 3A | Screw Terminal | 240V | - | - | - | Panel Disconnect | 24V | 3PST-2NC/1NO x 2 | On-Off, Off-On | - | - | - | - | - | - | - | - | 3PST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 6118gf | - | - | - | 10A | 10A@240VAC | - | - | - | - | 0.591 (15.0mm) | - | - | - | - | - | - | - | - | - | - | - | - | 114mm | 132.9mm | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() VB-6111 Omron Automation and Safety | 787 |
| Datasheet | 2 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~80°C | Bulk | 2009 | VB | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | - | - | 125V | 10A AC 600mA DC | Straight | IP67 - Dust Tight, Waterproof | 106mm | unknown | 10A | Screw Terminal | 125V | CCC | - | - | Bevel Plunger | - | SPDT x 6 | On-Mom | 15mOhm | - | - | - | 250V | - | - | - | SPDT | 250V | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 1500gf | - | - | - | - | - | - | 0.138 (3.5mm) | - | 0.020 (0.5mm) | 0.060 (1.5mm) | 1.024 (26.0mm) | 500gf | - | - | - | - | - | - | - | - | - | 73mm | 114mm | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4GS-N3R-5 Omron Automation and Safety | 2505 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | 2008 | D4GS-N | - | Active | 1 (Unlimited) | Cable Leads | EAR99 | - | - | - | - | - | - | - | - | 750mA AC | - | IP67 - Dust Tight, Waterproof | - | unknown | 750mA | Cable Leads | 240V | - | - | - | Panel Disconnect | - | 3PST-2NC/1NO | On-Off, Off-On | - | - | - | - | - | - | 5m | - | 3PST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 3059gf | - | - | - | - | - | - | - | - | - | 0.268 (6.8mm) | - | 1530gf | - | - | - | - | - | Cable Length 5m | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4C-1202 Omron Automation and Safety | 2 |
| Datasheet | 2 Weeks | Chassis Mount, Screw | Chassis Mount | Metal | - | - | - | - | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C | Bulk | 2006 | D4C | - | Active | 1 (Unlimited) | Cable Leads | EAR99 | - | - | - | - | ELECTRICAL LIFE IS CALCULATED AT AN OPERATING TEMPERATURE 5 DEGREE TO 35 DEGREE | 8536.50.70.00 | - | 30V | 5A AC 4A DC | Straight | IP67 - Dust Tight, Waterproof | 16mm | - | 4A | Cable Leads | 250V | - | - | - | Roller Plunger | - | SPDT | On-Mom | 300mOhm | - | 4A | - | 250V | - | - | - | 4P4T, SPDT | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 1200gf | - | - | - | 5A | 5A@250VAC | 4A@30VDC | 0.118 (3.0mm) | - | 0.008 (0.2mm) | 0.071 (1.8mm) | 1.122 (28.5mm) | 450gf | - | 4.8 mm | 1.8 mm | - | - | Oil Resistant Cable 3m | - | - | - | - | 51.5mm | 40mm | - | - | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D3V-16G4-3C5-K Omron Electronics Inc-EMC Div | 178 |
| Datasheet | 15 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | - | - | - | - | Silver | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2002 | D3V | - | Active | Not Applicable | Quick Connect | - | - | - | - | - | - | - | - | 30V | 16A AC 10A DC | Straight | IP40 | - | unknown | 10A | Quick Connect - 0.250 (6.3mm) | 250V | - | - | - | Lever, Simulated Roller | - | SPST-NO | Off-Mom | - | - | - | - | 250V | - | - | - | SPST | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 125gf | - | - | - | - | - | - | 0.062 (1.6mm) | - | 0.031 (0.8mm) | 0.157 (4.0mm) | 0.738 (18.7mm) | 14gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() V-15G-1C25-K Omron Electronics Inc-EMC Div | 109 | - | Datasheet | 13 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | - | - | 6.200012g | - | - | - | - | - | - | Silver | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Bulk | 2002 | V | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | General Purpose | - | - | - | - | 8536.50.90.40 | - | 30V | 15A AC 100mA DC | Straight | IP40 | 10.3mm | - | 15A | Quick Connect - 0.187 (4.7mm) | 250V | CSA, UL | - | - | Round (Pin Plunger) | - | SPDT | On-Mom | - | - | - | - | 250V | 15A | - | 1 | - | 250V | 50,000,000 Cycles | - | 15A | - | 200gf | - | - | - | - | - | - | 0.040 (1.0mm) | - | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 50gf | - | 2.5 mm | - | - | - | - | - | - | - | - | 37.8mm | - | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() V-162-1C25 Omron Electronics Inc-EMC Div | 116 |
| Datasheet | 17 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | - | - | - | - | - | - | - | - | - | Silver | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Bulk | 2011 | V | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | 8536.50.90.40 | - | 30V | 16A AC 600mA DC | Straight | IP40 | - | unknown | 10A | Quick Connect - 0.187 (4.7mm) | 250V | - | 27.8mm | 10.3 mm | Lever, Straight | - | SPDT | On-Mom | - | - | 16A | - | 250V | - | - | - | - | 250V | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 125gf | - | - | - | 16A | - | - | 0.062 (1.6mm) | - | 0.060 (1.5mm) | 0.157 (4.0mm) | 0.600 (15.2mm) | 14gf | - | 5.6 mm | 4 mm | - | - | - | - | - | - | - | - | - | 15.9mm | - | - | RoHS Compliant | - | - |