- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Housing Material | Weight | Contact Materials | ElectricalLife | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Operating Supply Voltage | Circuit | Switch Function | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Features | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D3V-11G-1C23-K Omron Electronics Inc-EMC Div | 15 |
| Datasheet | 15 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | 6.2g | Silver | 200,000 Cycles | - | -25°C~105°C | Bulk | 2002 | D3V | - | yes | Active | Not Applicable | Quick Connect | EAR99 | - | - | - | - | - | 8536.50.70.00 | 30V | 11A AC 6A DC | Straight | IP40 | - | - | 6A | Quick Connect - 0.187 (4.7mm) | 250V | - | 27.8mm | 10.3 mm | Round (Pin Plunger) | - | SPDT | On-Mom | 11A | IP00 | - | 250V | - | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 50gf | 11A | 11A@250VAC | 11A@8VDC | 0.040 (1.0mm) | - | 0.012 (0.3mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 5.099gf | - | - | - | - | - | - | 15.9mm | - | - | RoHS Compliant | - | - | ||
![]() D4A-4510N Omron Automation and Safety | 2827 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | 750,000 Cycles | - | -20°C~100°C | Bulk | - | D4A | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | 8536.50.70.00 | 30V | 5A AC 3A DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 3A | Screw Terminal | 125V | - | 44mm | 42 mm | Roller Plunger | - | DPDT (DB/DM) | On-Mom | 5A | - | 14V | - | - | - | DPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | 1800gf | 5A | 5A@125VAC | 5A@14VDC | 0.201 (5.1mm) | - | 0.040 (1.0mm) | 0.063 (1.6mm) | 2.205 (56.0mm) | 500gf | 6.7 mm | 1.6 mm | - | - | - | - | 75.5mm | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4BL-2CRA Omron Automation and Safety | 1 | - | Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | Metal | - | - | 500,000 Cycles | - | -10°C~55°C | Bulk | 2012 | D4BL | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | - | 24V | 3A AC | - | IP67 - Dust Tight, Waterproof | 46.3mm | unknown | 3A | Screw Terminal | 250V | - | - | - | Panel Disconnect | 24V | DPST-NO/NC (DB/DM) + SPST-NC (DB) | On-Off, Off-On | - | - | - | - | - | - | DPST, SPDT, SPST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 2000gf | - | - | - | - | - | - | 0.591 (15.0mm) | - | - | - | - | - | - | 116.5mm | 123.5mm | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4E-1F10N Omron Automation and Safety | 71 |
| - | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | -10°C~80°C | Bulk | 2006 | D4E-xN | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 8542.39.00.01 | 30V | 1A AC/DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 1A | Connector | 125V | - | - | - | Round (Pin Plunger) | - | SPDT | On-Mom | - | - | - | - | - | - | - | - | 10,000,000 Cycles | - | - | 1200gf | - | - | - | 0.118 (3.0mm) | - | 0.004 (0.1mm) | 0.060 (1.5mm) | 1.180 (30.0mm) | 500gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4E-1C21N Omron Automation and Safety | 49 |
| - | 2 Weeks | Chassis Mount | Panel Mount | - | - | - | - | 500,000 Cycles | - | -10°C~80°C | Bulk | 2006 | D4E-xN | - | - | Active | 1 (Unlimited) | Cable Leads | EAR99 | - | - | - | - | - | - | 30V | 5A AC/DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 5A | Cable Leads | 125V | - | - | - | Round (Pin Plunger) | - | SPDT | On-Mom | - | - | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 1200gf | - | - | - | 0.118 (3.0mm) | - | 0.004 (0.1mm) | 0.060 (1.5mm) | 1.000 (25.4mm) | 500gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4E-1G21N Omron Automation and Safety | 20 |
| - | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | 500,000 Cycles | - | -10°C~80°C | Bulk | 2006 | D4E-xN | - | - | Active | 1 (Unlimited) | Cable Leads | EAR99 | - | - | - | - | - | - | 30V | 5A AC/DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 5A | Cable Leads | 125V | - | - | - | Lever, Roller | - | SPDT | On-Mom | - | - | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 400gf | - | - | - | 0.158 (4.0mm) | - | 0.012 (0.3mm) | 0.080 (2.0mm) | 0.909 (23.1mm) | 80gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4E-1B21N Omron Automation and Safety | 20 |
| - | 2 Weeks | Chassis Mount | Panel Mount | - | - | - | - | 500,000 Cycles | - | -10°C~80°C | Bulk | 2006 | D4E-xN | - | - | Active | 1 (Unlimited) | Cable Leads | EAR99 | - | - | - | - | - | - | 30V | 5A AC/DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 5A | Cable Leads | 125V | - | - | - | Cross Roller Plunger | - | SPDT | On-Mom | - | - | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 1200gf | - | - | - | 0.118 (3.0mm) | - | 0.004 (0.1mm) | 0.060 (1.5mm) | 1.235 (31.4mm) | 500gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() VX-5-2A3 Omron Electronics Inc-EMC Div | 20 |
| Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | 500,000 Cycles | - | -25°C~80°C | Bulk | 2013 | VX | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | - | 30V | 5A AC/DC | - | IP40 | - | unknown | 5A | Solder, Quick Connect - 0.187 (4.7mm) | 125V | - | - | - | Round (Pin Plunger) | - | SPST-NC | On-Mom | - | - | - | - | - | - | SPST | - | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 50gf | - | - | - | 0.040 (1.0mm) | - | 0.012 (0.3mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 5.099gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4N-1A22 Omron Automation and Safety | 20 |
| - | - | Chassis Mount | Chassis Mount | - | - | - | - | 300,000 Cycles | - | -30°C~70°C | Bulk | 2008 | D4N | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 31mm | 30 mm | Side Rotary, Roller | - | DPST-NO/NC | On-Mom, Off-Mom | - | - | 250V | - | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | 10A | - | - | 40° | 240V | - | 18° | - | 51gf | - | - | Metal Lever, Resin Roller | - | - | - | 57.5mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D3V-6G-1C23-T-K Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 17 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | 6.2g | Silver | 500,000 Cycles | - | -25°C~200°C | Bulk | 2002 | D3V | - | - | Active | Not Applicable | Quick Connect | - | - | 200°C | -25°C | - | - | - | 30V | 6A AC/DC | Straight | IP40 | - | - | 6A | Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | Round (Pin Plunger) | - | SPDT | On-Mom | - | - | - | 250V | - | - | SPDT | 250V | 10,000,000 Cycles | - | - | 50gf | - | - | - | 0.040 (1.0mm) | - | 0.012 (0.3mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 5.099gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() D2MV-01L13-1C3 Omron Electronics Inc-EMC Div | 27 |
| Datasheet | 10 Weeks | Chassis Mount, Screw, Solder, Through Hole | Chassis Mount | - | - | - | Gold | 1,000,000 Cycles | - | -25°C~80°C | Bulk | 2010 | D2MV | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | Straight | IP40 | - | - | 100mA | Solder, Quick Connect - 0.187 (4.7mm) | 125V | - | 31.8mm | 10.3 mm | Lever, Simulated Roller | - | SPDT | On-Mom | 0.1A | - | - | 125V | - | - | SPDT, SPST | 30V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 30gf | 0.1A | .1A@125VAC | .1A@30VDC | 0.075 (1.9mm) | - | 0.027 (0.7mm) | 0.131 (3.3mm) | 0.738 (18.7mm) | 2.039gf | 5.2 mm | 3.3 mm | - | - | - | - | 15.9mm | - | - | RoHS Compliant | - | - | ||
![]() SS-5GL2-FD1 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 18 Weeks | Screw, Through Hole | Through Hole, Right Angle | - | - | - | Silver | 200,000 Cycles | - | -25°C~85°C | Tray | 2004 | SS | - | yes | Active | Not Applicable | PC Pin | EAR99 | - | - | - | - | - | 8536.50.70.00 | 30V | 5A AC | Right Angle | IP40 | - | - | 4A | PC Pin | 125V | - | 19.8mm | 6.4 mm | Lever, Roller | - | SPDT | On-Mom | 5A | - | - | 125V | - | - | - | 14V | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 16gf | 5A | 5A@125VAC | 5A@14VDC | 0.047 (1.2mm) | - | 0.031 (0.8mm) | - | 0.571 (14.5mm) | 2.039gf | 2 mm | 1.2 mm | - | - | - | - | 10.2mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() D4SL-N2NFG-D4N Omron Automation and Safety | 2713 |
| - | 2 Weeks | - | - | - | Metal | - | - | - | - | - | - | 2012 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | 39mm | unknown | - | - | - | - | - | - | - | 24V | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 39mm | 179.9mm | - | - | - | RoHS Compliant | - | IP67 | ||
![]() D2F-FL2 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 12 Weeks | Screw, Through Hole | Through Hole | - | - | - | Silver | 30,000 Cycles | - | -25°C~65°C | Tray | 2003 | D2F | e4 | yes | Active | Not Applicable | PC Pin | EAR99 | - | - | - | - | - | 8536.50.70.00 | 30V | 1A AC 500mA DC | Straight | IP40 | - | - | 1A | PC Pin | 125V | - | 12.8mm | 5.8 mm | Lever, Roller | - | SPDT | On-Mom | 0.5A | - | - | 125V | - | - | - | 30V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 1A | 40gf | 1A | 1A@125VAC | .5A@30VDC | 0.022 (0.55mm) | - | 0.020 (0.5mm) | - | 0.512 (13.0mm) | 2.039gf | 0.55 mm | - | - | - | - | - | 6.5mm | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() D4SL-N4TFA-N Omron Automation and Safety | 2762 |
| Datasheet | 17 Weeks | - | - | - | - | - | - | - | - | - | - | 2012 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4NL-2EFG-B Omron Automation and Safety | 2130 |
| - | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | 500,000 Cycles | - | -10°C~55°C | Bulk | 2007 | D4NL | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | - | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 3A | Screw Terminal | 240V | - | - | - | Panel Disconnect | - | 3PST-2NC/1NO + DPST-NO/NC | On-Off, Off-On | - | - | - | - | - | - | 3PST, DPST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 3059gf | - | - | - | - | - | - | 0.354 (9.0mm) | - | 1530gf | - | - | Status Indicator | - | - | - | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() SS-01GL2-FT Omron Electronics Inc-EMC Div | 172 |
| Datasheet | 15 Weeks | Chassis Mount, Screw | Chassis Mount | 100 | - | - | Gold | 200,000 Cycles | - | -25°C~85°C | Bulk | 2003 | SS | - | yes | Active | Not Applicable | Quick Connect | EAR99 | 2 | - | - | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | Straight | IP40 | - | - | 100mA | Quick Connect - 0.110 (2.8mm) | 125V | - | 19.8mm | 6.4 mm | Lever, Roller | - | SPDT | On-Mom | 0.1A | - | - | 125V | - | - | - | 30V | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | 16gf | 0.1A | - | .1A@30VDC | 0.047 (1.2mm) | - | 0.031 (0.8mm) | - | 0.571 (14.5mm) | 2.039gf | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() D3D-131 Omron Electronics Inc-EMC Div | In Stock |
| Datasheet | 12 Weeks | Panel, Snap in | Panel Mount, Snap-In | 125 | - | - | Gold | 50,000 Cycles | Commercial grade | -30°C~60°C | Bulk | 2002 | D3D | - | yes | Active | Not Applicable | - | EAR99 | - | - | - | White | - | 8536.50.70.00 | - | 1A AC | - | IP00 | - | - | 1A | Connector | 125V | CSA, UL | - | - | Overtravel Plunger | - | SPST-NO | Off-Mom | - | - | - | - | 1A | 1 | SPST | - | 300,000 Cycles | SNAP ACTING/LIMIT SWITCH | 500mA | 204gf | 1A | - | - | - | - | - | - | 0.472 (12.0mm) | - | 9 mm | - | White Actuator | 15mm | 25mm | 15mm | - | No | Unknown | RoHS Compliant | Lead Free | IP00, IP40 | ||
![]() D2F-D3 Omron Electronics Inc-EMC Div | 451592 |
| Datasheet | 11 Weeks | Chassis Mount, Panel, Screw, Solder | Chassis Mount | - | - | 500mg | Silver | 30,000 Cycles | - | -25°C~65°C | Bulk | 2004 | D2F | - | - | Active | Not Applicable | Solder | EAR99 | - | - | - | - | - | 8536.50.70.00 | 30V | 3A AC 2A DC | Straight | IP40 | - | - | 2A | Solder Lug | 125V | - | 12.8mm | 5.8 mm | Round (Pin Plunger) | - | SPDT | On-Mom | 2A | - | - | 125V | - | - | SPDT, SPST | 30V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 150gf | 3A | 3A@125VAC | 2A@30VDC | 0.010 (0.25mm) | - | 0.005 (0.12mm) | 0.020 (0.5mm) | 0.217 (5.5mm) | 20gf | 0.75 mm | 0.5 mm | - | - | - | - | 6.5mm | No | - | RoHS Compliant | - | - | ||
![]() SS-01D Omron Electronics Inc-EMC Div | 842 | - | Datasheet | 11 Weeks | PCB, Screw, Through Hole | Through Hole | - | - | 1.6g | Gold | 200,000 Cycles | - | -25°C~85°C | Tray | 2004 | SS | - | yes | Active | Not Applicable | PC Pins | EAR99 | 2 | - | - | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | Straight | IP40 | 6.4mm | - | 100mA | PC Pin | 125V | CSA, UL | - | - | Round (Pin Plunger) | - | SPDT | On-Mom | - | - | - | 125V | 100mA | 1 | - | 30V | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | 150gf | - | - | - | 0.020 (0.5mm) | - | 0.004 (0.1mm) | 0.020 (0.5mm) | 0.330 (8.4mm) | 25gf | - | 0.5 mm | - | - | 19.8mm | - | - | - | Unknown | RoHS Compliant | Lead Free | - |