- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Weight | Actuator Material | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Features | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D5A-3200 Omron Automation and Safety | 2991 | - | Datasheet | 2 Weeks | Panel | Panel Mount | 2 | - | - | - | 1,000,000 Cycles | -20°C~75°C | Bulk | 2002 | D5A | - | - | Active | 1 (Unlimited) | Cable Leads | EAR99 | - | - | - | - | 8536.50.70.00 | 12V | 10mA AC/DC | Straight | IP67 - Dust Tight, Waterproof | - | - | 10mA | Cable Leads | 24V | - | 8mm | - | Round (Pin Plunger) | SPST-NC | On-Mom | 800mOhm | 0.01A | - | - | 24V | - | - | SPST | 12V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 50gf | 0.01A | - | - | 0.060 (1.5mm) | - | 0.0002 (0.005mm) | - | 0.256 (6.5mm) | - | 1.5 mm | - | Cable Length 1m | - | - | 16.5mm | No | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D2S-10L13 Omron Electronics Inc-EMC Div | 33 |
| Datasheet | 14 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | - | - | - | Silver | 50,000 Cycles | -25°C~85°C | Bulk | 2012 | D2S | - | - | Active | Not Applicable | Solder | EAR99 | - | - | - | - | - | - | 10A AC | Straight | IP40 | - | - | 10A | Solder Lug | 250V | - | - | - | Lever, Simulated Roller | SPDT | On-Mom | - | - | - | - | 250V | - | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 50gf | - | - | - | 0.040 (1.0mm) | - | 0.031 (0.8mm) | - | 0.449 (11.4mm) | 6.118gf | - | - | Sealed - Flux Protection | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() SS-3GL111P Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | - | - | - | - | - | 2002 | SS-P | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() Z-15ESR Omron Automation and Safety | 12 |
| Datasheet | 2 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | - | - | 100,000 Cycles | -25°C~80°C | Bulk | 2005 | Z | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | 8536.50.90.40 | 30V | 15A AC/DC | - | IP00 | - | unknown | 15A | Solder Lug | 125V | - | 49.2mm | 17.45 mm | Round (Pin Plunger) | SPDT | On-On | - | - | - | 14V | - | - | - | - | - | 300,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 270gf | - | 15A@250VAC | 15A@14VDC | 0.062 (1.6mm) | 250V | - | 0.015 (0.4mm) | 1.110 (28.2mm) | 285gf | - | - | Reset Plunger on Bottom | - | - | 25.5mm | - | - | RoHS Compliant | - | - | ||
![]() D3V-115M-1A4 Omron Electronics Inc-EMC Div | 751 |
| Datasheet | 15 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | - | - | - | Silver | 200,000 Cycles | -25°C~105°C | Bulk | 2002 | D3V | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | 8536.50.70.00 | 30V | 11A AC 6A DC | Straight | IP40 | - | - | 6A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | 27.8mm | 10.3 mm | Lever, Roller | SPDT | On-Mom | - | 11A | IP00 | - | 250V | - | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 120gf | 11A | 11A@250VAC | 11A@8VDC | 0.031 (0.79mm) | - | 0.025 (0.6mm) | 0.063 (1.6mm) | 0.815 (20.7mm) | 15gf | 2.4 mm | 1.6 mm | - | - | - | 15.9mm | No | - | RoHS Compliant | - | - | ||
![]() D2F-A Omron Electronics Inc-EMC Div | 5 |
| Datasheet | 12 Weeks | Screw, Through Hole | Through Hole, Right Angle | - | - | - | Silver | 30,000 Cycles | -25°C~65°C | Bulk | 2003 | D2F | e4 | yes | Active | Not Applicable | PC Pin | EAR99 | - | - | - | - | 8536.50.70.00 | 30V | 3A AC 2A DC | - | IP40 | - | - | 2A | PC Pin | 125V | - | 12.8mm | 6.5 mm | Round (Pin Plunger) | SPDT | On-Mom | - | 2A | - | - | 125V | - | - | - | 30V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 3A | 150gf | 3A | 3A@125VAC | 2A@30VDC | 0.010 (0.25mm) | - | 0.005 (0.12mm) | 0.020 (0.5mm) | 0.217 (5.5mm) | 20gf | 0.75 mm | 0.5 mm | Actuator Mounted Right Side | - | - | 5.8mm | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() D2F-01FL3-A Omron Electronics Inc-EMC Div | 340 | - | Datasheet | 12 Weeks | Screw, Through Hole | Through Hole, Right Angle | - | - | Stainless Steel | Gold | 100,000 Cycles | -25°C~65°C | Tray | 2004 | D2F | - | yes | Active | Not Applicable | PC Pins | EAR99 | - | - | - | - | 8536.50.70.00 | 30V | 100mA DC | Right Angle | IP40 | 17.5mm | - | 100mA | PC Pin | - | - | - | 6.5 mm | Lever, Simulated Roller | SPDT | On-Mom | - | 0.1A | - | - | - | 100mA | - | - | 30V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 40gf | - | - | .1A@30VDC | 0.020 (0.5mm) | - | 0.018 (0.45mm) | - | 0.335 (8.5mm) | 2.039gf | - | - | Actuator Mounted Right Side | 12.8mm | - | 5.8mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() D4N-4126 Omron Automation and Safety | 29 |
| - | 10 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | 2008 | D4N | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 31mm | 30 mm | Side Rotary, Roller | DPST-NO/NC | On-Mom, Off-Mom | - | - | - | 250V | - | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | 10A | - | - | 40° | 240V | 14° | 18° | - | 51gf | - | - | Metal Lever, Bearing Roller | - | - | 57.5mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D3V-16G-1C25-K-H Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 17 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | - | 6.2g | - | Silver | 100,000 Cycles | -25°C~125°C | Bulk | 2002 | D3V | - | - | Active | Not Applicable | Quick Connect | - | - | - | - | - | - | 30V | 16A AC 10A DC | Straight | IP40 | - | unknown | 10A | Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | 250V | - | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 200gf | - | - | - | 0.040 (1.0mm) | - | 0.012 (0.3mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 50gf | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4N-4B31 Omron Automation and Safety | 11 |
| Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 8536.50.70.00 | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 240V | - | 31mm | 30 mm | Round (Pin Plunger) | DPST-NC | On-Mom | - | - | - | 250V | - | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 663gf | 10A | - | - | 0.158 (4.0mm) | 240V | 0.040 (1.0mm) | 0.080 (2.0mm) | 0.715 (18.2mm) | 153gf | 6 mm | 2 mm | - | - | - | 57.5mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-2FLE Omron Automation and Safety | 11 |
| Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | 2016 | D4N | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 31mm | 30 mm | Side Rotary, Fork Lever Lock (Yoke) | 3PST-2NC/1NO (MBB) | On-Mom, Off-Mom | - | - | - | 250V | - | - | - | 3PST | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 653gf | 10A | - | - | - | 240V | - | - | 6.5° | - | - | - | Left Operation, Rubber Rollers | - | - | 57.5mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-2C22 Omron Automation and Safety | 49 |
| Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 31mm | 30 mm | Side Rotary, Roller | 3PST-2NC/1NO | On-Mom, Off-Mom | - | - | - | 250V | - | - | - | 3PST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | 10A | - | - | 40° | 240V | - | 18° | - | 51gf | - | - | Metal Lever, Resin Roller | - | - | 57.5mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-1D22 Omron Automation and Safety | 49 |
| Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 31mm | 30 mm | Side Rotary, Roller | 3PST-NC | On-Mom | - | - | - | 250V | - | - | - | 3PST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | 10A | - | - | 40° | 240V | 14° | 18° | - | 51gf | - | - | Metal Lever, Resin Roller | - | - | 57.5mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4NL-2CFA-B4 Omron Automation and Safety | 2450 |
| Datasheet | 11 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | 500,000 Cycles | -10°C~55°C | Bulk | - | D4NL | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 3A | Screw Terminal | 240V | - | - | - | Panel Disconnect | DPST-NO/NC + DPST-NC | On-Off, Off-On | - | - | - | - | - | - | - | DPST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 3059gf | - | - | - | - | - | - | 0.354 (9.0mm) | - | 1530gf | - | - | Status Indicator | - | - | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4NL-1GFG-B4 Omron Automation and Safety | 2601 |
| Datasheet | 11 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | 500,000 Cycles | -10°C~55°C | Bulk | - | D4NL | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 3A | Screw Terminal | 240V | - | - | - | Panel Disconnect | 3PST-NC + DPST-NO/NC | On-Off, Off-On | - | - | - | - | - | - | - | 3PST, DPST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 3059gf | - | - | - | - | - | - | 0.354 (9.0mm) | - | 1530gf | - | - | Status Indicator | - | - | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4JL-2QFA-C6 Omron Automation and Safety | 2215 |
| Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | 500,000 Cycles | -10°C~55°C | Bulk | - | D4JL | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 8536.50.70.00 | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 3A | Screw Terminal | 240V | - | 114mm | 36.5 mm | Panel Disconnect | 3PST-2NC/1NO + 3PST-NC | On-Off, Off-On | - | - | - | - | - | - | - | 3PST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 6118gf | 10A | 10A@240VAC | - | - | - | - | 0.591 (15.0mm) | - | - | - | 14 mm | - | - | - | 132.9mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-2B62 Omron Automation and Safety | 49 |
| Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 31mm | 30 mm | Lever, Roller | DPST-NC | On-Mom | - | - | - | 250V | - | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | 10A | - | - | 0.197 (5.0mm) | 240V | 0.060 (1.5mm) | 0.157 (4.0mm) | 1.457 (37.0mm) | 82gf | 9 mm | 4 mm | - | - | - | 57.5mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4NL-4EFA-B4-NPT Omron Automation and Safety | 2353 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | 500,000 Cycles | -10°C~55°C | Bulk | 2013 | D4NL | - | - | Active | 1 (Unlimited) | Screw | - | - | 55°C | -10°C | - | - | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | - | 3A | Screw Terminal | 240V | - | - | - | Panel Disconnect | 3PST-2NC/1NO + DPST-NO/NC | On-Off, Off-On | - | - | - | - | - | - | - | 3PST, DPST | - | 1,000,000 Cycles | - | - | 3059gf | - | - | - | - | - | - | 0.354 (9.0mm) | - | 1530gf | - | - | Status Indicator | - | - | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() Z-15GQ22-B Omron Automation and Safety | In Stock |
| Datasheet | 10 Weeks | Panel, Screw | Panel Mount | - | 58g | Stainless Steel | Silver | 500,000 Cycles | -25°C~80°C | Tray | 2005 | Z | - | - | Active | 1 (Unlimited) | Screw | EAR99 | 2 | - | - | - | 8536.50.90.40 | 30V | 15A AC 6A DC | Straight | IP00 | 17.45mm | - | 15A | Screw Terminal | 125V | CSA, UL | - | - | Roller Plunger | SPDT | On-Mom | - | - | - | - | 250V | 15A | 1 | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 15A | 250 ~ 350gf | - | - | - | 0.141 (3.6mm) | - | 0.002 (0.05mm) | 0.015 (0.4mm) | 1.313 (33.4mm) | 114gf | - | 0.4 mm | - | 49.2mm | 49.2mm | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() SS-01GL111-FD1 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 18 Weeks | Through Hole | Through Hole, Right Angle | - | - | - | - | 200,000 Cycles | -25°C~85°C | Bulk | 2004 | SS | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 85°C | -25°C | - | - | 30V | 100mA AC/DC | - | IP40 | - | - | 100mA | PC Pin | 125V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | - | - | SPDT | - | 30,000,000 Cycles | - | - | 12gf | - | - | - | 0.047 (1.2mm) | - | 0.047 (1.2mm) | - | 0.345 (8.8mm) | 2.039gf | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP40 |