- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Actuator Material | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Cable Length | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Features | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SHL-W2155 Omron Automation and Safety | 46 |
| Datasheet | 2 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | - | - | - | 500,000 Cycles | -10°C~80°C | Bulk | 2006 | SHL | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | 8536.50.70.00 | 30V | 10A AC 5A DC | - | IP67 - Dust Tight, Waterproof | 17.5mm | unknown | 5A | Screw Terminal | 125V | - | - | Lever, Roller | SPDT | On-Mom | - | - | 10A | - | 14V | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 260gf | 10A | 10A@250VAC | 10A@14VDC | 0.217 (5.5mm) | 250V | 0.156 (4.0mm) | 0.512 (13.0mm) | 1.319 (33.5mm) | 50gf | 18.5 mm | 13 mm | - | 73.5mm | 40.9mm | 32.9mm | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D5A-2100 Omron Automation and Safety | In Stock | - | Datasheet | 2 Weeks | Panel | Panel Mount | - | 2 | - | - | - | 1,000,000 Cycles | -20°C~75°C | Bulk | 2006 | D5A | - | Active | 1 (Unlimited) | Cable Leads | EAR99 | - | - | 8536.50.70.00 | 12V | 10mA AC/DC | - | IP40 | - | unknown | 10mA | Cable Leads | 24V | 5mm | - | Round (Pin Plunger) | SPST-NC | On-Mom | - | - | 0.01A | - | - | - | - | - | - | SPST | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 30gf | 0.01A | - | - | 0.060 (1.5mm) | - | 0.0002 (0.005mm) | - | 0.079 (2.0mm) | - | 1.5 mm | - | Cable Length 1m | - | - | 18mm | - | - | RoHS Compliant | - | - | ||
![]() D2JW-01K21 Omron Electronics Inc-EMC Div | 508 |
| Datasheet | 10 Weeks | Brackets, Chassis Mount, Panel, Screw, Solder, Surface Mount | Chassis Mount | 100 | - | - | - | Gold | 100,000 Cycles | -40°C~85°C | Bulk | 2004 | D2JW | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | 8536.50.70.00 | 30V | 100mA DC | Straight | IP67 - Dust Tight, Waterproof | 5.3mm | - | 100mA | Solder Lug | - | - | - | Lever, Roller | SPDT | On-Mom | 100mOhm | 100MOhm | - | - | - | - | 100mA | - | 1 | - | 30V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | 100gf | - | - | - | 0.045 (1.1mm) | - | 0.020 (0.5mm) | 0.205 (5.2mm) | 0.575 (14.6mm) | 20gf | 6.3 mm | 5.2 mm | - | 17.7mm | 5.3mm | 9.4mm | - | Unknown | RoHS Compliant | Lead Free | Dust Tight, IP50, IP67, Waterproof | ||
![]() WLCA2-TH-N Omron Automation and Safety | 2 |
| Datasheet | 3 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 750,000 Cycles | 5°C~120°C | Bulk | 2015 | WL-N | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | 30V | 10A AC 6A DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 6A | Screw Terminal | 125V | - | - | Side Rotary, Roller | SPDT (DB/DM) | On-Mom | - | - | - | - | - | - | - | - | - | SPDT | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 1360gf | - | - | - | 70° | - | 12° | 15° | - | 120gf | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4GS-N4R-3 Omron Automation and Safety | 49 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 100,000 Cycles | -30°C~70°C | Bulk | 2008 | D4GS-N | - | Active | 1 (Unlimited) | Cable Leads | EAR99 | - | - | - | - | 750mA AC | - | IP67 - Dust Tight, Waterproof | - | unknown | 750mA | Cable Leads | 240V | - | - | Panel Disconnect | 3PST-NC | On-Off | - | - | - | - | - | - | - | 3m | - | 3PST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 3059gf | - | - | - | - | - | - | 0.268 (6.8mm) | - | 1530gf | - | - | Cable Length 3m | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D5A-2200 Omron Automation and Safety | In Stock | - | Datasheet | 2 Weeks | Panel | Panel Mount | - | 2 | - | - | - | 1,000,000 Cycles | -20°C~75°C | Bulk | 2002 | D5A | - | Active | 1 (Unlimited) | Cable Leads | EAR99 | - | - | 8536.50.70.00 | 12V | 10mA AC/DC | Straight | IP40 | - | - | 10mA | Cable Leads | 24V | 5mm | - | Round (Pin Plunger) | SPST-NC | On-Mom | 800mOhm | - | 0.01A | - | - | 24V | - | - | - | SPST | 12V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 50gf | 0.01A | - | - | 0.060 (1.5mm) | - | 0.0002 (0.005mm) | - | 0.079 (2.0mm) | - | 1.5 mm | - | Cable Length 1m | - | - | 18mm | No | - | RoHS Compliant | - | - | ||
![]() SS-01GL13-T Omron Electronics Inc-EMC Div | 12800 |
| Datasheet | 15 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | - | - | - | - | Gold | 200,000 Cycles | -25°C~85°C | Bulk | 2004 | SS | - | Active | 1 (Unlimited) | Quick Connect | - | 2 | - | - | 30V | 100mA AC/DC | Straight | IP40 | - | - | 100mA | Quick Connect - 0.110 (2.8mm) | 125V | - | - | Lever, Simulated Roller | SPDT | On-Mom | - | - | - | - | - | 125V | - | - | - | - | 30V | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | 50gf | - | - | - | 0.047 (1.2mm) | - | 0.031 (0.8mm) | - | 0.420 (10.7mm) | 6.118gf | - | - | - | - | - | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() D3V-11G3-1C25-K Omron Electronics Inc-EMC Div | 53 |
| Datasheet | 15 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | Silver | 200,000 Cycles | -25°C~105°C | Bulk | 2002 | D3V | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | 30V | 11A AC 6A DC | Straight | IP40 | - | unknown | 6A | Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | 250V | - | - | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 70gf | - | - | - | 0.079 (2.0mm) | - | 0.080 (2.0mm) | 0.354 (9.0mm) | 0.600 (15.2mm) | 6.118gf | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D3V-116-1C5 Omron Electronics Inc-EMC Div | 125 |
| Datasheet | 17 Weeks | Chassis Mount | Chassis Mount | - | - | - | Polyacetal, Resin, Stainless Steel | Silver | 200,000 Cycles | -25°C~105°C | Bulk | 2002 | D3V | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | 8536.50.70.00 | 30V | 11A AC 6A DC | - | IP40 | 10.3mm | - | 6A | Quick Connect - 0.250 (6.3mm) | 250V | - | - | Lever, Roller | SPDT | On-Mom | - | - | - | IP00 | - | 250V | 11A | - | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 125gf | - | 11A@250VAC | 11A@8VDC | 0.062 (1.6mm) | - | 0.060 (1.5mm) | 0.157 (4.0mm) | 0.815 (20.7mm) | 14gf | - | 4 mm | - | 50.2mm | - | 15.9mm | - | - | RoHS Compliant | - | - | ||
![]() D2HW-BL233MR Omron Electronics Inc-EMC Div | 49 |
| Datasheet | 20 Weeks | Chassis Mount, Panel, Screw, Wire | Chassis Mount | 125 | - | - | - | Gold | 100,000 Cycles | -40°C~85°C | Bulk | 2004 | D2HW | yes | Active | Not Applicable | Wire Leads | EAR99 | - | - | 8536.50.70.00 | 12V | 100mA AC 2A DC | Straight | IP67 - Dust Tight, Waterproof | - | - | 2A | Wire Leads | 125V | 13.3mm | 5.3 mm | Lever, Simulated Roller | SPST-NO | Off-Mom | - | - | 2A | - | - | 125V | - | - | - | SPST | 42V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | 66gf | - | - | 2A@12VDC | 0.075 (1.9mm) | - | 0.020 (0.5mm) | - | 0.440 (11.2mm) | 5.099gf | 1.9 mm | - | Support Posts | - | - | 6.5mm | - | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4SL-N4GFG-D Omron Automation and Safety | 2822 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | 2012 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4N-6222 Omron Automation and Safety | 49 |
| - | 10 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | Active | 1 (Unlimited) | Screw | EAR99 | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | 56mm | 30 mm | Side Rotary, Roller | DPST-NC | On-Mom | - | - | - | - | 250V | - | - | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | 10A | - | - | 40° | 240V | 14° | 18° | - | 51gf | - | - | Metal Lever, Resin Roller | - | - | 56mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4F-202-5R Omron Automation and Safety | 2761 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 150,000 Cycles | -30°C~70°C | Bulk | - | D4F | - | Active | 1 (Unlimited) | Cable Leads | EAR99 | - | - | - | 125V | 15A AC 550mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 15A | Cable Leads | 120V | - | - | Roller Plunger | DPST-NC | On-Mom | - | - | - | - | - | - | - | - | - | DPST | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 1224gf | - | - | - | 0.125 (3.2mm) | - | - | 0.047 (1.2mm) | 1.156 (29.4mm) | 153gf | - | - | Cable Length 5m | - | - | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4A-4P01N Omron Automation and Safety | 2784 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 750,000 Cycles | -10°C~80°C | Bulk | 2007 | D4A | - | Active | 1 (Unlimited) | Screw | EAR99 | - | P.T. = 15 DEG, D.T. = 7 DEG, T.T.= 22 DEG | 8536.50.70.00 | 24V | 5A AC 3A DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 3A | Screw Terminal | 125V | 44mm | 42 mm | Side Rotary - No Lever | DPDT (DB/DM) | On-Mom | - | - | 5A | - | 12V | - | - | - | - | DPDT | - | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 40gfm | 5A | 5A@125VAC | 5A@12VDC | 70° | - | 7° | 15° | - | 5.103gfm | - | - | Status Indicator | - | - | 75.5mm | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4NL-1HFG-B4 Omron Automation and Safety | 2995 |
| - | 11 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 500,000 Cycles | -10°C~55°C | Bulk | - | D4NL | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 3A | Screw Terminal | 240V | - | - | Panel Disconnect | 3PST-NC + DPST-NC | On-Off | - | - | - | - | - | - | - | - | - | 3PST, DPST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 3059gf | - | - | - | - | - | - | 0.354 (9.0mm) | - | 1530gf | - | - | Status Indicator | - | - | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4A-3107-VN Omron Automation and Safety | 2830 |
| Datasheet | 2 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | - | - | - | 1,000,000 Cycles | -20°C~100°C | Bulk | 2007 | D4A | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | 8536.50.70.00 | 30V | 10A AC 6A DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 6A | Screw Terminal | 125V | 44mm | 42 mm | Side Roller Plunger | SPDT (DB/DM) | On-Mom | - | - | 10A | - | 14V | - | - | - | - | SPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | 2000gf | 10A | 10A@480VAC | 10A@14VDC | 0.201 (5.1mm) | 480V | 0.025 (0.6mm) | 0.094 (2.4mm) | 1.732 (44.0mm) | 500gf | 7.5 mm | 2.4 mm | - | - | - | 75.5mm | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D2HWBL261H Omron Electronics Inc-EMC Div | 256 |
| Datasheet | 7 Weeks | Chassis Mount, Panel, Screw, Solder | Chassis Mount | 125 | - | - | - | Gold, Silver | 100,000 Cycles | -40°C~85°C | Bulk | 2012 | D2HW | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | 8536.50.70.00 | 12V | 100mA AC 2A DC | Straight | IP67 - Dust Tight, Waterproof | - | - | 2A | Solder Lug | 125V | 13.3mm | 6.5 mm | Lever, Leaf | SPDT | On-Mom | - | - | 2A | IP50 | - | 125V | - | - | - | - | 42V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | 183gf | - | - | 2A@12VDC | 0.070 (1.8mm) | - | 0.020 (0.5mm) | - | 0.291 (7.4mm) | 20gf | 1.8 mm | - | Support Posts | - | - | 5.3mm | - | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() SS-5GL1375-2T Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 18 Weeks | - | - | - | - | - | - | - | - | - | - | 2004 | SS | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() SS-01-F-3 Omron Electronics Inc-EMC Div | 49 |
| Datasheet | 15 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | - | - | 1.6g | - | Gold | 200,000 Cycles | -25°C~85°C | Bulk | 2004 | SS | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | 30V | 100mA AC/DC | Straight | IP40 | - | unknown | 100mA | Solder Lug | 125V | - | - | Round (Pin Plunger) | SPST-NO | Off-Mom | - | - | - | - | - | 125V | - | - | - | SPDT, SPST | 30V | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 50gf | - | - | - | 0.020 (0.5mm) | - | 0.004 (0.1mm) | 0.020 (0.5mm) | 0.330 (8.4mm) | 4.079gf | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() SS-5GL-FD1 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 18 Weeks | Screw, Through Hole | Through Hole, Right Angle | - | - | - | - | Silver | 200,000 Cycles | -25°C~85°C | Tray | 2004 | SS | yes | Active | Not Applicable | PC Pin | EAR99 | - | - | 8536.50.70.00 | 30V | 5A AC | Right Angle | IP40 | - | - | 4A | PC Pin | 125V | 19.8mm | 6.4 mm | Lever, Straight | SPDT | On-Mom | - | - | 5A | - | - | 125V | - | - | - | - | 14V | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 16gf | 5A | 5A@125VAC | 5A@14VDC | 0.047 (1.2mm) | - | 0.031 (0.8mm) | - | 0.345 (8.8mm) | 2.039gf | 2 mm | 1.2 mm | - | - | - | 10.2mm | - | - | RoHS Compliant | Lead Free | - |