- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Weight | Actuator Material | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Features | Length | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V-10G-1B5-K Omron Electronics Inc-EMC Div | 159 |
| Datasheet | 17 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | 200 | 6.2g | - | Silver | 300,000 Cycles | -25°C~80°C | Tray | 2004 | V | yes | Active | 1 (Unlimited) | Screw | EAR99 | General Purpose | - | - | - | 8536.50.70.00 | 30V | 10A AC 100mA DC | Straight | IP40 | - | unknown | 10A | Screw Terminal | 250V | CSA, UL | 27.8mm | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | 250V | - | 1 | - | 250V | 50,000,000 Cycles | - | 10A | 200gf | - | - | - | 0.040 (1.0mm) | - | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 50gf | 2.5 mm | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() D3V-16G-1C4A-K Omron Electronics Inc-EMC Div | 117 |
| Datasheet | 15 Weeks | Chassis Mount, Screw | Chassis Mount | - | 6.2g | - | Silver | 100,000 Cycles | -25°C~105°C | Bulk | 2002 | D3V | - | Active | Not Applicable | Quick Connect | - | - | 105°C | -25°C | - | - | 30V | 16A AC 10A DC | Straight | IP40 | - | - | 10A | Quick Connect - 0.250 (6.3mm) | 250V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | 250V | - | - | SPDT | 250V | 10,000,000 Cycles | - | - | 125gf | - | - | - | 0.040 (1.0mm) | - | 0.012 (0.3mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 20gf | - | - | - | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() SS-5GL-3T Omron Electronics Inc-EMC Div | 130 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | 200,000 Cycles | -25°C~85°C | Bulk | 2004 | SS | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | 30V | 5A AC | - | IP40 | - | - | 4A | Quick Connect - 0.110 (2.8mm) | 125V | - | - | - | Lever, Straight | SPST-NO | Off-Mom | - | - | - | - | - | - | SPST | - | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 50gf | - | - | - | 0.047 (1.2mm) | - | 0.031 (0.8mm) | - | 0.345 (8.8mm) | 6.118gf | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() SS-01GL11 Omron Electronics Inc-EMC Div | 105 |
| Datasheet | 18 Weeks | - | - | - | - | - | - | - | - | - | 2004 | SS | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() V-15534-1A5-K Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 17 Weeks | - | - | - | - | - | - | - | - | - | 2004 | V | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4N-4DRE Omron Automation and Safety | 49 |
| - | 10 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 31mm | 30 mm | Side Rotary, Fork Lever Lock (Yoke) | 3PST-NC | On-Mom | - | - | 250V | - | - | - | 3PST | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 653gf | 10A | - | - | - | 240V | - | - | 6.5° | - | - | - | Right Operation, Rubber Rollers | - | 57.5mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-2C2H Omron Automation and Safety | 49 |
| - | 10 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 31mm | 30 mm | Side Rotary, Adjustable Roller | 3PST-2NC/1NO | On-Mom, Off-Mom | - | - | 250V | - | - | - | 3PST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 459gf | 10A | - | - | 40° | 240V | - | 18° | - | 41gf | - | - | Metal Lever, Rubber Roller | - | 57.5mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-1D2H Omron Automation and Safety | 49 |
| - | 10 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 31mm | 30 mm | Side Rotary, Adjustable Roller | 3PST-NC | On-Mom | - | - | 250V | - | - | - | 3PST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 459gf | 10A | - | - | 40° | 240V | 14° | 18° | - | 41gf | - | - | Metal Lever, Rubber Roller | - | 57.5mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-1272 Omron Automation and Safety | 49 |
| - | 10 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 31mm | 30 mm | Lever, Roller | DPST-NC | On-Mom | - | - | 250V | - | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | 10A | - | - | 0.197 (5.0mm) | 240V | 0.060 (1.5mm) | 0.157 (4.0mm) | 1.063 (27.0mm) | 82gf | 9 mm | 4 mm | - | - | 57.5mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() V-10-1A4-T Omron Electronics Inc-EMC Div | 87 |
| Datasheet | 17 Weeks | Chassis Mount, Panel, Screw, Solder | Chassis Mount | - | 6.2g | - | Silver | 50,000 Cycles | -25°C~150°C | Bulk | 2012 | V | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | 8536.50.70.00 | 30V | 10A AC 600mA DC | Straight | IP40 | - | unknown | 6A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | 27.8mm | 10.3 mm | Round (Pin Plunger) | SPDT | On-Mom | 10A | - | - | 250V | - | - | - | 250V | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 100gf | 10A | - | - | 0.040 (1.0mm) | - | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 20gf | 2.5 mm | 1.2 mm | - | - | 15.9mm | - | - | RoHS Compliant | - | - | ||
![]() D4N-4B2GR-NPT Omron Automation and Safety | 14 |
| Datasheet | 3 Weeks | - | Chassis Mount | Metal | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | 2012 | D4N-R | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 125V | 10A AC 2.5A DC | - | IP67 - Dust Tight, Waterproof | - | - | - | Screw Terminal | 120V | - | - | - | Side Rotary, Adjustable Roller | DPST-NC | On-Off | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | 571gf | - | - | - | - | - | - | 18° | - | - | - | - | Metal Lever, Resin Roller, Reset Function | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() Z-15GL2 Omron Automation and Safety | 50 |
| Datasheet | 2 Weeks | Chassis Mount, Panel, Screw, Solder | Chassis Mount | - | 58g | - | Silver | 500,000 Cycles | -25°C~80°C | Bulk | 2005 | Z | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | 8536.50.90.40 | 30V | 15A AC 6A DC | Straight | IP00 | - | unknown | 6A | Solder Lug | 125V | - | 49.2mm | 17.45 mm | Lever, Roller | SPDT | On-Mom | 15A | - | - | 250V | - | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 141gf | 15A | 15A@250VAC | 15A@14VDC | 0.062 (1.6mm) | - | 0.050 (1.3mm) | - | 1.125 (28.6mm) | 14gf | - | - | - | - | 25.5mm | - | - | RoHS Compliant | - | - | ||
![]() D2VW-5L3-1M Omron Electronics Inc-EMC Div | 26800 |
| Datasheet | 10 Weeks | Chassis Mount, Panel, Screw, Wire | Chassis Mount | - | - | Stainless Steel | Silver | 100,000 Cycles | -40°C~85°C | Bulk | 2004 | D2VW | - | Active | Not Applicable | Wire Leads | EAR99 | - | - | - | - | - | 30V | 5A AC/DC | Straight | IP67 - Dust Tight, Waterproof | 10.3mm | - | 5A | Wire Leads | 125V | - | - | - | Lever, Simulated Roller | SPDT | On-Mom | - | - | - | 250V | 5A | - | - | 125V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 5A | 120gf | - | - | - | 0.062 (1.6mm) | - | 0.031 (0.8mm) | 0.157 (4.0mm) | 0.738 (18.7mm) | 15gf | - | - | - | - | - | - | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() V-152-1A5 Omron Electronics Inc-EMC Div | 131 | - | Datasheet | 15 Weeks | Chassis Mount, Screw, Solder, Through Hole | Chassis Mount | - | - | Stainless Steel | Silver | 100,000 Cycles | -25°C~80°C | Bulk | 2000 | V | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | 30V | 15A AC 600mA DC | Straight | IP40 | 10.3mm | unknown | 10A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | 250V | 15A | - | - | 250V | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 15A | 125gf | - | - | - | 0.062 (1.6mm) | - | 0.060 (1.5mm) | 0.157 (4.0mm) | 0.600 (15.2mm) | 14gf | - | - | - | 48.4mm | - | - | - | RoHS Compliant | - | - | ||
![]() D2F-01L3-A1 Omron Electronics Inc-EMC Div | 5000 |
| Datasheet | 12 Weeks | Screw, Through Hole | Through Hole, Right Angle | - | - | Stainless Steel | Gold | 100,000 Cycles | -25°C~65°C | Bulk | 2004 | D2F | yes | Active | Not Applicable | PC Pins | EAR99 | - | - | - | - | 8536.50.70.00 | 30V | 100mA DC | Right Angle | IP40 | 17.5mm | - | 100mA | PC Pin | - | - | - | 6.5 mm | Lever, Simulated Roller | SPDT | On-Mom | 0.1A | - | - | - | 100mA | - | - | 30V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 80gf | - | A@VAC | .1A@30VDC | 0.020 (0.5mm) | - | 0.018 (0.45mm) | - | 0.335 (8.5mm) | 5.099gf | - | - | Actuator Mounted Left Side | 12.8mm | 5.8mm | No | - | RoHS Compliant | - | - | ||
![]() VX-52-1C22 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 18 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | Silver | 500,000 Cycles | -25°C~80°C | Bulk | 2004 | VX | - | Active | 1 (Unlimited) | Quick Connect | - | - | 80°C | -25°C | - | - | 30V | 5A AC/DC | Straight | IP40 | - | - | 5A | Quick Connect - 0.187 (4.7mm) | 125V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | 250V | - | - | SPDT | 250V | 50,000,000 Cycles | - | - | 30gf | - | - | - | 0.062 (1.6mm) | - | 0.031 (0.8mm) | 0.157 (4.0mm) | 0.600 (15.2mm) | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() D3V-21G4-1C4A-K Omron Electronics Inc-EMC Div | 24 |
| Datasheet | 15 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | Silver | 50,000 Cycles | -25°C~85°C | Bulk | 2002 | D3V | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | 8536.50.90.40 | 30V | 21A AC 14A DC | Straight | IP40 | - | - | 14A | Quick Connect - 0.250 (6.3mm) | 250V | - | 27.8mm | 10.3 mm | Lever, Simulated Roller | SPDT | On-Mom | 21A | IP00 | - | 250V | - | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 85gf | 21A | 21A@250VAC | 21A@8VDC | 0.062 (1.6mm) | - | 0.055 (1.4mm) | 0.157 (4.0mm) | 0.738 (18.7mm) | 7.138gf | 5.6 mm | 4 mm | - | - | 15.9mm | No | - | RoHS Compliant | - | - | ||
![]() V-101-1A5 Omron Electronics Inc-EMC Div | 45 |
| Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | 300,000 Cycles | -25°C~80°C | Bulk | 2004 | V | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | 30V | 10A AC 600mA DC | - | IP40 | - | unknown | 6A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | - | - | - | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 200gf | - | - | - | 0.031 (0.79mm) | - | 0.025 (0.6mm) | 0.063 (1.6mm) | 0.600 (15.2mm) | 50gf | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4NH-4CBC Omron Automation and Safety | 49 |
| - | 4 Weeks | Screw | Chassis Mount | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4NH | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 125V | 10A AC 2.5A DC | - | IP67 - Dust Tight, Waterproof | - | unknown | - | Screw Terminal | 120V | - | - | - | Arm Lever | 3PST-2NC/1NO | On-Mom, Off-Mom | - | - | - | - | - | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 15gfm | - | - | - | - | - | - | 7° | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP67 | ||
![]() D2SW-01L3HS Omron Electronics Inc-EMC Div | 902 |
| Datasheet | 18 Weeks | Chassis Mount, Panel, Screw, Solder | Chassis Mount | 100 | 2g | Stainless Steel | Gold | 200,000 Cycles | -40°C~85°C | Tray | 2004 | D2SW | yes | Active | Not Applicable | Solder | EAR99 | - | - | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | Straight | IP67 - Dust Tight, Waterproof | 6.4mm | - | 100mA | Solder Lug | 125V | - | - | - | Lever, Simulated Roller | SPDT | On-Mom | 0.1A | - | - | 125V | 100mA | - | - | 30V | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | 60gf | 0.1A | .1A@125VAC | .1A@30VDC | 0.040 (1.0mm) | - | 0.031 (0.8mm) | - | 0.420 (10.7mm) | 6.118gf | - | - | - | 22.35mm | 10.1mm | No | Unknown | RoHS Compliant | Lead Free | IP67 |