- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Weight | Actuator Material | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Features | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D4A-2502-N Omron Automation and Safety | 2303 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | 750,000 Cycles | -20°C~100°C | Bulk | 2007 | D4A | - | Active | 1 (Unlimited) | Screw | EAR99 | P.T. = 15 DEG, D.T. = 7 DEG, T.T.= 22 DEG | 8536.50.70.00 | 30V | 5A AC 3A DC | - | IP67 - Dust Tight, Waterproof | - | unknown | - | Screw Terminal | 125V | 44mm | 42 mm | Side Rotary - No Lever | DPDT (DB/DM) | On-Mom | 5A | 14V | - | - | DPDT | - | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 40gfm | 5A | 5A@14VDC | 75° | 125V | 5° | 7° | - | 5.103gfm | - | - | - | - | - | 75.5mm | - | - | RoHS Compliant | - | ||
![]() D4SL-N3CFA-N Omron Automation and Safety | In Stock | - | Datasheet | 17 Weeks | - | - | - | - | - | - | - | - | - | 2012 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D4SL-N3BFA-N Omron Automation and Safety | In Stock | - | Datasheet | 17 Weeks | - | - | - | - | - | - | - | - | - | 2012 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D4SL-N3CFG-N Omron Automation and Safety | 2204 |
| Datasheet | 17 Weeks | - | - | - | - | - | - | - | - | - | 2012 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D4N-8162 Omron Automation and Safety | 54 |
| Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | Active | 1 (Unlimited) | Screw | EAR99 | - | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | 56mm | 30 mm | Lever, Roller | DPST-NO/NC | On-Mom, Off-Mom | - | 250V | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | 10A | - | 0.197 (5.0mm) | 240V | 0.060 (1.5mm) | 0.157 (4.0mm) | 1.457 (37.0mm) | 82gf | 9 mm | 4 mm | - | - | - | 56mm | - | - | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4SL-N4BFG-N Omron Automation and Safety | 2178 |
| Datasheet | 17 Weeks | - | - | - | - | - | - | - | - | - | 2012 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D4SL-N4FFG-DN Omron Automation and Safety | 2260 |
| Datasheet | 2 Weeks | - | - | - | - | - | - | - | - | - | 2012 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D4SL-N4HFA-D4N Omron Automation and Safety | 2079 |
| Datasheet | 17 Weeks | - | - | - | - | - | - | - | - | - | 2012 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D4SL-N4RFG-DN Omron Automation and Safety | 2042 |
| Datasheet | 17 Weeks | - | Chassis Mount | - | - | - | - | 150,000 Cycles | -10°C~55°C | Bulk | 2012 | D4SL-N | - | Active | 1 (Unlimited) | - | EAR99 | - | - | 125V | 1.5A AC 220mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | - | Connector | 120V | - | - | Panel Disconnect | 3PST-NC x 2 | On-Off | - | - | - | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 6118gf | - | - | - | - | - | 0.591 (15.0mm) | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D4SL-N4FFG-D4N Omron Automation and Safety | 2634 |
| Datasheet | 17 Weeks | - | - | - | - | - | - | - | - | - | 2012 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D4SL-N4NFG-DN Omron Automation and Safety | 2209 |
| Datasheet | 2 Weeks | - | - | - | - | - | - | - | - | - | 2012 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D4SL-N4HFG-D4N Omron Automation and Safety | In Stock | - | Datasheet | 17 Weeks | - | - | - | - | - | - | - | - | - | 2012 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D4SL-N4GFA-DN Omron Automation and Safety | 2133 |
| Datasheet | 2 Weeks | - | - | - | - | - | - | - | - | - | 2012 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D2SW-01L2H Omron Electronics Inc-EMC Div | 400 | - | Datasheet | 13 Weeks | Chassis Mount, Panel, Screw, Solder | Chassis Mount | 100 | 2g | Polyacetal, Stainless Steel | Gold | 200,000 Cycles | -40°C~85°C | Bulk | 2004 | D2SW | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | - | 30V | 100mA AC/DC | Straight | IP67 - Dust Tight, Waterproof | 6.4mm | - | 100mA | Solder Lug | 125V | - | - | Lever, Roller | SPDT | On-Mom | - | - | 125V | 100mA | - | 30V | 5,000,000 Cycles | - | 100mA | 60gf | - | - | 0.040 (1.0mm) | - | 0.031 (0.8mm) | - | 0.571 (14.5mm) | 6.118gf | - | - | - | 22.05mm | - | - | No | Unknown | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D2HW-BR202M Omron Electronics Inc-EMC Div | 43 |
| Datasheet | 15 Weeks | Chassis Mount, Panel, Screw, Wire | Chassis Mount | 125 | 700mg | - | Gold | 100,000 Cycles | -40°C~85°C | Bulk | 2004 | D2HW | yes | Active | 1 (Unlimited) | Wire Leads | EAR99 | - | 8536.50.70.00 | 12V | 100mA AC 2A DC | Straight | IP67 - Dust Tight, Waterproof | 10.3mm | - | 2A | Wire Leads | 125V | 13.3mm | 5.3 mm | Round (Pin Plunger) | SPST-NC | On-Mom | 2A | - | 125V | 2A | SPST | 42V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | 76gf | - | 2A@12VDC | 0.055 (1.4mm) | - | 0.010 (0.25mm) | - | 0.250 (6.4mm) | 10gf | 1.4 mm | - | Support Posts | - | - | 6.5mm | - | Unknown | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4NS-5AF Omron Automation and Safety | 21 | - | Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | 500,000 Cycles | -30°C~70°C | Bulk | 2003 | D4NS | - | Active | 1 (Unlimited) | Screw | EAR99 | - | 8536.50.70.00 | 400V | 3A AC | - | IP67 - Dust Tight, Waterproof | - | - | 3A | Screw Terminal | 240V | - | 30 mm | Panel Disconnect | DPST-NO/NC | On-Off, Off-On | - | - | - | - | DPST | - | 1,000,000 Cycles | SAFETY DOOR SWITCH | 10A | 3059gf | - | - | - | - | - | 0.248 (6.3mm) | - | 1530gf | - | - | - | - | 56mm | 88mm | - | Unknown | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4SL-N2UFG Omron Automation and Safety | In Stock | - | Datasheet | 17 Weeks | - | - | - | - | - | - | - | - | - | 2012 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D4N-2D26 Omron Automation and Safety | 49 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | Active | 1 (Unlimited) | Screw | EAR99 | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | 31mm | 30 mm | Side Rotary, Roller | 3PST-NC | On-Mom | - | 250V | - | - | 3PST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | 10A | - | 40° | 240V | 14° | 18° | - | 51gf | - | - | Metal Lever, Bearing Roller | - | - | 57.5mm | - | - | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4SL-N4PFG-D Omron Automation and Safety | 2291 |
| Datasheet | 17 Weeks | - | - | - | - | - | - | - | - | - | 2012 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D4SL-N3BFA Omron Automation and Safety | 2124 |
| Datasheet | 17 Weeks | - | - | - | - | - | - | - | - | - | 2012 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |