- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Actuator Material | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Switch Action | Pre-Travel-Max | Features | Length | Width | Body Height | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D4SL-N4PFG-D Omron Automation and Safety | 2291 |
| Datasheet | 17 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | 2012 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4SL-N3BFA Omron Automation and Safety | 2124 |
| Datasheet | 17 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | 2012 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4SL-N3BFG Omron Automation and Safety | 2196 |
| Datasheet | 17 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | 2012 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4N-2ALE Omron Automation and Safety | 49 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 31mm | 30 mm | Side Rotary, Fork Lever Lock (Yoke) | DPST-NO/NC | On-Mom, Off-Mom | - | - | - | 250V | - | - | - | DPST | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 653gf | 10A | - | - | - | 240V | - | - | 6.5° | - | - | - | - | Left Operation, Rubber Rollers | - | - | 57.5mm | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4C-1229-P Omron Automation and Safety | 2893 |
| Datasheet | 2 Weeks | - | Chassis Mount | - | NO | PANEL MOUNT | - | - | - | - | 200,000 Cycles | -10°C~70°C | Bulk | 2007 | D4C | - | Active | 1 (Unlimited) | - | EAR99 | - | - | O.T. = 40 DEG, P.T. = 25 DEG, D.T. = 3 DEG, T.T.= 65 DEG, ELECTRICAL LIFE IS CALCULATED AT AN OPERATING TEMPERATURE 5 DEGREE TO 35 DEGREE | 8536.50.70.00 | 30V | 5A AC 4A DC | - | IP67 - Dust Tight, Waterproof | - | unknown | - | Cable Leads | 250V | - | 40mm | 16 mm | Side Rotary, Adjustable Rod | SPDT | On-Mom | - | - | 4A | 30V | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 580gf | 5A | - | - | 40° | 250V | 3° | 25° | - | 150gf | - | - | - | Oil Resistant Cable 3m | - | - | 65mm | - | RoHS Compliant | - | - | ||
![]() D4N-2D26 Omron Automation and Safety | 49 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 31mm | 30 mm | Side Rotary, Roller | 3PST-NC | On-Mom | - | - | - | 250V | - | - | - | 3PST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | 10A | - | - | 40° | 240V | 14° | 18° | - | 51gf | - | - | - | Metal Lever, Bearing Roller | - | - | 57.5mm | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D2HW-BR202M Omron Electronics Inc-EMC Div | 43 |
| Datasheet | 15 Weeks | Chassis Mount, Panel, Screw, Wire | Chassis Mount | 125 | - | - | - | 700mg | - | Gold | 100,000 Cycles | -40°C~85°C | Bulk | 2004 | D2HW | yes | Active | 1 (Unlimited) | Wire Leads | EAR99 | - | - | - | 8536.50.70.00 | 12V | 100mA AC 2A DC | Straight | IP67 - Dust Tight, Waterproof | 10.3mm | - | 2A | Wire Leads | 125V | - | 13.3mm | 5.3 mm | Round (Pin Plunger) | SPST-NC | On-Mom | - | - | 2A | - | 125V | 2A | - | SPST | 42V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | 76gf | - | - | 2A@12VDC | 0.055 (1.4mm) | - | 0.010 (0.25mm) | - | 0.250 (6.4mm) | 10gf | 1.4 mm | - | - | Support Posts | - | - | 6.5mm | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-4ARE Omron Automation and Safety | 20 |
| Datasheet | 3 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 31mm | 30 mm | Side Rotary, Fork Lever Lock (Yoke) | DPST-NO/NC | On-Mom, Off-Mom | - | - | - | 250V | - | - | - | DPST | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 653gf | 10A | - | - | - | 240V | - | - | 6.5° | - | - | - | - | Right Operation, Rubber Rollers | - | - | 57.5mm | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4NS-5AF Omron Automation and Safety | 21 | - | Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | 500,000 Cycles | -30°C~70°C | Bulk | 2003 | D4NS | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | 8536.50.70.00 | 400V | 3A AC | - | IP67 - Dust Tight, Waterproof | - | - | 3A | Screw Terminal | 240V | - | - | 30 mm | Panel Disconnect | DPST-NO/NC | On-Off, Off-On | - | - | - | - | - | - | - | DPST | - | 1,000,000 Cycles | SAFETY DOOR SWITCH | 10A | 3059gf | - | - | - | - | - | - | 0.248 (6.3mm) | - | 1530gf | - | - | - | - | - | 56mm | 88mm | Unknown | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() V-15G-4A5-K Omron Electronics Inc-EMC Div | 113 |
| Datasheet | 15 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | - | - | - | - | 6.2g | - | Silver | 100,000 Cycles | -25°C~80°C | Tray | 2004 | V | yes | Active | Not Applicable | Solder | EAR99 | - | - | - | 8536.50.90.40 | 30V | 15A AC 100mA DC | Straight | IP40 | - | unknown | 10A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | 27.8mm | 10.3 mm | Round (Pin Plunger) | SPDT | On-Mom | - | - | 15A | - | 250V | - | - | - | 250V | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 200gf | 15A | - | - | 0.040 (1.0mm) | - | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 50gf | 2.5 mm | - | 1.2 mm | - | - | - | 15.9mm | - | RoHS Compliant | Lead Free | - | ||
![]() SS-01GL1450-ET Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 18 Weeks | - | - | - | - | - | - | - | - | - | - | - | Tray | 2004 | SS | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D2T-LT1 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 11 Weeks | Chassis Mount, Panel, Screw, Solder | Chassis Mount | - | - | - | - | - | Stainless Steel | Silver | 100,000 Cycles | -25°C~85°C | Bulk | 2012 | D2T | yes | Active | Not Applicable | Quick Connect | EAR99 | - | - | - | 8536.50.70.00 | 30V | 5A AC 6A DC | Right Angle | IP40 | 16mm | unknown | 6A | Quick Connect - 0.110 (2.8mm) | 125V | - | - | 12.5 mm | Lever, Straight | DPST-NO | Off-Mom | - | - | 6A | - | 250V | 5A | - | DPST | 30V | 100,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 150gf | 5A | 5A@250VAC | 6A@30VDC | 0.062 (1.6mm) | - | - | - | 0.272 (6.9mm) | 20gf | - | - | - | - | 34.4mm | - | 24.65mm | - | RoHS Compliant | Lead Free | - | ||
![]() D2JW-01K11 Omron Electronics Inc-EMC Div | 272 |
| Datasheet | 13 Weeks | Brackets, Chassis Mount, Panel, Screw, Solder, Surface Mount | Chassis Mount | 100 | - | - | - | - | Stainless Steel | Gold | 100,000 Cycles | -40°C~85°C | Bulk | 2004 | D2JW | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | 8536.50.70.00 | 30V | 100mA DC | Straight | IP67 - Dust Tight, Waterproof | 5.3mm | - | 100mA | Solder Lug | - | - | - | - | Lever, Straight | SPDT | On-Mom | 100mOhm | 100MOhm | - | - | - | 100mA | 1 | - | 30V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | 82gf | - | - | - | 0.055 (1.4mm) | - | 0.027 (0.7mm) | 0.252 (6.4mm) | 0.330 (8.4mm) | 16gf | - | - | 6.4 mm | - | 13.7mm | 5.3mm | 9.4mm | Unknown | RoHS Compliant | Lead Free | Dust Tight, IP50, IP67, Waterproof | ||
![]() SS-10GL111 Omron Electronics Inc-EMC Div | 34 |
| Datasheet | 12 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | - | - | - | - | - | 50,000 Cycles | -25°C~85°C | Bulk | 2004 | SS | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | 30V | 10A AC | - | IP40 | - | unknown | 4A | Solder Lug | 125V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 40gf | - | - | - | 0.047 (1.2mm) | - | 0.047 (1.2mm) | - | 0.345 (8.8mm) | 3.059gf | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() V-10G4-1A4-K Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 10 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | - | - | - | - | - | - | Silver | 300,000 Cycles | -25°C~80°C | Bulk | 2004 | V | yes | Obsolete | Not Applicable | Quick Connect | EAR99 | - | - | - | 8536.50.70.00 | 30V | 10A AC 100mA DC | Straight | IP40 | - | unknown | 6A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | 27.8mm | 10.3 mm | Lever, Simulated Roller | SPDT | On-Mom | - | - | 10A | - | 250V | - | - | - | 250V | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 60gf | 10A | - | - | 0.062 (1.6mm) | - | 0.060 (1.5mm) | 0.157 (4.0mm) | 0.738 (18.7mm) | 6.118gf | 5.6 mm | - | 3.3 mm | - | - | - | 15.9mm | - | RoHS Compliant | Lead Free | - | ||
![]() D4BL-2CRA-A Omron Automation and Safety | 2026 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | 500,000 Cycles | -10°C~55°C | Bulk | 2008 | D4BL | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | 6A AC | - | IP67 - Dust Tight, Waterproof | - | unknown | 6A | Screw Terminal | 115V | - | - | - | Panel Disconnect | DPST-NO/NC (DB/DM) + SPST-NC (DB) | On-Off, Off-On | - | - | - | - | - | - | - | DPST, SPST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 2000gf | - | - | - | - | - | - | 0.591 (15.0mm) | - | - | - | - | - | Status Indicator | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D2MC-01E Omron Electronics Inc-EMC Div | 43 |
| Datasheet | 11 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | 10.000011g | - | Gold | 100,000 Cycles | -25°C~80°C | Bulk | 2004 | D2MC | - | Active | Not Applicable | Quick Connect | EAR99 | - | - | - | 8536.50.70.00 | 30V | 500mA AC/DC | Straight | IP40 | 18.2mm | - | 500mA | Quick Connect - 0.205 (5.2mm) | 125V | - | - | 14.1 mm | Without | SPDT | On-Mom | 100mOhm | - | 0.5A | - | 125V | 500mA | - | - | 30V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 500mA | 0.051gfm | 0.5A | .5A@125VAC | .5A@30VDC | 17° | - | 3° | 21° | - | 0.006gfm | - | - | - | - | 31mm | - | 17.5mm | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() D5A-9515 Omron Automation and Safety | In Stock | - | Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | 2 | - | - | - | 1,000,000 Cycles | -20°C~75°C | Bulk | 2006 | D5A | - | Active | 1 (Unlimited) | Connector | EAR99 | - | - | - | 8536.50.70.00 | - | - | - | IP67 - Dust Tight, Waterproof | - | unknown | - | Cable with Connector | - | - | 30mm | 16 mm | Round (Pin Plunger) | Transistor Output, PNP | SPST | - | - | - | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 400gf | 0.1A | - | - | 0.158 (4.0mm) | - | 0.0002 (0.005mm) | 0.040 (1.0mm) | 0.600 (15.2mm) | - | 5 mm | MOMENTARY | 1 mm | Cable Length 5m | - | - | 45mm | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() A-20GQ-B7-K Omron Automation and Safety | 59 |
| Datasheet | 5 Weeks | Panel, Screw | Panel Mount | - | - | - | - | - | - | - | 500,000 Cycles | -25°C~80°C | Bulk | 2005 | A | - | Active | 1 (Unlimited) | Screw | - | 80°C | -25°C | - | - | 30V | 20A AC 6A DC | Straight | IP00 | 17.53mm | - | 20A | Screw Terminal | 250V | CSA, UL | - | - | Overtravel Plunger | SPDT | On-Mom | - | - | - | - | 480V | 20A | 1 | SPDT | 250V | 1,000,000 Cycles | - | 20A | 400 ~ 625gf | - | - | - | 0.219 (5.6mm) | - | 0.008 (0.2mm) | 0.051 (1.3mm) | 0.859 (21.8mm) | 285gf | - | - | - | - | 49.28mm | 17.45mm | - | Unknown | RoHS Compliant | Lead Free | IP00 | ||
![]() DZ-10GV2-1A Omron Automation and Safety | 57 | - | Datasheet | 15 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | - | - | - | - | - | 500,000 Cycles | -25°C~80°C | Bulk | 2005 | DZ | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | 8536.50.70.00 | 30V | 10A AC/DC | - | IP00 | - | unknown | 10A | Solder Lug | 125V | - | 49.2mm | 17.45 mm | Lever, Roller | DPDT | On-Mom | - | - | - | - | - | - | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 270gf | - | 10A@250VAC | - | 0.010 (0.25mm) | 250V | 0.045 (1.1mm) | 0.157 (4.0mm) | 1.156 (29.4mm) | 34gf | 4.26 mm | - | 4 mm | - | - | - | 22.7mm | - | RoHS Compliant | - | - |