- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Housing Material | Weight | Actuator Material | AC Voltage Rating (Max) | Actuator | Actuator Style | Base Product Number | Body Orientation | Brand | Contact Materials | DC Voltage Rating (Max) | Dielectric Strength | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Illuminated | Manufacturer | Maximum Movement Differential | Maximum Operating Temperature | Maximum Pre-Travel | Mfr | Minimum Operating Temperature | Minimum Over-Travel | Mounting Styles | NEMA Rating | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Package | Part # Aliases | Pole Throw Configuration | Product Depth (mm) | Product Status | RoHS | Switch Function Configuration | Unit Weight | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Resistance | Number of Positions | Additional Feature | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Operating Supply Voltage | Circuit | Switch Function | Insulation Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Operating Force | Terminal Type | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Current Rating (Max) | Actuator Travel | Pre-Travel-Max | Contact Configuration | Product | Lamp Type | Features | Compliance | Product Category | IP Rating | Product Length (mm) | Height | Length | Width | Body Height | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() J-7-V2 Omron Electronics Inc-EMC Div | 30 |
| Datasheet | 11 Weeks | Gold | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Silver | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~80°C | Tray | 2004 | J | - | Active | Not Applicable | Solder | EAR99 | - | - | - | - | 8536.50.70.00 | - | - | - | 7A AC | Straight | IP40 | - | unknown | 7A | Solder Turret | 250V | - | - | - | Lever, Roller | - | SPDT | On-Mom | - | 7A | - | 250V | - | 1 | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 7A | - | 33gf | - | - | - | 7A | 7A@250VAC | - | 0.018 (0.45mm) | - | 0.027 (0.7mm) | 0.106 (2.7mm) | 0.579 (14.7mm) | 3.059gf | - | - | 2.7 mm | - | - | - | - | - | - | - | - | - | 14.7mm | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() VX-015-1A3 Omron Electronics Inc-EMC Div | 79 |
| Datasheet | 10 Weeks | - | Chassis Mount, Panel, Screw, Solder | Chassis Mount | 100 | - | - | - | - | - | - | - | - | - | Gold | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Bulk | 2003 | VX | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | 8536.50.70.00 | - | - | 30V | 100mA AC/DC | Straight | IP40 | - | - | 100mA | Solder, Quick Connect - 0.187 (4.7mm) | 125V | - | 27.8mm | 10.3 mm | Lever, Roller | - | SPDT | On-Mom | - | 0.1A | - | 125V | - | - | - | 30V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | - | 60gf | - | - | - | 0.1A | .1A@125VAC | .1A@30VDC | 0.030 (0.76mm) | - | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.815 (20.7mm) | 4.079gf | - | 2.4 mm | 1.6 mm | - | - | - | - | - | - | - | - | - | - | - | 15.9mm | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() D2SW-P2H Omron Electronics Inc-EMC Div | 22 |
| Datasheet | 19 Weeks | - | Chassis Mount, Panel, Screw, Solder | Chassis Mount | - | - | 2g | - | - | - | - | - | - | - | Silver | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2004 | D2SW-P | - | Active | Not Applicable | Solder | EAR99 | - | - | - | - | 8536.50.70.00 | - | - | 30V | 2A AC/DC | Straight | IP67 - Dust Tight, Waterproof | - | - | 2A | Solder Lug | 250V | - | 19.8mm | 6.4 mm | Round (Pin Plunger) | - | SPDT | On-Mom | - | 2A | - | 250V | - | - | - | 30V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | - | 183gf | - | - | - | 2A | 2A@250VAC | 2A@30VDC | 0.015 (0.4mm) | - | 0.006 (0.15mm) | 0.024 (0.6mm) | 0.330 (8.4mm) | 20gf | - | 1 mm | 0.6 mm | - | - | - | - | - | - | - | - | - | - | - | 11mm | - | - | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D2HW-BL211M Omron Electronics Inc-EMC Div | 13 |
| Datasheet | 16 Weeks | - | Chassis Mount, Panel, Screw, Wire | Chassis Mount | 125 | - | - | Stainless Steel | - | - | - | - | - | - | Gold, Silver | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | 2004 | D2HW | yes | Active | Not Applicable | Wire Leads | EAR99 | - | - | 2 | - | 8536.50.70.00 | - | - | 12V | 100mA AC 2A DC | Straight | IP67 - Dust Tight, Waterproof | 10.3mm | - | 2A | Wire Leads | 125V | - | - | 5.3 mm | Lever, Straight | - | SPDT | On-Mom | - | 2A | - | 125V | 2A | 1 | - | 42V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | - | 76gf | - | - | - | - | - | - | 0.062 (1.6mm) | - | 0.020 (0.5mm) | - | 0.295 (7.5mm) | 7.138gf | - | - | - | - | - | - | Support Posts | - | - | - | - | 7mm | - | - | - | - | - | Unknown | RoHS Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() 44534-0340 Omron | In Stock | - | - | - | - | - | - | - | - | - | Stainless Steel | - | - | - | - | - | Omron Automation and Safety | Silver Alloy | - | - | - | 1 | Non-Illuminated | Omron | - | + 55 C | - | - | - 20 C | - | Chassis Mount | 6 | - | - | - | - | 445340340 | - | - | - | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | Guard Door Lock Safety Interlock Switch | - | - | - | - | Switches | 8 W | - | - | - | - | - | - | 4 A | Screw | - | - | - | - | - | - | - | ON - OFF, OFF - ON | - | - | - | - | - | - | - | - | - | - | - | 4PST | - | - | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switch | - | - | - | Basic / Snap Action Switches | IP67 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 44538-4031 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | 1 | Non-Illuminated | Omron | - | - | - | - | - | - | - | - | - | - | - | - | 445384031 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D4N-1B32 Omron Automation and Safety | 31 |
| Datasheet | 2 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | - | D4N | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 8536.50.70.00 | - | - | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 31mm | 30 mm | Roller Plunger | - | DPST-NC | On-Mom | - | - | 250V | - | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 663gf | - | - | - | 10A | - | - | 0.158 (4.0mm) | 240V | 0.040 (1.0mm) | 0.080 (2.0mm) | 1.125 (28.6mm) | 153gf | - | 6 mm | 2 mm | - | - | - | - | - | - | - | - | - | - | - | 57.5mm | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D3M-01L2 Omron Electronics Inc-EMC Div | 43 |
| Datasheet | 15 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Gold | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Tray | 2004 | D3M | yes | Active | Not Applicable | Quick Connect | EAR99 | - | - | - | - | 8536.50.70.00 | - | - | 30V | 100mA DC | Straight | IP40 | - | - | 100mA | Connector | - | - | - | 7 mm | Lever, Roller | - | SPST-NC | On-Mom | - | - | - | - | - | 1 | SPST | 30V | 500,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | - | 102gf | - | - | - | - | - | - | 0.026 (0.7mm) | - | 0.025 (0.6mm) | - | 0.587 (14.9mm) | 10gf | - | 0.7 mm | - | - | - | - | - | - | - | - | - | - | 29.2mm | - | - | - | - | - | RoHS Compliant | Lead Free | IP00, IP40 | ||
![]() D2HW-C273M Omron Electronics Inc-EMC Div | 29 |
| Datasheet | 7 Weeks | - | Chassis Mount, Panel, Screw, Wire | Chassis Mount | 125 | - | - | - | - | - | - | - | - | - | Gold | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2004 | D2HW | yes | Active | Not Applicable | Wire Leads | EAR99 | - | - | - | - | 8536.50.70.00 | - | - | 12V | 100mA AC 2A DC | Straight | IP67 - Dust Tight, Waterproof | - | - | 2A | Wire Leads | 125V | - | 18.5mm | 5.3 mm | Lever, Simulated Roller | - | SPST-NO | Off-Mom | - | 2A | - | 125V | - | - | SPST | 42V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | - | 183gf | - | - | - | - | - | 2A@12VDC | 0.079 (2.0mm) | - | 0.020 (0.5mm) | - | 0.425 (10.8mm) | 20gf | - | 2 mm | - | - | - | - | - | - | - | - | - | - | - | - | 6.5mm | - | - | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4NL-1CFG-B Omron Automation and Safety | 2604 |
| Datasheet | 2 Weeks | - | Chassis Mount | Chassis Mount | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | Bulk | 2005 | D4NL | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | - | - | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | 35.5mm | unknown | 3A | Screw Terminal | 240V | - | - | - | Panel Disconnect | 24V | DPST-NO/NC + DPST-NC | On-Off, Off-On | - | - | - | - | - | - | 4P4T, DPST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 10A | - | 3059gf | - | - | - | - | - | - | - | - | - | 0.354 (9.0mm) | - | 1530gf | - | - | - | - | - | - | Status Indicator | - | - | - | - | - | 95mm | 88.5mm | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4SL-N2RDG-D4 Omron | 2531 |
| - | - | - | - | - | - | - | - | - | - | - | - | D4SL | - | Omron Automation and Safety | - | - | - | - | 1 | Non-Illuminated | Omron | - | + 55 C | - | Omron Automation and Safety | - 10 C | - | Chassis Mount | - | - | - | - | Bulk | - | - | - | Active | - | - | - | 125 VDC | 120VAC, 125VDC | -10°C ~ 55°C | - | - | D4SL-N | - | - | - | - | - | Compact Guard Locking Safety Switch | - | - | - | - | Switches | - | - | 1.5A (AC), 220mA (DC) | - | IP67 - Dust Tight, Waterproof | - | - | +/- 220 mA, +/- 1.5 A | Screw | - | CCC, CE, cURus, TUV | - | - | Panel Disconnect | - | 3PST-NC x 2 | - | - | - | - | - | - | - | - | - | - | - | - | DP6T | 60 N | - | Limit Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Limit Switches | IP67 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D4SL-N3NDG-D4 Omron | 2738 |
| - | - | - | - | - | - | - | - | - | - | - | - | D4SL | - | Omron Automation and Safety | - | - | - | - | 1 | Non-Illuminated | Omron | - | + 55 C | - | Omron Automation and Safety | - 10 C | - | Chassis Mount | - | - | - | - | Bulk | - | - | - | Active | - | - | - | 125 VDC | 120VAC, 125VDC | -10°C ~ 55°C | - | - | D4SL-N | - | - | - | - | - | Compact Guard Locking Safety Switch | - | - | - | - | Switches | - | - | 1.5A (AC), 220mA (DC) | - | IP67 - Dust Tight, Waterproof | - | - | +/- 220 mA, +/- 1.5 A | Screw | - | CCC, CE, cURus, TUV | - | - | Panel Disconnect | - | 3PST-2NC/1NO x 2 | - | - | - | - | - | - | - | - | - | - | - | - | 4P6T | 60 N | - | Limit Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Limit Switches | IP67 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D4N-422G Omron Automation and Safety | 31 |
| Datasheet | - | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | 2011 | D4N | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | - | - | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 31mm | 30 mm | Side Rotary, Adjustable Roller | - | DPST-NC | On-Mom | - | - | 250V | - | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 459gf | - | - | - | 10A | - | - | 40° | 240V | 14° | 18° | - | 41gf | - | - | - | - | - | - | Metal Lever, Resin Roller | - | - | - | - | - | - | - | 57.5mm | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() Z-15GQ22-B7-K Omron | 74 | - | - | - | - | - | - | - | - | - | Stainless Steel/N/A | 250 | Roller Plunger | Roller Plunger | - | Straight | Omron Automation and Safety | Silver | 250 | 1000VAC | 500000 | 1 | Non-Illuminated | Omron | 0.05 | +80°C | 0.4 | - | -25°C | 3.58 | Panel | - | -25C to 80C | 80C | -25C | - | 4549041 Z15GQ22B7KNC Z15GQ22B7K | SPDT | 17.45(mm) | - | Details | N.O./N.C. | 1.587328 oz | 14 VDC | - | - | Bulk | - | Z | - | - | - | - | - | General Purpose | - | - | - | - | Switches | - | - | - | - | - | 17.45mm | - | 15 A | Screw | - | - | - | - | Roller Plunger | - | - | ON - (OFF), OFF - (ON) | 100(Mohm) | - | - | - | - | - | - | - | 10000000 | - | - | SPDT | 3.43(N) | Screw | Snap Action Switches | - | - | - | - | - | - | - | - | - | 1.12 | 15(A) | - | - | SPDT | - | - | - | UL, CSA | Basic / Snap Action Switches | IP00 | 49.2(mm) | - | 49.2mm | 25.5mm | - | 40.9(mm) | - | - | - | - | - | ||
![]() A-20GV22-B Omron Automation and Safety | 77 |
| Datasheet | 2 Weeks | - | Chassis Mount, Panel, Screw | Chassis Mount | - | - | 58g | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Bulk | 2005 | A | - | Active | 1 (Unlimited) | Screw | - | - | - | - | - | 8536.50.70.00 | - | - | 30V | 20A AC 6A DC | Straight | IP00 | 17.45mm | - | 6A | Screw Terminal | 250V | CSA, UL | - | - | Lever, Roller | - | SPDT | On-Mom | - | - | - | 500V | 20A | 1 | - | 250V | 1,000,000 Cycles | - | 20A | - | 160gf | - | - | - | - | - | - | 0.047 (1.2mm) | - | 0.047 (1.2mm) | 0.248 (6.3mm) | 1.172 (29.8mm) | 42gf | - | 7.5 mm | 6.3 mm | - | - | - | - | - | - | - | - | - | 49.2mm | 17.45mm | 24.2mm | - | - | Unknown | RoHS Compliant | - | - | ||
![]() D4F-120-3R Omron Automation and Safety | 2832 |
| Datasheet | 2 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | 2008 | D4F | - | Active | 1 (Unlimited) | Cable Leads | EAR99 | - | - | - | - | - | - | - | 125V | 15A AC 550mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 15A | Cable Leads | 120V | - | - | - | Side Rotary, Roller | - | DPST-NO/NC | On-Mom, Off-Mom | - | - | - | - | - | - | DPST | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 510gf | - | - | - | - | - | - | 40° | - | - | 12° | - | 51gf | - | - | - | - | - | - | Cable Length 3m | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4NS-4DF Omron Automation and Safety | 27 |
| Datasheet | 2 Weeks | - | Chassis Mount | Chassis Mount | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | 2005 | D4NS | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | CONTACT RATING FOR AC: 10 A, 250 VAC | 8536.50.70.00 | - | - | - | 3A AC | - | IP67 - Dust Tight, Waterproof | 30mm | unknown | 3A | Screw Terminal | 240V | - | - | - | Panel Disconnect | - | 3PST-NC | On-Off | - | - | - | - | - | - | 3PST | - | 1,000,000 Cycles | SAFETY DOOR SWITCH | - | - | 3059gf | - | - | - | - | - | - | - | - | - | 0.248 (6.3mm) | - | 1530gf | - | - | - | - | - | - | - | - | - | - | - | - | 96mm | 31mm | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4F-102-3R Omron Automation and Safety | 2917 |
| Datasheet | 2 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | 2015 | D4F | - | Active | 1 (Unlimited) | Cable Leads | EAR99 | - | -3Ohm | - | - | - | - | - | 125V | 15A AC 550mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 15A | Cable Leads | 120V | - | - | - | Roller Plunger | - | DPST-NO/NC | On-Mom, Off-Mom | - | - | - | - | - | - | DPST | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 1224gf | - | - | - | - | - | - | 0.125 (3.2mm) | - | - | 0.047 (1.2mm) | 1.156 (29.4mm) | 153gf | - | - | - | - | - | - | Cable Length 3m | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() DZ-10GW2-1B Omron Automation and Safety | 43 |
| Datasheet | 2 Weeks | - | Chassis Mount, Panel, Screw | Chassis Mount | - | - | 50g | Plastic, Stainless Steel | - | - | - | - | - | - | Silver | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Tray | 2005 | DZ | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 8536.50.70.00 | - | - | 30V | 10A AC/DC | Straight | IP00 | 17.45mm | - | 10A | Screw Terminal | 125V | - | 49.2mm | - | Lever, Roller | - | DPDT | On-Mom | - | - | - | - | 10A | - | - | 250V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 10A | - | 213gf | - | - | - | - | 10A@250VAC | - | 0.047 (1.2mm) | - | 0.135 (3.4mm) | - | 1.250 (31.8mm) | 42gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22.7mm | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() D2HW-BR263M Omron Electronics Inc-EMC Div | 49 |
| Datasheet | 20 Weeks | - | Chassis Mount, Panel, Screw, Wire | Chassis Mount | 125 | - | - | - | - | - | - | - | - | - | Gold | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2004 | D2HW | yes | Active | Not Applicable | Wire Leads | EAR99 | - | - | - | - | 8536.50.70.00 | - | - | 12V | 100mA AC 2A DC | Straight | IP67 - Dust Tight, Waterproof | - | - | 2A | Wire Leads | 125V | - | 13.3mm | 5.3 mm | Lever, Leaf | - | SPST-NO | Off-Mom | - | 2A | - | 125V | - | - | SPST | 42V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | - | 183gf | - | - | - | - | - | 2A@12VDC | 0.070 (1.8mm) | - | 0.020 (0.5mm) | - | 0.291 (7.4mm) | 20gf | - | 1.8 mm | - | - | - | - | Support Posts | - | - | - | - | - | - | - | 6.5mm | - | - | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof |