- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Actuator Material | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Features | Length | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SS-5GL1138 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 26 Weeks | - | - | - | - | - | - | - | - | 2004 | SS | - | Active | 1 (Unlimited) | - | - | 85°C | -25°C | - | - | - | - | - | - | - | - | 5A | - | 125V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | IP40 | ||
![]() D3V-6G-1C23-K Omron Electronics Inc-EMC Div | 92 |
| Datasheet | 15 Weeks | Chassis Mount, Screw | Chassis Mount | 6.2g | - | Silver | 500,000 Cycles | -25°C~105°C | Bulk | 2002 | D3V | yes | Active | Not Applicable | Quick Connect | EAR99 | - | - | - | 8536.50.70.00 | 30V | 6A AC/DC | Straight | IP40 | - | - | 6A | Quick Connect - 0.187 (4.7mm) | 250V | 27.8mm | 10.3 mm | Round (Pin Plunger) | SPDT | On-Mom | 6A | IP00 | - | 250V | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 50gf | 6A | 6A@250VAC | 6A@8VDC | 0.040 (1.0mm) | - | 0.012 (0.3mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 5.099gf | 2.2 mm | 1.2 mm | - | - | 15.9mm | No | - | RoHS Compliant | - | ||
![]() D4N-8F31 Omron Automation and Safety | 49 |
| - | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | 56mm | 30 mm | Round (Pin Plunger) | 3PST-2NC/1NO (MBB) | On-Mom, Off-Mom | - | - | 250V | - | - | 3PST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 663gf | 10A | - | - | 0.158 (4.0mm) | 240V | - | 0.110 (2.8mm) | 0.685 (17.4mm) | 153gf | 6 mm | 2 mm | - | - | 56mm | - | - | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4N-2A32 Omron Automation and Safety | 12 |
| - | - | Chassis Mount | Chassis Mount | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | 31mm | 30 mm | Roller Plunger | DPST-NO/NC | On-Mom, Off-Mom | - | - | 250V | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 663gf | 10A | - | - | 0.158 (4.0mm) | 240V | - | 0.080 (2.0mm) | 1.125 (28.6mm) | 153gf | 6 mm | 2 mm | - | - | 57.5mm | - | - | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4NS-2EF Omron Automation and Safety | 49 |
| - | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | 500,000 Cycles | -30°C~70°C | Bulk | - | D4NS | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | CONTACT RATING FOR AC: 10 A, 250 VAC | 8536.50.70.00 | - | 3A AC | - | IP67 - Dust Tight, Waterproof | - | unknown | 3A | Screw Terminal | 240V | 31mm | 30 mm | Panel Disconnect | DPST-NO/NC (MBB) | On-Off, Off-On | - | - | - | - | - | DPST | - | 1,000,000 Cycles | SAFETY DOOR SWITCH | - | 3059gf | - | - | - | - | - | - | 0.248 (6.3mm) | - | 1530gf | - | - | - | - | 96mm | - | - | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4NL-1FFG-B4 Omron Automation and Safety | 2689 |
| - | 11 Weeks | Chassis Mount | Chassis Mount | - | - | - | 500,000 Cycles | -10°C~55°C | Bulk | - | D4NL | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 3A | Screw Terminal | 240V | - | - | Panel Disconnect | 3PST-2NC/1NO + DPST-NC | On-Off, Off-On | - | - | - | - | - | 3PST, DPST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 3059gf | - | - | - | - | - | - | 0.354 (9.0mm) | - | 1530gf | - | - | Status Indicator | - | - | - | - | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D3V-163-1A5 Omron Electronics Inc-EMC Div | 66 | - | Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | Stainless Steel | Silver | 100,000 Cycles | -25°C~105°C | Bulk | 2002 | D3V | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | 8536.50.90.40 | 30V | 16A AC 10A DC | - | IP40 | 10.3mm | - | 10A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Straight | SPDT | On-Mom | - | IP00 | - | 250V | 16A | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 16A | 70gf | - | 16A@250VAC | 16A@8VDC | 0.079 (2.0mm) | - | 0.110 (2.8mm) | 0.354 (9.0mm) | 0.600 (15.2mm) | 6.118gf | - | 9 mm | - | 72.2mm | 15.9mm | - | Unknown | RoHS Compliant | - | ||
![]() D4N-2D62R Omron Automation and Safety | In Stock | - | Datasheet | 10 Weeks | Screw | - | - | - | - | - | - | - | - | D4N-R | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D4N-2D2H Omron Automation and Safety | 29 |
| Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | 31mm | 30 mm | Side Rotary, Adjustable Roller | 3PST-NC | On-Mom | - | - | 250V | - | - | 3PST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 459gf | 10A | - | - | 40° | 240V | 14° | 18° | - | 41gf | - | - | Metal Lever, Rubber Roller | - | 57.5mm | - | - | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4N-1D2G Omron Automation and Safety | 49 |
| Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | Active | 1 (Unlimited) | Screw | - | 70°C | -30°C | - | - | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | - | 2.5A | Screw Terminal | 120V | - | - | Side Rotary, Adjustable Roller | 3PST-NC | On-Mom | - | - | - | - | - | 3PST | - | 15,000,000 Cycles | - | - | 459gf | - | - | - | 40° | - | 14° | 18° | - | 41gf | - | - | Metal Lever, Resin Roller | - | - | - | - | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4N-822H Omron Automation and Safety | 49 |
| Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | 56mm | 30 mm | Side Rotary, Adjustable Roller | DPST-NC | On-Mom | - | - | 250V | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 459gf | 10A | - | - | 40° | 240V | 14° | 18° | - | 41gf | - | - | Metal Lever, Rubber Roller | - | 56mm | - | - | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4N-8E62 Omron Automation and Safety | 11 |
| Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | 56mm | 30 mm | Lever, Roller | DPST-NO/NC (MBB) | On-Mom, Off-Mom | - | - | 250V | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | 10A | - | - | 0.197 (5.0mm) | 240V | - | 0.157 (4.0mm) | 1.417 (36.0mm) | 82gf | 9 mm | 4 mm | - | - | 56mm | - | - | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4N-6F31 Omron Automation and Safety | 11 |
| Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | 56mm | 30 mm | Round (Pin Plunger) | 3PST-2NC/1NO (MBB) | On-Mom, Off-Mom | - | - | 250V | - | - | 3PST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 663gf | 10A | - | - | 0.158 (4.0mm) | 240V | - | 0.110 (2.8mm) | 0.685 (17.4mm) | 153gf | 6 mm | 2 mm | - | - | 56mm | - | - | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4N-8B2G Omron Automation and Safety | 49 |
| Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | 56mm | 30 mm | Side Rotary, Adjustable Roller | DPST-NC | On-Mom | - | - | 250V | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 459gf | 10A | - | - | 40° | 240V | 14° | 18° | - | 41gf | - | - | Metal Lever, Resin Roller | - | 56mm | - | - | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4F-420-3D Omron Automation and Safety | 2145 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | - | - | 1,000,000 Cycles | -30°C~70°C | Bulk | - | D4F | - | Active | 1 (Unlimited) | Cable Leads | EAR99 | - | - | - | - | 125V | 15A AC 550mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 15A | Cable Leads | 120V | - | - | Side Rotary, Roller | 4PST-NC | On-Mom | - | - | - | - | - | 4PST | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | - | - | - | 40° | - | - | 12° | - | 51gf | - | - | Cable Length 3m | - | - | - | - | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4F-202-1D Omron Automation and Safety | 2530 |
| Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | - | - | 150,000 Cycles | -30°C~70°C | Bulk | - | D4F | - | Active | 1 (Unlimited) | Cable Leads | EAR99 | - | - | - | - | 125V | 15A AC 550mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 15A | Cable Leads | 120V | - | - | Roller Plunger | DPST-NC | On-Mom | - | - | - | - | - | DPST | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 1224gf | - | - | - | 0.125 (3.2mm) | - | - | 0.047 (1.2mm) | 1.156 (29.4mm) | 153gf | - | - | Cable Length 1m | - | - | - | - | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4C-2024-AK1EJ03 Omron Automation and Safety | 2293 |
| Datasheet | 38 Weeks | Chassis Mount | Chassis Mount | - | - | - | 1,000,000 Cycles | -10°C~70°C | Bulk | 2007 | D4C | - | Active | 1 (Unlimited) | Connector | EAR99 | - | - | O.T. = 50 DEG, P.T. = 13 DEG, D.T. = 3 DEG, T.T.= 63 DEG | 8536.50.70.00 | - | 1A AC | - | IP67 - Dust Tight, Waterproof | - | unknown | 1A | Cable with Connector | 125V | 40mm | 16 mm | Side Rotary, Roller | SPDT | On-Mom | - | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 580gf | 1A | 1A@125VAC | - | 50° | - | 3° | 10° | - | 150gf | - | - | Cable Length 0.3m, Status Indicator | - | 65mm | - | - | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4N-4D80 Omron Automation and Safety | 11 |
| Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | P.T.= 15 DEG, T.T.= 15 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | 31mm | 30 mm | Spring, Cat Whisker | 3PST-NC | On-Mom | - | - | 250V | - | - | 3PST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 153gf | 10A | - | - | - | 240V | - | 15° | - | - | - | - | - | - | 57.5mm | - | - | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4N-9B32 Omron Automation and Safety | 49 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Connector | 120V | 31mm | 30 mm | Roller Plunger | DPST-NC | On-Mom | - | - | 250V | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 663gf | 10A | - | - | 0.158 (4.0mm) | 240V | 0.040 (1.0mm) | 0.080 (2.0mm) | 1.125 (28.6mm) | 153gf | 6 mm | 2 mm | - | - | 57.5mm | - | - | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4N-9A72 Omron Automation and Safety | 49 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Connector | 120V | 31mm | 30 mm | Lever, Roller | DPST-NO/NC | On-Mom, Off-Mom | - | - | 250V | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | 10A | - | - | 0.197 (5.0mm) | 240V | - | 0.157 (4.0mm) | 1.063 (27.0mm) | 82gf | 9 mm | 4 mm | - | - | 57.5mm | - | - | Non-RoHS Compliant | Dust Tight, IP67, Waterproof |