- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | ElectricalLife | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Throw Configuration | Mechanical Life | Switch Type | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Features | Body Height | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D4N-822H Omron Automation and Safety | 49 |
| Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | Active | 1 (Unlimited) | Screw | EAR99 | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | IP67 - Dust Tight, Waterproof | unknown | 2.5A | Screw Terminal | 120V | 56mm | 30 mm | Side Rotary, Adjustable Roller | DPST-NC | On-Mom | - | 250V | DPST | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 459gf | 10A | - | - | 40° | 240V | 14° | 18° | - | 41gf | - | - | Metal Lever, Rubber Roller | 56mm | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4N-8E62 Omron Automation and Safety | 11 |
| Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | Active | 1 (Unlimited) | Screw | EAR99 | - | 8536.50.70.00 | 125V | 3A AC 270mA DC | IP67 - Dust Tight, Waterproof | unknown | 2.5A | Screw Terminal | 120V | 56mm | 30 mm | Lever, Roller | DPST-NO/NC (MBB) | On-Mom, Off-Mom | - | 250V | DPST | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 510gf | 10A | - | - | 0.197 (5.0mm) | 240V | - | 0.157 (4.0mm) | 1.417 (36.0mm) | 82gf | 9 mm | 4 mm | - | 56mm | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4N-6F31 Omron Automation and Safety | 11 |
| Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | Active | 1 (Unlimited) | Screw | EAR99 | - | 8536.50.70.00 | 125V | 3A AC 270mA DC | IP67 - Dust Tight, Waterproof | unknown | 2.5A | Screw Terminal | 120V | 56mm | 30 mm | Round (Pin Plunger) | 3PST-2NC/1NO (MBB) | On-Mom, Off-Mom | - | 250V | 3PST | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 663gf | 10A | - | - | 0.158 (4.0mm) | 240V | - | 0.110 (2.8mm) | 0.685 (17.4mm) | 153gf | 6 mm | 2 mm | - | 56mm | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4N-8B2G Omron Automation and Safety | 49 |
| Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | Active | 1 (Unlimited) | Screw | EAR99 | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | IP67 - Dust Tight, Waterproof | unknown | 2.5A | Screw Terminal | 120V | 56mm | 30 mm | Side Rotary, Adjustable Roller | DPST-NC | On-Mom | - | 250V | DPST | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 459gf | 10A | - | - | 40° | 240V | 14° | 18° | - | 41gf | - | - | Metal Lever, Resin Roller | 56mm | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4N-6232 Omron Automation and Safety | 20 |
| Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | Active | 1 (Unlimited) | Screw | EAR99 | - | 8536.50.70.00 | 125V | 3A AC 270mA DC | IP67 - Dust Tight, Waterproof | unknown | 2.5A | Screw Terminal | 120V | 56mm | 30 mm | Roller Plunger | DPST-NC | On-Mom | - | 250V | DPST | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 663gf | 10A | - | - | 0.158 (4.0mm) | 240V | 0.040 (1.0mm) | 0.080 (2.0mm) | 1.110 (28.2mm) | 153gf | 6 mm | 2 mm | - | 56mm | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4N-2A2H Omron Automation and Safety | 49 |
| Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | Active | 1 (Unlimited) | Screw | EAR99 | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | IP67 - Dust Tight, Waterproof | unknown | 2.5A | Screw Terminal | 120V | 31mm | 30 mm | Side Rotary, Adjustable Roller | DPST-NO/NC | On-Mom, Off-Mom | - | 250V | DPST | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 459gf | 10A | - | - | 40° | 240V | - | 18° | - | 41gf | - | - | Metal Lever, Rubber Roller | 57.5mm | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4N-1B25 Omron Automation and Safety | 49 |
| Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | Active | 1 (Unlimited) | Screw | EAR99 | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | IP67 - Dust Tight, Waterproof | unknown | 2.5A | Screw Terminal | 120V | 31mm | 30 mm | Side Rotary, Roller | DPST-NC | On-Mom | - | 250V | DPST | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 510gf | 10A | - | - | 40° | 240V | 14° | 18° | - | 51gf | - | - | Metal Lever, Metal Roller | 57.5mm | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4N-2F31 Omron Automation and Safety | 11 |
| Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | Active | 1 (Unlimited) | Screw | EAR99 | - | 8536.50.70.00 | 125V | 3A AC 270mA DC | IP67 - Dust Tight, Waterproof | unknown | 2.5A | Screw Terminal | 120V | 31mm | 30 mm | Round (Pin Plunger) | 3PST-2NC/1NO (MBB) | On-Mom, Off-Mom | - | 250V | 3PST | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 663gf | 10A | - | - | 0.158 (4.0mm) | 240V | - | 0.110 (2.8mm) | 0.685 (17.4mm) | 153gf | 6 mm | 2 mm | - | 57.5mm | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4N-2287 Omron Automation and Safety | 49 |
| Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | Active | 1 (Unlimited) | Screw | EAR99 | P.T.= 15 DEG, T.T.= 15 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | IP67 - Dust Tight, Waterproof | unknown | 2.5A | Screw Terminal | 120V | 31mm | 30 mm | Spring, Rod | DPST-NC | On-Mom | - | 250V | DPST | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 153gf | 10A | - | - | - | 240V | - | 15° | - | - | - | - | - | 57.5mm | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4N-2E2H Omron Automation and Safety | 11 |
| Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | Active | 1 (Unlimited) | Screw | EAR99 | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | IP67 - Dust Tight, Waterproof | unknown | 2.5A | Screw Terminal | 120V | 31mm | 30 mm | Side Rotary, Adjustable Roller | DPST-NO/NC (MBB) | On-Mom, Off-Mom | - | 250V | DPST | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 459gf | 10A | - | - | 40° | 240V | - | 28° | - | 41gf | - | - | Metal Lever, Rubber Roller | 57.5mm | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4C-3532 Omron Automation and Safety | 41 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | 200,000 Cycles | -10°C~70°C | Bulk | 2007 | D4C | Active | 1 (Unlimited) | Cable Leads | EAR99 | - | 8536.50.70.00 | 30V | 4A DC | IP67 - Dust Tight, Waterproof | unknown | 4A | Cable Leads | - | 40mm | 16 mm | Roller Plunger | SPDT | On-Mom | 0.1A | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 1800gf | - | - | .1A@30VDC | 0.118 (3.0mm) | - | 0.008 (0.2mm) | 0.071 (1.8mm) | 1.350 (34.3mm) | 450gf | 4.8 mm | 1.8 mm | Cable Length 5m, Status Indicator | 49mm | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4NL-4EFA-B4 Omron Automation and Safety | 2568 |
| Datasheet | 11 Weeks | Chassis Mount | Chassis Mount | 500,000 Cycles | -10°C~55°C | Bulk | - | D4NL | Active | 1 (Unlimited) | Screw | EAR99 | - | - | 250V | 3A AC 270mA DC | IP67 - Dust Tight, Waterproof | unknown | 3A | Screw Terminal | 240V | - | - | Panel Disconnect | 3PST-2NC/1NO + DPST-NO/NC | On-Off, Off-On | - | - | 3PST, DPST | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 3059gf | - | - | - | - | - | - | 0.354 (9.0mm) | - | 1530gf | - | - | Status Indicator | - | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4NL-1BFG-B4 Omron Automation and Safety | In Stock | - | Datasheet | 11 Weeks | Chassis Mount | Chassis Mount | 500,000 Cycles | -10°C~55°C | Bulk | - | D4NL | Active | 1 (Unlimited) | Screw | EAR99 | - | - | 250V | 3A AC 270mA DC | IP67 - Dust Tight, Waterproof | unknown | 3A | Screw Terminal | 240V | - | - | Panel Disconnect | DPST-NO/NC + DPST-NC | On-Off, Off-On | - | - | DPST | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 3059gf | - | - | - | - | - | - | 0.354 (9.0mm) | - | 1530gf | - | - | Status Indicator | - | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4JL-4RFA-C5 Omron Automation and Safety | 2857 |
| Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | 500,000 Cycles | -10°C~55°C | Bulk | - | D4JL | Active | 1 (Unlimited) | Screw | EAR99 | - | 8536.50.70.00 | 250V | 3A AC 270mA DC | IP67 - Dust Tight, Waterproof | unknown | 3A | Screw Terminal | 240V | 114mm | 36.5 mm | Panel Disconnect | 3PST-NC x 2 | On-Off | - | - | 3PST | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 6118gf | 10A | 10A@240VAC | - | - | - | - | 0.591 (15.0mm) | - | - | - | 14 mm | - | 132.9mm | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4C-6229-P Omron Automation and Safety | 2131 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | 200,000 Cycles | -10°C~70°C | Bulk | 2007 | D4C | Active | 1 (Unlimited) | Cable Leads | - | - | - | 30V | 100mA DC | IP67 - Dust Tight, Waterproof | unknown | 100mA | Cable Leads | - | - | - | Side Rotary, Adjustable Rod | SPDT | On-Mom | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 580gf | - | - | - | 40° | - | 3° | 25° | - | 150gf | - | - | Oil Resistant Cable 3m, Status Indicator | - | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4F-420-5R Omron Automation and Safety | 2817 |
| Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | 1,000,000 Cycles | -30°C~70°C | Bulk | - | D4F | Active | 1 (Unlimited) | Cable Leads | EAR99 | - | - | 125V | 15A AC 550mA DC | IP67 - Dust Tight, Waterproof | unknown | 15A | Cable Leads | 120V | - | - | Side Rotary, Roller | 4PST-NC | On-Mom | - | - | 4PST | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 510gf | - | - | - | 40° | - | - | 12° | - | 51gf | - | - | Cable Length 5m | - | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4JL-4QFA-C6 Omron Automation and Safety | 2542 |
| Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | 500,000 Cycles | -10°C~55°C | Bulk | - | D4JL | Active | 1 (Unlimited) | Screw | EAR99 | - | 8536.50.70.00 | 250V | 3A AC 270mA DC | IP67 - Dust Tight, Waterproof | unknown | 3A | Screw Terminal | 240V | 114mm | 36.5 mm | Panel Disconnect | 3PST-2NC/1NO + 3PST-NC | On-Off, Off-On | - | - | 3PST | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 6118gf | 10A | 10A@240VAC | - | - | - | - | 0.591 (15.0mm) | - | - | - | 14 mm | - | 132.9mm | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4NL-4CFG-B4 Omron Automation and Safety | 2550 |
| Datasheet | 11 Weeks | Chassis Mount | Chassis Mount | 500,000 Cycles | -10°C~55°C | Bulk | - | D4NL | Active | 1 (Unlimited) | Screw | EAR99 | - | - | 250V | 3A AC 270mA DC | IP67 - Dust Tight, Waterproof | unknown | 3A | Screw Terminal | 240V | - | - | Panel Disconnect | DPST-NO/NC + DPST-NC | On-Off, Off-On | - | - | DPST | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 3059gf | - | - | - | - | - | - | 0.354 (9.0mm) | - | 1530gf | - | - | Status Indicator | - | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4NL-4HFG-B4 Omron Automation and Safety | 2297 |
| Datasheet | 11 Weeks | Chassis Mount | Chassis Mount | 500,000 Cycles | -10°C~55°C | Bulk | - | D4NL | Active | 1 (Unlimited) | Screw | EAR99 | - | - | 250V | 3A AC 270mA DC | IP67 - Dust Tight, Waterproof | unknown | 3A | Screw Terminal | 240V | - | - | Panel Disconnect | 3PST-NC + DPST-NC | On-Off | - | - | 3PST, DPST | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 3059gf | - | - | - | - | - | - | 0.354 (9.0mm) | - | 1530gf | - | - | Status Indicator | - | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4N-9222 Omron Automation and Safety | 49 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | Active | 1 (Unlimited) | - | EAR99 | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | IP67 - Dust Tight, Waterproof | unknown | 2.5A | Connector | 120V | 31mm | 30 mm | Side Rotary, Roller | DPST-NC | On-Mom | - | 250V | DPST | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 510gf | 10A | - | - | 40° | 240V | 14° | 18° | - | 51gf | - | - | Metal Lever, Resin Roller | 57.5mm | Non-RoHS Compliant | Dust Tight, IP67, Waterproof |