- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Weight | Base Product Number | Brand | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Illuminated | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Operating Force | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Lamp Type | Features | Product Category | IP Rating | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D3V-16G4M-3A5-K Omron Electronics Inc-EMC Div | 133 |
| Datasheet | 14 Weeks | - | Chassis Mount, Screw, Solder | Chassis Mount | - | - | - | Silver | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2002 | D3V | - | Active | Not Applicable | Solder | - | - | - | 105°C | -25°C | - | - | - | 30V | 16A AC 10A DC | Straight | IP40 | - | 10A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | Lever, Simulated Roller | SPST-NO | Off-Mom | - | - | - | 250V | - | - | SPST | 250V | 10,000,000 Cycles | - | - | - | 125gf | - | - | - | - | - | 0.062 (1.6mm) | - | 0.031 (0.8mm) | 0.157 (4.0mm) | 0.738 (18.7mm) | 14gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() D4SL-N4RDA-D4 Omron | 2565 |
| - | - | - | - | - | - | D4SL | Omron Automation and Safety | - | - | 1 | Non-Illuminated | Omron | + 55 C | Omron Automation and Safety | - 10 C | Chassis Mount | Bulk | Active | Compliant | 125 VDC | 120VAC, 125VDC | -10°C ~ 55°C | - | - | D4SL-N | - | - | - | - | - | Compact Guard Locking Safety Switch | - | - | - | - | - | Switches | - | 1.5A (AC), 220mA (DC) | - | IP67 - Dust Tight, Waterproof | - | +/- 220 mA, +/- 1.5 A | Screw | - | CCC, CE, cURus, TUV | - | - | Panel Disconnect | 3PST-NC x 2 | - | - | - | - | - | - | - | - | - | - | - | - | DP6T | 60 N | Limit Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | Status Indicator | Limit Switches | IP67 | - | - | - | - | - | - | ||
![]() T4012-022TM Omron Automation and Safety | In Stock | - | Datasheet | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~80°C | Bulk | - | T4012 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 24V | 4A AC/DC | - | IP67 - Dust Tight, Waterproof | - | - | Screw Terminal | 230V | - | - | - | Panel Disconnect | 4PST-2NO/2NC | On-Off, Off-On | - | - | - | - | - | - | - | - | 2,000,000 Cycles | - | - | - | 2549gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() D4C-1310 Omron Automation and Safety | 2147 |
| Datasheet | 2 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C | Bulk | 2007 | D4C | - | Active | 1 (Unlimited) | Cable Leads | - | - | - | - | - | - | - | - | 30V | 5A AC 4A DC | - | IP67 - Dust Tight, Waterproof | unknown | 4A | Cable Leads | 250V | - | - | - | Bevel Plunger | SPDT | On-Mom | - | - | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 1200gf | - | - | - | - | - | 0.118 (3.0mm) | - | 0.008 (0.2mm) | 0.071 (1.8mm) | 1.122 (28.5mm) | 450gf | - | - | - | Oil Resistant Cable 5m | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4E-1B00N Omron Automation and Safety | 20 |
| - | 15 Weeks | - | Chassis Mount | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~80°C | Bulk | 2006 | D4E-xN | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 8542.39.00.01 | - | 30V | 1A AC/DC | - | IP67 - Dust Tight, Waterproof | unknown | 1A | Connector | 125V | - | - | - | Cross Roller Plunger | SPDT | On-Mom | - | - | - | - | - | - | - | - | 10,000,000 Cycles | - | - | - | 1200gf | - | - | - | - | - | 0.118 (3.0mm) | - | 0.004 (0.1mm) | 0.060 (1.5mm) | 1.235 (31.4mm) | 500gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-4131-NPT Omron Automation and Safety | 12 |
| Datasheet | 2 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | - | D4N | - | Active | 1 (Unlimited) | Screw | - | - | - | 70°C | -30°C | - | - | - | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | 2.5A | Screw Terminal | 120V | - | - | - | Round (Pin Plunger) | DPST-NO/NC | On-Mom, Off-Mom | - | - | - | - | - | - | DPST | - | 15,000,000 Cycles | - | - | - | 663gf | - | - | - | - | - | 0.158 (4.0mm) | - | 0.040 (1.0mm) | 0.080 (2.0mm) | 0.715 (18.2mm) | 153gf | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4C-4241 Omron Automation and Safety | 43 |
| Datasheet | 13 Weeks | - | Panel | Panel Mount | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C | Bulk | 2006 | D4C | - | Active | 1 (Unlimited) | Cable Leads | - | - | - | - | - | - | - | - | 30V | 100mA AC/DC | - | IP67 - Dust Tight, Waterproof | unknown | 100mA | Cable Leads | 125V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 1200gf | - | - | - | - | - | 0.118 (3.0mm) | - | 0.008 (0.2mm) | 0.071 (1.8mm) | 1.228 (31.2mm) | 450gf | - | - | - | Oil Resistant Cable 3m | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-4B62 Omron Automation and Safety | 59 |
| - | 10 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | - | D4N | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | 8536.50.70.00 | - | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | unknown | 2.5A | Screw Terminal | 120V | - | 31mm | 30 mm | Lever, Roller | DPST-NC | On-Mom | - | - | 250V | - | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 510gf | - | - | 10A | - | - | 0.197 (5.0mm) | 240V | 0.060 (1.5mm) | 0.157 (4.0mm) | 1.457 (37.0mm) | 82gf | 9 mm | 4 mm | - | - | - | - | 57.5mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-4B20R-NPT Omron Automation and Safety | 31 |
| Datasheet | 4 Weeks | - | - | Chassis Mount | - | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | - | D4N-R | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 125V | 10A AC 2.5A DC | - | IP67 - Dust Tight, Waterproof | - | - | Screw Terminal | 120V | - | - | - | Lever, Roller | DPST-NC | On-Off | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | - | 653gf | - | - | - | - | - | - | - | - | 18° | - | - | - | - | - | Resin Lever, Resin Roller | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4N-4C22 Omron Automation and Safety | 49 |
| - | 10 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | - | D4N | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | - | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | unknown | 2.5A | Screw Terminal | 120V | - | 31mm | 30 mm | Side Rotary, Roller | 3PST-2NC/1NO | On-Mom, Off-Mom | - | - | 250V | - | - | - | 3PST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 510gf | - | - | 10A | - | - | 40° | 240V | - | 18° | - | 51gf | - | - | - | Metal Lever, Resin Roller | - | - | 57.5mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-2ARE Omron Automation and Safety | 49 |
| - | 2 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | - | D4N | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | 8536.50.70.00 | - | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | unknown | 2.5A | Screw Terminal | 120V | - | 31mm | 30 mm | Side Rotary, Fork Lever Lock (Yoke) | DPST-NO/NC | On-Mom, Off-Mom | - | - | 250V | - | - | - | DPST | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 653gf | - | - | 10A | - | - | - | 240V | - | - | 6.5° | - | - | - | - | Right Operation, Rubber Rollers | - | - | 57.5mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4SL-N3TFA-N Omron Automation and Safety | 2923 |
| Datasheet | 17 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2012 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D5B-1021 Omron Automation and Safety | In Stock | - | Datasheet | 2 Weeks | - | Panel | Panel Mount | - | - | - | - | 5,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C | Bulk | 2006 | D5B | - | Active | 1 (Unlimited) | Cable Leads | EAR99 | - | - | - | - | - | 8536.50.70.00 | - | 30V | 30mA DC | - | IP67 - Dust Tight, Waterproof | unknown | 30mA | Cable Leads | - | - | 10mm | - | Cone | SPST-NC | On-Mom | - | 0.03A | - | - | 300mA | - | SPST | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 40gf | - | - | - | - | .03A@30VDC | - | - | - | 0.080 (2.0mm) | - | - | 4 mm | 2 mm | - | Cable Length 1m | - | - | 20.5mm | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D2HW-BL243MR Omron Electronics Inc-EMC Div | 49 |
| Datasheet | 20 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | Gold | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2004 | D2HW | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | - | - | - | - | - | - | - | 12V | 100mA AC 2A DC | - | IP67 - Dust Tight, Waterproof | - | 2A | Wire Leads | 125V | - | - | - | Lever, Roller | SPST-NO | Off-Mom | - | - | - | 125V | - | - | SPST | 42V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 66gf | - | - | - | - | - | 0.075 (1.9mm) | - | 0.025 (0.6mm) | - | 0.551 (14.0mm) | 3.059gf | - | - | - | Support Posts | - | - | - | No | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D2SW-3L2D Omron Electronics Inc-EMC Div | 473 | - | Datasheet | 22 Weeks | - | Through Hole | Through Hole | 2g | - | - | Silver | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2001 | D2SW | - | Active | Not Applicable | PCB | EAR99 | - | - | - | - | - | - | - | 30V | 3A AC/DC | Straight | IP67 - Dust Tight, Waterproof | - | 3A | PC Pin | 125V | - | - | - | Lever, Roller | SPDT | On-Mom | - | - | - | 250V | - | - | - | 30V | 5,000,000 Cycles | - | 3A | - | 60gf | - | - | - | - | - | 0.040 (1.0mm) | - | 0.031 (0.8mm) | - | 0.571 (14.5mm) | 6.118gf | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() VB-2221 Omron Automation and Safety | 2782 |
| Datasheet | 2 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~80°C | Bulk | 2009 | VB | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | - | - | 125V | 10A AC 600mA DC | Straight | IP67 - Dust Tight, Waterproof | - | 10A | Screw Terminal | 125V | CCC | - | - | Roller Plunger | SPDT x 2 | On-Mom | 15mOhm | - | - | 250V | - | - | SPDT | 250V | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 1500gf | - | - | - | - | - | 0.138 (3.5mm) | - | 0.020 (0.5mm) | 0.060 (1.5mm) | 1.260 (32.0mm) | 500gf | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D2HW-BL221DL Omron Electronics Inc-EMC Div | 43 |
| Datasheet | 20 Weeks | Gold | PCB, Panel, Through Hole | Through Hole, Right Angle | - | - | - | Gold, Silver | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | 2004 | D2HW | yes | Active | Not Applicable | PC Pin | EAR99 | - | 2 | - | - | - | 8536.50.70.00 | - | 12V | 100mA AC 2A DC | Right Angle | IP67 - Dust Tight, Waterproof | - | 2A | PC Pin | 125V | - | - | 6.5 mm | Lever, Straight | SPDT | On-Mom | - | 2A | - | 125V | - | 1 | - | 42V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | - | 50gf | - | - | - | - | - | 0.098 (2.5mm) | - | 0.031 (0.8mm) | - | 0.366 (9.3mm) | 3.059gf | - | - | - | Support Posts | - | - | 5.3mm | - | Unknown | RoHS Compliant | Lead Free | Dust Tight, IP50, IP67, Waterproof | ||
![]() D4A-4516N Omron Automation and Safety | 2035 |
| Datasheet | 2 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | 750,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~100°C | Bulk | - | D4A | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | P.T. = 15 DEG, T.T.= 15 DEG | 8536.50.70.00 | - | 30V | 5A AC 3A DC | - | IP67 - Dust Tight, Waterproof | unknown | 3A | Screw Terminal | 125V | - | 44mm | 42 mm | Spring, Coil | DPDT (DB/DM) | On-Mom | - | 5A | 14V | - | - | - | DPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | - | 150gf | - | - | 5A | 5A@125VAC | 5A@14VDC | - | - | - | 15° | - | - | - | - | - | - | - | - | 75.5mm | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D2F-01L76 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~65°C | Bulk | 2004 | D2F | - | Active | Not Applicable | - | - | - | - | 65°C | -25°C | - | - | - | 30V | 100mA DC | - | IP40 | - | 100mA | - | - | - | - | - | - | SPDT | On-Mom | - | - | - | - | - | - | SPDT | - | 1,000,000 Cycles | - | - | - | 500 mN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() D4E-1H20N Omron Automation and Safety | 49 |
| - | 2 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~80°C | Bulk | 2006 | D4E-xN | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | - | - | 30V | 5A AC/DC | - | IP67 - Dust Tight, Waterproof | unknown | 5A | Screw Terminal | 125V | - | - | - | Lever, Roller | SPDT | On-Mom | - | - | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 400gf | - | - | - | - | - | 0.158 (4.0mm) | - | 0.012 (0.3mm) | 0.080 (2.0mm) | 1.350 (34.3mm) | 80gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof |