- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Housing Material | Weight | Actuator Material | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Color | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Features | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SS-01-E-2 Omron Electronics Inc-EMC Div | 23 |
| Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 200,000 Cycles | -25°C~85°C | Bulk | 2004 | SS | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | 30V | 100mA AC/DC | - | IP40 | - | unknown | 100mA | Solder Lug | 125V | - | - | - | Round (Pin Plunger) | SPST-NC | On-Mom | - | - | - | - | - | SPST | - | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 25gf | - | - | - | 0.020 (0.5mm) | - | 0.004 (0.1mm) | 0.020 (0.5mm) | 0.330 (8.4mm) | 2.039gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4N-2F62 Omron Automation and Safety | 49 |
| - | 10 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 31mm | 30 mm | Lever, Roller | 3PST-2NC/1NO (MBB) | On-Mom, Off-Mom | - | 250V | - | - | - | 3PST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | 10A | - | - | 0.197 (5.0mm) | 240V | - | 0.157 (4.0mm) | 1.417 (36.0mm) | 82gf | 9 mm | 4 mm | - | - | - | - | 57.5mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-8C31 Omron Automation and Safety | 11 |
| - | 10 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 56mm | 30 mm | Round (Pin Plunger) | 3PST-2NC/1NO | On-Mom, Off-Mom | - | 250V | - | - | - | 3PST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 663gf | 10A | - | - | 0.158 (4.0mm) | 240V | - | 0.080 (2.0mm) | 0.710 (18.0mm) | 153gf | 6 mm | 2 mm | - | - | - | - | 56mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4C-2002-AK1EJ03 Omron Automation and Safety | 670 |
| Datasheet | 38 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 1,000,000 Cycles | -10°C~70°C | Bulk | - | D4C | - | - | Active | 1 (Unlimited) | Connector | EAR99 | - | - | - | 8536.50.70.00 | - | 1A AC | - | IP67 - Dust Tight, Waterproof | - | unknown | 1A | Cable with Connector | 125V | - | 40mm | 16 mm | Roller Plunger | SPDT | On-Mom | - | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 1200gf | 1A | 1A@125VAC | - | 0.118 (3.0mm) | - | 0.008 (0.2mm) | 0.071 (1.8mm) | 1.122 (28.5mm) | 450gf | 4.8 mm | 1.8 mm | Cable Length 0.3m, Status Indicator | - | - | - | 51.5mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-2B80 Omron Automation and Safety | 11 |
| - | 10 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | P.T.= 15 DEG, T.T.= 15 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 31mm | 30 mm | Spring, Cat Whisker | DPST-NC | On-Mom | - | 250V | - | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 153gf | 10A | - | - | - | 240V | - | 15° | - | - | - | - | - | - | - | - | 57.5mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4NH-1EBC Omron Automation and Safety | 49 |
| Datasheet | 10 Weeks | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4JL-4PFA-C7-01 Omron Automation and Safety | 2742 |
| Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 500,000 Cycles | -10°C~55°C | Bulk | - | D4JL | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | 8536.50.70.00 | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 3A | Screw Terminal | 240V | - | 114mm | 36.5 mm | Panel Disconnect | 3PST-2NC/1NO + 3PST-NC | On-Off, Off-On | - | - | - | - | - | 3PST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 6118gf | 10A | 10A@240VAC | - | - | - | - | 0.591 (15.0mm) | - | - | - | 14 mm | Trapped Key | - | - | - | 132.9mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() XE-N-2 Omron Automation and Safety | 21 |
| - | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 100,000 Cycles | -10°C~80°C | Bulk | - | XE | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | 8536.50.70.00 | 30V | 10A DC | - | IP65 - Dust Tight, Water Resistant | - | unknown | 10A | Screw Terminal | - | - | 86mm | 25.4 mm | Round (Pin Plunger) | SPDT | On-Mom | - | 125V | - | - | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 1040gf | - | - | 10A@125VDC | 0.158 (4.0mm) | - | 0.019 (0.47mm) | 0.120 (3.0mm) | 1.805 (45.8mm) | 240gf | 7 mm | 3 mm | - | - | - | - | 44.5mm | - | - | RoHS Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() D4N-4A20R-NPT Omron Automation and Safety | 13 |
| Datasheet | 2 Weeks | - | Chassis Mount | - | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N-R | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 125V | 10A AC 2.5A DC | - | IP67 - Dust Tight, Waterproof | - | - | - | Screw Terminal | 120V | - | - | - | Lever, Roller | DPST-NO/NC | On-Off, Off-On | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | 653gf | - | - | - | - | - | - | 18° | - | - | - | - | Resin Lever, Resin Roller | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() V-165-1C25 Omron Electronics Inc-EMC Div | 98 |
| Datasheet | 15 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | Silver | 100,000 Cycles | -25°C~80°C | Bulk | 2002 | V | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | 8536.50.90.40 | 30V | 16A AC 600mA DC | Straight | IP40 | - | - | 10A | Quick Connect - 0.187 (4.7mm) | 250V | - | 27.8mm | 10.3 mm | Lever, Roller | SPDT | On-Mom | 16A | - | 250V | - | - | - | 250V | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 240gf | 16A | - | - | 0.030 (0.76mm) | - | 0.025 (0.6mm) | 0.063 (1.6mm) | 0.815 (20.7mm) | 50gf | 2.4 mm | 1.6 mm | - | - | - | - | 15.9mm | - | - | RoHS Compliant | - | - | ||
![]() D4SL-N2UFA Omron Automation and Safety | 2848 |
| Datasheet | 17 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D2HW-BL202MR Omron Electronics Inc-EMC Div | 29 |
| Datasheet | 20 Weeks | Chassis Mount, Panel, Screw, Wire | Chassis Mount | 125 | - | 700mg | - | Gold | 100,000 Cycles | -40°C~85°C | Bulk | 2004 | D2HW | - | yes | Active | 1 (Unlimited) | Wire Leads | EAR99 | - | - | - | 8536.50.70.00 | 12V | 100mA AC 2A DC | Straight | IP67 - Dust Tight, Waterproof | - | - | 2A | Wire Leads | 125V | - | 13.3mm | 5.3 mm | Round (Pin Plunger) | SPST-NC | On-Mom | 2A | - | 125V | - | - | SPST | 42V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | 76gf | - | - | 2A@12VDC | 0.055 (1.4mm) | - | 0.010 (0.25mm) | - | 0.250 (6.4mm) | 10gf | 1.4 mm | - | Support Posts | - | - | - | 6.5mm | - | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 1VAP2-1 Omron Automation and Safety | In Stock | - | Datasheet | 2 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | - | - | - | 25,000 Cycles | -25°C~80°C | Bulk | - | 1VAP2 | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | 15A AC | - | IP00 | - | unknown | 15A | Screw Terminal | 125V | - | 40.6mm | - | Push-Pull Plunger | SPDT | On-Mom | - | - | - | - | - | - | - | 100,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 1795gf | - | 15A@125VAC | - | 0.079 (2.0mm) | - | - | 0.172 (4.4mm) | - | - | 6.4 mm | 4.4 mm | - | - | - | - | 13.2mm | - | - | RoHS Compliant | - | - | ||
![]() VX-53-3C23 Omron Electronics Inc-EMC Div | 112 |
| Datasheet | 10 Weeks | - | Chassis Mount | - | - | - | - | - | 500,000 Cycles | -25°C~80°C | Bulk | - | VX | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 30V | 5A AC/DC | - | IP40 | - | unknown | - | Quick Connect - 0.187 (4.7mm) | 125V | - | - | - | Lever, Straight | SPST-NO | Off-Mom | - | - | - | - | - | - | - | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 20gf | - | - | - | 0.125 (3.2mm) | - | 0.080 (2.0mm) | 0.354 (9.0mm) | 0.600 (15.2mm) | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D2F-01FL-T Omron Electronics Inc-EMC Div | 23 | - | Datasheet | 11 Weeks | Screw, Through Hole | Through Hole | - | - | - | - | Gold | 100,000 Cycles | -25°C~65°C | Bulk | 2004 | D2F | - | yes | Active | Not Applicable | PC Pin | EAR99 | - | - | - | 8536.50.70.00 | 30V | 100mA DC | Straight | IP40 | - | - | 100mA | PC Pin | - | - | 12.8mm | 5.8 mm | Lever, Straight | SPDT | On-Mom | 0.1A | - | - | - | - | - | 30V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 25gf | - | - | .1A@30VDC | 0.022 (0.55mm) | - | 0.020 (0.5mm) | - | 0.268 (6.8mm) | 2.039gf | 0.55 mm | - | - | - | - | - | 6.5mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() X-10GQ22-B Omron Automation and Safety | 64 |
| Datasheet | 2 Weeks | Panel | Panel Mount | - | Resin | - | Stainless Steel | Silver | 100,000 Cycles | -25°C~80°C | Tray | 2005 | X | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | 8536.50.70.00 | 30V | 10A DC | - | IP00 | 17.45mm | - | 10A | Screw Terminal | - | - | - | - | Roller Plunger | SPDT | On-Mom | - | - | - | 10A | - | - | 250V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 10A | 510gf | - | - | 10A@125VDC | 0.141 (3.6mm) | - | 0.007 (0.18mm) | 0.035 (0.9mm) | 1.313 (33.4mm) | 114gf | - | 0.9 mm | - | - | 49.2mm | 24.2mm | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() D4N-9A20 Omron Automation and Safety | 49 |
| - | 4 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Connector | 120V | - | 31mm | 30 mm | Side Rotary, Roller | DPST-NO/NC | On-Mom, Off-Mom | - | 250V | - | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | 10A | - | - | 40° | 240V | - | 18° | - | 51gf | - | - | Resin Lever, Resin Roller | - | - | - | 57.5mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() VX-01-2C22 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 1,000,000 Cycles | -25°C~80°C | Bulk | 2013 | VX | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | 30V | 100mA AC/DC | - | IP40 | - | unknown | 100mA | Quick Connect - 0.187 (4.7mm) | 125V | - | - | - | Round (Pin Plunger) | SPST-NC | On-Mom | - | - | - | - | - | SPST | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 25gf | - | - | - | 0.040 (1.0mm) | - | 0.012 (0.3mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 3.059gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4N-4C32 Omron Automation and Safety | 1 |
| - | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 31mm | 30 mm | Roller Plunger | 3PST-2NC/1NO | On-Mom, Off-Mom | - | 250V | - | - | - | 3PST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 663gf | 10A | - | - | 0.158 (4.0mm) | 240V | - | 0.080 (2.0mm) | 1.125 (28.6mm) | 153gf | 6 mm | 2 mm | - | - | - | - | 57.5mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D3D-231 Omron Electronics Inc-EMC Div | 111 |
| Datasheet | 11 Weeks | Panel, Snap in | Panel Mount, Snap-In | 125 | - | - | - | Gold | 50,000 Cycles | -30°C~60°C | Tray | 2002 | D3D | e4 | yes | Active | Not Applicable | - | EAR99 | Silver (Ag) | White | - | 8536.50.70.00 | - | 1A AC | - | IP00 | 15mm | - | 1A | Connector | 125V | CSA, UL, cURus | - | - | Angled Toggle (Detector) | SPST-NO | Off-Mom | - | - | - | 1A | 1 | SPST | - | 300,000 Cycles | SNAP ACTING/LIMIT SWITCH | 500mA | 204gf | 1A | - | - | - | - | - | - | 0.453 (11.5mm) | - | 9.7 mm | - | White Actuator | 15mm | 36.4mm | 15mm | - | - | Unknown | RoHS Compliant | Lead Free | - |