- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Weight | Actuator Material | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Features | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V-151-1A5 Omron Electronics Inc-EMC Div | 451575 |
| Datasheet | 15 Weeks | - | Chassis Mount, Panel, Screw | Chassis Mount | - | - | - | - | - | Silver | 100,000 Cycles | -25°C~80°C | Bulk | 2004 | V | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | 30V | 15A AC 600mA DC | - | IP40 | - | unknown | 10A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | 250V | - | - | - | 250V | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 200gf | - | - | - | 0.030 (0.76mm) | 0.025 (0.6mm) | 0.063 (1.6mm) | 0.600 (15.2mm) | 50gf | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D2T-LT1S Omron Electronics Inc-EMC Div | In Stock |
| Datasheet | 9 Weeks | - | Chassis Mount, Panel, Screw, Solder | Chassis Mount | - | - | - | - | - | Silver | 100,000 Cycles | -25°C~85°C | Bulk | 2012 | D2T | yes | Active | Not Applicable | Solder | EAR99 | - | - | - | - | 8536.50.70.00 | 30V | 5A AC 6A DC | Straight | IP40 | - | unknown | 6A | Quick Connect - 0.110 (2.8mm) | 125V | 34.4mm | 12.5 mm | Lever, Straight | DPST-NO | Off-Mom | - | - | 6A | - | - | 250V | - | - | DPST | 30V | 100,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 150gf | 5A | 5A@250VAC | 6A@30VDC | 0.062 (1.6mm) | - | - | 0.272 (6.9mm) | 20gf | 1.6 mm | - | - | - | - | 24.65mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() D2F-L20-D Omron Electronics Inc-EMC Div | 20 |
| Datasheet | 11 Weeks | - | Panel | - | - | - | - | - | - | - | 30,000 Cycles | -25°C~65°C | Bulk | 2004 | D2F | - | Active | Not Applicable | Solder | - | - | 65°C | -25°C | - | - | 30V | - | - | IP40 | - | - | 3A | - | 125V | - | - | - | SPDT | On-Mom | - | - | - | - | - | - | - | - | SPDT | - | 1,000,000 Cycles | - | - | 500 mN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() V-152-3A5 Omron Electronics Inc-EMC Div | 40 |
| Datasheet | 11 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | 100,000 Cycles | -25°C~80°C | Bulk | 2004 | V | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | 30V | 15A AC 600mA DC | - | IP40 | - | unknown | 10A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Straight | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | SPST | - | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 125gf | - | - | - | 0.062 (1.6mm) | 0.060 (1.5mm) | 0.157 (4.0mm) | 0.600 (15.2mm) | 14gf | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D2F-F-D Omron Electronics Inc-EMC Div | 2000 |
| Datasheet | 9 Weeks | - | Chassis Mount, Panel, Screw, Solder | Chassis Mount | 125 | - | - | 500mg | - | Silver | 30,000 Cycles | -25°C~65°C | Tray | 2003 | D2F | yes | Active | Not Applicable | Solder | EAR99 | - | - | - | - | 8536.50.70.00 | 30V | 1A AC 500mA DC | Straight | IP40 | - | - | 1A | Solder Lug | 125V | 12.8mm | 5.8 mm | Round (Pin Plunger) | SPDT | On-Mom | - | - | 0.5A | - | - | 125V | - | - | - | 30V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 1A | 75gf | 1A | - | .5A@30VDC | 0.010 (0.25mm) | 0.005 (0.12mm) | 0.020 (0.5mm) | 0.217 (5.5mm) | 5.099gf | 0.75 mm | 0.5 mm | - | - | - | 6.5mm | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() D2F-01FL2-D3 Omron Electronics Inc-EMC Div | 962 |
| Datasheet | 10 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | Resin, Stainless Steel | Gold | 100,000 Cycles | -25°C~65°C | Bulk | 2004 | D2F | - | Active | Not Applicable | Solder | EAR99 | - | - | - | - | 8536.50.70.00 | 30V | 100mA DC | - | IP40 | 5.8mm | - | 100mA | Solder Lug | - | - | - | Lever, Roller | SPDT | On-Mom | - | - | 0.1A | - | - | - | 100mA | - | - | 30V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 40gf | - | - | .1A@30VDC | 0.022 (0.55mm) | 0.020 (0.5mm) | - | 0.512 (13.0mm) | 2.039gf | - | - | - | 15.55mm | - | 6.5mm | - | - | RoHS Compliant | - | - | ||
![]() D4F-102-5D Omron Automation and Safety | 2328 |
| Datasheet | 2 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | 150,000 Cycles | -30°C~70°C | Bulk | - | D4F | - | Active | 1 (Unlimited) | Cable Leads | EAR99 | - | - | - | - | - | 125V | 15A AC 550mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 15A | Cable Leads | 120V | - | - | Roller Plunger | DPST-NO/NC | On-Mom, Off-Mom | - | - | - | - | - | - | - | - | DPST | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 1224gf | - | - | - | 0.125 (3.2mm) | - | 0.047 (1.2mm) | 1.156 (29.4mm) | 153gf | - | - | Cable Length 5m | - | - | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4C-1624 Omron Automation and Safety | 41 |
| Datasheet | 4 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | 200,000 Cycles | -10°C~70°C | Bulk | 2006 | D4C | - | Active | 1 (Unlimited) | Cable Leads | EAR99 | - | - | - | O.T. = 50 DEG, P.T. = 13 DEG, D.T. = 3 DEG, T.T.= 63 DEG | 8536.50.70.00 | 30V | 5A AC 4A DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 4A | Cable Leads | 250V | 40mm | 16 mm | Side Rotary, Roller | SPDT | On-Mom | - | - | 4A | - | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 580gf | 5A | 5A@250VAC | - | 50° | 3° | 10° | - | 150gf | - | - | Cable Length 3m | - | - | 65mm | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D3SK-B1R-6 Omron Electronics Inc-EMC Div | 33 |
| Datasheet | 11 Weeks | - | - | Surface Mount, Right Angle | - | NO | SURFACE MOUNT-RIGHT ANGLE | - | - | - | 100,000 Cycles | -25°C~85°C | Tape & Reel (TR) | 2008 | D3SK | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | - | 8536.50.70.00 | 5V | 1mA DC | - | - | - | - | - | Gull Wing | - | 3.5mm | 3 mm | Angled Toggle (Detector) | SPST-NC | On-Mom | - | - | 0.001A | - | 5V | - | - | - | - | - | 150,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 41gf | - | - | - | - | - | - | 0.185 (4.7mm) | - | - | - | Board Guide, Right Operating Lever | - | - | 0.9mm | - | - | RoHS Compliant | - | - | ||
![]() D2HW-C231H Omron Electronics Inc-EMC Div | 500 | - | Datasheet | 7 Weeks | Gold | Chassis Mount, Panel, Screw, Solder | Chassis Mount | 125 | - | - | - | Stainless Steel | Gold, Silver | 100,000 Cycles | -40°C~85°C | Bulk | 2004 | D2HW | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | 8536.50.70.00 | 12V | 100mA AC 2A DC | Straight | IP67 - Dust Tight, Waterproof | 8.3mm | - | 2A | Solder Lug | 125V | - | 5.3 mm | Lever, Simulated Roller | SPDT | On-Mom | 100mOhm | 100MOhm | 2A | IP50 | - | 125V | 2A | - | - | 42V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | 66gf | - | - | 2A@12VDC | 0.075 (1.9mm) | 0.020 (0.5mm) | - | 0.440 (11.2mm) | 5.099gf | - | - | - | - | 18.5mm | 6.5mm | - | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D2QW-C073H Omron Electronics Inc-EMC Div | 1371 |
| Datasheet | 10 Weeks | - | Chassis Mount, Panel, Screw, Solder | Chassis Mount | 100 | - | - | - | Stainless Steel | Gold | 200,000 Cycles | -40°C~85°C | Tray | 2007 | D2QW | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | 8536.50.70.00 | 30V | 100mA DC | Straight | IP67 - Dust Tight, Waterproof | 8.2mm | - | 100mA | Solder Lug | - | 13.3mm | - | Lever, Simulated Roller | SPST-NO | Off-Mom | - | - | 0.1A | - | - | - | 100mA | - | SPST | 30V | 500,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | 153gf | - | - | .1A@30VDC | 0.138 (3.5mm) | - | - | 0.472 (12.0mm) | - | - | 3.5 mm | - | - | - | 9.3mm | - | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D2HW-C213M Omron Electronics Inc-EMC Div | 443 |
| Datasheet | 14 Weeks | - | Chassis Mount, Panel, Screw, Wire | Chassis Mount | 125 | - | - | - | Stainless Steel | Gold | 100,000 Cycles | -40°C~85°C | Bulk | 2004 | D2HW | yes | Active | Not Applicable | Wire Leads | EAR99 | - | - | - | - | 8536.50.70.00 | 12V | 100mA AC 2A DC | Straight | IP67 - Dust Tight, Waterproof | 8.3mm | - | 2A | Wire Leads | 125V | - | 5.3 mm | Lever, Straight | SPST-NO | Off-Mom | - | - | 2A | - | - | 125V | 2A | - | SPST | 42V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | 76gf | - | - | 2A@12VDC | 0.062 (1.6mm) | 0.020 (0.5mm) | - | 0.295 (7.5mm) | 7.138gf | - | - | - | 18.5mm | - | 6.5mm | - | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() Z-15HW24-B Omron Automation and Safety | 900 |
| Datasheet | 2 Weeks | - | Chassis Mount, Panel, Screw | Chassis Mount | - | - | - | 58g | Stainless Steel | Silver | 500,000 Cycles | -25°C~80°C | Tray | 2005 | Z | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 8536.50.90.40 | 30V | 15A AC 2A DC | Straight | IP00 | 17.45mm | - | 15A | Screw Terminal | 125V | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | 250V | 15A | - | - | 250V | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 15A | 6.000gf | - | 15A@250VAC | 15A@14VDC | 0.394 (10.0mm) | 0.080 (2.0mm) | 0.780 (19.8mm) | 0.780 (19.8mm) | 0.500gf | - | 19.8 mm | - | 131.1mm | 49.2mm | 25.5mm | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() D3M-01L1-3 Omron Electronics Inc-EMC Div | 44 |
| Datasheet | 15 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | Gold | 200,000 Cycles | -25°C~85°C | Tray | 2004 | D3M | yes | Active | Not Applicable | Quick Connect | EAR99 | - | - | - | - | 8536.50.70.00 | 30V | 100mA DC | Straight | IP40 | - | - | 100mA | Connector | - | - | 7 mm | Lever, Straight | SPST-NO | Off-Mom | - | - | - | - | - | - | - | 1 | SPST | 30V | 500,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 102gf | - | - | - | 0.026 (0.7mm) | 0.025 (0.6mm) | - | 0.362 (9.2mm) | 10gf | 0.7 mm | - | - | 29.2mm | - | - | No | - | RoHS Compliant | Lead Free | IP00, IP40 | ||
![]() ZC-Q2255 Omron Automation and Safety | 500 |
| Datasheet | 2 Weeks | - | Panel, Screw | Panel Mount | - | - | - | - | - | - | 500,000 Cycles | -10°C~80°C | Bulk | 2000 | ZC | - | Active | 1 (Unlimited) | Screw | EAR99 | 2 | - | - | - | - | 30V | 10A AC 6A DC | Straight | IP67 - Dust Tight, Waterproof | 21.7mm | - | 6A | Screw Terminal | 125V | - | - | Roller Plunger | SPDT | On-Mom | 15mOhm | - | - | - | - | 480V | - | - | SPDT, SPST | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 1200gf | - | - | - | 0.118 (3.0mm) | 0.008 (0.2mm) | 0.060 (1.5mm) | 1.866 (47.4mm) | 500gf | - | - | - | 69.4mm | 70mm | - | - | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D2HW-C202M Omron Electronics Inc-EMC Div | 20 |
| Datasheet | 10 Weeks | - | Chassis Mount, Panel, Screw, Wire | Chassis Mount | 125 | - | - | 700mg | - | Gold | 100,000 Cycles | -40°C~85°C | Bulk | 2004 | D2HW | yes | Active | Not Applicable | Wire Leads | EAR99 | - | - | - | - | 8536.50.70.00 | 12V | 100mA AC 2A DC | Straight | IP67 - Dust Tight, Waterproof | 8.3mm | - | 2A | Wire Leads | 125V | 18.5mm | 5.3 mm | Round (Pin Plunger) | SPST-NC | On-Mom | - | - | 2A | - | - | 125V | 2A | - | SPST | 42V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | 76gf | - | - | 2A@12VDC | 0.055 (1.4mm) | 0.010 (0.25mm) | - | 0.250 (6.4mm) | 10gf | 1.4 mm | - | - | - | - | 6.5mm | - | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-8C31R Omron Automation and Safety | 49 |
| Datasheet | 10 Weeks | - | Screw | - | - | - | - | - | - | - | - | - | - | - | D4N-R | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4N-4D20 Omron Automation and Safety | 49 |
| - | 10 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | - | Side Rotary, Roller | 3PST-NC | On-Mom | - | - | - | - | - | - | - | - | 3PST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | - | - | - | 40° | 14° | 18° | - | 51gf | - | - | Resin Lever, Resin Roller | - | - | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-1A26 Omron Automation and Safety | 11 |
| - | 10 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | Active | 1 (Unlimited) | Screw | - | - | 70°C | -30°C | - | - | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | - | 2.5A | Screw Terminal | 120V | - | - | Side Rotary, Roller | DPST-NO/NC | On-Mom, Off-Mom | - | - | - | - | - | - | - | - | DPST | - | 15,000,000 Cycles | - | - | 510gf | - | - | - | 40° | - | 18° | - | 51gf | - | - | Metal Lever, Bearing Roller | - | - | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-1B72R Omron Automation and Safety | In Stock | - | Datasheet | 10 Weeks | - | Screw | - | - | - | - | - | - | - | - | - | - | - | D4N-R | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - |