- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Weight | Actuator Material | Manufacturer Package Identifier | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Number of Contacts | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Life (Cycles) | Pre-Travel-Max | Ambient Temperature Range High | Features | Height | Length | Width | Body Height | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D4N-6B62 Omron Automation and Safety | 49 |
| - | 10 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 56mm | - | 30 mm | Lever, Roller | DPST-NC | On-Mom | - | - | - | 250V | - | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | 10A | - | 0.197 (5.0mm) | 240V | 0.060 (1.5mm) | 0.157 (4.0mm) | 1.457 (37.0mm) | 82gf | 9 mm | - | 4 mm | - | - | - | - | - | 56mm | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4NL-4HFA-B4 Omron Automation and Safety | 2553 |
| - | 11 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 500,000 Cycles | -10°C~55°C | Bulk | - | D4NL | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 3A | Screw Terminal | 240V | - | - | - | - | Panel Disconnect | 3PST-NC + DPST-NC | On-Off | - | - | - | - | - | - | - | 3PST, DPST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 3059gf | - | - | - | - | - | 0.354 (9.0mm) | - | 1530gf | - | - | - | - | Status Indicator | - | - | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4NL-4EFG-B4 Omron Automation and Safety | 2729 |
| - | 11 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 500,000 Cycles | -10°C~55°C | Bulk | - | D4NL | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 3A | Screw Terminal | 240V | - | - | - | - | Panel Disconnect | 3PST-2NC/1NO + DPST-NO/NC | On-Off, Off-On | - | - | - | - | - | - | - | 3PST, DPST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 3059gf | - | - | - | - | - | 0.354 (9.0mm) | - | 1530gf | - | - | - | - | Status Indicator | - | - | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D2F-L Omron Electronics Inc-EMC Div | 2217 | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | Stainless Steel | D2F-L | Silver | 30,000 Cycles | -25°C~65°C | Bulk | 2000 | D2F | e4 | yes | Active | Not Applicable | PC Pins | EAR99 | - | - | - | - | 8536.50.70.00 | 30V | 3A AC 2A DC | Straight | IP40 | 5.8mm | - | 3A | PC Pin | 125V | CSA, UL | - | - | - | Lever, Straight | SPDT | On-Mom | 30mOhm | 100MOhm | 2A | - | 125V | 3A | 1 | - | 30V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 3A | 80gf | 3A | 2A@30VDC | 0.022 (0.55mm) | - | 0.020 (0.5mm) | - | 0.268 (6.8mm) | 5.099gf | - | 30000 cycles | - | 85°C | - | 11.5mm | 13.95mm | 5.7mm | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() D4N-1120 Omron Automation and Safety | 1 |
| Datasheet | 2 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | 2002 | D4N | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | Black | - | 8536.50.70.00 | 125V | 3A AC 270mA DC | Right Angle | IP67 - Dust Tight, Waterproof | 47mm | unknown | 2.5A | Screw Terminal | 120V | CCC, CSA, TUV, UL | - | 2 | 30 mm | Side Rotary, Roller | DPST-NO/NC | On-Mom, Off-Mom | 25mOhm | 100MOhm | - | - | 250V | - | - | DPDT, DPST, SPDT | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 10A | 510gf | - | - | 40° | - | 14° | 18° | - | 51gf | - | - | - | - | Resin Lever, Resin Roller | 107.75mm | 31mm | 31mm | - | No SVHC | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-4132 Omron Automation and Safety | 5000 | - | Datasheet | 2 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | 2002 | D4N | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | 31.5mm | unknown | 2.5A | Screw Terminal | 120V | - | - | 2 | 30 mm | Roller Plunger | DPST-NO/NC | On-Mom, Off-Mom | - | - | - | - | - | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 663gf | 10A | - | 0.158 (4.0mm) | - | 0.040 (1.0mm) | 0.080 (2.0mm) | 1.125 (28.6mm) | 153gf | 6 mm | - | - | - | - | - | 64mm | 31mm | 57.5mm | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-1C31 Omron Automation and Safety | 11 |
| - | 10 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 31mm | - | 30 mm | Round (Pin Plunger) | 3PST-2NC/1NO | On-Mom, Off-Mom | - | - | - | 250V | - | - | - | 3PST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 663gf | 10A | - | 0.158 (4.0mm) | 240V | - | 0.080 (2.0mm) | 0.715 (18.2mm) | 153gf | 6 mm | - | 2 mm | - | - | - | - | - | 57.5mm | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4NL-4FFA-B4-NPT Omron Automation and Safety | 2951 |
| - | 12 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 500,000 Cycles | -10°C~55°C | Bulk | 2013 | D4NL | - | - | Active | 1 (Unlimited) | Screw | - | 55°C | -10°C | - | - | - | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | - | 3A | Screw Terminal | 240V | - | - | - | - | Panel Disconnect | 3PST-2NC/1NO + DPST-NC | On-Off, Off-On | - | - | - | - | - | - | - | 3PST, DPST | - | 1,000,000 Cycles | - | - | 3059gf | - | - | - | - | - | 0.354 (9.0mm) | - | 1530gf | - | - | - | - | Status Indicator | - | - | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D2HW-C233M Omron Electronics Inc-EMC Div | 49 |
| Datasheet | 7 Weeks | Chassis Mount, Panel, Screw, Wire | Chassis Mount | 125 | - | - | - | Gold | 100,000 Cycles | -40°C~85°C | Bulk | 2004 | D2HW | - | yes | Active | Not Applicable | Wire Leads | EAR99 | - | - | - | - | 8536.50.70.00 | 12V | 100mA AC 2A DC | Straight | IP67 - Dust Tight, Waterproof | - | - | 2A | Wire Leads | 125V | - | 18.5mm | - | 5.3 mm | Lever, Simulated Roller | SPST-NO | Off-Mom | - | - | 2A | - | 125V | - | - | SPST | 42V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | 66gf | - | 2A@12VDC | 0.075 (1.9mm) | - | 0.020 (0.5mm) | - | 0.440 (11.2mm) | 5.099gf | 1.9 mm | - | - | - | - | - | - | - | 6.5mm | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4NS-8EF Omron Automation and Safety | 2134 |
| - | 10 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 500,000 Cycles | -30°C~70°C | Bulk | - | D4NS | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | CONTACT RATING FOR AC: 10 A, 250 VAC | 8536.50.70.00 | - | 3A AC | - | IP67 - Dust Tight, Waterproof | - | unknown | 3A | Screw Terminal | 240V | - | 56mm | - | 30 mm | Panel Disconnect | DPST-NO/NC (MBB) | On-Off, Off-On | - | - | - | - | - | - | - | DPST | - | 1,000,000 Cycles | SAFETY DOOR SWITCH | - | 3059gf | - | - | - | - | - | 0.248 (6.3mm) | - | 1530gf | - | - | - | - | - | - | - | - | 88mm | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D2HW-A201H Omron Electronics Inc-EMC Div | 257 | - | Datasheet | 14 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | - | 700mg | - | - | Gold | 100,000 Cycles | -40°C~85°C | Bulk | 2004 | D2HW | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | 12V | 100mA AC 2A DC | Straight | IP67 - Dust Tight, Waterproof | - | - | 2A | Solder Lug | 125V | - | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | 125V | - | - | - | 42V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 76gf | - | - | 0.055 (1.4mm) | - | 0.010 (0.25mm) | - | 0.409 (10.4mm) | 10gf | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D3V-11G4-1C25-K Omron Electronics Inc-EMC Div | 714 |
| Datasheet | 12 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | Silver | 200,000 Cycles | -25°C~105°C | Tray | 2002 | D3V | - | - | Active | Not Applicable | Quick Connect | - | 105°C | -25°C | - | - | - | 30V | 11A AC 6A DC | Straight | IP40 | - | - | 11A | Quick Connect - 0.187 (4.7mm) | 250V | CSA, UL | - | - | - | Lever, Simulated Roller | SPDT | On-Mom | - | - | - | - | 250V | - | 1 | SPDT | 250V | 10,000,000 Cycles | - | 11A | 125gf | - | - | 0.062 (1.6mm) | - | 0.031 (0.8mm) | 0.157 (4.0mm) | 0.738 (18.7mm) | 14gf | - | - | - | - | - | 18.7mm | 37.8mm | 27.8mm | - | - | RoHS Compliant | Lead Free | IP00, IP40 | ||
![]() D4N-6D62 Omron Automation and Safety | 49 |
| - | 10 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 56mm | - | 30 mm | Lever, Roller | 3PST-NC | On-Mom | - | - | - | 250V | - | - | - | 3PST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | 10A | - | 0.197 (5.0mm) | 240V | 0.060 (1.5mm) | 0.157 (4.0mm) | 1.457 (37.0mm) | 82gf | 9 mm | - | 4 mm | - | - | - | - | - | 56mm | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-2D87 Omron Automation and Safety | 49 |
| - | 10 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | P.T.= 15 DEG, T.T.= 15 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 31mm | - | 30 mm | Spring, Rod | 3PST-NC | On-Mom | - | - | - | 250V | - | - | - | 3PST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 153gf | 10A | - | - | 240V | - | 15° | - | - | - | - | - | - | - | - | - | - | 57.5mm | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-8F72 Omron Automation and Safety | 11 |
| - | 10 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 56mm | - | 30 mm | Lever, Roller | 3PST-2NC/1NO (MBB) | On-Mom, Off-Mom | - | - | - | 250V | - | - | - | 3PST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | 10A | - | 0.197 (5.0mm) | 240V | - | 0.157 (4.0mm) | 1.028 (26.1mm) | 82gf | 9 mm | - | 4 mm | - | - | - | - | - | 56mm | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-9B72 Omron Automation and Safety | 11 |
| - | 12 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Connector | 120V | - | 31mm | - | 30 mm | Lever, Roller | DPST-NC | On-Mom | - | - | - | 250V | - | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | 10A | - | 0.197 (5.0mm) | 240V | 0.060 (1.5mm) | 0.157 (4.0mm) | 1.063 (27.0mm) | 82gf | 9 mm | - | 4 mm | - | - | - | - | - | 57.5mm | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-6A2HR Omron Automation and Safety | 49 |
| Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | D4N-R | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4NL-4DFG-B4 Omron Automation and Safety | 2496 |
| - | 11 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 500,000 Cycles | -10°C~55°C | Bulk | - | D4NL | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 3A | Screw Terminal | 240V | - | - | - | - | Panel Disconnect | DPST-NC x 2 | On-Off | - | - | - | - | - | - | - | DPST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 3059gf | - | - | - | - | - | 0.354 (9.0mm) | - | 1530gf | - | - | - | - | Status Indicator | - | - | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4NL-2CFG-BS Omron Automation and Safety | 2114 |
| - | 11 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 500,000 Cycles | -10°C~55°C | Bulk | - | D4NL | - | - | Active | 1 (Unlimited) | Screw | - | 55°C | -10°C | - | - | - | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | - | 3A | Screw Terminal | 240V | - | - | - | - | Panel Disconnect | DPST-NO/NC + DPST-NC | On-Off, Off-On | - | - | - | - | - | - | - | DPST | - | 1,000,000 Cycles | - | - | 3059gf | - | - | - | - | - | 0.354 (9.0mm) | - | 1530gf | - | - | - | - | Status Indicator | - | - | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4NL-4BFG-B4-NPT Omron Automation and Safety | In Stock | - | - | 12 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 500,000 Cycles | -10°C~55°C | Bulk | - | D4NL | - | - | Active | 1 (Unlimited) | Screw | - | 55°C | -10°C | - | - | - | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | - | 3A | Screw Terminal | 240V | - | - | - | - | Panel Disconnect | DPST-NO/NC + DPST-NC | On-Off, Off-On | - | - | - | - | - | - | - | DPST | - | 1,000,000 Cycles | - | - | 3059gf | - | - | - | - | - | 0.354 (9.0mm) | - | 1530gf | - | - | - | - | Status Indicator | - | - | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof |