- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Material | Housing Material | Weight | Actuator Material | Actuator | Actuator Style | Base Product Number | Brand | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | NEMA Rating | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Unit Weight | Usage Level | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Color | HTS Code | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Operating Force | Product Type | Operating Temperature Range | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Switch Action | Pre-Travel-Max | Operating Force-Max | Product | Lamp Type | Features | Product Category | IP Rating | Height | Length | Width | Body Height | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D3V-016-1C23 Omron Electronics Inc-EMC Div | 49 |
| Datasheet | 17 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | Polyacetal, Resin, Stainless Steel | - | - | - | - | Gold | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2002 | D3V | yes | Active | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | 8536.50.70.00 | - | 30V | 100mA AC/DC | - | IP40 | 10.3mm | - | 100mA | Quick Connect - 0.187 (4.7mm) | 125V | - | - | - | Lever, Roller | SPDT | On-Mom | - | 0.1A | IP00 | - | 125V | - | 100mA | - | 30V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 30gf | - | - | - | 0.1A | .1A@125VAC | .1A@8VDC | 0.062 (1.6mm) | - | 0.060 (1.5mm) | 0.157 (4.0mm) | 0.815 (20.7mm) | - | - | - | 4 mm | - | - | - | - | - | - | - | 48.2mm | - | 15.9mm | - | - | - | RoHS Compliant | - | ||
![]() D2HW-BR272ML Omron Electronics Inc-EMC Div | 29 |
| Datasheet | 20 Weeks | Chassis Mount, Panel, Screw, Wire | Chassis Mount | 125 | - | - | - | - | - | - | - | - | - | - | Gold | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2004 | D2HW | yes | Active | Not Applicable | - | Wire Leads | EAR99 | - | - | 8536.50.70.00 | - | 12V | 100mA AC 2A DC | Straight | IP67 - Dust Tight, Waterproof | - | - | 2A | Wire Leads | 125V | - | 13.3mm | 5.3 mm | Lever, Simulated Roller | SPST-NC | On-Mom | - | 2A | - | - | 125V | - | - | SPST | 42V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | - | 183gf | - | - | - | - | - | 2A@12VDC | 0.079 (2.0mm) | - | 0.020 (0.5mm) | - | 0.425 (10.8mm) | 20gf | 2 mm | - | - | - | - | - | Support Posts | - | - | - | - | - | 6.5mm | - | - | Unknown | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4SL-N2PDG-D4 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D4SL | Omron Automation and Safety | - | - | 1 | - | Non-Illuminated | Omron | - | - | + 55 C | Omron Automation and Safety | - 10 C | Chassis Mount | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | 125 VDC | 120VAC, 125VDC | -10°C ~ 55°C | - | - | D4SL-N | - | - | - | - | - | - | Compact Guard Locking Safety Switch | - | - | Switches | - | 1.5A (AC), 220mA (DC) | - | IP67 - Dust Tight, Waterproof | - | - | +/- 220 mA, +/- 1.5 A | Screw | - | CCC, CE, cURus, TUV | - | - | Panel Disconnect | 3PST-2NC/1NO + 3PST-NC | - | - | - | - | - | - | - | - | - | - | - | - | - | DP6T | 60 N | Limit Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Limit Switches | IP67 | - | - | - | - | - | - | - | - | - | ||
![]() D4SL-N2NDA-D4 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D4SL | Omron Automation and Safety | - | - | 1 | - | Non-Illuminated | Omron | - | - | + 55 C | Omron Automation and Safety | - 10 C | Chassis Mount | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | 125 VDC | 120VAC, 125VDC | -10°C ~ 55°C | - | - | D4SL-N | - | - | - | - | - | - | Compact Guard Locking Safety Switch | - | - | Switches | - | 1.5A (AC), 220mA (DC) | - | IP67 - Dust Tight, Waterproof | - | - | +/- 220 mA, +/- 1.5 A | Screw | - | CCC, CE, cURus, TUV | - | - | Panel Disconnect | 3PST-2NC/1NO x 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | 4P6T | 60 N | Limit Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Limit Switches | IP67 | - | - | - | - | - | - | - | - | - | ||
![]() D4SL-N2RDA-D4 Omron | 2302 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | D4SL | Omron Automation and Safety | - | - | 1 | - | Non-Illuminated | Omron | - | - | + 55 C | Omron Automation and Safety | - 10 C | Chassis Mount | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | 125 VDC | 120VAC, 125VDC | -10°C ~ 55°C | - | - | D4SL-N | - | - | - | - | - | - | Compact Guard Locking Safety Switch | - | - | Switches | - | 1.5A (AC), 220mA (DC) | - | IP67 - Dust Tight, Waterproof | - | - | +/- 220 mA, +/- 1.5 A | Screw | - | CCC, CE, cURus, TUV | - | - | Panel Disconnect | 3PST-NC x 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | DP6T | 60 N | Limit Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Limit Switches | IP67 | - | - | - | - | - | - | - | - | - | ||
![]() Z-15GW50855-B Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | 1 | - | Non-Illuminated | Omron | - | - | - | - | - | Chassis Mount | - | - | - | - | - | Z15GW50855B | - | - | - | Details | - | 1.587328 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | - | - | - | - | - | - | - | - | - | - | ||
![]() D4SL-N2QDA-D4 Omron | 2443 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | D4SL | Omron Automation and Safety | - | - | 1 | - | Non-Illuminated | Omron | - | - | + 55 C | Omron Automation and Safety | - 10 C | Chassis Mount | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | 125 VDC | 120VAC, 125VDC | -10°C ~ 55°C | - | - | D4SL-N | - | - | - | - | - | - | Compact Guard Locking Safety Switch | - | - | Switches | - | 1.5A (AC), 220mA (DC) | - | IP67 - Dust Tight, Waterproof | - | - | +/- 220 mA, +/- 1.5 A | Screw | - | CCC, CE, cURus, TUV | - | - | Panel Disconnect | 3PST-2NC/1NO + 3PST-NC | - | - | - | - | - | - | - | - | - | - | - | - | - | DP6T | 60 N | Limit Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Limit Switches | IP67 | - | - | - | - | - | - | - | - | - | ||
![]() 44506-5050 Omron | In Stock | - | - | 14 Weeks | - | - | - | - | - | Aluminum | Aluminum | - | - | - | - | - | Omron Automation and Safety | - | - | 1 | OMRON CORP | Illuminated | Omron | 44506-5050 | - | + 80 C | - | - 25 C | Panel Mount | - | - | - | - | - | 445065050 | Active | - | 5.7 | Details | - | - | - | 24 VDC | - | - | - | - | ER6022 | - | - | - | - | - | EAR99 | Pull Line Eyelet Mount | Yellow | - | Switch Accessories | - | - | - | - | - | unknown | 5 mA | Screw | - | - | - | - | - | - | ON - OFF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switch Hardware | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hardware | - | - | Switch Hardware | IP67 | 86 mm | 239 mm | 63 mm | - | - | - | - | - | - | ||
![]() 44506-5210 Omron | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | 1 | OMRON CORP | - | Omron | 44506-5210 | - | - | - | - | - | - | - | - | - | - | 445065210 | Active | - | 5.69 | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Pull Line Eyelet Mount | - | - | Switch Accessories | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switch Hardware | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hardware | - | - | Switch Hardware | - | - | - | - | - | - | - | - | - | - | ||
![]() V-15G-1A5-T-K Omron | 41 |
| - | - | - | - | - | NO | PANEL MOUNT | - | - | - | - | Lever | Lever | - | Omron Electronics | Silver | 20000 Cycle(s) | 100 | OMRON CORP | Non-Illuminated | Omron | V-15G-1A5-T-K | V | - | - | - | Chassis Mount | - | 150 °C | -25 °C | - | ROHS COMPLIANT | V-15G-1A5-T-KBYOMI V15G1A5TK V15G1A5TKBYOMI | Active | - | 5.38 | Details | Yes | 0.218699 oz | - | 250 VDC | - | - | - | - | V | - | - | - | - | - | EAR99 | Standard | - | 8536.50.90.40 | Switches | - | - | - | - | - | unknown | 15 A | Quick Connect | - | - | 27.8 mm | 10.3 mm | PIN PLUNGER | - | ON - (OFF), OFF - (ON) | - | 15 A | IP40 | 8 V | - | SOLDER | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | SPDT | 2 N | Snap Action Switches | to | - | 15 A | - | - | - | 250 V | - | - | - | - | 2.5 mm | MOMENTARY | 1.2 mm | 0.98 N | - | - | - | Basic / Snap Action Switches | IP40 | - | - | - | 15.9 mm | - | - | - | - | - | ||
![]() D4SL-N2NDG-D4 Omron | 2635 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | D4SL | Omron Automation and Safety | - | - | 1 | - | Non-Illuminated | Omron | - | - | + 55 C | Omron Automation and Safety | - 10 C | Chassis Mount | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | 125 VDC | 120VAC, 125VDC | -10°C ~ 55°C | - | - | D4SL-N | - | - | - | - | - | - | Compact Guard Locking Safety Switch | - | - | Switches | - | 1.5A (AC), 220mA (DC) | - | IP67 - Dust Tight, Waterproof | - | - | +/- 220 mA, +/- 1.5 A | Screw | - | CCC, CE, cURus, TUV | - | - | Panel Disconnect | 3PST-2NC/1NO x 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | 4P6T | 60 N | Limit Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Limit Switches | IP67 | - | - | - | - | - | - | - | - | - | ||
![]() D4N-2131 Omron Automation and Safety | 5000 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | 2006 | D4N | - | Active | 1 (Unlimited) | - | Screw | EAR99 | - | - | 8536.50.70.00 | - | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | - | 2.5A | Screw Terminal | 120V | - | 31mm | 30 mm | Round (Pin Plunger) | DPST-NO/NC | On-Mom, Off-Mom | - | - | - | 250V | - | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 663gf | - | - | - | 10A | - | - | 0.158 (4.0mm) | 240V | 0.040 (1.0mm) | 0.080 (2.0mm) | 0.715 (18.2mm) | 153gf | 6 mm | - | 2 mm | - | - | - | - | - | - | - | - | - | 57.5mm | - | - | Unknown | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() V-163-1A5 Omron Electronics Inc-EMC Div | 132 |
| Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Bulk | 2004 | V | - | Active | 1 (Unlimited) | - | Solder | EAR99 | - | - | 8536.50.90.40 | - | 30V | 16A AC 600mA DC | - | IP40 | - | unknown | 10A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | 27.8mm | 10.3 mm | Lever, Straight | SPDT | On-Mom | - | 16A | - | 8V | - | - | - | - | - | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 70gf | - | - | - | 16A | - | - | 0.079 (2.0mm) | - | 0.110 (2.8mm) | 0.354 (9.0mm) | 0.600 (15.2mm) | 6.118gf | 11 mm | - | 9 mm | - | - | - | - | - | - | - | - | - | 15.9mm | - | - | - | RoHS Compliant | - | ||
![]() D4NL-1BFA-B Omron Automation and Safety | 2932 |
| - | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | Bulk | 2007 | D4NL | - | Active | 1 (Unlimited) | - | Screw | EAR99 | - | - | - | - | 24V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 3A | Screw Terminal | 240V | - | - | - | Panel Disconnect | DPST-NO/NC + DPST-NC | On-Off, Off-On | - | - | - | - | - | - | - | DPDT, DPST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 3059gf | - | - | - | - | - | - | - | - | - | 0.354 (9.0mm) | - | 1530gf | - | - | - | - | - | - | Status Indicator | - | - | - | - | - | - | - | - | - | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D2HW-C273MR Omron Electronics Inc-EMC Div | 20 |
| Datasheet | 10 Weeks | Chassis Mount, Panel, Screw, Wire | Chassis Mount | 125 | - | - | - | - | - | Stainless Steel | - | - | - | - | Gold | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2004 | D2HW | yes | Active | Not Applicable | - | Wire Leads | EAR99 | - | - | 8536.50.70.00 | - | 12V | 100mA AC 2A DC | Straight | IP67 - Dust Tight, Waterproof | 8.3mm | - | 2A | Wire Leads | 125V | - | 18.5mm | 5.3 mm | Lever, Simulated Roller | SPST-NO | Off-Mom | - | 2A | - | - | 125V | - | 2A | SPST | 42V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | - | 183gf | - | - | - | - | - | 2A@12VDC | 0.079 (2.0mm) | - | 0.020 (0.5mm) | - | 0.425 (10.8mm) | 20gf | - | - | - | - | - | - | - | - | - | - | - | - | 6.5mm | - | - | Unknown | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() SS-5-3T Omron Electronics Inc-EMC Div | 1130 |
| Datasheet | 11 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | 1.000001g | - | - | - | - | - | Silver | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2004 | SS | - | Active | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | - | - | 30V | 5A AC | Straight | IP40 | - | - | 4A | Quick Connect - 0.110 (2.8mm) | 125V | - | - | - | Round (Pin Plunger) | SPST-NO | Off-Mom | - | - | - | - | 125V | - | - | SPST | 14V | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 150gf | - | - | - | - | - | - | 0.020 (0.5mm) | - | 0.004 (0.1mm) | 0.020 (0.5mm) | 0.330 (8.4mm) | 25gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() D3SK-B1R Omron Electronics Inc-EMC Div | 1020 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount, Right Angle | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | - | - | -25°C~85°C | Tape & Reel (TR) | 2008 | D3SK | - | Active | 1 (Unlimited) | 2 | Gull Wing | EAR99 | - | - | 8536.50.70.00 | - | 5V | 1mA DC | Right Angle | - | - | - | 1mA | Gull Wing | - | - | - | 3 mm | Angled Toggle (Detector) | SPST-NC | On-Mom | 3Ohm | 0.001A | - | - | - | - | - | SPST | 5V | 150,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 41gf | - | - | - | - | - | .001A@5VDC | - | - | - | - | 0.185 (4.7mm) | - | - | - | - | - | - | - | Board Guide, Right Operating Lever | - | - | - | - | - | 0.9mm | 3.5mm | - | - | RoHS Compliant | - | ||
![]() 44501-3035 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | Stainless Steel | - | - | - | Omron Automation and Safety | - | - | 1 | - | Non-Illuminated | Omron | - | - | + 80 C | - | - 25 C | Chassis Mount | 6 | - | - | - | - | 445013035 | - | - | - | - | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | - | Universal Tongue Operated Safety Interlock Switch | - | - | Switches | - | - | - | - | - | - | +/- 2.5 A, +/- 6 A | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DP4T | - | Limit Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Limit Switches | IP67 | - | - | - | - | - | - | - | - | - | ||
![]() V-102-1A4 Omron Electronics Inc-EMC Div | 1 |
| Datasheet | 15 Weeks | Chassis Mount, Panel, Screw, Solder | Chassis Mount | - | - | - | - | - | - | Stainless Steel | - | - | - | - | Silver | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Bulk | 2004 | V | - | Active | 1 (Unlimited) | - | Solder | EAR99 | - | - | - | - | 30V | 10A AC 600mA DC | Straight | IP40 | 10.3mm | unknown | 6A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | 250V | - | 10A | - | 250V | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 60gf | - | - | - | - | - | - | 0.062 (1.6mm) | - | 0.060 (1.5mm) | 0.157 (4.0mm) | 0.600 (15.2mm) | 6.118gf | - | - | - | - | - | - | - | - | - | - | 48.4mm | - | - | - | - | - | RoHS Compliant | - | ||
![]() D4BL-2DRG Omron Automation and Safety | 2963 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | Bulk | 2008 | D4BL | - | Active | 1 (Unlimited) | - | Screw | EAR99 | - | - | - | - | 24V | 3A AC | - | IP67 - Dust Tight, Waterproof | - | unknown | 3A | Screw Terminal | 250V | - | - | - | Panel Disconnect | DPST-NC (DB) + SPST-NC (DB) | On-Off | - | - | - | - | - | - | - | 3P3T, DPST, SPST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 2000gf | - | - | - | - | - | - | - | - | - | 0.591 (15.0mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Dust Tight, IP67, Waterproof |