- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Housing Material | Weight | Actuator Material | Contact Materials | ElectricalLife | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Number of Positions | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Features | Height | Length | Width | Body Height | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SS-5GL2D2 Omron Electronics Inc-EMC Div | 494 |
| Datasheet | 15 Weeks | Through Hole | Through Hole, Right Angle | - | - | - | - | Silver | 200,000 Cycles | - | -25°C~85°C | Tray | 2004 | SS | - | yes | Active | Not Applicable | - | PC Pin | EAR99 | - | - | 8536.50.70.00 | 30V | 5A AC | Right Angle | IP40 | - | - | 4A | PC Pin | 125V | - | 19.8mm | 6.4 mm | Lever, Roller | SPDT | On-Mom | - | 5A | - | - | 125V | - | - | SPDT, SPST | 14V | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 50gf | 5A | 5A@125VAC | 5A@14VDC | 0.047 (1.2mm) | - | 0.031 (0.8mm) | - | 0.571 (14.5mm) | 6.118gf | 2 mm | 1.2 mm | - | - | - | - | 10.2mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() D3V-16G3-3C25-K Omron Electronics Inc-EMC Div | 147 |
| Datasheet | 14 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | Silver | 100,000 Cycles | - | -25°C~105°C | Bulk | 2002 | D3V | - | - | Active | Not Applicable | - | Quick Connect | - | - | - | - | 30V | 16A AC 10A DC | Straight | IP40 | - | unknown | 10A | Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | Lever, Straight | SPST-NO | Off-Mom | - | - | - | - | 250V | - | - | SPST | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 70gf | - | - | - | 0.079 (2.0mm) | - | 0.080 (2.0mm) | 0.354 (9.0mm) | 0.600 (15.2mm) | 6.118gf | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() SS-01GL30PT Omron Electronics Inc-EMC Div | 633 |
| Datasheet | 17 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2004 | SS-P | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D3V-21G1-1C4A Omron Electronics Inc-EMC Div | 91 |
| Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | - | - | Stainless Steel | Silver | 50,000 Cycles | - | -25°C~85°C | Bulk | 2002 | D3V | - | yes | Active | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | 8536.50.90.40 | 30V | 21A AC 14A DC | - | IP40 | 10.3mm | - | 14A | Quick Connect - 0.250 (6.3mm) | 250V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | IP00 | - | 250V | 21A | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 125gf | - | 21A@250VAC | 21A@8VDC | 0.031 (0.79mm) | - | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.600 (15.2mm) | 20gf | - | 1.2 mm | - | - | 39.8mm | - | 15.9mm | - | - | - | RoHS Compliant | - | - | ||
![]() X-10GQ21-B Omron Automation and Safety | 9 | - | Datasheet | 2 Weeks | Panel | Panel Mount | - | - | - | - | - | 100,000 Cycles | - | -25°C~80°C | Tray | 2005 | X | - | - | Active | 1 (Unlimited) | - | Screw | EAR99 | - | - | 8536.50.70.00 | 30V | 10A DC | - | IP00 | - | unknown | 10A | Screw Terminal | - | - | 49.2mm | 17.45 mm | Cross Roller Plunger | SPDT | On-Mom | - | - | - | 125V | - | - | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | - | - | 10A@125VDC | 0.141 (3.6mm) | - | 0.007 (0.18mm) | 0.035 (0.9mm) | 1.313 (33.4mm) | 114gf | 4.5 mm | 0.9 mm | - | - | - | - | 24.2mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() D4B-2A71N Omron Automation and Safety | 8 |
| - | 2 Weeks | Chassis Mount | Chassis Mount | - | Metal | - | - | - | 500,000 Cycles | - | -40°C~80°C | Bulk | 2008 | D4B-N | - | - | Active | 1 (Unlimited) | - | Screw | EAR99 | - | - | 8536.50.70.00 | 30V | 10A AC 6A DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 6A | Screw Terminal | 120V | - | 43mm | 40 mm | Roller Plunger | DPST-NC | On-Mom | - | 10A | - | 14V | - | - | - | DPST | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 1900gf | 10A | 10A@400VAC | 10A@14VDC | 0.197 (5.0mm) | 400V | - | 0.080 (2.0mm) | 1.890 (48.0mm) | 200gf | 7 mm | 2 mm | - | - | - | - | 74mm | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() V-153-1C5 Omron Electronics Inc-EMC Div | 346 | - | Datasheet | 16 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | Stainless Steel | Silver | 100,000 Cycles | - | -25°C~80°C | Bulk | 1998 | V | - | - | Active | 1 (Unlimited) | - | Quick Connect | - | 2 | - | - | 30V | 15A AC 600mA DC | Straight | IP40 | 10.3mm | - | 10A | Quick Connect - 0.250 (6.3mm) | 250V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | 250V | 15A | - | - | 250V | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 15A | 70gf | - | - | - | 0.079 (2.0mm) | - | 0.110 (2.8mm) | 0.354 (9.0mm) | 0.600 (15.2mm) | 6.118gf | - | - | - | - | 74.2mm | 10.3mm | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() D4N-2F32 Omron Automation and Safety | 7 |
| Datasheet | 3 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 300,000 Cycles | - | -30°C~70°C | Bulk | - | D4N | - | - | Active | 1 (Unlimited) | - | Screw | EAR99 | - | - | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 31mm | 30 mm | Roller Plunger | 3PST-2NC/1NO (MBB) | On-Mom, Off-Mom | - | - | - | 250V | - | - | - | 3PST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 663gf | 10A | - | - | 0.158 (4.0mm) | 240V | - | 0.110 (2.8mm) | 1.100 (28.0mm) | 153gf | 6 mm | 2 mm | - | - | - | - | 57.5mm | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-4F25 Omron Automation and Safety | 7 |
| Datasheet | 3 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 300,000 Cycles | - | -30°C~70°C | Bulk | - | D4N | - | - | Active | 1 (Unlimited) | - | Screw | EAR99 | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 31mm | 30 mm | Side Rotary, Roller | 3PST-2NC/1NO (MBB) | On-Mom, Off-Mom | - | - | - | 250V | - | - | - | 3PST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | 10A | - | - | 40° | 240V | - | 28° | - | 51gf | - | - | Metal Lever, Metal Roller | - | - | - | 57.5mm | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D3SK-B1L Omron Electronics Inc-EMC Div | 2195 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount, Right Angle | SMD/SMT | - | - | - | - | 100,000 Cycles | - | -25°C~85°C | Tape & Reel (TR) | 2008 | D3SK | - | - | Active | 1 (Unlimited) | - | Gull Wing | EAR99 | - | - | 8536.50.70.00 | 5V | 1mA DC | - | - | - | unknown | 1mA | Gull Wing | - | - | 3.5mm | 3 mm | Angled Toggle (Detector) | SPST-NC | On-Mom | - | 0.001A | - | 5V | - | - | - | SPST | - | 150,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 41gf | - | - | .001A@5VDC | - | - | - | - | 0.185 (4.7mm) | - | - | - | Board Guide, Left Operating Lever | - | - | - | 0.9mm | - | - | - | RoHS Compliant | - | - | ||
![]() D3V-012-1A3-K Omron Electronics Inc-EMC Div | 45 |
| Datasheet | 14 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | - | - | - | - | Gold | 500,000 Cycles | - | -25°C~85°C | Bulk | 2002 | D3V | - | yes | Active | Not Applicable | - | Solder | EAR99 | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | Straight | IP40 | - | - | 100mA | Solder, Quick Connect - 0.187 (4.7mm) | 125V | - | 27.8mm | 10.3 mm | Lever, Straight | SPDT | On-Mom | - | 0.1A | IP00 | - | 125V | - | - | - | 30V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 30gf | 0.1A | .1A@125VAC | .1A@8VDC | 0.062 (1.6mm) | - | 0.060 (1.5mm) | 0.157 (4.0mm) | 0.600 (15.2mm) | - | 5.6 mm | 4 mm | - | - | - | - | 15.9mm | - | - | - | RoHS Compliant | - | - | ||
![]() D2SW-01MS Omron Electronics Inc-EMC Div | 1405 | - | Datasheet | 11 Weeks | Chassis Mount, Panel, Screw, Wire | Chassis Mount | Molded | - | 10g | - | Gold | 200,000 Cycles | - | -40°C~85°C | Tray | 2004 | D2SW | e4 | yes | Active | 1 (Unlimited) | - | Wire Leads | EAR99 | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | Straight | IP67 - Dust Tight, Waterproof | 6.4mm | - | 100mA | Wire Leads | 125V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | 0.1A | - | - | 125V | 100mA | - | - | 30V | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | 180gf | 0.1A | .1A@125VAC | .1A@30VDC | 0.020 (0.5mm) | - | 0.004 (0.1mm) | 0.024 (0.6mm) | 0.330 (8.4mm) | 30gf | 1.1 mm | 0.6 mm | - | - | 21.2mm | - | 16.9mm | - | No | Unknown | RoHS Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() V-15G1-1C25-K Omron Electronics Inc-EMC Div | 897 |
| Datasheet | 13 Weeks | Chassis Mount, Screw | Chassis Mount | 200 | - | - | Stainless Steel | Silver | 100,000 Cycles | - | -25°C~80°C | Bulk | 2004 | V | - | yes | Active | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | 8536.50.90.40 | 30V | 15A AC 100mA DC | Straight | IP40 | 10.3mm | - | 15A | Quick Connect - 0.187 (4.7mm) | 250V | CSA, UL | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | 250V | 15A | 1 | - | 250V | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 15A | 200gf | - | - | - | 0.030 (0.76mm) | - | 0.025 (0.6mm) | 0.063 (1.6mm) | 0.600 (15.2mm) | 50gf | - | - | - | - | 37.8mm | - | - | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() D3V-166M-1C5 Omron Electronics Inc-EMC Div | 37 |
| Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | Silver | 100,000 Cycles | - | -25°C~105°C | Bulk | 2002 | D3V | - | yes | Active | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | 8536.50.90.40 | 30V | 16A AC 10A DC | - | IP40 | - | - | 10A | Quick Connect - 0.250 (6.3mm) | 250V | - | 27.8mm | 10.3 mm | Lever, Roller | SPDT | On-Mom | - | - | IP00 | 8V | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 16A | 125gf | - | 16A@250VAC | 16A@8VDC | 0.062 (1.6mm) | - | 0.060 (1.5mm) | 0.157 (4.0mm) | 0.815 (20.7mm) | 14gf | 5.6 mm | 4 mm | - | - | - | - | 15.9mm | - | - | Unknown | RoHS Compliant | - | - | ||
![]() D4C-4332 Omron Automation and Safety | 500 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | 125 | - | - | - | - | 200,000 Cycles | - | -10°C~70°C | Bulk | 2006 | D4C | - | - | Active | 1 (Unlimited) | - | Cable Leads | EAR99 | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 100mA | Cable Leads | 125V | - | 40mm | 16 mm | Roller Plunger | SPDT | On-Mom | - | 0.1A | - | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 1800gf | 0.1A | - | - | 0.118 (3.0mm) | - | 0.008 (0.2mm) | 0.071 (1.8mm) | 1.350 (34.3mm) | 450gf | 4.8 mm | 1.8 mm | Oil Resistant Cable 5m | - | - | - | 49mm | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D3V-162-3C25 Omron Electronics Inc-EMC Div | 131 |
| Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 100,000 Cycles | - | -25°C~105°C | Bulk | 2002 | D3V | - | yes | Active | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | 8536.50.90.40 | 30V | 16A AC 10A DC | - | IP40 | - | - | 10A | Quick Connect - 0.187 (4.7mm) | 250V | - | 27.8mm | 10.3 mm | Lever, Straight | SPST-NO | Off-Mom | - | 16A | IP00 | 8V | - | - | - | SPST | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 125gf | 16A | 16A@250VAC | 16A@8VDC | 0.062 (1.6mm) | - | 0.060 (1.5mm) | 0.157 (4.0mm) | 0.600 (15.2mm) | 14gf | 5.6 mm | 4 mm | - | - | - | - | 15.9mm | - | - | - | RoHS Compliant | - | - | ||
![]() SS-5-FD Omron Electronics Inc-EMC Div | 74 | - | Datasheet | 12 Weeks | Panel, Screw, Through Hole | Through Hole | - | - | 1.6g | - | Silver | 200,000 Cycles | - | -25°C~85°C | Bulk | 2003 | SS | - | yes | Active | Not Applicable | - | PC Pins | EAR99 | - | - | 8536.50.70.00 | 30V | 5A AC | Straight | IP40 | 6.4mm | - | 4A | PC Pin | 125V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | 5A | - | - | 125V | 5A | - | - | 14V | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 5A | 50gf | 5A | 5A@125VAC | 5A@14VDC | 0.020 (0.5mm) | - | 0.004 (0.1mm) | 0.020 (0.5mm) | 0.330 (8.4mm) | 4.079gf | 1 mm | 0.5 mm | - | - | 19.8mm | - | 10.2mm | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() D3V-161M-1C24 Omron Electronics Inc-EMC Div | 102 | - | Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | Silver | 100,000 Cycles | - | -25°C~105°C | Bulk | 2002 | D3V | - | yes | Active | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | 8536.50.90.40 | 30V | 16A AC 10A DC | - | IP40 | - | - | 10A | Quick Connect - 0.187 (4.7mm) | 250V | - | 27.8mm | 10.3 mm | Lever, Straight | SPDT | On-Mom | - | - | IP00 | 8V | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 16A | 100gf | - | 16A@250VAC | 16A@8VDC | 0.031 (0.79mm) | - | 0.025 (0.6mm) | 0.063 (1.6mm) | 0.600 (15.2mm) | 15gf | - | - | - | - | - | - | 15.9mm | - | - | Unknown | RoHS Compliant | - | - | ||
![]() V-156-1A5 Omron Electronics Inc-EMC Div | 90 |
| Datasheet | 14 Weeks | Chassis, Chassis Mount, Screw, Solder | Chassis Mount | - | - | - | - | Silver | 100,000 Cycles | - | -25°C~80°C | Bulk | 2002 | V | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | 2 | - | - | 30V | 15A AC 600mA DC | Straight | IP40 | - | unknown | 10A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | Lever, Roller | SPDT | On-Mom | - | - | - | - | 250V | - | - | - | 250V | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 15A | 125gf | - | - | - | 0.062 (1.6mm) | - | 0.060 (1.5mm) | 0.157 (4.0mm) | 0.815 (20.7mm) | 14gf | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D3C-2210 Omron Electronics Inc-EMC Div | 3000 |
| Datasheet | 11 Weeks | PCB, Through Hole | Through Hole | - | - | - | - | Silver | 50,000 Cycles | Industrial grade | -20°C~80°C | Bulk | 2004 | D3C | e4 | yes | Active | Not Applicable | 3 | PC Pin | EAR99 | - | - | - | 30V | 100mA DC | Straight | IP00 | - | - | 100mA | PC Pin | - | - | 8mm | - | Angled Toggle (Detector) | SPDT | On-Mom | 50mOhm | - | - | - | - | - | 1 | - | 30V | 50,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | 130gf | - | - | - | - | - | - | - | 0.134 (3.4mm) | 10gf | - | - | - | 6mm | - | 5.6mm | - | 3.5mm | - | Unknown | RoHS Compliant | Lead Free | - |