- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Weight | Actuator Material | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Features | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D2F-L2-D Omron Electronics Inc-EMC Div | 23 |
| Datasheet | 13 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | 125 | - | - | - | Resin, Stainless Steel | Silver | 30,000 Cycles | -25°C~65°C | Bulk | 2004 | D2F | e4 | yes | Active | Not Applicable | Solder | EAR99 | - | - | - | 8536.50.70.00 | 30V | 3A AC 2A DC | Straight | IP40 | 5.8mm | - | 3A | Solder Lug | 125V | - | - | - | Lever, Roller | SPDT | On-Mom | - | 2A | - | 125V | 3A | - | - | 30V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 3A | 80gf | 3A | - | 2A@30VDC | 0.022 (0.55mm) | - | 0.020 (0.5mm) | - | 0.512 (13.0mm) | 5.099gf | - | - | - | - | 15.55mm | - | 6.5mm | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() D2SW-01L1MS Omron Electronics Inc-EMC Div | 7 |
| Datasheet | 8 Weeks | Chassis Mount, Panel, Screw, Wire | Chassis Mount | - | - | - | 10g | Stainless Steel | Gold | 200,000 Cycles | -40°C~85°C | Bulk | 2004 | D2SW | - | yes | Active | 1 (Unlimited) | Wire Leads | EAR99 | - | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | Straight | IP67 - Dust Tight, Waterproof | 6.4mm | unknown | 100mA | Wire Leads | 125V | CSA, IEC, UL | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | 125V | 100mA | 1 | - | 30V | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 60gf | - | - | - | 0.040 (1.0mm) | - | 0.031 (0.8mm) | - | 0.345 (8.8mm) | 6.118gf | - | - | - | - | 21.2mm | - | - | - | - | RoHS Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() D2MQ-1-105 Omron Electronics Inc-EMC Div | 7 |
| Datasheet | 9 Weeks | Screw, Through Hole | Through Hole | - | - | - | 300mg | - | Gold | 10,000 Cycles | -15°C~70°C | Tray | 2004 | D2MQ | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | 8536.50.70.00 | 30V | 50mA DC | Straight | IP40 | - | - | 50mA | PC Pin | - | - | 8.2mm | 2.7 mm | Round (Pin Plunger) | SPDT | On-Mom | - | 0.05A | - | - | - | - | - | 30V | 30,000 Cycles | SNAP ACTING/LIMIT SWITCH | 50mA | 120gf | - | - | .05A@30VDC | 0.004 (0.1mm) | - | 0.004 (0.1mm) | 0.015 (0.4mm) | 0.224 (5.7mm) | 21gf | 0.5 mm | 0.4 mm | - | - | - | - | 6.5mm | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() SS-10GL111T Omron Electronics Inc-EMC Div | 401 |
| Datasheet | 19 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | 50,000 Cycles | -25°C~85°C | Bulk | 2002 | SS | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | 30V | 10A AC | - | IP40 | - | unknown | 4A | Quick Connect - 0.110 (2.8mm) | 125V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 40gf | - | - | - | 0.047 (1.2mm) | - | 0.047 (1.2mm) | - | 0.345 (8.8mm) | 3.059gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() V-155-1A5-T Omron Electronics Inc-EMC Div | 3000 |
| Datasheet | 17 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | - | - | - | - | Polyacetar, Resin, Stainless Steel | Silver | 20,000 Cycles | -25°C~150°C | Bulk | 2004 | V | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | 8536.50.90.40 | 30V | 15A AC 600mA DC | - | IP40 | 10.3mm | - | 10A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | Lever, Roller | SPDT | On-Mom | - | - | - | 250V | 15A | - | - | 250V | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 240gf | - | - | - | 0.030 (0.76mm) | - | 0.025 (0.6mm) | 0.063 (1.6mm) | 0.815 (20.7mm) | 50gf | - | 1.5 mm | - | - | 37.8mm | - | 15.9mm | No | - | RoHS Compliant | - | - | ||
![]() SS-5GL1170-3 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 15 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2004 | SS | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() SS-5GL4025 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 18 Weeks | Solder | - | - | - | - | - | - | - | - | - | - | 2004 | SS | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() ZE-NJ-2S Omron Automation and Safety | 50 | - | Datasheet | 5 Weeks | Chassis Mount, Screw | Chassis Mount | 125 | - | - | - | - | - | 500,000 Cycles | -10°C~80°C | Bulk | 2006 | ZE | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 125V | 15A AC 500mA DC | Straight | IP65 - Dust Tight, Water Resistant | 25.4mm | - | 15A | Screw Terminal | 125V | - | - | - | Spring, Coil | SPDT | On-Mom | 15mOhm | - | - | 480V | - | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 150gf | - | - | - | - | - | - | 15° | - | - | - | - | - | 44mm | 86mm | 44.5mm | - | - | Unknown | RoHS Compliant | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() D4SL-N4NDA-DN Omron Automation and Safety | 2637 |
| Datasheet | 17 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2012 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4SL-N3RFG-D4N Omron Automation and Safety | In Stock | - | Datasheet | 17 Weeks | - | Chassis Mount | - | - | - | - | - | - | 150,000 Cycles | -10°C~55°C | Bulk | - | D4SL-N | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 125V | 1.5A AC 220mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | - | Connector | 120V | - | - | - | Panel Disconnect | 3PST-NC x 2 | On-Off | - | - | - | - | - | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 6118gf | - | - | - | - | - | - | 0.591 (15.0mm) | - | - | - | - | Status Indicator | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4SL-N3TFA Omron Automation and Safety | In Stock | - | Datasheet | 5 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2012 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4BS-2AFS-LDR Omron Automation and Safety | 2632 |
| - | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | 500,000 Cycles | -40°C~80°C | Bulk | - | D4BS | - | - | Active | 1 (Unlimited) | Screw | - | 80°C | -40°C | - | - | - | 10A AC | - | IP67 - Dust Tight, Waterproof | - | - | 10A | Screw Terminal | 120V | - | - | - | Panel Disconnect | DPST-NC | On-Off | - | - | - | - | - | - | DPST | - | 1,000,000 Cycles | - | - | 2000gf | - | - | - | - | - | - | 0.394 (10.0mm) | - | 2000gf | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4C-6233 Omron Automation and Safety | 2526 |
| Datasheet | 13 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | 200,000 Cycles | -10°C~70°C | Bulk | - | D4C | - | - | Active | 1 (Unlimited) | Cable Leads | EAR99 | - | - | - | 8536.50.70.00 | 30V | 100mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 100mA | Cable Leads | - | - | 40mm | 16 mm | Cross Roller Plunger | SPDT | On-Mom | - | 0.1A | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 1800gf | - | - | .1A@30VDC | 0.118 (3.0mm) | - | 0.008 (0.2mm) | 0.071 (1.8mm) | 1.350 (34.3mm) | 450gf | 4.8 mm | 1.8 mm | Oil Resistant Cable 3m, Status Indicator | - | - | - | 49mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() V-165-1A6 Omron Electronics Inc-EMC Div | 9 |
| Datasheet | 17 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | Silver | 100,000 Cycles | -25°C~80°C | Bulk | 2004 | V | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | 30V | 16A AC 600mA DC | - | IP40 | - | unknown | 10A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | Lever, Roller | SPDT | On-Mom | - | - | - | 250V | - | - | - | 250V | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 480gf | - | - | - | 0.030 (0.76mm) | - | 0.025 (0.6mm) | 0.063 (1.6mm) | 0.815 (20.7mm) | 50gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4N-4F26 Omron Automation and Safety | 17 |
| - | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 31mm | 30 mm | Side Rotary, Roller | 3PST-2NC/1NO (MBB) | On-Mom, Off-Mom | - | - | 250V | - | - | - | 3PST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | 10A | - | - | 40° | 240V | - | 28° | - | 51gf | - | - | Metal Lever, Bearing Roller | - | - | - | 57.5mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4A-3106N Omron Automation and Safety | 45 |
| Datasheet | 2 Weeks | - | Chassis Mount | - | NO | PANEL MOUNT | - | - | - | 1,000,000 Cycles | -20°C~100°C | Bulk | 2007 | D4A | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 8536.50.70.00 | 30V | 10A AC 6A DC | - | IP67 - Dust Tight, Waterproof | - | unknown | - | Screw Terminal | 125V | - | 44mm | 42 mm | Side Plunger | SPDT (DB/DM) | On-Mom | - | 10A | 14V | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | 2000gf | 10A | 10A@480VAC | 10A@14VDC | 0.201 (5.1mm) | 480V | 0.025 (0.6mm) | 0.094 (2.4mm) | 1.339 (34.0mm) | 500gf | 7.5 mm | 2.4 mm | - | - | - | - | 75.5mm | - | - | RoHS Compliant | - | - | ||
![]() D4NL-4EFG-B-NPT Omron Automation and Safety | 2204 |
| - | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | 500,000 Cycles | -10°C~55°C | Bulk | 2007 | D4NL | - | - | Active | 1 (Unlimited) | Screw | - | 55°C | -10°C | - | - | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | - | 3A | Screw Terminal | 240V | - | - | - | Panel Disconnect | 3PST-2NC/1NO + DPST-NO/NC | On-Off, Off-On | - | - | - | - | - | - | 3PST, DPST | - | 1,000,000 Cycles | - | - | 3059gf | - | - | - | - | - | - | 0.354 (9.0mm) | - | 1530gf | - | - | Status Indicator | - | - | - | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() V-103-1C5 Omron Electronics Inc-EMC Div | 14 |
| Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | 300,000 Cycles | -25°C~80°C | Bulk | 2004 | V | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | - | 30V | 10A AC 600mA DC | - | IP40 | - | unknown | 6A | Quick Connect - 0.250 (6.3mm) | 250V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | - | - | - | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 70gf | - | - | - | 0.079 (2.0mm) | - | 0.110 (2.8mm) | 0.354 (9.0mm) | 0.600 (15.2mm) | 6.118gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4N-6E31 Omron Automation and Safety | 9 |
| - | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 56mm | 30 mm | Round (Pin Plunger) | DPST-NO/NC (MBB) | On-Mom, Off-Mom | - | - | 250V | - | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 663gf | 10A | - | - | 0.158 (4.0mm) | 240V | - | 0.110 (2.8mm) | 0.685 (17.4mm) | 153gf | 6 mm | 2.8 mm | - | - | - | - | 56mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4NL-2DFG-BS Omron Automation and Safety | 2682 |
| - | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | 500,000 Cycles | -10°C~55°C | Bulk | - | D4NL | - | - | Active | 1 (Unlimited) | Screw | - | 55°C | -10°C | - | - | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | - | 3A | Screw Terminal | 240V | - | - | - | Panel Disconnect | DPST-NC x 2 | On-Off | - | - | - | - | - | - | DPST | - | 1,000,000 Cycles | - | - | 3059gf | - | - | - | - | - | - | 0.354 (9.0mm) | - | 1530gf | - | - | Status Indicator | - | - | - | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof |