- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Weight | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Features | Length | Width | Body Height | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D4JL-4RFA-C6 Omron Automation and Safety | 2006 |
| - | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | 500,000 Cycles | -10°C~55°C | Bulk | - | D4JL | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | 8536.50.70.00 | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 3A | Screw Terminal | 240V | 114mm | 36.5 mm | Panel Disconnect | 3PST-NC x 2 | On-Off | - | - | - | - | - | - | 3PST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 6118gf | 10A | 10A@240VAC | - | - | - | - | 0.591 (15.0mm) | - | - | - | 14 mm | - | - | - | 132.9mm | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4NL-2DFG-BS Omron Automation and Safety | 2294 |
| - | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | 500,000 Cycles | -10°C~55°C | Bulk | - | D4NL | - | Active | 1 (Unlimited) | Screw | - | 55°C | -10°C | - | - | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | - | 3A | Screw Terminal | 240V | - | - | Panel Disconnect | DPST-NC x 2 | On-Off | - | - | - | - | - | - | DPST | - | 1,000,000 Cycles | - | - | 3059gf | - | - | - | - | - | - | 0.354 (9.0mm) | - | 1530gf | - | - | Status Indicator | - | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4NL-2EFA-B4 Omron Automation and Safety | 2387 |
| - | 11 Weeks | Chassis Mount | Chassis Mount | - | - | - | 500,000 Cycles | -10°C~55°C | Bulk | - | D4NL | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 3A | Screw Terminal | 240V | - | - | Panel Disconnect | 3PST-2NC/1NO + DPST-NO/NC | On-Off, Off-On | - | - | - | - | - | - | 3PST, DPST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 3059gf | - | - | - | - | - | - | 0.354 (9.0mm) | - | 1530gf | - | - | Status Indicator | - | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4NL-1CFA-BS Omron Automation and Safety | In Stock | - | - | 11 Weeks | Chassis Mount | Chassis Mount | - | - | - | 500,000 Cycles | -10°C~55°C | Bulk | - | D4NL | - | Active | 1 (Unlimited) | Screw | - | 55°C | -10°C | - | - | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | - | 3A | Screw Terminal | 240V | - | - | Panel Disconnect | DPST-NO/NC + DPST-NC | On-Off, Off-On | - | - | - | - | - | - | DPST | - | 1,000,000 Cycles | - | - | 3059gf | - | - | - | - | - | - | 0.354 (9.0mm) | - | 1530gf | - | - | Status Indicator | - | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() SHL-Q2155-MR Omron Automation and Safety | 2221 |
| Datasheet | 2 Weeks | Panel | Panel Mount | Molded | - | - | 500,000 Cycles | -10°C~80°C | Bulk | 2006 | SHL | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 30V | 10A AC 5A DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 5A | Screw Terminal | 125V | - | - | Roller Plunger | SPDT | On-Mom | - | - | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 1000gf | - | - | - | 0.079 (2.0mm) | - | 0.020 (0.5mm) | 0.060 (1.5mm) | 1.695 (43.05mm) | 200gf | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D3V-65M-1C24 Omron Electronics Inc-EMC Div | 244 |
| Datasheet | 15 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | Silver | 500,000 Cycles | -25°C~105°C | Bulk | 2002 | D3V | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | 8536.50.70.00 | 30V | 6A AC/DC | - | IP40 | - | - | 6A | Quick Connect - 0.187 (4.7mm) | 250V | 27.8mm | 10.3 mm | Lever, Roller | SPDT | On-Mom | 6A | IP00 | - | - | - | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 120gf | 6A | 6A@250VAC | 6A@8VDC | 0.031 (0.79mm) | - | 0.025 (0.6mm) | 0.063 (1.6mm) | 0.815 (20.7mm) | 15gf | 2.4 mm | 1.6 mm | - | - | - | 15.9mm | - | RoHS Compliant | - | - | ||
![]() D4N-2225 Omron Automation and Safety | 32 |
| - | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | 31mm | 30 mm | Side Rotary, Roller | DPST-NC | On-Mom | - | - | 250V | - | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | 10A | - | - | 40° | 240V | 14° | 18° | - | 51gf | - | - | Metal Lever, Metal Roller | - | - | 57.5mm | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-6262 Omron Automation and Safety | 9 |
| - | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | 56mm | 30 mm | Lever, Roller | DPST-NC | On-Mom | - | - | 250V | - | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | 10A | - | - | 0.197 (5.0mm) | 240V | 0.060 (1.5mm) | 0.157 (4.0mm) | 1.457 (37.0mm) | 82gf | 9 mm | 4 mm | - | - | - | 56mm | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-2C20R Omron Automation and Safety | 9 |
| Datasheet | 2 Weeks | Screw | - | - | - | - | - | - | - | - | D4N-R | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4N-1D20 Omron Automation and Safety | 17 |
| - | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | 31mm | 30 mm | Side Rotary, Roller | 3PST-NC | On-Mom | - | - | 250V | - | - | - | 3PST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | 10A | - | - | 40° | 240V | 14° | 18° | - | 51gf | - | - | Resin Lever, Resin Roller | - | - | 57.5mm | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4JL-2RFA-C5 Omron Automation and Safety | 2083 |
| - | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | 500,000 Cycles | -10°C~55°C | Bulk | - | D4JL | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | 8536.50.70.00 | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 3A | Screw Terminal | 240V | 114mm | 36.5 mm | Panel Disconnect | 3PST-NC x 2 | On-Off | - | - | - | - | - | - | 3PST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 6118gf | 10A | 10A@240VAC | - | - | - | - | 0.591 (15.0mm) | - | - | - | 14 mm | - | - | - | 132.9mm | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4JL-2QFA-D6 Omron Automation and Safety | 2632 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | 500,000 Cycles | -10°C~55°C | Bulk | - | D4JL | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | 8536.50.70.00 | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 3A | Screw Terminal | 240V | 114mm | 36.5 mm | Panel Disconnect | 3PST-2NC/1NO + 3PST-NC | On-Off, Off-On | - | - | - | - | - | - | 3PST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 6118gf | 10A | 10A@240VAC | - | - | - | - | 0.591 (15.0mm) | - | - | - | 14 mm | - | - | - | 132.9mm | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4A-4L01N Omron Automation and Safety | 2380 |
| Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | - | - | - | 750,000 Cycles | -10°C~80°C | Bulk | 2007 | D4A | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | P.T. = 15 DEG, D.T. = 7 DEG, T.T.= 22 DEG | 8536.50.70.00 | 24V | 5A AC 3A DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 3A | Screw Terminal | 125V | 44mm | 42 mm | Side Rotary - No Lever | DPDT (DB/DM) | On-Mom | 5A | - | 12V | - | - | - | DPDT | - | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 40gfm | 5A | 5A@125VAC | 5A@12VDC | 70° | - | 7° | 15° | - | 5.103gfm | - | - | Status Indicator | - | - | 75.5mm | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() WLCL-N Omron Automation and Safety | 2 |
| Datasheet | 3 Weeks | Chassis Mount | Chassis Mount | - | - | - | 750,000 Cycles | -10°C~80°C | Bulk | 2015 | WL-N | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 30V | 10A AC 6A DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 6A | Screw Terminal | 125V | - | - | Side Rotary, Adjustable Rod | SPDT (DB/DM) | On-Mom | - | - | - | - | - | - | SPDT | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 141gf | - | - | - | 70° | - | 12° | 15° | - | 27gf | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() ZE-NCL-2S Omron Automation and Safety | 48 |
| Datasheet | 6 Weeks | Chassis Mount | Chassis Mount | - | - | - | 500,000 Cycles | -10°C~80°C | Bulk | 2006 | ZE | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 125V | 15A AC 500mA DC | - | IP65 - Dust Tight, Water Resistant | 25.4mm | unknown | 15A | Screw Terminal | 125V | - | - | Adjustable Rod | SPDT | On-Mom | - | - | - | - | 15A | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 170gf | - | - | - | 0.866 (22.0mm) | - | 0.060 (1.5mm) | 0.728 (18.5mm) | - | 60gf | - | - | - | 86mm | 44.5mm | - | - | RoHS Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() SS-3GP Omron Electronics Inc-EMC Div | 504 | - | Datasheet | 12 Weeks | Chassis Mount, Panel, Screw, Solder | Chassis Mount | - | 1.6g | Silver | 100,000 Cycles | -25°C~85°C | Tray | 2004 | SS-P | yes | Active | Not Applicable | Solder | EAR99 | - | - | - | 8536.50.70.00 | 30V | 3A AC/DC | Straight | IP40 | 6.4mm | - | 3A | Solder Lug | 125V | - | - | Round (Pin Plunger) | SPDT | On-Mom | 3A | - | - | 125V | 3A | 1 | - | 30V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 153gf | 3A | - | 3A@30VDC | 0.015 (0.4mm) | - | 0.006 (0.15mm) | 0.024 (0.6mm) | 0.330 (8.4mm) | 20gf | - | 0.6 mm | - | 19.8mm | - | - | No | RoHS Compliant | Lead Free | - | ||
![]() D3V-16G3-1C25-K Omron Electronics Inc-EMC Div | 7 |
| Datasheet | 15 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | Silver | 100,000 Cycles | -25°C~105°C | Bulk | 2002 | D3V | - | Active | Not Applicable | Quick Connect | - | - | - | - | - | 30V | 16A AC 10A DC | Straight | IP40 | - | unknown | 10A | Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | 250V | - | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 16A | 70gf | - | - | - | 0.079 (2.0mm) | - | 0.080 (2.0mm) | 0.354 (9.0mm) | 0.600 (15.2mm) | 6.118gf | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D2MV-01L-1C3 Omron Electronics Inc-EMC Div | 8000 |
| Datasheet | 10 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | - | - | Gold | 1,000,000 Cycles | -25°C~80°C | Bulk | 2004 | D2MV | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | - | IP40 | - | - | 100mA | Solder, Quick Connect - 0.187 (4.7mm) | 125V | 31.8mm | 10.3 mm | Lever, Straight | SPDT | On-Mom | 0.1A | - | - | 125V | - | - | - | 30V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | 30gf | 0.1A | .1A@125VAC | .1A@30VDC | 0.083 (2.1mm) | - | 0.027 (0.7mm) | 0.131 (3.3mm) | 0.600 (15.2mm) | 2.039gf | 5.4 mm | 3.3 mm | - | - | - | 15.9mm | No | RoHS Compliant | - | - | ||
![]() D3V-013M-1A3 Omron Electronics Inc-EMC Div | 135 |
| Datasheet | 14 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | - | - | Gold | 500,000 Cycles | -25°C~85°C | Bulk | 2002 | D3V | yes | Active | Not Applicable | Solder | EAR99 | - | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | Straight | IP40 | - | - | 100mA | Solder, Quick Connect - 0.187 (4.7mm) | 125V | 27.8mm | 10.3 mm | Lever, Straight | SPDT | On-Mom | 0.1A | IP00 | - | 125V | - | - | - | 30V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 20gf | 0.1A | .1A@125VAC | .1A@8VDC | 0.125 (3.2mm) | - | 0.110 (2.8mm) | 0.354 (9.0mm) | 0.600 (15.2mm) | - | 12.2 mm | 9 mm | - | - | - | 15.9mm | No | RoHS Compliant | - | - | ||
![]() D4N-9120 Omron Automation and Safety | 5 |
| - | 24 Weeks | Chassis Mount | Chassis Mount | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | Active | 1 (Unlimited) | - | EAR99 | - | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Connector | 120V | 31mm | 30 mm | Side Rotary, Roller | DPST-NO/NC | On-Mom, Off-Mom | - | - | 250V | - | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | 10A | - | - | 40° | 240V | 14° | 18° | - | 51gf | - | - | Resin Lever, Resin Roller | - | - | 57.5mm | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof |