- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Weight | Actuator Material | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Features | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V-15-2C26-K Omron Electronics Inc-EMC Div | 1530 | - | Datasheet | 14 Weeks | - | Chassis Mount, Panel, Screw | Chassis Mount | - | 6.2g | - | Silver | 100,000 Cycles | -25°C~80°C | Bulk | 2002 | V | - | Active | 1 (Unlimited) | Quick Connect | - | Pin | - | 80°C | -25°C | - | - | 30V | 15A AC 600mA DC | Straight | IP40 | - | - | 10A | Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | Round (Pin Plunger) | SPST-NC | On-Mom | - | - | - | - | - | 250V | - | - | SPST | 250V | 50,000,000 Cycles | - | 15A | 400gf | - | - | - | 0.040 (1.0mm) | - | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 80gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() D4N-4A2GR Omron Automation and Safety | 8 |
| Datasheet | 3 Weeks | - | - | Chassis Mount | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N-R | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | 125V | 10A AC 2.5A DC | - | IP67 - Dust Tight, Waterproof | - | unknown | - | Screw Terminal | 120V | - | - | - | Side Rotary, Adjustable Roller | DPST-NO/NC | On-Off, Off-On | - | - | - | - | - | - | - | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 571gf | - | - | - | - | - | - | 18° | - | - | - | - | Metal Lever, Resin Roller, Reset Function | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() D4NL-4EFA-B-NPT Omron Automation and Safety | 2980 |
| Datasheet | 2 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | 500,000 Cycles | -10°C~55°C | Bulk | 2007 | D4NL | - | Active | 1 (Unlimited) | Screw | - | - | - | 55°C | -10°C | - | - | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | - | 3A | Screw Terminal | 240V | - | - | - | Panel Disconnect | 3PST-2NC/1NO + DPST-NO/NC | On-Off, Off-On | - | - | - | - | - | - | - | - | 3PST, DPST | - | 1,000,000 Cycles | - | - | 3059gf | - | - | - | - | - | - | 0.354 (9.0mm) | - | 1530gf | - | - | Status Indicator | - | - | - | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4E-2A20N Omron Automation and Safety | 23 |
| - | 2 Weeks | - | Chassis Mount | Panel Mount | - | - | - | - | - | -10°C~80°C | Bulk | 2006 | D4E-xN | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | - | 30V | 100mA AC/DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 100mA | Screw Terminal | 125V | - | - | - | Roller Plunger | SPDT | On-Mom | - | - | - | - | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 1200gf | - | - | - | 0.118 (3.0mm) | - | 0.004 (0.1mm) | 0.060 (1.5mm) | 1.235 (31.4mm) | 500gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() SS-5GL1131T Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 18 Weeks | - | - | Chassis Mount | - | - | - | - | 200,000 Cycles | -25°C~85°C | Bulk | 2004 | SS | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 5A AC | - | IP40 | - | - | - | Quick Connect - 0.110 (2.8mm) | 125V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | - | - | - | - | - | 30,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() D4C-1632 Omron Automation and Safety | 2832 | - | Datasheet | 2 Weeks | - | Chassis Mount, Panel, Screw | Chassis Mount | 125 | - | - | - | 200,000 Cycles | -10°C~70°C | Bulk | 2006 | D4C | - | Active | 1 (Unlimited) | Cable | EAR99 | - | - | - | - | ELECTRICAL LIFE IS CALCULATED AT AN OPERATING TEMPERATURE 5 DEGREE TO 35 DEGREE | 8536.50.70.00 | 30V | 5A AC 4A DC | Straight | IP67 - Dust Tight, Waterproof | 16mm | - | 5A | Cable Leads | 250V | - | - | - | Roller Plunger | SPDT | On-Mom | - | - | 4A | - | - | 250V | - | 1 | - | 30V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 1800gf | 5A | 5A@250VAC | 4A@30VDC | 0.118 (3.0mm) | - | 0.008 (0.2mm) | 0.071 (1.8mm) | 1.350 (34.3mm) | 450gf | 4.8 mm | - | Cable Length 3m | - | 49mm | 40mm | - | - | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() Z-01HQ-B Omron Automation and Safety | 963 |
| Datasheet | 2 Weeks | - | Panel | Panel Mount | - | - | Stainless Steel | Gold | 500,000 Cycles | -25°C~80°C | Bulk | 2005 | Z | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | - | IP00 | 17.45mm | - | 100mA | Screw Terminal | 125V | - | - | - | Overtravel Plunger | SPDT | On-Mom | - | - | 0.1A | - | - | 125V | 100mA | - | - | 30V | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | 250gf | 0.1A | .1A@125VAC | .1A@30VDC | 0.217 (5.5mm) | - | 0.002 (0.05mm) | 0.020 (0.5mm) | 0.859 (21.8mm) | 80gf | - | 0.5 mm | - | - | 49.2mm | - | 25.5mm | - | Unknown | RoHS Compliant | - | - | ||
![]() D4B-2511N Omron Automation and Safety | 5 |
| - | 2 Weeks | - | Chassis Mount, Panel | Chassis Mount | - | - | - | - | 500,000 Cycles | -40°C~80°C | Bulk | 2007 | D4B-N | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | P.T.= 21 DEG, T.T.= 71 DEG | 8536.50.70.00 | 30V | 10A AC 6A DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 6A | Screw Terminal | 120V | - | 43mm | 40 mm | Side Rotary, Roller | DPST-NO/NC | On-Mom, Off-Mom | - | - | 10A | - | 14V | - | - | - | DPST | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 960gf | 10A | 10A@400VAC | 10A@14VDC | 50° | 400V | - | 21° | - | 150gf | - | - | - | - | - | - | 74mm | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D2VW-01-1 Omron Electronics Inc-EMC Div | 218 |
| Datasheet | 13 Weeks | - | Chassis Mount, Panel, Screw, Solder | Chassis Mount | 100 | 7g | - | Gold | 1,000,000 Cycles | -40°C~85°C | Bulk | 2004 | D2VW | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | - | 30V | 100mA AC/DC | Straight | IP67 - Dust Tight, Waterproof | - | - | 100mA | Solder, Quick Connect - 0.187 (4.7mm) | 125V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | - | 125V | - | - | - | 30V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | 200gf | - | - | - | 0.040 (1.0mm) | - | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 30gf | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() SS-01-F-2D Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 15 Weeks | - | Through Hole | Through Hole | - | - | - | - | 200,000 Cycles | -25°C~85°C | Bulk | 2004 | SS | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | - | 30V | 100mA AC/DC | - | IP40 | - | unknown | 100mA | PC Pin | 125V | - | - | - | Round (Pin Plunger) | SPST-NC | On-Mom | - | - | - | - | - | - | - | - | SPST | - | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 50gf | - | - | - | 0.020 (0.5mm) | - | 0.004 (0.1mm) | 0.020 (0.5mm) | 0.330 (8.4mm) | 4.079gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D3V-6-1C24 Omron Electronics Inc-EMC Div | 45 |
| Datasheet | 17 Weeks | - | Chassis Mount, Panel, Screw | Chassis Mount | - | 6.2g | - | Silver | 500,000 Cycles | -25°C~105°C | Bulk | 2002 | D3V | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | 8536.50.70.00 | 30V | 6A AC/DC | Straight | IP40 | - | - | 6A | Quick Connect - 0.187 (4.7mm) | 250V | - | 27.8mm | 10.3 mm | Round (Pin Plunger) | SPDT | On-Mom | - | - | 6A | IP00 | - | 250V | - | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 100gf | 6A | 6A@250VAC | 6A@8VDC | 0.040 (1.0mm) | - | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 15gf | 2.2 mm | 1.2 mm | - | - | - | - | 15.9mm | No | - | RoHS Compliant | - | - | ||
![]() D3V-112K-1C25 Omron Electronics Inc-EMC Div | 135 |
| Datasheet | 15 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | Silver | 200,000 Cycles | -25°C~105°C | Bulk | 2002 | D3V | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | - | - | - | 30V | 11A AC 6A DC | Straight | IP40 | - | unknown | 6A | Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | 250V | - | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 70gf | - | - | - | 0.098 (2.5mm) | - | 0.080 (2.0mm) | 0.236 (6.0mm) | 0.600 (15.2mm) | 8.158gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D2SW-P2L2M Omron Electronics Inc-EMC Div | 89 | - | Datasheet | 19 Weeks | - | Chassis Mount, Screw, Wire | Chassis Mount | - | - | Polyacetal, Resin, Stainless Steel | Silver | 50,000 Cycles | -20°C~70°C | Bulk | 2004 | D2SW-P | - | Active | Not Applicable | Wire | EAR99 | - | - | - | - | - | 8536.50.70.00 | 30V | 2A AC/DC | Straight | IP67 - Dust Tight, Waterproof | 6.4mm | - | 2A | Wire Leads | 250V | - | - | - | Lever, Roller | SPDT | On-Mom | - | - | 2A | - | - | 250V | 2A | - | - | 30V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | 61gf | 2A | 2A@250VAC | 2A@30VDC | 0.030 (0.76mm) | - | 0.031 (0.8mm) | - | 0.571 (14.5mm) | 5.099gf | - | - | - | - | 22.75mm | - | 11mm | No | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D2FD-2L1-1T Omron Electronics Inc-EMC Div | 26 |
| Datasheet | 21 Weeks | Silver | Through Hole | Through Hole | 125 | - | - | Gold, Silver | 30,000 Cycles | -20°C~70°C | Bulk | 2004 | D2FD | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Flat | - | - | - | - | - | 30V | 2A AC/DC | - | IP60 - Dust Tight | - | - | 2A | PC Pin | 125V | - | - | - | Lever, Straight | SPDT | On-Mom | 30mOhm | - | - | - | - | 125V | - | - | - | 30V | 300,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | 66gf | - | - | - | 0.020 (0.5mm) | - | 0.020 (0.5mm) | - | 0.328 (8.3mm) | 5.099gf | - | - | - | - | - | - | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() D4E-1C00N Omron Automation and Safety | 9 |
| Datasheet | 2 Weeks | - | Chassis Mount, Screw | Panel Mount | - | - | - | - | - | -10°C~80°C | Bulk | 2006 | D4E-xN | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 8542.39.00.01 | 30V | 1A AC/DC | Straight | IP67 - Dust Tight, Waterproof | 18mm | unknown | 1A | Connector | 125V | CCC, TUV | - | - | Round (Pin Plunger) | SPDT | On-Mom | 15mOhm | - | - | - | - | 250V | - | - | - | 250V | 10,000,000 Cycles | - | - | 1200gf | - | - | - | 0.118 (3.0mm) | - | 0.004 (0.1mm) | 0.060 (1.5mm) | 1.000 (25.4mm) | 500gf | - | - | - | 55.3mm | 60mm | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() SS-3GL13P Omron Electronics Inc-EMC Div | 194 |
| Datasheet | 12 Weeks | - | Chassis Mount, Screw, Solder | Chassis Mount | 125 | - | Stainless Steel | Silver | 100,000 Cycles | -25°C~85°C | Tray | 1998 | SS-P | yes | Active | Not Applicable | Solder | EAR99 | - | 2 | - | - | - | 8536.50.70.00 | 30V | 3A AC/DC | Straight | IP40 | 6.4mm | - | 3A | Solder Lug | 125V | - | - | - | Lever, Simulated Roller | SPDT | On-Mom | 50mOhm | 100MOhm | 3A | - | - | 125V | 3A | 1 | - | 30V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 3A | 51gf | 3A | - | 3A@30VDC | 0.039 (1.0mm) | - | 0.031 (0.8mm) | - | 0.420 (10.7mm) | 5.099gf | - | - | - | - | 22.15mm | 19.8mm | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() D2HW-C261H Omron Electronics Inc-EMC Div | 150 | - | Datasheet | 20 Weeks | Gold | Chassis Mount, Panel, Screw, Solder | Chassis Mount | - | - | Stainless Steel | Gold, Silver | 100,000 Cycles | -40°C~85°C | Bulk | 2004 | D2HW | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | 8536.50.70.00 | 12V | 100mA AC 2A DC | Straight | IP67 - Dust Tight, Waterproof | 8.3mm | - | 2A | Solder Lug | 125V | - | - | 5.3 mm | Lever, Leaf | SPDT | On-Mom | 100mOhm | 100MOhm | 2A | IP50 | - | 125V | 2A | - | - | 42V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | 183gf | - | - | 2A@12VDC | 0.070 (1.8mm) | - | 0.020 (0.5mm) | - | 0.291 (7.4mm) | 20gf | - | - | - | - | 18.5mm | 18.5mm | 6.5mm | - | No SVHC | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4NL-2CFG-B Omron Automation and Safety | 2032 |
| - | 2 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | 500,000 Cycles | -10°C~55°C | Bulk | 2007 | D4NL | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | - | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 3A | Screw Terminal | 240V | - | - | - | Panel Disconnect | DPST-NO/NC + DPST-NC | On-Off, Off-On | - | - | - | - | - | - | - | - | DPST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 3059gf | - | - | - | - | - | - | 0.354 (9.0mm) | - | 1530gf | - | - | Status Indicator | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4NH-4DAS-NPT Omron Automation and Safety | 2873 |
| Datasheet | 3 Weeks | - | - | Chassis Mount | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | 2008 | D4NH | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 125V | 10A AC 2.5A DC | - | IP67 - Dust Tight, Waterproof | - | - | - | Screw Terminal | 120V | - | - | - | Shaft | 3PST-NC | On-Mom | - | - | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | 15gfm | - | - | - | - | - | - | 7° | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D2VW-5L1-1 Omron Electronics Inc-EMC Div | 20 |
| Datasheet | 8 Weeks | - | Chassis Mount, Panel, Screw, Solder | Chassis Mount | - | - | - | Silver | 100,000 Cycles | -40°C~85°C | Bulk | 2004 | D2VW | - | Active | Not Applicable | Solder | EAR99 | - | - | - | - | - | - | 30V | 5A AC/DC | Straight | IP67 - Dust Tight, Waterproof | - | - | 5A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | 250V | - | - | - | 125V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 5A | 120gf | - | - | - | 0.062 (1.6mm) | - | 0.031 (0.8mm) | 0.157 (4.0mm) | 0.600 (15.2mm) | 15gf | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | IP50, IP67 |