- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | ElectricalLife | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Voltage(DC)-Max | Throw Configuration | Mechanical Life | Switch Type | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Features | Body Height | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D4N-1C2G Omron Automation and Safety | 17 |
| - | 10 Weeks | Chassis Mount | Chassis Mount | 300,000 Cycles | -30°C~70°C | Bulk | D4N | Active | 1 (Unlimited) | Screw | EAR99 | - | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | IP67 - Dust Tight, Waterproof | unknown | 2.5A | Screw Terminal | 120V | 31mm | 30 mm | Side Rotary, Adjustable Roller | 3PST-2NC/1NO | On-Mom, Off-Mom | 250V | 3PST | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 459gf | 10A | - | 40° | 240V | - | 18° | - | 41gf | - | - | Metal Lever, Resin Roller | 57.5mm | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4N-4C2H Omron Automation and Safety | 9 |
| - | 10 Weeks | Chassis Mount | Chassis Mount | 300,000 Cycles | -30°C~70°C | Bulk | D4N | Active | 1 (Unlimited) | Screw | EAR99 | - | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | IP67 - Dust Tight, Waterproof | unknown | 2.5A | Screw Terminal | 120V | 31mm | 30 mm | Side Rotary, Adjustable Roller | 3PST-2NC/1NO | On-Mom, Off-Mom | 250V | 3PST | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 459gf | 10A | - | 40° | 240V | - | 18° | - | 41gf | - | - | Metal Lever, Rubber Roller | 57.5mm | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4N-8D72 Omron Automation and Safety | 17 |
| - | 10 Weeks | Chassis Mount | Chassis Mount | 300,000 Cycles | -30°C~70°C | Bulk | D4N | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | 8536.50.70.00 | 125V | 3A AC 270mA DC | IP67 - Dust Tight, Waterproof | unknown | 2.5A | Screw Terminal | 120V | 56mm | 30 mm | Lever, Roller | 3PST-NC | On-Mom | 250V | 3PST | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 510gf | 10A | - | 0.197 (5.0mm) | 240V | 0.060 (1.5mm) | 0.157 (4.0mm) | 1.063 (27.0mm) | 82gf | 9 mm | 4 mm | - | 56mm | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4N-2B72R Omron Automation and Safety | In Stock | - | Datasheet | 10 Weeks | Screw | - | - | - | - | D4N-R | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D4N-8B72 Omron Automation and Safety | 9 |
| - | 10 Weeks | Chassis Mount | Chassis Mount | 300,000 Cycles | -30°C~70°C | Bulk | D4N | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | 8536.50.70.00 | 125V | 3A AC 270mA DC | IP67 - Dust Tight, Waterproof | unknown | 2.5A | Screw Terminal | 120V | 56mm | 30 mm | Lever, Roller | DPST-NC | On-Mom | 250V | DPST | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 510gf | 10A | - | 0.197 (5.0mm) | 240V | 0.060 (1.5mm) | 0.157 (4.0mm) | 1.063 (27.0mm) | 82gf | 9 mm | 4 mm | - | 56mm | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4NL-1HFG-BS Omron Automation and Safety | 2258 |
| - | 11 Weeks | Chassis Mount | Chassis Mount | 500,000 Cycles | -10°C~55°C | Bulk | D4NL | Active | 1 (Unlimited) | Screw | - | 55°C | -10°C | - | - | 250V | 3A AC 270mA DC | IP67 - Dust Tight, Waterproof | - | 3A | Screw Terminal | 240V | - | - | Panel Disconnect | 3PST-NC + DPST-NC | On-Off | - | 3PST, DPST | 1,000,000 Cycles | - | 3059gf | - | - | - | - | - | 0.354 (9.0mm) | - | 1530gf | - | - | Status Indicator | - | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4NL-2BFG-B4 Omron Automation and Safety | 2049 |
| - | 11 Weeks | Chassis Mount | Chassis Mount | 500,000 Cycles | -10°C~55°C | Bulk | D4NL | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 250V | 3A AC 270mA DC | IP67 - Dust Tight, Waterproof | unknown | 3A | Screw Terminal | 240V | - | - | Panel Disconnect | DPST-NO/NC + DPST-NC | On-Off, Off-On | - | DPST | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 3059gf | - | - | - | - | - | 0.354 (9.0mm) | - | 1530gf | - | - | Status Indicator | - | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4NL-4DFA-B4 Omron Automation and Safety | 2055 |
| - | 11 Weeks | Chassis Mount | Chassis Mount | 500,000 Cycles | -10°C~55°C | Bulk | D4NL | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 250V | 3A AC 270mA DC | IP67 - Dust Tight, Waterproof | unknown | 3A | Screw Terminal | 240V | - | - | Panel Disconnect | DPST-NC x 2 | On-Off | - | DPST | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 3059gf | - | - | - | - | - | 0.354 (9.0mm) | - | 1530gf | - | - | Status Indicator | - | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4NL-1EFG-B4 Omron Automation and Safety | In Stock | - | - | 11 Weeks | Chassis Mount | Chassis Mount | 500,000 Cycles | -10°C~55°C | Bulk | D4NL | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 250V | 3A AC 270mA DC | IP67 - Dust Tight, Waterproof | unknown | 3A | Screw Terminal | 240V | - | - | Panel Disconnect | 3PST-2NC/1NO + DPST-NO/NC | On-Off, Off-On | - | 3PST, DPST | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 3059gf | - | - | - | - | - | 0.354 (9.0mm) | - | 1530gf | - | - | Status Indicator | - | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4NL-1GFA-B4 Omron Automation and Safety | 2903 |
| - | 11 Weeks | Chassis Mount | Chassis Mount | 500,000 Cycles | -10°C~55°C | Bulk | D4NL | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 250V | 3A AC 270mA DC | IP67 - Dust Tight, Waterproof | unknown | 3A | Screw Terminal | 240V | - | - | Panel Disconnect | 3PST-NC + DPST-NO/NC | On-Off, Off-On | - | 3PST, DPST | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 3059gf | - | - | - | - | - | 0.354 (9.0mm) | - | 1530gf | - | - | Status Indicator | - | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4NL-4AFG-B-NPT Omron Automation and Safety | 2520 |
| - | 12 Weeks | Chassis Mount | Chassis Mount | 500,000 Cycles | -10°C~55°C | Bulk | D4NL | Active | 1 (Unlimited) | Screw | - | 55°C | -10°C | - | - | 250V | 3A AC 270mA DC | IP67 - Dust Tight, Waterproof | - | 3A | Screw Terminal | 240V | - | - | Panel Disconnect | DPST-NO/NC (DB/DM) x 2 | On-Off, Off-On | - | DPST | 1,000,000 Cycles | - | 3059gf | - | - | - | - | - | 0.354 (9.0mm) | - | 1530gf | - | - | Status Indicator | - | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4JL-2QFG-D5 Omron Automation and Safety | 2566 |
| Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | 500,000 Cycles | -10°C~55°C | Bulk | D4JL | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | 8536.50.70.00 | 250V | 3A AC 270mA DC | IP67 - Dust Tight, Waterproof | unknown | 3A | Screw Terminal | 240V | 114mm | 36.5 mm | Panel Disconnect | 3PST-2NC/1NO + 3PST-NC | On-Off, Off-On | - | 3PST | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 6118gf | 10A | 10A@240VAC | - | - | - | 0.591 (15.0mm) | - | - | - | 14 mm | - | 132.9mm | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4NL-4FFA-B4 Omron Automation and Safety | 2761 |
| - | 11 Weeks | Chassis Mount | Chassis Mount | 500,000 Cycles | -10°C~55°C | Bulk | D4NL | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 250V | 3A AC 270mA DC | IP67 - Dust Tight, Waterproof | unknown | 3A | Screw Terminal | 240V | - | - | Panel Disconnect | 3PST-2NC/1NO + DPST-NC | On-Off, Off-On | - | 3PST, DPST | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 3059gf | - | - | - | - | - | 0.354 (9.0mm) | - | 1530gf | - | - | Status Indicator | - | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4NL-4FFG-B4 Omron Automation and Safety | 2259 |
| - | 5 Weeks | Chassis Mount | Chassis Mount | 500,000 Cycles | -10°C~55°C | Bulk | D4NL | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 250V | 3A AC 270mA DC | IP67 - Dust Tight, Waterproof | unknown | 3A | Screw Terminal | 240V | - | - | Panel Disconnect | 3PST-2NC/1NO + DPST-NC | On-Off, Off-On | - | 3PST, DPST | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 3059gf | - | - | - | - | - | 0.354 (9.0mm) | - | 1530gf | - | - | Status Indicator | - | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4NL-2HFG-B4 Omron Automation and Safety | 2033 |
| - | 11 Weeks | Chassis Mount | Chassis Mount | 500,000 Cycles | -10°C~55°C | Bulk | D4NL | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 250V | 3A AC 270mA DC | IP67 - Dust Tight, Waterproof | unknown | 3A | Screw Terminal | 240V | - | - | Panel Disconnect | 3PST-NC + DPST-NC | On-Off | - | 3PST, DPST | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 3059gf | - | - | - | - | - | 0.354 (9.0mm) | - | 1530gf | - | - | Status Indicator | - | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4NL-4AFA-B-NPT Omron Automation and Safety | In Stock | - | - | 12 Weeks | Chassis Mount | Chassis Mount | 500,000 Cycles | -10°C~55°C | Bulk | D4NL | Active | 1 (Unlimited) | Screw | - | 55°C | -10°C | - | - | 250V | 3A AC 270mA DC | IP67 - Dust Tight, Waterproof | - | 3A | Screw Terminal | 240V | - | - | Panel Disconnect | DPST-NO/NC (DB/DM) x 2 | On-Off, Off-On | - | DPST | 1,000,000 Cycles | - | 3059gf | - | - | - | - | - | 0.354 (9.0mm) | - | 1530gf | - | - | Status Indicator | - | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4NL-4HFA-B-NPT Omron Automation and Safety | 2195 |
| - | 4 Weeks | Chassis Mount | Chassis Mount | 500,000 Cycles | -10°C~55°C | Bulk | D4NL | Active | 1 (Unlimited) | Screw | - | 55°C | -10°C | - | - | 250V | 3A AC 270mA DC | IP67 - Dust Tight, Waterproof | - | 3A | Screw Terminal | 240V | - | - | Panel Disconnect | 3PST-NC + DPST-NC | On-Off | - | 3PST, DPST | 1,000,000 Cycles | - | 3059gf | - | - | - | - | - | 0.354 (9.0mm) | - | 1530gf | - | - | Status Indicator | - | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4NH-6ABC Omron Automation and Safety | 9 |
| Datasheet | 10 Weeks | Screw | - | - | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D4N-2280 Omron Automation and Safety | 26 |
| - | 10 Weeks | Chassis Mount | Chassis Mount | 300,000 Cycles | -30°C~70°C | Bulk | D4N | Active | 1 (Unlimited) | Screw | EAR99 | - | - | P.T.= 15 DEG, T.T.= 15 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | IP67 - Dust Tight, Waterproof | unknown | 2.5A | Screw Terminal | 120V | 31mm | 30 mm | Spring, Cat Whisker | DPST-NC | On-Mom | 250V | DPST | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 153gf | 10A | - | - | 240V | - | 15° | - | - | - | - | - | 57.5mm | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4N-1C2H Omron Automation and Safety | 9 |
| - | 10 Weeks | Chassis Mount | Chassis Mount | 300,000 Cycles | -30°C~70°C | Bulk | D4N | Active | 1 (Unlimited) | Screw | EAR99 | - | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | IP67 - Dust Tight, Waterproof | unknown | 2.5A | Screw Terminal | 120V | 31mm | 30 mm | Side Rotary, Adjustable Roller | 3PST-2NC/1NO | On-Mom, Off-Mom | 250V | 3PST | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 459gf | 10A | - | 40° | 240V | - | 18° | - | 41gf | - | - | Metal Lever, Rubber Roller | 57.5mm | Non-RoHS Compliant | Dust Tight, IP67, Waterproof |