- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Weight | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Features | Body Height | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D4N-9262 Omron Automation and Safety | 17 |
| - | 12 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | unknown | 2.5A | Connector | 120V | 31mm | 30 mm | Lever, Roller | DPST-NC | On-Mom | - | - | 250V | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | 10A | - | - | 0.197 (5.0mm) | 240V | 0.060 (1.5mm) | 0.157 (4.0mm) | 1.457 (37.0mm) | 82gf | 9 mm | 4 mm | - | 57.5mm | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-9272 Omron Automation and Safety | 17 |
| - | 12 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | unknown | 2.5A | Connector | 120V | 31mm | 30 mm | Lever, Roller | DPST-NC | On-Mom | - | - | 250V | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | 10A | - | - | 0.197 (5.0mm) | 240V | 0.060 (1.5mm) | 0.157 (4.0mm) | 1.063 (27.0mm) | 82gf | 9 mm | 4 mm | - | 57.5mm | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-8C22 Omron Automation and Safety | 17 |
| - | 10 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | unknown | 2.5A | Screw Terminal | 120V | 56mm | 30 mm | Side Rotary, Roller | 3PST-2NC/1NO | On-Mom, Off-Mom | - | - | 250V | - | - | 3PST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | 10A | - | - | 40° | 240V | - | 18° | - | 51gf | - | - | Metal Lever, Resin Roller | 56mm | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4NH-1EAS Omron Automation and Safety | 9 |
| Datasheet | 10 Weeks | Screw | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4N-9E31 Omron Automation and Safety | 17 |
| - | 12 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | unknown | 2.5A | Connector | 120V | 31mm | 30 mm | Round (Pin Plunger) | DPST-NO/NC (MBB) | On-Mom, Off-Mom | - | - | 250V | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 663gf | 10A | - | - | 0.158 (4.0mm) | 240V | - | 0.110 (2.8mm) | 0.685 (17.4mm) | 153gf | 6 mm | 2.8 mm | - | 57.5mm | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-8F22 Omron Automation and Safety | 17 |
| - | 10 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | unknown | 2.5A | Screw Terminal | 120V | 56mm | 30 mm | Side Rotary, Roller | 3PST-2NC/1NO (MBB) | On-Mom, Off-Mom | - | - | 250V | - | - | 3PST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | 10A | - | - | 40° | 240V | - | 28° | - | 51gf | - | - | Metal Lever, Resin Roller | 56mm | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-2DLE Omron Automation and Safety | 17 |
| - | 10 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | unknown | 2.5A | Screw Terminal | 120V | 31mm | 30 mm | Side Rotary, Fork Lever Lock (Yoke) | 3PST-NC | On-Mom | - | - | 250V | - | - | 3PST | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 653gf | 10A | - | - | - | 240V | - | - | 6.5° | - | - | - | Left Operation, Rubber Rollers | 57.5mm | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-2C26 Omron Automation and Safety | 9 |
| - | 10 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | unknown | 2.5A | Screw Terminal | 120V | 31mm | 30 mm | Side Rotary, Roller | 3PST-2NC/1NO | On-Mom, Off-Mom | - | - | 250V | - | - | 3PST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | 10A | - | - | 40° | 240V | - | 18° | - | 51gf | - | - | Metal Lever, Bearing Roller | 57.5mm | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-9226 Omron Automation and Safety | 2774 |
| - | 12 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | unknown | 2.5A | Connector | 120V | 31mm | 30 mm | Side Rotary, Roller | DPST-NC | On-Mom | - | - | 250V | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | 10A | - | - | 40° | 240V | 14° | 18° | - | 51gf | - | - | Metal Lever, Bearing Roller | 57.5mm | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4NH-8EAS Omron Automation and Safety | 9 |
| Datasheet | 10 Weeks | Screw | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4N-6D31R Omron Automation and Safety | In Stock | - | Datasheet | 10 Weeks | Screw | - | - | - | - | - | - | - | - | - | - | D4N-R | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4NH-6FAS Omron Automation and Safety | 17 |
| Datasheet | 10 Weeks | Screw | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D2HW-BR261H Omron Electronics Inc-EMC Div | 23 |
| Datasheet | 7 Weeks | Chassis Mount, Panel, Screw, Solder | Chassis Mount | 125 | - | - | - | Gold, Silver | 100,000 Cycles | -40°C~85°C | Bulk | 2004 | D2HW | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | 8536.50.70.00 | 12V | 100mA AC 2A DC | Straight | IP67 - Dust Tight, Waterproof | - | 2A | Solder Lug | 125V | 13.3mm | 6.5 mm | Lever, Leaf | SPDT | On-Mom | 2A | IP50 | - | 125V | - | - | 42V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | 183gf | - | - | 2A@12VDC | 0.070 (1.8mm) | - | 0.020 (0.5mm) | - | 0.291 (7.4mm) | 20gf | 1.8 mm | - | Support Posts | 5.3mm | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D2HW-BL213ML Omron Electronics Inc-EMC Div | 7 |
| Datasheet | 12 Weeks | Chassis Mount, Panel, Screw, Wire | Chassis Mount | 125 | - | - | - | Gold | 100,000 Cycles | -40°C~85°C | Tray | 2004 | D2HW | yes | Active | Not Applicable | Wire Leads | EAR99 | 2 | - | - | - | 8536.50.70.00 | 12V | 100mA AC 2A DC | Straight | IP67 - Dust Tight, Waterproof | - | 2A | Wire Leads | 125V | - | 5.3 mm | Lever, Straight | SPST-NO | Off-Mom | 2A | - | - | 125V | 1 | SPST | 42V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | 76gf | - | - | - | 0.062 (1.6mm) | - | 0.020 (0.5mm) | - | 0.295 (7.5mm) | 7.138gf | - | - | Support Posts | 6.5mm | Unknown | RoHS Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() D3V-164M-3C5 Omron Electronics Inc-EMC Div | 95 | - | Datasheet | 17 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | Silver | 100,000 Cycles | -25°C~105°C | Bulk | 2002 | D3V | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | 8536.50.90.40 | 30V | 16A AC 10A DC | - | IP40 | - | 10A | Quick Connect - 0.250 (6.3mm) | 250V | 27.8mm | 10.3 mm | Lever, Simulated Roller | SPST-NO | Off-Mom | - | IP00 | 8V | - | - | SPST | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 16A | 125gf | - | 16A@250VAC | 16A@8VDC | 0.062 (1.6mm) | - | 0.060 (1.5mm) | 0.157 (4.0mm) | 0.738 (18.7mm) | 14gf | 5.6 mm | 4 mm | - | 15.9mm | Unknown | RoHS Compliant | - | - | ||
![]() D2X Omron Electronics Inc-EMC Div | 7 |
| Datasheet | 10 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | 50,000 Cycles | -10°C~70°C | Bulk | - | D2X | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 8536.50.70.00 | 30V | 100mA DC | - | IP00 | - | 100mA | Connector | - | 8.4mm | 5.3 mm | Angled Toggle (Detector) | SPST-NC | On-Mom | 0.1A | - | - | - | - | SPST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 50gf | - | - | .1A@30VDC | - | - | - | - | 5° | 2.039gf | - | - | - | 11.9mm | - | RoHS Compliant | Lead Free | - | ||
![]() V-152-1A6 Omron Electronics Inc-EMC Div | 108 |
| Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 100,000 Cycles | -25°C~80°C | Bulk | 2004 | V | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | 30V | 15A AC 600mA DC | - | IP40 | unknown | 10A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | - | - | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 250gf | - | - | - | 0.062 (1.6mm) | - | 0.060 (1.5mm) | 0.157 (4.0mm) | 0.600 (15.2mm) | 25gf | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D3V-11-1C24-K Omron Electronics Inc-EMC Div | 38 |
| Datasheet | 14 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | 6.2g | Silver | 200,000 Cycles | -25°C~105°C | Bulk | 2002 | D3V | - | Active | Not Applicable | Quick Connect | - | - | 105°C | -25°C | - | - | 30V | 11A AC 6A DC | Straight | IP40 | - | 6A | Quick Connect - 0.187 (4.7mm) | 250V | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | 250V | - | SPDT | 250V | 10,000,000 Cycles | - | - | 100gf | - | - | - | 0.040 (1.0mm) | - | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 15gf | - | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() D4C-3401 Omron Automation and Safety | 45 |
| Datasheet | 4 Weeks | - | Chassis Mount | - | NO | PANEL MOUNT | - | - | 200,000 Cycles | -10°C~70°C | Bulk | 2007 | D4C | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 8536.50.70.00 | 30V | 4A DC | - | IP67 - Dust Tight, Waterproof | unknown | - | Cable Leads | - | 40mm | 16 mm | Round (Pin Plunger) | SPDT | On-Mom | 0.1A | - | 30V | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 1200gf | - | - | - | 0.118 (3.0mm) | - | 0.008 (0.2mm) | 0.071 (1.8mm) | 0.618 (15.7mm) | 450gf | 4.8 mm | 1.8 mm | Cable Length 3m, Status Indicator | 49mm | - | Non-RoHS Compliant | - | - | ||
![]() V-10G-1C4-K Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 18 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 300,000 Cycles | -25°C~80°C | Bulk | 2012 | V | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | 8536.50.70.00 | 30V | 10A AC 100mA DC | - | IP40 | unknown | 6A | Quick Connect - 0.250 (6.3mm) | 250V | 27.8mm | 10.3 mm | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | - | - | - | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 100gf | 10A | - | - | 0.040 (1.0mm) | - | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 20gf | 2.5 mm | 1.2 mm | - | 15.9mm | - | RoHS Compliant | - | - |