- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Weight | Actuator Material | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Features | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SS-5GL1111D2 Omron Electronics Inc-EMC Div | 454 |
| Datasheet | 15 Weeks | PCB | - | - | - | - | - | - | - | - | 2004 | SS | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() D2F-FL3-D Omron Electronics Inc-EMC Div | In Stock |
| Datasheet | 12 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | 125 | - | Stainless Steel | Silver | 30,000 Cycles | -25°C~65°C | Tray | 2004 | D2F | e4 | yes | Active | Not Applicable | Solder | EAR99 | - | - | - | - | 8536.50.70.00 | 30V | 1A AC 500mA DC | Straight | IP40 | 5.8mm | - | 1A | Solder Lug | 125V | - | - | - | Lever, Simulated Roller | SPDT | On-Mom | - | - | 0.5A | - | 125V | 1A | - | - | 30V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 1A | 40gf | 1A | - | .5A@30VDC | 0.020 (0.5mm) | - | 0.018 (0.45mm) | - | 0.335 (8.5mm) | 2.039gf | - | - | - | - | 12.8mm | - | 6.5mm | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() D2FW-G083M Omron Electronics Inc-EMC Div | 32 |
| Datasheet | 19 Weeks | Brackets, Chassis Mount, Panel, Screw, Surface Mount, Wire | Chassis Mount | - | - | - | Gold | 100,000 Cycles | -40°C~85°C | Tray | 2005 | D2FW-G | - | yes | Active | Not Applicable | Wire Leads | EAR99 | - | - | - | - | 8536.50.70.00 | 30V | 100mA DC | Straight | IP67 - Dust Tight, Waterproof | - | - | 100mA | Wire Leads | - | - | 23.5mm | - | Lever, Leaf | SPST-NO | Off-Mom | - | - | - | - | - | - | 1 | SPST | 30V | 300,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | 300gf | - | - | - | 0.040 (1.0mm) | - | 0.040 (1.0mm) | - | 0.472 (12.0mm) | 60gf | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() D4N-6F2G Omron Automation and Safety | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | - | Obsolete | 1 (Unlimited) | Screw | EAR99 | - | - | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 56mm | 30 mm | Side Rotary, Adjustable Roller | 3PST-2NC/1NO (MBB) | On-Mom, Off-Mom | - | - | - | 250V | - | - | - | 3PST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 459gf | 10A | - | - | 40° | 240V | - | 28° | - | 41gf | - | - | Metal Lever, Resin Roller | - | - | - | 56mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-6E62 Omron Automation and Safety | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | - | Obsolete | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 56mm | 30 mm | Lever, Roller | DPST-NO/NC (MBB) | On-Mom, Off-Mom | - | - | - | 250V | - | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | 10A | - | - | 0.197 (5.0mm) | 240V | - | 0.157 (4.0mm) | 1.417 (36.0mm) | 82gf | 9 mm | 4 mm | - | - | - | - | 56mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D5B-8021 Omron Automation and Safety | 10 |
| Datasheet | 2 Weeks | Panel | Panel Mount | - | - | - | - | 5,000,000 Cycles | -10°C~70°C | Bulk | 2006 | D5B | - | - | Active | 1 (Unlimited) | Cable Leads | EAR99 | - | - | - | - | 8536.50.70.00 | 30V | 30mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 30mA | Cable Leads | - | - | 8mm | - | Cone | SPST-NC | On-Mom | - | - | 0.03A | - | - | - | - | SPST | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 20gf | - | - | .03A@30VDC | - | - | - | 0.055 (1.4mm) | - | - | 3 mm | 1.4 mm | Cable Length 1m | - | - | - | 16.7mm | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4C-4301 Omron Automation and Safety | 9 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | 200,000 Cycles | -10°C~70°C | Bulk | 2006 | D4C | - | - | Active | 1 (Unlimited) | Cable Leads | EAR99 | - | - | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 100mA | Cable Leads | 125V | - | 40mm | 16 mm | Round (Pin Plunger) | SPDT | On-Mom | - | - | 0.1A | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 1200gf | 0.1A | .1A@125VAC | - | 0.118 (3.0mm) | - | 0.008 (0.2mm) | 0.071 (1.8mm) | 0.618 (15.7mm) | 450gf | 4.8 mm | 1.8 mm | Oil Resistant Cable 5m | - | - | - | 49mm | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4C-2460 Omron Automation and Safety | 2484 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | 200,000 Cycles | -10°C~70°C | Bulk | 2006 | D4C | - | - | Active | 1 (Unlimited) | Cable Leads | EAR99 | - | - | - | O.T. = 50 DEG, P.T. = 13 DEG, D.T. = 3 DEG, T.T.= 63 DEG | 8536.50.70.00 | - | 5A AC | - | IP67 - Dust Tight, Waterproof | - | unknown | 5A | Cable Leads | 125V | - | 40mm | 16 mm | Lever, Roller | SPDT | On-Mom | - | - | - | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 680gf | 0.1A | .1A@125VAC | - | 50° | - | 3° | 10° | - | 150gf | - | - | Cable Length 3m, Status Indicator | - | - | - | 45.5mm | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4CC-3033 Omron Automation and Safety | 40 |
| Datasheet | 2 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | - | - | - | - | 200,000 Cycles | -10°C~70°C | Bulk | 2002 | D4CC | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 8536.50.70.00 | 30V | 1A DC | Straight | IP67 - Dust Tight, Waterproof | 17.4mm | unknown | 1A | Connector | - | CSA, UL | - | 16 mm | Cross Roller Plunger | SPDT | On-Mom | 100mOhm | - | 1A | - | - | - | - | - | 30V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 1800gf | - | - | 1A@30VDC | 0.118 (3.0mm) | - | 0.008 (0.2mm) | 0.071 (1.8mm) | 1.350 (34.3mm) | 450gf | 3.8 mm | 1.8 mm | - | 92.1mm | 40mm | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4BL-4CRA-NPT Omron Automation and Safety | 605 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | 500,000 Cycles | -10°C~55°C | Bulk | 2013 | D4BL | - | - | Active | 1 (Unlimited) | Screw | - | - | 55°C | -10°C | - | - | - | 3A AC | - | IP67 - Dust Tight, Waterproof | - | - | 3A | Screw Terminal | 250V | - | - | - | Panel Disconnect | DPST-NO/NC (DB/DM) + SPST-NC (DB) | On-Off, Off-On | - | - | - | - | - | - | - | DPST, SPST | - | 1,000,000 Cycles | - | - | 2000gf | - | - | - | - | - | - | 0.591 (15.0mm) | - | 2000gf | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4NL-2HFA-B Omron Automation and Safety | 2055 |
| - | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | 500,000 Cycles | -10°C~55°C | Bulk | - | D4NL | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 3A | Screw Terminal | 240V | - | - | - | Panel Disconnect | 3PST-NC + DPST-NC | On-Off | - | - | - | - | - | - | - | 3PST, DPST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 3059gf | - | - | - | - | - | - | 0.354 (9.0mm) | - | 1530gf | - | - | Status Indicator | - | - | - | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4C-3501 Omron Automation and Safety | 22 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | 200,000 Cycles | -10°C~70°C | Bulk | 2007 | D4C | - | - | Active | 1 (Unlimited) | Cable Leads | EAR99 | - | - | - | - | 8536.50.70.00 | 30V | 4A DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 4A | Cable Leads | - | - | 40mm | 16 mm | Round (Pin Plunger) | SPDT | On-Mom | - | - | 0.1A | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 1200gf | - | - | .1A@30VDC | 0.118 (3.0mm) | - | 0.008 (0.2mm) | 0.071 (1.8mm) | 0.618 (15.7mm) | 450gf | 4.8 mm | 1.8 mm | Cable Length 5m, Status Indicator | - | - | - | 49mm | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() SS-01-3T Omron Electronics Inc-EMC Div | 14 |
| Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | 200,000 Cycles | -25°C~85°C | Bulk | 2004 | SS | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | 30V | 100mA AC/DC | - | IP40 | - | unknown | 100mA | Quick Connect - 0.110 (2.8mm) | 125V | - | - | - | Round (Pin Plunger) | SPST-NO | Off-Mom | - | - | - | - | - | - | - | SPST | - | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 150gf | - | - | - | 0.020 (0.5mm) | - | 0.004 (0.1mm) | 0.020 (0.5mm) | 0.330 (8.4mm) | 25gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() V-105-3C5 Omron Electronics Inc-EMC Div | 83 |
| Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | 300,000 Cycles | -25°C~80°C | Bulk | 2004 | V | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | - | - | 30V | 10A AC 600mA DC | - | IP40 | - | unknown | 6A | Quick Connect - 0.250 (6.3mm) | 250V | - | - | - | Lever, Roller | SPST-NO | Off-Mom | - | - | - | - | - | - | - | SPST | - | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 240gf | - | - | - | 0.030 (0.76mm) | - | 0.025 (0.6mm) | 0.063 (1.6mm) | 0.815 (20.7mm) | 50gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() V-15G-3C25-K Omron Electronics Inc-EMC Div | 42 |
| Datasheet | 14 Weeks | Chassis Mount, Screw | Chassis Mount | 200 | 6.2g | - | Silver | 100,000 Cycles | -25°C~80°C | Tray | 2002 | V | - | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | 8536.50.90.40 | 30V | 15A AC 100mA DC | Straight | IP40 | - | - | 15A | Quick Connect - 0.187 (4.7mm) | 250V | - | 27.8mm | 10.3 mm | Round (Pin Plunger) | SPST-NO | Off-Mom | - | - | - | - | 250V | - | - | SPST | 250V | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 15A | 200gf | - | - | - | 0.040 (1.0mm) | - | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 50gf | 2.5 mm | 1.2 mm | - | - | - | - | 15.9mm | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() SS-10GLD Omron Electronics Inc-EMC Div | 5000 | - | Datasheet | 15 Weeks | Panel, Screw, Through Hole | Through Hole | - | - | Stainless Steel | Silver | 50,000 Cycles | -25°C~85°C | Tray | 2003 | SS | - | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 2 | - | - | - | 8536.50.70.00 | 30V | 10A AC | Straight | IP40 | 6.4mm | - | 4A | PC Pin | 125V | - | - | - | Lever, Straight | SPDT | On-Mom | 30mOhm | 100MOhm | - | - | 250V | 10.1A | - | - | 14V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 10.1A | 50gf | - | - | 10.1A@14VDC | 0.039 (1.0mm) | - | 0.040 (1.0mm) | - | 0.345 (8.8mm) | 6.118gf | - | 1 mm | - | - | 19.8mm | 6.4mm | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() DZ-10GV22-1A Omron Automation and Safety | 14 |
| Datasheet | 2 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | - | - | 500,000 Cycles | -25°C~80°C | Bulk | 2005 | DZ | - | - | Active | 1 (Unlimited) | Solder | - | - | 80°C | -25°C | - | - | 30V | 10A AC/DC | - | IP00 | - | - | 10A | Solder Lug | 125V | - | - | - | Lever, Roller | DPDT | On-Mom | - | - | - | - | - | - | - | DPDT | - | 1,000,000 Cycles | - | - | 430gf | - | - | - | 0.005 (0.13mm) | - | 0.025 (0.6mm) | 0.120 (3.0mm) | 1.156 (29.4mm) | 42gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP00 | ||
![]() D4V-8169Z Omron Automation and Safety | 34 |
| Datasheet | 30 Weeks | Wire | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D3V-11G3M-3C24-K Omron Electronics Inc-EMC Div | 100 | - | Datasheet | 14 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | Silver | 200,000 Cycles | -25°C~105°C | Bulk | 2002 | D3V | - | - | Active | Not Applicable | Quick Connect | - | - | 105°C | -25°C | - | - | 30V | 11A AC 6A DC | Straight | IP40 | - | - | 6A | Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | Lever, Straight | SPST-NO | Off-Mom | - | - | - | - | 250V | - | - | SPST | 250V | 10,000,000 Cycles | - | - | 35gf | - | - | - | 0.125 (3.2mm) | - | 0.080 (2.0mm) | 0.354 (9.0mm) | 0.600 (15.2mm) | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() D3V-11G5M-2C24-K Omron Electronics Inc-EMC Div | 45 |
| Datasheet | 14 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | Silver | 200,000 Cycles | -25°C~105°C | Bulk | 2003 | D3V | - | - | Active | Not Applicable | Quick Connect | - | - | 105°C | -25°C | - | - | 30V | 11A AC 6A DC | Straight | IP40 | - | - | 6A | Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | Lever, Roller | SPST-NC | On-Mom | - | - | - | - | 250V | - | - | SPST | 250V | 10,000,000 Cycles | - | - | 120gf | - | - | - | 0.031 (0.79mm) | - | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.815 (20.7mm) | 15gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP40 |