- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Weight | Actuator Material | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Contact Current(DC)-Max | Sealing | Max Voltage Rating (AC) | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Length | Width | Body Height | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D2SW-3L3M Omron Electronics Inc-EMC Div | 932 | - | Datasheet | 11 Weeks | - | Chassis Mount, Panel, Screw, Wire | Chassis Mount | 125 | 10g | Stainless Steel | Silver | 200,000 Cycles | -40°C~85°C | Bulk | 2004 | D2SW | - | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | - | - | - | - | 30V | 3A AC/DC | Straight | IP67 - Dust Tight, Waterproof | 6.4mm | - | 3A | Wire Leads | 125V | - | - | - | Lever, Simulated Roller | SPDT | On-Mom | - | - | - | 250V | 3A | - | - | 30V | 5,000,000 Cycles | - | 3A | 60gf | - | - | - | 0.040 (1.0mm) | 0.031 (0.8mm) | - | 0.420 (10.7mm) | 6.118gf | - | - | 22.95mm | - | - | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D3V-015-1C23 Omron Electronics Inc-EMC Div | 10000 |
| Datasheet | 14 Weeks | - | Chassis Mount, Panel, Screw | Chassis Mount | - | - | Polyacetal, Resin, Stainless Steel | Gold | 500,000 Cycles | -25°C~85°C | Bulk | 2002 | D3V | - | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | Straight | IP40 | 10.3mm | - | 100mA | Quick Connect - 0.187 (4.7mm) | 125V | - | - | - | Lever, Roller | SPDT | On-Mom | - | 0.1A | IP00 | 125V | 100mA | - | - | 30V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | 60gf | 0.1A | .1A@125VAC | .1A@8VDC | 0.031 (0.79mm) | 0.025 (0.6mm) | 0.063 (1.6mm) | 0.815 (20.7mm) | 6.118gf | - | 1.6 mm | 37.8mm | - | 15.9mm | - | RoHS Compliant | - | - | ||
![]() D4NH-1CBC Omron Automation and Safety | 9 |
| - | 10 Weeks | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4NH-8AAS Omron Automation and Safety | 17 |
| - | 10 Weeks | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4NH-6EBC Omron Automation and Safety | 9 |
| - | 10 Weeks | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4NH-8CBC Omron Automation and Safety | 9 |
| - | 10 Weeks | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4JL-4RFG-D5 Omron Automation and Safety | 2777 |
| - | 14 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | 500,000 Cycles | -10°C~55°C | Bulk | - | D4JL | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | 8536.50.70.00 | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 3A | Screw Terminal | 240V | - | 114mm | 36.5 mm | Panel Disconnect | 3PST-NC x 2 | On-Off | - | - | - | - | - | - | 3PST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 6118gf | 10A | 10A@240VAC | - | - | - | 0.591 (15.0mm) | - | - | - | 14 mm | - | - | 132.9mm | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() Z-15GW2-B Omron Automation and Safety | 225 | - | Datasheet | 12 Weeks | - | Chassis Mount, Panel, Screw | Chassis Mount | - | 58g | Plastic, Stainless Steel | Silver | 500,000 Cycles | -25°C~80°C | Bulk | 1998 | Z | - | - | Active | 1 (Unlimited) | Screw | - | 2 | 80°C | -25°C | - | 30V | 15A AC 6A DC | Straight | IP00 | 17.45mm | - | 15A | Screw Terminal | 250V | CSA, UL | - | - | Lever, Roller | SPDT | On-Mom | - | - | - | 500V | 15A | 1 | SPDT | 250V | 10,000,000 Cycles | - | 15A | 100gf | - | - | - | 0.158 (4.0mm) | 0.040 (1.0mm) | - | 1.188 (30.2mm) | 22gf | - | - | 49.2mm | 49.2mm | - | Unknown | RoHS Compliant | Lead Free | IP00 | ||
![]() D4NH-8FAS Omron Automation and Safety | 9 |
| Datasheet | 10 Weeks | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4NH-1FAS Omron Automation and Safety | 9 |
| - | 10 Weeks | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4NH-6CAS Omron Automation and Safety | 9 |
| - | 10 Weeks | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() V-105-1A5 Omron Electronics Inc-EMC Div | 15 | - | Datasheet | 12 Weeks | - | Chassis Mount, Panel, Screw, Solder | Chassis Mount | - | - | - | Silver | 300,000 Cycles | -25°C~80°C | Bulk | 2002 | V | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | 30V | 10A AC 600mA DC | Straight | IP40 | - | - | 6A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | Lever, Roller | SPDT | On-Mom | - | - | - | 250V | - | - | - | 250V | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 10A | 240gf | - | - | - | 0.030 (0.76mm) | 0.025 (0.6mm) | 0.063 (1.6mm) | 0.815 (20.7mm) | 50gf | - | - | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() D4JL-2PFG-D5 Omron Automation and Safety | 2948 |
| Datasheet | 14 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | 500,000 Cycles | -10°C~55°C | Bulk | - | D4JL | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | 8536.50.70.00 | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 3A | Screw Terminal | 240V | - | 114mm | 36.5 mm | Panel Disconnect | 3PST-2NC/1NO + 3PST-NC | On-Off, Off-On | - | - | - | - | - | - | 3PST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 6118gf | 10A | 10A@240VAC | - | - | - | 0.591 (15.0mm) | - | - | - | 14 mm | - | - | 132.9mm | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() SS-5GL111-FT Omron Electronics Inc-EMC Div | 149 |
| Datasheet | 12 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | 200,000 Cycles | -25°C~85°C | Bulk | 2004 | SS | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | 30V | 5A AC | - | IP40 | - | - | 4A | Quick Connect - 0.110 (2.8mm) | 125V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | - | - | - | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 12gf | - | - | - | 0.047 (1.2mm) | 0.047 (1.2mm) | - | 0.345 (8.8mm) | 2.039gf | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D2HW-C281M Omron Electronics Inc-EMC Div | 41 |
| Datasheet | 13 Weeks | Gold | Chassis Mount, Panel, Screw, Wire | Chassis Mount | 125 | - | - | Gold, Silver | 100,000 Cycles | -40°C~85°C | Bulk | 2004 | D2HW | - | yes | Active | 1 (Unlimited) | Wire Leads | EAR99 | - | - | - | 8536.50.70.00 | 12V | 100mA AC 2A DC | Straight | IP67 - Dust Tight, Waterproof | - | - | 2A | Wire Leads | 125V | - | 18.5mm | 5.3 mm | Lever, Leaf | SPDT | On-Mom | - | 2A | - | 125V | - | - | - | 42V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | 92gf | - | - | 2A@12VDC | 0.110 (2.8mm) | 0.027 (0.7mm) | - | 0.606 (15.4mm) | 5.099gf | 2.8 mm | - | - | - | 6.5mm | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() ZE-N21-2S Omron Automation and Safety | 38 |
| Datasheet | 2 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | - | 500,000 Cycles | -10°C~80°C | Bulk | 2006 | ZE | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 125V | 15A AC 500mA DC | Straight | IP65 - Dust Tight, Water Resistant | - | unknown | 15A | Screw Terminal | 125V | - | - | - | Cross Roller Plunger | SPDT | On-Mom | 15mOhm | - | - | 480V | - | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 500gf | - | - | - | 0.138 (3.5mm) | 0.005 (0.12mm) | 0.040 (1.0mm) | 1.957 (49.7mm) | 100gf | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() J-7-V4 Omron Electronics Inc-EMC Div | 8 |
| Datasheet | 11 Weeks | Gold | Chassis Mount, Screw | Chassis Mount | - | - | Stainless Steel | Silver | 50,000 Cycles | -10°C~80°C | Bulk | 2004 | J | - | yes | Active | 1 (Unlimited) | Turret | EAR99 | - | - | - | 8536.50.70.00 | - | 7A AC | Straight | IP40 | 5.1mm | - | 7A | Solder Turret | 250V | - | - | - | Lever, Straight | SPDT | On-Mom | - | 7A | - | 250V | 7A | 1 | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 20gf | 7A | 7A@250VAC | - | 0.030 (0.76mm) | 0.047 (1.2mm) | 0.178 (4.5mm) | 0.328 (8.3mm) | 3.059gf | - | 4.5 mm | 14.7mm | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() VB-4111 Omron Automation and Safety | In Stock | - | - | 2 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | 300,000 Cycles | -10°C~80°C | Bulk | - | VB | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 125V | 10A AC 600mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 10A | Screw Terminal | 125V | - | - | - | Bevel Plunger | SPDT x 4 | On-Mom | - | - | - | - | - | - | SPDT | - | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 1500gf | - | - | - | 0.138 (3.5mm) | 0.020 (0.5mm) | 0.060 (1.5mm) | 1.024 (26.0mm) | 500gf | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D2SW-P01L3M Omron Electronics Inc-EMC Div | 8 |
| Datasheet | 15 Weeks | - | Chassis Mount, Panel, Screw, Wire | Chassis Mount | Molded | - | - | Gold | 200,000 Cycles | -20°C~70°C | Tray | 2004 | D2SW-P | - | - | Active | Not Applicable | Wire Leads | EAR99 | - | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | Straight | IP67 - Dust Tight, Waterproof | - | - | 100mA | Wire Leads | 125V | CSA, UL | - | 6.4 mm | Lever, Simulated Roller | SPDT | On-Mom | - | - | - | 125V | - | 1 | - | 30V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | 61gf | - | - | - | 0.030 (0.76mm) | 0.031 (0.8mm) | - | 0.420 (10.7mm) | 5.099gf | 0.8 mm | - | 19.8mm | - | - | Unknown | RoHS Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() D2SW-3DS Omron Electronics Inc-EMC Div | 8000 |
| Datasheet | 12 Weeks | - | Panel, Screw, Through Hole | Through Hole | - | 2g | - | Silver | 200,000 Cycles | -40°C~85°C | Tray | 2004 | D2SW | e4 | yes | Active | Not Applicable | PC Pins | EAR99 | - | - | - | 8536.50.70.00 | 30V | 3A AC/DC | Straight | IP67 - Dust Tight, Waterproof | 6.4mm | - | 3A | PC Pin | 125V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | 3A | - | 250V | 3A | - | - | 30V | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 3A | 180gf | 3A | 3A@125VAC | 3A@30VDC | 0.020 (0.5mm) | 0.004 (0.1mm) | 0.024 (0.6mm) | 0.330 (8.4mm) | 30gf | 1.1 mm | 0.6 mm | 19.8mm | 19.8mm | 10.1mm | Unknown | RoHS Compliant | Lead Free | Dust Tight, IP67, Waterproof |