- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Weight | Actuator Material | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Current(DC)-Max | Sealing | Max Voltage Rating (AC) | Max Current Rating | Cable Length | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Features | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D2SW-01L1H Omron Electronics Inc-EMC Div | 33 |
| Datasheet | 10 Weeks | - | Chassis Mount, Screw, Solder | Chassis Mount | 100 | 2g | - | Gold | 200,000 Cycles | -40°C~85°C | Bulk | 2004 | D2SW | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | 30V | 100mA AC/DC | Straight | IP67 - Dust Tight, Waterproof | - | - | 100mA | Solder Lug | 125V | - | - | Lever, Straight | SPDT | On-Mom | - | - | 125V | - | - | - | - | 30V | 5,000,000 Cycles | - | 100mA | 60gf | - | - | - | 0.040 (1.0mm) | - | 0.031 (0.8mm) | - | 0.345 (8.8mm) | 6.118gf | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D3V-16114-1C25-K Omron Electronics Inc-EMC Div | 134 |
| Datasheet | 14 Weeks | - | - | - | - | - | - | - | - | - | - | 2002 | D3V | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D3V-16G2-1A5 Omron Electronics Inc-EMC Div | 45 |
| Datasheet | 15 Weeks | - | Chassis Mount, Screw, Solder | Chassis Mount | - | - | - | Silver | 100,000 Cycles | -25°C~105°C | Bulk | 2002 | D3V | - | Active | Not Applicable | Solder | - | - | - | - | 30V | 16A AC 10A DC | Straight | IP40 | - | unknown | 10A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Straight | SPDT | On-Mom | - | - | 250V | - | - | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 125gf | - | - | - | 0.062 (1.6mm) | - | 0.031 (0.8mm) | 0.157 (4.0mm) | 0.600 (15.2mm) | 14gf | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D3V-6G4-3C3-T-K Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 18 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | Silver | 500,000 Cycles | -25°C~200°C | Bulk | 2002 | D3V | - | Active | Not Applicable | Quick Connect | - | 200°C | -25°C | - | 30V | 6A AC/DC | Straight | IP40 | - | - | 6A | Quick Connect - 0.250 (6.3mm) | 250V | - | - | Lever, Simulated Roller | SPST-NO | Off-Mom | - | - | 250V | - | - | - | SPST | 250V | 10,000,000 Cycles | - | - | 30gf | - | - | - | 0.062 (1.6mm) | - | 0.031 (0.8mm) | 0.157 (4.0mm) | 0.738 (18.7mm) | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() D4GS-N4T-3 Omron Automation and Safety | 2151 |
| Datasheet | 2 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | 100,000 Cycles | -30°C~70°C | Bulk | 2008 | D4GS-N | - | Active | 1 (Unlimited) | Cable Leads | EAR99 | - | - | - | - | 750mA AC | - | IP67 - Dust Tight, Waterproof | - | unknown | 750mA | Cable Leads | 240V | - | - | Panel Disconnect | 3PST-NC | On-Off | - | - | - | - | 3m | - | 3PST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 3059gf | - | - | - | - | - | - | 0.268 (6.8mm) | - | 1530gf | - | - | Cable Length 3m | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() ZC-Q2255-L Omron Automation and Safety | 2920 |
| Datasheet | 2 Weeks | - | Panel | Panel Mount | - | - | - | - | 500,000 Cycles | -10°C~80°C | Bulk | 2006 | ZC | - | Active | 1 (Unlimited) | Screw | - | - | - | - | 30V | 10A AC 6A DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 6A | Screw Terminal | 125V | - | - | Roller Plunger | SPDT | On-Mom | - | - | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 1200gf | - | - | - | 0.118 (3.0mm) | - | 0.008 (0.2mm) | 0.060 (1.5mm) | 1.866 (47.4mm) | 500gf | - | - | Status Indicator | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4NS-4DF-NPT Omron Automation and Safety | 11 |
| Datasheet | 2 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | 500,000 Cycles | -30°C~70°C | Bulk | 2013 | D4NS | - | Active | 1 (Unlimited) | Screw | - | 70°C | -30°C | - | - | 3A AC | - | IP67 - Dust Tight, Waterproof | - | - | 3A | Screw Terminal | 240V | - | - | Panel Disconnect | 3PST-NC | On-Off | - | - | - | - | - | - | 3PST | - | 1,000,000 Cycles | - | - | 3059gf | - | - | - | - | - | - | 0.248 (6.3mm) | - | 1530gf | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D2JW-01K1A2-MD Omron Electronics Inc-EMC Div | 9 |
| Datasheet | 22 Weeks | - | - | - | - | - | - | - | - | - | - | 2012 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ZC-D55-L4 Omron Automation and Safety | 2580 |
| Datasheet | 2 Weeks | - | Chassis Mount, Panel | Chassis Mount | - | - | - | - | 500,000 Cycles | -10°C~80°C | Bulk | 2006 | ZC | - | Active | 1 (Unlimited) | Screw | - | - | - | - | 30V | 10A AC 6A DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 6A | Screw Terminal | 125V | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 1200gf | - | - | - | 0.094 (2.4mm) | - | 0.008 (0.2mm) | 0.060 (1.5mm) | 1.276 (32.4mm) | 500gf | - | - | Status Indicator | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() DZ-10GV-1A Omron Automation and Safety | 38 |
| Datasheet | 4 Weeks | - | Chassis Mount, Panel | Chassis Mount | - | - | - | - | 500,000 Cycles | -25°C~80°C | Bulk | 2005 | DZ | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | 8536.50.70.00 | 30V | 10A AC/DC | - | IP00 | - | unknown | 10A | Solder Lug | 125V | 49.2mm | 17.45 mm | Lever, Straight | DPDT | On-Mom | - | - | - | - | - | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 200gf | - | 10A@250VAC | - | 0.062 (1.6mm) | 250V | 0.065 (1.7mm) | 0.236 (6.0mm) | 0.720 (18.3mm) | 13gf | 6.4 mm | 6 mm | - | - | - | 22.7mm | - | - | RoHS Compliant | - | - | ||
![]() D3V-161-3A5 Omron Electronics Inc-EMC Div | 227 |
| Datasheet | 13 Weeks | - | Chassis Mount, Screw, Solder | Chassis Mount | - | - | - | Silver | 100,000 Cycles | -25°C~105°C | Bulk | 2002 | D3V | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | 8536.50.90.40 | 30V | 16A AC 10A DC | Straight | IP40 | - | - | 10A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | 27.8mm | 10.3 mm | Lever, Straight | SPST-NO | Off-Mom | 16A | IP00 | 250V | - | - | - | SPST | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 200gf | 16A | 16A@250VAC | 16A@8VDC | 0.031 (0.79mm) | - | 0.025 (0.6mm) | 0.063 (1.6mm) | 0.600 (15.2mm) | 50gf | 2.4 mm | 1.6 mm | - | - | - | 15.9mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() X-10GW4-B Omron Automation and Safety | 22 |
| Datasheet | 2 Weeks | - | Chassis Mount, Panel, Screw | Chassis Mount | - | 63g | - | Silver | 100,000 Cycles | -25°C~80°C | Bulk | 2005 | X | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | 8536.50.70.00 | 30V | 10A DC | Straight | IP00 | - | unknown | 10A | Screw Terminal | - | 49.2mm | 17.45 mm | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | - | - | 250V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 25gf | - | - | 10A@125VDC | 0.190 (4.8mm) | - | 0.154 (3.9mm) | 0.562 (14.3mm) | 0.831 (21.1mm) | 5.099gf | 19.1 mm | 14.3 mm | - | - | - | 24.2mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() D2SW-01L3H Omron Electronics Inc-EMC Div | 191 | - | Datasheet | 13 Weeks | Gold | Chassis Mount, Screw | Chassis Mount | - | - | - | Gold, Silver | 200,000 Cycles | -40°C~85°C | Bulk | 2004 | D2SW | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | 30V | 100mA AC/DC | - | IP67 - Dust Tight, Waterproof | - | - | 100mA | Solder Lug | 125V | - | - | Lever, Simulated Roller | SPDT | On-Mom | - | - | 125V | - | - | - | SPDT, SPST | 30V | 5,000,000 Cycles | - | 100mA | 60gf | - | - | - | 0.040 (1.0mm) | - | 0.031 (0.8mm) | - | 0.420 (10.7mm) | 6.118gf | - | - | - | - | - | - | No | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4F-320-1R Omron Automation and Safety | 40 |
| Datasheet | 2 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | 1,000,000 Cycles | -30°C~70°C | Bulk | 2015 | D4F | - | Active | 1 (Unlimited) | Cable Leads | EAR99 | - | - | - | 125V | 15A AC 550mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 15A | Cable Leads | 120V | - | - | Side Rotary, Roller | 4PST-2NO/2NC | On-Mom, Off-Mom | - | - | - | - | - | - | 4PST | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | - | - | - | 40° | - | - | 12° | - | 51gf | - | - | Cable Length 1m | - | - | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() WLCA2-LDS-N Omron Automation and Safety | 2959 |
| Datasheet | 4 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | 750,000 Cycles | -10°C~80°C | Bulk | 2015 | WL-N | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | 24V | 10A AC 6A DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 6A | Screw Terminal | 115V | - | - | Side Rotary, Roller | SPDT (DB/DM) | On-Mom | - | - | - | - | - | - | SPDT | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 1360gf | - | - | - | 70° | - | 12° | 15° | - | 120gf | - | - | Spatter Prevention, Status Indicator | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D3V-16G-3C4-K Omron Electronics Inc-EMC Div | 68 |
| Datasheet | 15 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | 6.2g | - | Silver | 100,000 Cycles | -25°C~105°C | Bulk | 2002 | D3V | - | Active | Not Applicable | Quick Connect | - | 105°C | -25°C | - | 30V | 16A AC 10A DC | Straight | IP40 | - | - | 10A | Quick Connect - 0.250 (6.3mm) | 250V | - | - | Round (Pin Plunger) | SPST-NO | Off-Mom | - | - | 250V | - | - | - | SPST | 250V | 10,000,000 Cycles | - | - | 100gf | - | - | - | 0.040 (1.0mm) | - | 0.012 (0.3mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 15gf | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() D2VW-01-1HS Omron Electronics Inc-EMC Div | 102 | - | Datasheet | 12 Weeks | - | Chassis Mount, Panel, Screw, Solder | Chassis Mount | 100 | 7g | - | Gold | 1,000,000 Cycles | -40°C~85°C | Tray | 2004 | D2VW | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | Straight | IP67 - Dust Tight, Waterproof | 10.3mm | - | 100mA | Solder, Quick Connect - 0.187 (4.7mm) | 125V | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | 125V | 100mA | - | 1 | - | 30V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | 200gf | - | - | - | 0.040 (1.0mm) | - | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 30gf | 2.2 mm | - | - | 41.4mm | 33mm | - | - | Unknown | RoHS Compliant | Lead Free | Dust Tight, IP50, IP67, Waterproof | ||
![]() V-151-1C26 Omron Electronics Inc-EMC Div | 45 |
| Datasheet | 15 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | 100,000 Cycles | -25°C~80°C | Bulk | 2004 | V | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | 30V | 15A AC 600mA DC | - | IP40 | - | unknown | 10A | Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | - | - | - | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 400gf | - | - | - | 0.030 (0.76mm) | - | 0.025 (0.6mm) | 0.063 (1.6mm) | 0.600 (15.2mm) | 50gf | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() SS-01GL111 Omron Electronics Inc-EMC Div | 10 |
| Datasheet | 9 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | 200,000 Cycles | -25°C~85°C | Bulk | 2004 | SS | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | 30V | 100mA AC/DC | - | IP40 | - | unknown | 100mA | Solder Lug | 125V | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | - | - | - | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 40gf | - | - | - | 0.047 (1.2mm) | - | 0.047 (1.2mm) | - | 0.345 (8.8mm) | 3.059gf | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() SS-5GL13D1 Omron Electronics Inc-EMC Div | 207 | - | Datasheet | 15 Weeks | - | Screw, Through Hole | Through Hole, Right Angle | - | - | Stainless Steel | Silver | 200,000 Cycles | -25°C~85°C | Tray | 2004 | SS | yes | Active | Not Applicable | PC Pins | EAR99 | - | - | 8536.50.70.00 | 30V | 5A AC | Right Angle | IP40 | 20.6mm | - | 4A | PC Pin | 125V | - | 6.4 mm | Lever, Simulated Roller | SPDT | On-Mom | 5A | - | 125V | 5A | - | - | - | 14V | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 50gf | 5A | 5A@125VAC | 5A@14VDC | 0.047 (1.2mm) | - | 0.031 (0.8mm) | - | 0.420 (10.7mm) | 6.118gf | - | 1.2 mm | - | 22.25mm | - | 10.2mm | - | - | RoHS Compliant | Lead Free | - |