- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Weight | Actuator Material | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Features | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D3V-16G2M-1C5 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 18 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | Silver | 100,000 Cycles | -25°C~105°C | Bulk | 2002 | D3V | - | - | Active | Not Applicable | Quick Connect | - | - | 105°C | -25°C | - | - | 30V | 16A AC 10A DC | Straight | IP40 | - | - | 10A | Quick Connect - 0.250 (6.3mm) | 250V | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | 250V | - | - | SPDT | 250V | 10,000,000 Cycles | - | - | 125gf | - | - | - | 0.062 (1.6mm) | - | 0.031 (0.8mm) | 0.157 (4.0mm) | 0.600 (15.2mm) | 14gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() D3V-161M-2A5 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | - | Chassis Mount | Chassis Mount | - | - | - | - | 100,000 Cycles | -25°C~105°C | Bulk | 2002 | D3V | - | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | 8536.50.90.40 | 30V | 16A AC 10A DC | - | IP40 | - | - | 10A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | 27.8mm | 10.3 mm | Lever, Straight | SPST-NC | On-Mom | 16A | IP00 | 8V | - | - | - | SPST | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 200gf | 16A | 16A@250VAC | 16A@8VDC | 0.031 (0.79mm) | - | 0.025 (0.6mm) | 0.063 (1.6mm) | 0.600 (15.2mm) | 50gf | 2.4 mm | 1.6 mm | - | - | - | - | 15.9mm | - | - | RoHS Compliant | - | - | ||
![]() D3V-16G-1C24-K Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 14 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | 6.2g | - | Silver | 100,000 Cycles | -25°C~105°C | Bulk | 2002 | D3V | - | - | Active | Not Applicable | Quick Connect | - | - | - | - | - | - | 30V | 16A AC 10A DC | Straight | IP40 | - | unknown | 10A | Quick Connect - 0.187 (4.7mm) | 250V | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | 250V | - | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 100gf | - | - | - | 0.040 (1.0mm) | - | 0.012 (0.3mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 15gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D3V-6G4-1C24 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 18 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | Silver | 500,000 Cycles | -25°C~105°C | Bulk | 2002 | D3V | - | - | Active | Not Applicable | Quick Connect | - | - | - | - | - | - | 30V | 6A AC/DC | Straight | IP40 | - | unknown | 6A | Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Simulated Roller | SPDT | On-Mom | - | - | - | 250V | - | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 60gf | - | - | - | 0.062 (1.6mm) | - | 0.031 (0.8mm) | 0.157 (4.0mm) | 0.738 (18.7mm) | 6.118gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D2VW-01L1A-1MS Omron Electronics Inc-EMC Div | 9 |
| Datasheet | 12 Weeks | - | Chassis Mount, Panel, Screw, Wire | Chassis Mount | - | - | - | Gold | 1,000,000 Cycles | -40°C~85°C | Tray | 2004 | D2VW | - | yes | Active | Not Applicable | Wire Leads | EAR99 | - | - | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | Straight | IP67 - Dust Tight, Waterproof | - | unknown | 100mA | Wire Leads | 125V | 15.9mm | 10.3 mm | Lever, Straight | SPDT | On-Mom | 0.1A | - | - | 125V | - | - | - | 30V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 200gf | 0.1A | .1A@125VAC | .1A@30VDC | 0.030 (0.76mm) | - | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.600 (15.2mm) | 20gf | 2.4 mm | 1.6 mm | - | - | - | - | 33mm | - | - | RoHS Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() V-103-1C24-T Omron Electronics Inc-EMC Div | 95 |
| Datasheet | 16 Weeks | - | Chassis, Chassis Mount, Screw | Chassis Mount | - | - | - | Silver | 50,000 Cycles | -25°C~150°C | Bulk | 2002 | V | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | 8536.50.70.00 | 30V | 10A AC 600mA DC | Straight | IP40 | - | unknown | 6A | Quick Connect - 0.187 (4.7mm) | 250V | 15.9mm | 10.3 mm | Lever, Straight | SPDT | On-Mom | - | - | - | 250V | - | - | - | 250V | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 35gf | 10A | - | - | 0.125 (3.2mm) | - | 0.110 (2.8mm) | 0.354 (9.0mm) | 0.600 (15.2mm) | - | - | - | - | - | - | - | 23.8mm | - | - | RoHS Compliant | - | - | ||
![]() D2HW-BR211H Omron Electronics Inc-EMC Div | 57 | - | Datasheet | 12 Weeks | Gold | Chassis Mount, Panel, Screw, Solder | Chassis Mount | 125 | - | Stainless Steel | Gold, Silver | 100,000 Cycles | -40°C~85°C | Bulk | 2002 | D2HW | - | yes | Active | Not Applicable | Solder | EAR99 | - | - | - | - | 8536.50.70.00 | 12V | 100mA AC 2A DC | Straight | IP67 - Dust Tight, Waterproof | 10.3mm | - | 2A | Solder Lug | 125V | - | 6.5 mm | Lever, Straight | SPDT | On-Mom | 2A | IP50 | - | 125V | 2A | - | - | 42V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | 76gf | - | - | 2A@12VDC | 0.062 (1.6mm) | - | 0.020 (0.5mm) | - | 0.295 (7.5mm) | 7.138gf | - | - | Support Posts | - | 13.3mm | - | 5.3mm | - | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() SS-3GL13PD Omron Electronics Inc-EMC Div | 7 |
| Datasheet | 19 Weeks | - | PCB, Screw, Through Hole | Through Hole | - | - | Stainless Steel | Silver | 100,000 Cycles | -25°C~85°C | Tray | 2002 | SS-P | - | yes | Active | Not Applicable | PC Pins | EAR99 | - | - | - | - | 8536.50.70.00 | 30V | 3A AC/DC | Straight | IP40 | 6.4mm | - | 3A | PC Pin | 125V | - | - | Lever, Simulated Roller | SPDT | On-Mom | 3A | - | - | 125V | 3A | 1 | - | 30V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 51gf | 3A | - | 3A@30VDC | 0.039 (1.0mm) | - | 0.031 (0.8mm) | - | 0.420 (10.7mm) | 5.099gf | - | - | - | - | 22.15mm | - | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() SS-01-FD Omron Electronics Inc-EMC Div | 517 |
| Datasheet | 15 Weeks | - | Screw, Through Hole | Through Hole | - | 1.6g | - | Gold | 200,000 Cycles | -25°C~85°C | Bulk | 2003 | SS | - | yes | Active | Not Applicable | PC Pins | EAR99 | 2 | - | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | Straight | IP40 | 6.4mm | - | 100mA | PC Pin | 125V | - | - | Round (Pin Plunger) | SPDT | On-Mom | 0.1A | - | - | 125V | 100mA | - | - | 30V | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | 50gf | 0.1A | - | .1A@30VDC | 0.020 (0.5mm) | - | 0.004 (0.1mm) | 0.020 (0.5mm) | 0.330 (8.4mm) | 4.079gf | 1 mm | 0.5 mm | - | - | 19.8mm | - | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() D4N-6F32 Omron Automation and Safety | In Stock | - | Datasheet | - | - | Chassis Mount | Chassis Mount | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | - | Obsolete | 1 (Unlimited) | Screw | - | - | 70°C | -30°C | - | - | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | - | 2.5A | Screw Terminal | 120V | - | - | Roller Plunger | 3PST-2NC/1NO (MBB) | On-Mom, Off-Mom | - | - | - | - | - | - | 3PST | - | 15,000,000 Cycles | - | - | 663gf | - | - | - | 0.158 (4.0mm) | - | - | 0.110 (2.8mm) | 1.100 (28.0mm) | 153gf | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D2SW-3L3H Omron Electronics Inc-EMC Div | 39 |
| Datasheet | 11 Weeks | - | Panel, Screw | Chassis Mount | - | - | Stainless Steel | Silver | 200,000 Cycles | -40°C~85°C | Bulk | 2004 | D2SW | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | 30V | 3A AC/DC | - | IP67 - Dust Tight, Waterproof | 6.4mm | - | 3A | Solder Lug | 125V | - | - | Lever, Simulated Roller | SPDT | On-Mom | - | - | - | 250V | 3A | - | - | 30V | 5,000,000 Cycles | - | 3A | 60gf | - | - | - | 0.040 (1.0mm) | - | 0.031 (0.8mm) | - | 0.420 (10.7mm) | 6.118gf | - | - | - | - | 22.35mm | - | - | No | Unknown | RoHS Compliant | - | IP67 | ||
![]() D4N-6F72 Omron Automation and Safety | In Stock | - | Datasheet | - | - | Chassis Mount | Chassis Mount | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | - | Obsolete | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | 56mm | 30 mm | Lever, Roller | 3PST-2NC/1NO (MBB) | On-Mom, Off-Mom | - | - | 250V | - | - | - | 3PST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | 10A | - | - | 0.197 (5.0mm) | 240V | - | 0.157 (4.0mm) | 1.028 (26.1mm) | 82gf | 9 mm | 4 mm | - | - | - | - | 56mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-8F20 Omron Automation and Safety | In Stock | - | Datasheet | - | - | Chassis Mount | Chassis Mount | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | - | Obsolete | 1 (Unlimited) | Screw | EAR99 | - | - | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | 56mm | 30 mm | Side Rotary, Roller | 3PST-2NC/1NO (MBB) | On-Mom, Off-Mom | - | - | 250V | - | - | - | 3PST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | 10A | - | - | 40° | 240V | - | 28° | - | 51gf | - | - | Resin Lever, Resin Roller | - | - | - | 56mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D2MV-1L2-1C4 Omron Electronics Inc-EMC Div | 17 |
| Datasheet | 8 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | 500,000 Cycles | -25°C~80°C | Bulk | 2010 | D2MV | - | - | Active | Not Applicable | Solder | - | - | 80°C | -25°C | - | - | 30V | 1A AC/DC | - | IP40 | - | - | 1A | Solder, Quick Connect - 0.187 (4.7mm) | 125V | - | - | Lever, Roller | SPDT | On-Mom | - | - | - | - | - | - | SPDT | - | 10,000,000 Cycles | - | - | - | - | - | - | 0.083 (2.1mm) | - | 0.027 (0.7mm) | 0.131 (3.3mm) | 0.815 (20.7mm) | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() D2VW-5L2-1HS Omron Electronics Inc-EMC Div | 300 | - | Datasheet | 13 Weeks | - | Chassis Mount, Panel, Screw, Solder | Chassis Mount | - | - | Polyacetal, Resin, Stainless Steel | Silver | 100,000 Cycles | -40°C~85°C | Tray | 2004 | D2VW | e4 | yes | Active | Not Applicable | Solder | EAR99 | - | - | - | - | 8536.50.70.00 | 30V | 5A AC/DC | Straight | IP67 - Dust Tight, Waterproof | 10.3mm | unknown | 5A | Solder, Quick Connect - 0.187 (4.7mm) | 125V | - | - | Lever, Roller | SPDT | On-Mom | 5A | - | - | 250V | 5A | 1 | - | 125V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 120gf | 5A | 5A@250VAC | 5A@30VDC | 0.062 (1.6mm) | - | 0.031 (0.8mm) | 0.157 (4.0mm) | 0.815 (20.7mm) | 15gf | - | 4 mm | - | 15.9mm | 52.8mm | 33mm | - | - | - | RoHS Compliant | Lead Free | Dust Tight, IP50, IP67, Waterproof | ||
![]() D3V-11-1C4 Omron Electronics Inc-EMC Div | 7 |
| Datasheet | 15 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | Silver | 200,000 Cycles | -25°C~105°C | Bulk | 2002 | D3V | - | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | 8536.50.70.00 | 30V | 11A AC 6A DC | - | IP40 | 10.3mm | - | 6A | Quick Connect - 0.250 (6.3mm) | 250V | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | IP00 | - | 250V | 11A | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 100gf | - | 11A@250VAC | 11A@8VDC | 0.040 (1.0mm) | - | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 15gf | 2.2 mm | 1.2 mm | - | - | 39.8mm | - | 15.9mm | - | - | RoHS Compliant | - | - | ||
![]() SSG-01L1H Omron Electronics Inc-EMC Div | 274 | - | - | 10 Weeks | - | Chassis Mount, Panel, Screw, Solder | Chassis Mount | 100 | - | Stainless Steel | Gold | 200,000 Cycles | -25°C~125°C | Bulk | 2004 | SSG | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | 2 | - | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | Straight | IP40 | 6.4mm | - | 100mA | Solder Lug | 125V | - | - | Lever, Straight | SPDT | On-Mom | 0.1A | IP00 | - | 250V | 100mA | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | 61gf | 0.1A | - | - | 0.040 (1.0mm) | - | 0.031 (0.8mm) | - | 0.345 (8.8mm) | 6.118gf | - | 1 mm | - | - | 19.95mm | - | 9.9mm | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() V-16-3C5-L(R) Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 18 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | 100,000 Cycles | -25°C~80°C | Bulk | 2004 | V | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | 80°C | -25°C | - | - | 30V | 16A AC 600mA DC | - | IP40 | - | - | 10A | Quick Connect - 0.250 (6.3mm) | 250V | - | - | Round (Pin Plunger) | SPST-NO | Off-Mom | - | - | - | - | - | - | SPST | - | 50,000,000 Cycles | - | - | 200gf | - | - | - | 0.040 (1.0mm) | - | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 50gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() D4C-1733 Omron Automation and Safety | 2248 |
| Datasheet | 13 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | 200,000 Cycles | -10°C~70°C | Bulk | 2006 | D4C | - | - | Active | 1 (Unlimited) | Cable Leads | EAR99 | - | - | - | ELECTRICAL LIFE IS CALCULATED AT AN OPERATING TEMPERATURE 5 DEGREE TO 35 DEGREE | 8536.50.70.00 | 30V | 5A AC 4A DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 4A | Cable Leads | 250V | 40mm | 16 mm | Roller Plunger | SPDT | On-Mom | 4A | - | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 1800gf | 5A | 5A@250VAC | - | 0.118 (3.0mm) | - | 0.008 (0.2mm) | 0.071 (1.8mm) | 1.350 (34.3mm) | 450gf | 4.8 mm | 1.8 mm | Cable Length 5m | - | - | - | 49mm | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() VB-6241 Omron Automation and Safety | 798 |
| Datasheet | 2 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | 300,000 Cycles | -10°C~80°C | Bulk | 2012 | VB | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | 125V | 10A AC 600mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 10A | Screw Terminal | 125V | - | - | Roller Plunger | SPDT x 6 | On-Mom | - | - | - | - | - | - | SPDT | - | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 1500gf | - | - | - | 0.138 (3.5mm) | - | 0.020 (0.5mm) | 0.060 (1.5mm) | 0.748 (19.0mm) | 500gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof |