- Switch Function
- Termination Style
- Actuator Type
- Packaging
- RoHS Status
- Operating Force
- Part Status
- Series
- Actuator Orientation
- Factory Lead Time
- Illumination
- Mechanical Life
Attribute column
Manufacturer
Omron Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Weight | Number of Terminals | Product Weight (g) | Actuator Length (mm) | Actuator Style | ActuatorColor | Body Orientation | Contact Materials | Dielectric Strength | Dielectric Withstand Volts | ECCN (US) | ElectricalLife | Ihs Manufacturer | Illuminated | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Contact Resistance (mOhm) | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Mechanical Life (Cycles) | Minimum Insulation Resistance (MOhm) | Minimum Operating Temperature (°C) | Mounting | Operating Force (N) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Pole Throw Configuration | Product Depth (mm) | Risk Rank | RoHS | Rohs Code | Row Spacing (mm) | Seal Description | Seal Location | Switch Configuration | Terminal Pitch (mm) | Voltage Rating (DC) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | Packing Method | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Contact Voltage(DC)-Max | Termination Type | Max Current Rating | Dielectric Withstanding Voltage | Number of Poles | Throw Configuration | Illumination | Max Voltage Rating (DC) | Mechanical Life | Forward Current | Switch Type | Contact Current Rating | Operating Force | Illumination Type | Forward Voltage | Product Type | Illumination Color | Contact Timing | Actuator Orientation | Contact (DC) Max Rating R Load | Outline | Contact Rating @ Voltage | PCB Hole Count | Contact Function | Switch Travel | Switch Action | Actuator Height off PCB, Vertical | Number of Switches | Operating Force-Max | Washability | Contact Bounce Time-Max | Lamp Type | Features | Terminal Length | Circuit Configuration | IP Rating | Product Length (mm) | Height | Length | Width | Body Height | Actuator Length | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B3FS-1015 Omron Electronics Inc-EMC Div | 1780 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | - | - | - | 200mg | - | - | - | - | - | - | ABS, Silver | - | - | - | 100000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2002 | B3FS | - | - | Obsolete | 1 (Unlimited) | Gull Wing | EAR99 | - | - | - | Blue | - | 8536.50.90.40 | - | 24V | BAG | Straight | - | 8mm | - | 50mA | Gull Wing | - | - | Standard | SPST-NO | Off-Mom | - | - | 0.05A | - | - | - | - | - | 50mA | - | 1 | SPST | Non-Illuminated | 24V | 300,000 Cycles | - | KEYPAD SWITCH | 50mA | 260gf | Illuminated, Non-Illuminated | - | - | - | - | Top Actuated | .05A@24VDC | 6.30mm x 6.00mm | 0.05A @ 24VDC | - | - | 0.25mm | - | 4.30mm | 1 | - | - | 5ms | - | - | - | - | - | - | 4.3mm | 6.3mm | 6mm | - | 1.7mm | - | - | Unknown | RoHS Compliant | Lead Free | IP00 | ||
![]() B3W-9000-B1B Omron Electronics Inc-EMC Div | 850 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | 1e+06 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Tray | 2001 | B3W-9 | - | yes | Active | Not Applicable | PC Pin | EAR99 | - | - | - | Blue | - | 8536.50.90.40 | - | 24V | BOX | Straight | - | - | - | 50mA | PC Pin | - | - | Square Button | SPST-NO | Off-Mom | 100mOhm | 100MOhm | 0.05A | 3.7VDC | LED, Blue | DUST PROOF | - | - | - | - | 1 | SPST | Illuminated | 24V | 1,000,000 Cycles | 10mA | KEYPAD SWITCH | 50mA | 160gf | Illuminated, LED | 3.7V | - | - | - | Top Actuated | .05A@24VDC | 10.00mm x 10.00mm | 0.05A @ 24VDC | - | - | 0.25mm | - | 10.20mm | 1 | - | - | 5ms | - | Sealed - Fully | - | - | - | - | 11mm | 10mm | 10mm | - | 5.2mm | - | No | Unknown | RoHS Compliant | - | IP00 | ||
![]() B3SN-3012 Omron Electronics Inc-EMC Div | 1902 | - | Datasheet | 15 Weeks | - | - | Surface Mount | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2003 | B3SN | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | Silver (Ag) | - | - | - | - | 8536.50.90.40 | - | - | BAG | - | IP67 - Dust Tight, Waterproof | - | - | - | SMD (SMT) Tab | 6mm | 6 mm | Standard | SPST-NO | Off-Mom | 0.1mOhm | 100000000Ohm | 0.05A | - | - | - | - | - | - | 250VAC V | - | - | Non-Illuminated | - | 100,000 Cycles | - | KEYPAD SWITCH | - | 160gf | - | - | - | - | BREAK-BEFORE-MAKE | Top Actuated | .05A@24VDC | 6.50mm x 6.00mm | 0.05A @ 24VDC | - | ON-OFF | 0.25mm | - | 3.10mm | 1 | - | SOLVENT | 5ms | - | Sealed - Fully | - | - | - | - | - | - | - | 2mm | 0.043 inch | - | - | - | RoHS Compliant | - | - | ||
![]() B3W-9000-R1N Omron Electronics Inc-EMC Div | 122 | - | Datasheet | 19 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | 1e+06 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Tray | 2001 | B3W-9 | - | yes | Active | Not Applicable | PC Pin | EAR99 | - | - | - | White | - | 8536.50.90.40 | - | 24V | BOX | Straight | - | - | - | 50mA | PC Pin | - | - | Square Button | SPST-NO | Off-Mom | 100mOhm | 100MOhm | 0.05A | 1.8VDC | LED, Red | DUST PROOF | - | - | - | - | - | SPST | Illuminated | 24V | 1,000,000 Cycles | 20mA | KEYPAD SWITCH | 50mA | 160gf | Illuminated, LED | 1.8V | - | Red | - | Top Actuated | .05A@24VDC | 10.00mm x 10.00mm | 0.05A @ 24VDC | - | - | 0.25mm | - | 10.20mm | 1 | - | - | 5ms | - | Sealed - Fully | - | - | - | - | - | - | 10mm | 5.8mm | 5.2mm | - | No | Unknown | RoHS Compliant | - | IP00 | ||
![]() B3W-1100 Omron Electronics Inc-EMC Div | 360 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | - | - | 299.994654mg | - | - | - | - | - | - | Silver | - | - | - | 1000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2004 | B3W | - | yes | Active | Not Applicable | PC Pins | EAR99 | - | - | - | White | BAG PACK.,GROUND TERMINALS | 8536.50.90.40 | - | 24V | BAG | Straight | IP67 - Dust Tight, Waterproof | 7.7mm | - | 50mA | PC Pin | - | - | Standard | SPST-NO | Off-Mom | 100mOhm | 100000000Ohm | 0.05A | - | - | - | - | - | 50mA | 500VAC V | - | SPST | Non-Illuminated | 24V | 300,000 Cycles | - | KEYPAD SWITCH | 50mA | 160gf | Illuminated, Non-Illuminated | - | - | - | BREAK-BEFORE-MAKE | Top Actuated | .05A@24VDC | 6.60mm x 6.00mm | 0.05A @ 24VDC | 5 | OFF-(ON) | 0.25mm | - | 4.30mm | 1 | - | - | 5ms | - | Grounding Pin, Sealed - Fully | - | - | - | - | 4.3mm | 7.7mm | 6mm | - | 900μm | - | - | Unknown | RoHS Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() B3W-4050W Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B3FS-1002PCHN Omron | In Stock | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 24 V | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | 50 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | - | ||
![]() B3W-4150S Omron | In Stock | - | - | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT | - | - | - | - | - | WHITE | - | - | - | 500VAC V | - | 3000000 Cycle(s) | OMRON CORP | - | OMRON Corporation | B3W-4150S | B3W | - | - | - | - | - | - | - | - | 70 °C | -25 °C | ROHS COMPLIANT | Active | - | - | 5.73 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | EAR99 | - | - | - | - | STICK PACK.,GROUND TERMINALS | 8536.50.90.40 | - | - | TUBE | - | - | - | unknown | - | - | 12 mm | 12 mm | PROJECTED PLUNGER TYPE | - | SPST | 0.1 mΩ | 100000000 Ω | 0.05 A | - | - | - | 24 V | SOLDER | - | - | - | - | - | - | - | - | KEYPAD SWITCH | - | - | - | - | - | - | BREAK-BEFORE-MAKE | - | - | - | - | 7 | OFF-(ON) | - | MOMENTARY-TACTILE | - | 1 | 1.96 N | - | 5 ms | - | - | 0.138 inch | 1X1 | - | - | - | - | - | 3.55 mm | 0.148 inch | - | - | - | - | - | - | ||
![]() B3FS-1015P Omron Electronics Inc-EMC Div | 68000 |
| Datasheet | 15 Weeks | Silver | Surface Mount | Surface Mount | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Tape & Reel (TR) | 2013 | B3FS | - | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | - | - | - | - | 8536.50.90.40 | - | - | TAPE AND REEL | - | - | - | unknown | - | Gull Wing | 6.3mm | 6 mm | Standard | SPST-NO | Off-Mom | - | - | 0.05A | - | - | - | - | - | - | - | - | SPST | Non-Illuminated | 24V | 300,000 Cycles | - | KEYPAD SWITCH | - | 260gf | - | - | - | - | - | Top Actuated | .05A@24VDC | 6.30mm x 6.00mm | 0.05A @ 24VDC | - | - | 0.25mm | - | 4.30mm | 1 | - | - | 5ms | - | - | - | - | - | - | - | - | - | 2.6mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() B3SE-1002 Omron Electronics Inc-EMC Div | 1542 |
| Datasheet | 24 Weeks | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Tube | - | B3SE | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | - | - | J Lead | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | 1,000,000 Cycles | - | - | - | 200gf | - | - | - | - | - | Top Actuated | - | 7.00mm x 6.20mm | 0.05A @ 12VDC | - | - | - | - | 2.00mm | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() B3FS1005P Omron Electronics Inc-EMC Div | 2800 |
| Datasheet | 16 Weeks | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Tape & Reel (TR) | - | B3FS | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | 300,000 Cycles | - | - | - | 260gf | - | - | - | - | - | Top Actuated | - | 6.30mm x 6.00mm | 0.05A @ 24VDC | - | - | 0.25mm | - | 3.10mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() B3FS1050BYOMZ Omron | 30000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B3F-4005S Omron | In Stock | - | - | - | Gold | Through Hole | - | - | NO | THROUGH HOLE-STRAIGHT | 850 mg | - | - | - | - | YELLOW | - | - | - | 500VAC V | - | 3 Mcycles | OMRON CORP | - | OMRON Corporation | B3F-4005S | B3F | - | - | - | - | - | - | - | - | 70 °C | -25 °C | - | Active | - | - | 5.79 | Compliant | Yes | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | PC Pins | EAR99 | - | 70 °C | -25 °C | - | STICK PACKAGING | - | - | - | - | Straight | - | - | unknown | - | - | 11.9888 mm | 11.9888 mm | PUSHBUTTON | - | SPST | 100 mΩ | 100000000 Ω | 0.05 A | - | - | - | 24 V | SOLDER | - | - | - | SPST | - | 24 V | 3 Mcycles | - | - | 50 mA | 2.55 N | - | - | - | - | BREAK-BEFORE-MAKE | - | - | - | - | 6 | OFF-(ON) | - | MOMENTARY | - | - | - | - | - | - | - | 0.138 inch | - | - | - | - | - | - | - | 800 µm | - | - | - | - | Lead Free | - | ||
![]() B3W4100BYOMZ Omron | 30000 | - | Datasheet | - | - | - | - | - | - | - | - | 4 | 1 | 0.75 | Flat Round Button | White | Straight | - | 500VAC | - | EAR99 | - | - | - | - | - | - | 100 | 0.05@24VDC | 70 | 3000000 | 100 | -25 | Through Hole | 1.96 | - | - | - | - | SPST | 13.8 | - | - | - | 12.5 | Rubber | Construction | N.O. | 5 | - | - | Bag | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | 13.03 | - | - | - | - | - | 4.3 | - | - | RoHS Compliant | - | - | ||
![]() B3W-9000-B2B Omron Electronics Inc-EMC Div | 136 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | 1e+06 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2002 | B3W-9 | - | yes | Active | Not Applicable | PC Pin | EAR99 | - | - | - | Blue | - | 8536.50.90.40 | - | 24V | BOX | Straight | - | - | - | 50mA | PC Pin | - | - | Square Button | SPST-NO | Off-Mom | 100mOhm | - | 0.05A | 3.7VDC | LED, Blue | DUST PROOF | - | - | - | - | 1 | SPST | Illuminated | 24V | 1,000,000 Cycles | - | KEYPAD SWITCH | 50mA | 160gf | Illuminated, LED | - | - | - | - | Top Actuated | .05A@24VDC | 10.00mm x 10.00mm | 0.05A @ 24VDC | - | - | 0.25mm | - | 10.20mm | 1 | - | - | 5ms | - | Sealed - Fully | - | - | - | - | 11mm | 10mm | 10mm | - | 5.2mm | - | No | Unknown | RoHS Compliant | - | IP00 | ||
![]() B3FS1010PBYOMZ Omron | 43 | - | - | - | - | - | - | - | - | - | - | - | - | - | Round - Open Centre | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non Illuminated | - | - | - | - | - | - | - | - | Tactile Switches | - | - | Top Actuated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP00 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B7ASR6B36 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B3F-6005-A Omron Electronics Inc-EMC Div | In Stock | - | - | 10 Weeks | Silver | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2004 | B3F | - | - | Obsolete | Not Applicable | PC Pin | - | - | 70°C | -25°C | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | - | - | - | SPST | Non-Illuminated | - | 100,000 Cycles | - | - | - | 260gf | Non-Illuminated | - | - | - | - | Top Actuated | - | 6.00mm x 6.00mm | 0.05A @ 24VDC | - | - | 0.25mm | - | 4.30mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() B3W-9000-G2G Omron Electronics Inc-EMC Div | 30 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | 1e+06 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2001 | B3W-9 | - | yes | Active | Not Applicable | PC Pin | EAR99 | - | - | - | Green | - | 8536.50.90.40 | - | 24V | BOX | Straight | - | - | - | 50mA | PC Pin | - | - | Square Button | SPST-NO | Off-Mom | 100mOhm | - | 0.05A | 2.1VDC | LED, Green | DUST PROOF | - | - | - | - | 1 | SPST | Illuminated | 24V | 1,000,000 Cycles | - | KEYPAD SWITCH | 50mA | 160gf | Illuminated, LED | - | - | - | - | Top Actuated | .05A@24VDC | 10.00mm x 10.00mm | 0.05A @ 24VDC | - | - | 0.25mm | - | 10.20mm | 1 | - | - | 5ms | - | Sealed - Fully | - | - | - | - | 11mm | 10mm | 10mm | - | 5.2mm | - | No | Unknown | RoHS Compliant | - | IP00 | ||
![]() B3U-1000PM Omron Electronics Inc-EMC Div | 30000 | - | Datasheet | 9 Weeks | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape and Reel | 2001 | - | - | - | Active | - | Gull Wing | - | - | 70°C | -25°C | - | - | - | - | 12V | - | Straight | - | 2.5mm | - | 50mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50mA | - | - | SPST | - | - | - | - | - | - | 1.5 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4mm | - | - | - | - | - | - | RoHS Compliant | - | - |