- Switch Function
- Termination Style
- Actuator Type
- Packaging
- RoHS Status
- Operating Force
- Part Status
- Series
- Actuator Orientation
- Factory Lead Time
- Illumination
- Mechanical Life
Attribute column
Manufacturer
Omron Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Material | Weight | Number of Terminals | Actuator Material | Actuator Length (mm) | Actuator Style | ActuatorColor | Body Depth (mm) | Body Height (mm) | Body Length (mm) | Body Orientation | Contact Materials | Dielectric Strength | ECCN (US) | ElectricalLife | HTS | Maximum Contact Resistance (mOhm) | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Minimum Insulation Resistance (MOhm) | Minimum Operating Temperature (°C) | Mounting | Operating Force (N) | Pole Throw Configuration | Product Depth (mm) | Row Spacing (mm) | Seal Location | Switch Configuration | Terminal Length (mm) | Terminal Pitch (mm) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Voltage - Rated DC | Packing Method | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Max Current Rating | Dielectric Withstanding Voltage | Number of Poles | Throw Configuration | Illumination | Max Voltage Rating (DC) | Mechanical Life | Forward Current | Switch Type | Contact Current Rating | Operating Force | Illumination Type | Forward Voltage | Illumination Color | Contact Timing | Actuator Orientation | Contact (DC) Max Rating R Load | Outline | Contact Rating @ Voltage | PCB Hole Count | Contact Function | Switch Travel | Actuator Travel | Life (Cycles) | Actuator Height off PCB, Vertical | Ambient Temperature Range High | Number of Switches | Contact Bounce Time-Max | Features | Electrical Life Cycles | IP Rating | Product Length (mm) | Height | Length | Width | Body Height | Actuator Length | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B3FS-1000P Omron Electronics Inc-EMC Div | 12900 | - | Datasheet | 19 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | Plastic | 200mg | - | - | - | - | - | - | - | - | - | Silver | - | - | 1e+06 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Tape & Reel (TR) | 2002 | B3FS | - | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | - | - | - | - | - | 8536.50.90.40 | 24V | TAPE AND REEL | Straight | - | 8mm | - | 50mA | Gull Wing | - | 6 mm | Standard | SPST-NO | Off-Mom | 100mOhm | - | 0.05A | - | - | - | 50mA | - | 1 | SPST | Non-Illuminated | 24V | 1,000,000 Cycles | - | KEYPAD SWITCH | 50mA | 100gf | Illuminated, Non-Illuminated | - | - | - | Top Actuated | .05A@24VDC | 6.30mm x 6.00mm | 0.05A @ 24VDC | - | - | 0.25mm | - | 1e+06 cycles | 3.10mm | 70°C | 1 | 5ms | - | - | - | - | 3.1mm | 6.3mm | - | - | 500μm | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() B3SL-1025P Omron Electronics Inc-EMC Div | 1000 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | - | - | - | Rubber | - | - | - | - | - | - | - | Silver | - | - | 100000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~90°C | Tape & Reel (TR) | 2001 | B3SL | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | 8536.50.90.40 | 12V | TAPE AND REEL | Straight | IP67 - Dust Tight, Waterproof | - | - | 50mA | SMD (SMT) Tab | - | - | Standard | SPST-NO | Off-Mom | 100mOhm | - | 0.05A | - | - | - | - | - | - | SPST | Non-Illuminated | 12V | 100,000 Cycles | - | KEYPAD SWITCH | 50mA | 357gf | Illuminated, Non-Illuminated | - | - | - | Top Actuated | .05A@12VDC | 6.00mm x 6.00mm | 0.05A @ 12VDC | - | - | 0.80mm | - | - | 5.10mm | - | 1 | 5ms | Sealed - Fully | - | - | - | 5.1mm | 6.2mm | 6.5mm | - | 2.6mm | - | No | Unknown | RoHS Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() B3W-9000-HG2C Omron Electronics Inc-EMC Div | 55 |
| Datasheet | 17 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2002 | B3W-9 | - | yes | Active | Not Applicable | PC Pin | EAR99 | - | - | - | - | - | - | 8536.50.90.40 | 24V | BOX | Straight | - | - | unknown | 50mA | PC Pin | - | - | Square Button | SPST-NO | Off-Mom | 100mOhm | - | 0.05A | 3.7VDC | LED, Green | DUST PROOF | - | - | 1 | SPST | Illuminated | 24V | 1,000,000 Cycles | - | KEYPAD SWITCH | - | 160gf | Illuminated, LED | - | Green | - | Top Actuated | .05A@24VDC | 10.00mm x 10.00mm | 0.05A @ 24VDC | - | - | 0.25mm | - | - | 10.20mm | - | 1 | 5ms | Sealed - Fully | - | - | - | 11mm | 10mm | 10mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() B3W-9010-B2N Omron Electronics Inc-EMC Div | 28 |
| Datasheet | 12 Weeks | Silver | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1e+06 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2002 | B3W-9 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | White | - | - | 8536.50.90.40 | 24V | BOX | Straight | - | - | - | 50mA | PC Pin | 12mm | 12 mm | Square Button | SPST-NO | Off-Mom | 100mOhm | - | 0.05A | 3.7VDC | LED, Blue | - | - | - | - | SPST | Illuminated | 24V | 1,000,000 Cycles | - | KEYPAD SWITCH | - | 160gf | Illuminated, LED | - | Blue | - | Top Actuated | .05A@24VDC | 12.00mm x 12.00mm | 0.05A @ 24VDC | - | - | 0.25mm | - | - | 10.20mm | - | 1 | 5ms | Sealed - Fully | - | - | - | - | - | - | 5.8mm | 4.4mm | - | No | - | RoHS Compliant | - | - | ||
![]() B3W-9002-B1B Omron Electronics Inc-EMC Div | 536 |
| Datasheet | 11 Weeks | Silver | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2002 | B3W-9 | - | yes | Active | Not Applicable | PC Pin | EAR99 | - | - | - | Blue | - | - | 8536.50.90.40 | 24V | BOX | Straight | - | - | unknown | 50mA | PC Pin | 10mm | 10 mm | Square Button | SPST-NO | Off-Mom | 100mOhm | - | 0.05A | 3.7VDC | LED, Blue | DUST PROOF | - | - | - | SPST | Illuminated | 24V | 300,000 Cycles | - | KEYPAD SWITCH | - | 230gf | Illuminated, LED | - | - | - | Top Actuated | .05A@24VDC | 10.00mm x 10.00mm | 0.05A @ 24VDC | - | - | 0.25mm | - | - | 10.20mm | - | 1 | 5ms | Sealed - Fully | - | - | - | - | - | - | 5.8mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() B3F-6020 Omron Electronics Inc-EMC Div | 1976 |
| Datasheet | 16 Weeks | Gold, Silver | Through Hole | Through Hole | - | - | 250mg | - | - | - | - | BLACK | - | - | - | - | Gold, Silver | - | - | 1e+06 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Cut Tape (CT) | 2003 | B3F | e4 | yes | Active | Not Applicable | PC Pins | EAR99 | Gold (Au) | - | - | - | - | - | 8536.50.90.40 | 24V | TAPE AND REEL | Straight | - | 6.2mm | - | 50mA | PC Pin | - | - | Standard | SPST-NO | Off-Mom | 100mOhm | - | 0.05A | - | - | - | 50mA | 500VAC V | 1 | SPST | Non-Illuminated | 24V | 1,000,000 Cycles | - | KEYPAD SWITCH | 50mA | 100gf | Illuminated, Non-Illuminated | - | - | - | Top Actuated | .05A@24VDC | 6.00mm x 6.00mm | 0.05A @ 24VDC | 2 | OFF-(ON) | 0.25mm | - | - | 5.00mm | - | 1 | 5ms | - | - | - | - | 5mm | 6mm | 6mm | - | 1.6mm | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() B3W-9010-G1G Omron Electronics Inc-EMC Div | 508 |
| Datasheet | 19 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1e+06 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2002 | B3W-9 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | Green | - | - | 8536.50.90.40 | 24V | BOX | Straight | - | - | - | 50mA | PC Pin | 12mm | 12 mm | Square Button | SPST-NO | Off-Mom | 100mOhm | - | 0.05A | 2.1VDC | LED, Green | - | - | - | - | SPST | Illuminated | 24V | 1,000,000 Cycles | - | KEYPAD SWITCH | - | 160gf | Illuminated, LED | - | - | - | Top Actuated | .05A@24VDC | 12.00mm x 12.00mm | 0.05A @ 24VDC | - | - | 0.25mm | - | - | 10.20mm | - | 1 | 5ms | Sealed - Fully | - | - | - | - | - | - | 5.8mm | 4.4mm | - | No | - | RoHS Compliant | - | - | ||
![]() B3W-9010-RHG2N Omron Electronics Inc-EMC Div | 268 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2002 | B3W-9 | - | - | Active | 1 (Unlimited) | PC Pins | EAR99 | - | - | - | White | - | - | 8536.50.90.40 | 24V | BOX | Straight | - | 12mm | unknown | 50mA | PC Pin | - | - | Square Button | SPST-NO | Off-Mom | - | - | 0.05A | 1.8 3.7VDC | LED, Red/Green | - | 50mA | - | - | SPST | Illuminated | 24V | 1,000,000 Cycles | - | KEYPAD SWITCH | - | 160gf | Illuminated, LED | - | Green, Red | - | Top Actuated | .05A@24VDC | 12.00mm x 12.00mm | 0.05A @ 24VDC | - | - | 0.25mm | - | - | 10.20mm | - | 1 | 5ms | Sealed - Fully | - | - | - | - | 12mm | - | 5.8mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() B3F-4155 Omron Electronics Inc-EMC Div | 210 |
| Datasheet | 11 Weeks | Gold | Through Hole | Through Hole | - | - | 850.003752mg | - | - | - | - | YELLOW | - | - | - | - | Gold, Silver | - | - | 1e+06 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2003 | B3F | e4 | yes | Active | Not Applicable | PC Pins | EAR99 | - | - | - | - | - | BAG PACKAGING,GROUND TERMINALS | 8536.50.90.40 | 24V | - | Straight | - | 12mm | - | 50mA | PC Pin | - | - | Plunger for Cap | SPST-NO | Off-Mom | 100mOhm | - | 0.05A | - | - | - | 50mA | 500VAC V | 1 | SPST | Non-Illuminated | 24V | 1,000,000 Cycles | - | KEYPAD SWITCH | 50mA | 260gf | Illuminated, Non-Illuminated | - | - | - | Top Actuated | .05A@24VDC | 12.00mm x 12.00mm | 0.05A @ 24VDC | 7 | OFF-(ON) | 0.30mm | - | - | 7.30mm | - | 1 | 5ms | Grounding Pin | - | - | - | 7.3mm | 12mm | 12mm | - | 3mm | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() B3S-1102P Omron Electronics Inc-EMC Div | 12800 |
| Datasheet | 11 Weeks | - | Sealed, Surface Mount | Surface Mount | - | - | 299.994654mg | - | - | - | - | - | - | - | - | - | - | - | - | 500000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Tape & Reel (TR) | 2003 | B3S | - | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | - | - | - | - | EMBOSSED TAPE, GROUND TERMINAL | 8536.50.90.40 | 24V | TAPE AND REEL | Straight | IP67 - Dust Tight, Waterproof | 9mm | - | 50mA | Gull Wing | - | 6 mm | Standard | SPST-NO | Off-Mom | 100mOhm | 100000000Ohm | 0.05A | - | - | - | 50mA | 500VAC V | - | SPST | Non-Illuminated | 24V | 300,000 Cycles | - | KEYPAD SWITCH | 50mA | 230gf | Illuminated, Non-Illuminated | - | - | BREAK-BEFORE-MAKE | Top Actuated | .05A@24VDC | 6.60mm x 6.00mm | 0.05A @ 24VDC | - | ON-OFF | 0.25mm | 0.254 mm | - | 4.30mm | - | 1 | 5ms | Grounding Pin, Sealed - Fully | - | - | - | - | 9mm | - | 3.5mm | 800μm | - | No | Unknown | RoHS Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() B3SL-1002P-WD Omron | In Stock | - | Datasheet | - | - | - | - | - | - | - | 4 | - | 0.9 | Round Button | Yellow/Green | 6.2 | 2.5 | 6.5 | Straight | - | 250VAC | EAR99 | - | 8536.50.90.65 | 100 | 0.05@12VDC | 90 | 100 | -25 | Surface Mount | 1.96 | SPST | 7 | 5.75 | Construction | N.O. | 0.4 | 4 | - | Tape and Reel | - | - | - | - | Active | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | J-Bend | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100000 | IP67 | 6.5 | - | - | - | - | - | 3.4 | - | - | RoHS Compliant | - | - | ||
![]() B3F-5051 Omron Electronics Inc-EMC Div | 2000 |
| Datasheet | 7 Weeks | Gold | Through Hole | Through Hole | - | - | 850mg | - | - | - | - | - | - | - | - | - | Gold, Silver | - | - | 1e+07 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2003 | B3F | e4 | yes | Active | Not Applicable | PC Pins | EAR99 | - | - | - | Blue | - | BAG PACKAGING | 8536.50.90.40 | 24V | - | Straight | - | 12mm | - | 50mA | PC Pin | - | - | Plunger for Cap | SPST-NO | Off-Mom | 100mOhm | - | 0.05A | - | - | - | 50mA | 500VAC V | 1 | SPST | Non-Illuminated | 24V | 10,000,000 Cycles | - | KEYPAD SWITCH | 50mA | 130gf | Illuminated, Non-Illuminated | - | - | - | Top Actuated | .05A@24VDC | 12.00mm x 12.00mm | 0.05A @ 24VDC | 6 | OFF-(ON) | 0.30mm | - | - | 7.30mm | - | 1 | 5ms | - | - | - | - | 7.3mm | 12mm | 12mm | - | 3mm | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() B3W-9000-Y1C Omron Electronics Inc-EMC Div | 268 |
| Datasheet | 19 Weeks | Silver | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2002 | B3W-9 | - | - | Active | Not Applicable | PC Pin | - | - | 70°C | -25°C | - | - | - | - | 24V | - | Straight | - | - | - | 50mA | PC Pin | - | - | Square Button | SPST-NO | Off-Mom | 100mOhm | - | - | 2.4VDC | LED, Yellow | - | - | - | 1 | SPST | Illuminated | 24V | 1,000,000 Cycles | - | - | - | 160gf | Illuminated, LED | - | Yellow | - | Top Actuated | - | 10.00mm x 10.00mm | 0.05A @ 24VDC | - | - | 0.25mm | - | - | 10.20mm | - | - | - | Sealed - Fully | - | - | - | 11mm | 10mm | 10mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() B3W-9012-R1N Omron Electronics Inc-EMC Div | 28 |
| Datasheet | 19 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2002 | B3W-9 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | White | - | - | 8536.50.90.40 | 24V | BOX | - | - | - | - | 50mA | PC Pin | 12mm | 12 mm | Square Button | SPST-NO | Off-Mom | - | - | 0.05A | 1.8VDC | LED, Red | - | - | - | - | SPST | Illuminated | 24V | 300,000 Cycles | - | KEYPAD SWITCH | - | 230gf | Illuminated, LED | - | Red | - | Top Actuated | .05A@24VDC | 12.00mm x 12.00mm | 0.05A @ 24VDC | - | - | 0.25mm | - | - | 10.20mm | - | 1 | 5ms | Sealed - Fully | - | - | - | - | - | - | 5.8mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() B3W-9000-B1C Omron Electronics Inc-EMC Div | 265 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2002 | B3W-9 | - | yes | Active | Not Applicable | PC Pins | EAR99 | - | - | - | - | - | - | 8536.50.90.40 | 24V | BOX | Straight | - | 10mm | - | 50mA | PC Pin | - | - | Square Button | SPST-NO | Off-Mom | 100mOhm | - | 0.05A | 3.7VDC | LED, Blue | DUST PROOF | 50mA | - | 1 | SPST | Illuminated | 24V | 1,000,000 Cycles | - | KEYPAD SWITCH | - | 160gf | Illuminated, LED | - | Blue | - | Top Actuated | .05A@24VDC | 10.00mm x 10.00mm | 0.05A @ 24VDC | - | - | 0.25mm | - | - | 10.20mm | - | 1 | 5ms | Sealed - Fully | - | - | - | 11mm | 10mm | 10mm | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() B3W-9010-R1N Omron Electronics Inc-EMC Div | 64 |
| Datasheet | 19 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1e+06 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2002 | B3W-9 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | White | - | - | 8536.50.90.40 | 24V | BOX | Straight | - | - | - | 50mA | PC Pin | 12mm | 12 mm | Square Button | SPST-NO | Off-Mom | 100mOhm | - | 0.05A | 1.8VDC | LED, Red | - | - | - | - | SPST | Illuminated | 24V | 1,000,000 Cycles | - | KEYPAD SWITCH | - | 160gf | Illuminated, LED | - | Red | - | Top Actuated | .05A@24VDC | 12.00mm x 12.00mm | 0.05A @ 24VDC | - | - | 0.25mm | - | - | 10.20mm | - | 1 | 5ms | Sealed - Fully | - | - | - | - | - | - | 5.8mm | 4.4mm | - | No | - | RoHS Compliant | - | - | ||
![]() B3F-6052 Omron Electronics Inc-EMC Div | 200000 |
| Datasheet | 11 Weeks | Gold, Silver | Through Hole | Through Hole | - | - | 250mg | - | - | - | - | YELLOW | - | - | - | - | Gold, Silver | - | - | 300000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Cut Tape (CT) | 2003 | B3F | e4 | yes | Active | Not Applicable | PC Pins | EAR99 | Gold (Au) | - | - | - | - | - | 8536.50.90.40 | 24V | TAPE AND REEL | Straight | - | 6.2mm | - | 50mA | PC Pin | - | - | Plunger for Cap | SPST-NO | Off-Mom | 100mOhm | - | 0.05A | - | - | - | 50mA | 500VAC V | 1 | SPST | Non-Illuminated | 24V | 300,000 Cycles | - | KEYPAD SWITCH | 50mA | 150gf | Illuminated, Non-Illuminated | - | - | - | Top Actuated | .05A@24VDC | 6.00mm x 6.00mm | 0.05A @ 24VDC | 2 | OFF-(ON) | 0.25mm | - | - | 7.30mm | - | 1 | 5ms | - | - | - | - | 7.3mm | 6mm | 6mm | - | 3mm | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() B3W-9000-G1N Omron Electronics Inc-EMC Div | 267 | - | Datasheet | 19 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | 1e+06 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Tray | 2002 | B3W-9 | - | yes | Active | Not Applicable | PC Pin | EAR99 | - | - | - | White | - | - | 8536.50.90.40 | 24V | BOX | Straight | - | - | - | 50mA | PC Pin | - | - | Square Button | SPST-NO | Off-Mom | 100mOhm | 100MOhm | 0.05A | 2.1VDC | LED, Green | DUST PROOF | - | - | - | SPST | Illuminated | 24V | 1,000,000 Cycles | 20mA | KEYPAD SWITCH | 50mA | 160gf | Illuminated, LED | 2.1V | Green | - | Top Actuated | .05A@24VDC | 10.00mm x 10.00mm | 0.05A @ 24VDC | - | - | 0.25mm | - | - | 10.20mm | - | 1 | 5ms | Sealed - Fully | - | - | - | - | - | 10mm | 5.8mm | 5.2mm | - | - | Unknown | RoHS Compliant | - | IP00 | ||
![]() B3W-1152 Omron Electronics Inc-EMC Div | 102 |
| Datasheet | 12 Weeks | - | PCB, Sealed, Through Hole | Through Hole | - | - | 300mg | - | - | - | - | YELLOW | - | - | - | - | Silver | - | - | 300000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2003 | B3W | - | yes | Active | Not Applicable | PC Pins | EAR99 | - | - | - | - | - | BAG PACK.,GROUND TERMINALS | 8536.50.90.40 | 24V | BAG | Straight | IP67 - Dust Tight, Waterproof | 6.6mm | - | 50mA | PC Pin | - | - | Plunger for Cap | SPST-NO | Off-Mom | 100mOhm | - | 0.05A | - | - | - | 50mA | 500VAC V | 1 | SPST | Non-Illuminated | 24V | 1,000,000 Cycles | - | KEYPAD SWITCH | 50mA | 230gf | Illuminated, Non-Illuminated | - | - | BREAK-BEFORE-MAKE | Top Actuated | .05A@24VDC | 6.60mm x 6.00mm | 0.05A @ 24VDC | 5 | OFF-(ON) | 0.25mm | - | - | 7.30mm | - | 1 | 5ms | Grounding Pin, Sealed - Fully | - | - | - | 11.6mm | 6mm | 6mm | - | 3.9mm | - | No | Unknown | RoHS Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() B3FS-1050P Omron Electronics Inc-EMC Div | 38500 |
| Datasheet | 15 Weeks | Silver | Surface Mount | Surface Mount | - | - | 200mg | - | - | - | - | - | - | - | - | - | - | - | - | 1e+06 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Tape & Reel (TR) | 2002 | B3FS | - | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | - | - | - | - | - | 8536.50.90.40 | 24V | TAPE AND REEL | Straight | - | 8mm | unknown | 50mA | Gull Wing | - | 6 mm | Plunger for Cap | SPST-NO | Off-Mom | 100mOhm | - | 0.05A | - | - | - | 50mA | - | - | SPST | Non-Illuminated | 24V | 1,000,000 Cycles | - | KEYPAD SWITCH | - | 100gf | - | - | - | - | Top Actuated | .05A@24VDC | 6.30mm x 6.00mm | 0.05A @ 24VDC | - | - | 0.25mm | - | - | 7.30mm | - | 1 | 5ms | - | - | - | - | - | 6.3mm | - | 2.6mm | 4.7mm | - | - | - | RoHS Compliant | - | - |