- Actuator Type
- ElectricalLife
- Switch Function
- Body Breadth
- Contact (AC) Max Rating R Load
- Contact (DC) Max Rating R Load
- Contact Current(AC)-Max
- Contact Current(DC)-Max
- ECCN Code
- HTS Code
- Operating Force-Max
- Packing Method
Attribute column
Manufacturer
Omron Toggle Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Brand | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Tradename | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Terminal Finish | HTS Code | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Pitch | Packing Method | Voltage - Supply | Ingress Protection | Reach Compliance Code | Current Rating | Frequency | Frequency Stability | Output | Termination Style | Function | Base Resonator | Current - Supply (Max) | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Current - Supply (Disable) (Max) | Contact Current(DC)-Max | Sealing | Inductance | Contact Voltage(DC)-Max | Termination Type | Illumination | Spread Spectrum Bandwidth | Switch Type | Bushing Thread | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Inductance Tolerance | Contact (DC) Max Rating R Load | RMS Current (Irms) | Contact Voltage(AC)-Max | Absolute Pull Range (APR) | Switch Action | Connection Method | Operating Force-Max | Product | Features | Product Category | Product Length | Product Width | Height Seated (Max) | Body Height | Actuator Length | Product Height | RoHS Status | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A9TS11-0012 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 22 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~80°C | Bulk | 2002 | A9TS | - | - | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | 8536.50.90.40 | - | 28V | 100mA AC/DC | - | TRAY | - | IP64 - Dust Tight, Water Resistant | unknown | 100mA | - | - | - | PC Pin | - | - | - | 28V | 7mm | 5.6 mm | Standard Round | SPDT | On-On | - | 0.1A | - | - | - | - | Non-Illuminated | - | TOGGLE SWITCH | Unthreaded | - | 0.1A | .1A@28VAC | - | .1A@28VDC | - | - | - | - | - | 4.9 N | - | Sealed - Flux Protection | - | - | - | - | 5mm | 3.80mm | - | RoHS Compliant | - | Dust Tight, IP64, Water Resistant | ||
![]() A9TS12-0012 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 22 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~80°C | Bulk | 2002 | A9TS | - | - | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | 8536.50.90.40 | - | 28V | 100mA AC/DC | - | TRAY | - | IP64 - Dust Tight, Water Resistant | unknown | 100mA | - | - | - | PC Pin | - | - | - | 28V | 7mm | 5.6 mm | Standard Round | SPDT | On-Off-On | - | 0.1A | - | - | - | - | Non-Illuminated | - | TOGGLE SWITCH | Unthreaded | - | 0.1A | .1A@28VAC | - | .1A@28VDC | - | - | - | - | - | 4.9 N | - | Sealed - Flux Protection | - | - | - | - | 5mm | 3.80mm | - | RoHS Compliant | - | Dust Tight, IP64, Water Resistant | ||
![]() A9TS22-0012 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 22 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~80°C | Bulk | 2002 | A9TS | - | - | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | 8536.50.90.40 | - | 28V | 100mA AC/DC | - | TRAY | - | IP64 - Dust Tight, Water Resistant | unknown | 100mA | - | - | - | PC Pin | - | - | - | 28V | 7mm | 5.6 mm | Standard Round | DPDT | On-Off-On | - | 0.1A | - | - | - | - | Non-Illuminated | - | TOGGLE SWITCH | Unthreaded | - | 0.1A | .1A@28VAC | - | .1A@28VDC | - | - | - | - | - | 4.9 N | - | Sealed - Flux Protection | - | - | - | - | 5mm | 3.80mm | - | RoHS Compliant | - | Dust Tight, IP64, Water Resistant | ||
![]() A9TS21-0012 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 22 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~80°C | Bulk | 2002 | A9TS | - | - | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | 8536.50.90.40 | - | 28V | 100mA AC/DC | - | TRAY | - | IP64 - Dust Tight, Water Resistant | - | 100mA | - | - | - | PC Pin | - | - | - | 28V | 7mm | 5.6 mm | Standard Round | DPDT | On-On | - | 0.1A | - | - | - | - | Non-Illuminated | - | TOGGLE SWITCH | Unthreaded | - | 0.1A | .1A@28VAC | - | .1A@28VDC | - | - | - | - | - | 4.9 N | - | Sealed - Flux Protection | - | - | - | - | 5mm | 3.80mm | - | RoHS Compliant | - | Dust Tight, IP64, Water Resistant | ||
![]() A9T14-0011 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A9T12-0023 Omron | In Stock | - | - | - | - | - | - | - | NO | THROUGH HOLE-RIGHT ANGLE | - | - | 50000 Cycle(s) | - | OMRON CORP | OMRON Corporation | A9T12-0023 | A9T | - | - | 80 °C | -20 °C | - | ROHS COMPLIANT | Obsolete | - | 5.82 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 8536.50.90.65 | - | - | - | - | BAG | - | - | unknown | - | - | - | - | - | - | - | - | - | 8.4 mm | 5.6 mm | FLAT TYPE | - | SPDT | - | 0.05 A | IP64 | - | 60 V | SOLDER | - | - | TOGGLE SWITCH | - | - | 0.05 A | - | - | - | - | 60 V | - | LATCHED | - | 3.43 N | - | - | - | - | - | - | 7.5 mm | - | - | - | - | - | ||
![]() A9T140022 Omron | In Stock | - | - | - | - | - | - | - | NO | THROUGH HOLE-RIGHT ANGLE | - | - | 50000 Cycle(s) | - | OMRON CORP | OMRON Corporation | A9T14-0022 | A9T | - | - | 80 °C | -20 °C | - | ROHS COMPLIANT | Obsolete | - | 5.82 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 8536.50.90.40 | - | - | - | - | BAG | - | - | unknown | - | - | - | - | - | - | - | - | - | 8.4 mm | 7.5 mm | FLAT TYPE | - | SPDT | - | 0.05 A | IP64 | - | 60 V | SOLDER | - | - | TOGGLE SWITCH | - | - | 0.05 A | - | - | - | - | 60 V | - | MOMENTARY | - | 3.43 N | - | - | - | - | - | - | 5.6 mm | - | - | - | - | - | ||
![]() A9T22-0012 Omron | In Stock | - | - | - | - | - | - | - | NO | THROUGH HOLE-RIGHT ANGLE | - | - | 50000 Cycle(s) | - | OMRON CORP | OMRON Corporation | A9T22-0012 | A9T | - | - | 80 °C | -20 °C | - | ROHS COMPLIANT | Obsolete | - | 5.82 | - | - | - | - | - | - | - | - | - | - | e4 | - | - | - | - | EAR99 | - | - | GOLD | 8536.50.90.65 | - | - | - | - | BAG | - | - | unknown | - | - | - | - | - | - | - | - | - | 8.4 mm | 7.5 mm | STANDARD TYPE | - | DPDT | - | 0.05 A | IP64 | - | 60 V | SOLDER | - | - | TOGGLE SWITCH | - | - | 0.05 A | - | - | - | - | 60 V | - | LATCHED | - | 3.43 N | - | - | - | - | - | - | 5.6 mm | - | - | - | - | - | ||
![]() A9T14-0023 Omron | In Stock | - | - | - | Tin | - | - | - | NO | THROUGH HOLE-RIGHT ANGLE | Bussmann / Eaton | Brass | 50000 Cycle(s) | 100 | OMRON CORP | Eaton | A9T14-0023 | A9T | - | PCB Mount | 80 °C | -20 °C | - | ROHS COMPLIANT | Obsolete | - | 5.82 | Details | EuroMag | 300 V | 14 AWG | 26 AWG | - | Bulk | - | EM3661 | - | - | - | - | - | - | EAR99 | - | 9 Position | - | 8536.50.90.40 | Terminal Blocks | - | - | 10 mm | BAG | - | - | unknown | 10 A | - | - | - | Through Hole | - | - | - | - | 8.4 mm | 5.6 mm | FLAT TYPE | - | SPDT | - | 0.05 A | IP64 | - | 60 V | SOLDER | - | - | TOGGLE SWITCH | - | Fixed Terminal Blocks | 0.05 A | - | - | - | - | 60 V | - | MOMENTARY | Spring Cage | 3.43 N | Fixed Terminal Blocks | - | Fixed Terminal Blocks | - | - | - | 7.5 mm | - | - | - | UL 94 V-0 | - | ||
![]() A9T150021 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A9T12-0013 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A9T22-0022 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A9T21-0011 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A9T21-0011-E Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A9T23-0022 Omron | In Stock | - | - | - | - | - | - | - | NO | THROUGH HOLE-RIGHT ANGLE | - | - | 50000 Cycle(s) | - | OMRON CORP | OMRON Corporation | A9T23-0022 | A9T | - | - | 80 °C | -20 °C | - | ROHS COMPLIANT | Obsolete | - | 5.82 | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 8536.50.90.40 | - | - | - | - | BAG | - | - | unknown | - | - | - | - | - | - | - | - | - | 8.4 mm | 7.5 mm | FLAT TYPE | - | DPDT | - | 0.05 A | IP64 | - | 60 V | SOLDER | - | - | TOGGLE SWITCH | - | - | 0.05 A | - | - | - | - | 60 V | - | MOMENTARY | - | 3.43 N | - | - | - | - | - | - | 5.6 mm | - | - | - | - | - | ||
![]() A9T23-0011 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 55mH | - | - | - | - | - | - | - | - | - | ± 5% | - | - | - | - | - | - | - | - | - | - | 11.5mm | 12.5mm | - | - | - | 3.6mm | - | - | - | ||
![]() A9T230013 Omron | In Stock | - | - | - | - | - | - | - | NO | THROUGH HOLE-RIGHT ANGLE | - | - | 50000 Cycle(s) | - | OMRON CORP | OMRON Corporation | A9T23-0013 | A9T | - | - | 80 °C | -20 °C | - | ROHS COMPLIANT | Obsolete | - | 5.82 | - | - | - | - | - | - | - | - | - | - | e4 | - | - | - | - | EAR99 | - | - | GOLD | 8536.50.90.40 | - | - | - | - | BAG | - | - | unknown | - | - | - | - | - | - | - | - | - | 7.5 mm | 5.6 mm | STANDARD TYPE | - | DPDT | - | 0.05 A | IP64 | - | 60 V | SOLDER | - | - | TOGGLE SWITCH | - | - | 0.05 A | - | - | - | - | 60 V | - | MOMENTARY | - | 3.43 N | - | - | - | - | - | - | 8.4 mm | - | - | - | - | - | ||
![]() A9T15-0024 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A9T24-0023 Omron | In Stock | - | - | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | Mercury United Electronics, Inc. | - | - | - | Strip | - | - | Active | - | - | - | - | - | - | -40°C ~ 85°C | - | - | QuikXO | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | - | VCTCXO | - | - | - | - | - | - | - | - | 2.5V | - | - | - | 30.72 MHz | ±1ppm | CMOS | - | Amplitude Control | Crystal | 20mA (Typ) | - | - | - | - | - | - | 18mA (Typ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±8ppm | - | - | - | - | - | - | - | - | 0.102 (2.60mm) | - | - | - | - | - | - | ||
![]() A9T22-0014 Omron | In Stock | - | - | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT | - | - | 50000 Cycle(s) | - | OMRON CORP | OMRON Corporation | A9T22-0014 | A9T | - | - | 80 °C | -20 °C | - | ROHS COMPLIANT | Obsolete | - | 5.82 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 8536.50.90.65 | - | - | - | - | BAG | - | - | unknown | - | - | - | - | - | - | - | - | - | 8.4 mm | 5.6 mm | STANDARD TYPE | - | DPDT | - | 0.05 A | IP64 | - | 60 V | SOLDER | - | - | TOGGLE SWITCH | - | - | 0.05 A | - | - | - | - | 60 V | - | LATCHED | - | 3.43 N | - | - | - | - | - | - | 7.5 mm | - | - | - | - | - |