- Applications
- Diode Element Material
- Lead Free
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Pbfree Code
- Power Line Protection
Attribute column
Manufacturer
ON Semiconductor TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | Capacitance | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Element Configuration | Power Line Protection | Voltage - Breakdown (Min) | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Halogen Free | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Number of Lines | Non-rep Peak Rev Power Dis-Max | Max Breakdown Voltage | ESD Protection | Number of Unidirectional Channels | Reverse Test Voltage | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CM1230-J2CP ON Semiconductor | 999000 | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 1 week ago) | Copper, Silver, Tin | - | Surface Mount | 4-WFBGA, WLCSP | YES | 4 | SILICON | 6V | 1 | - | 3.3V | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | e1 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | Steering (Rail to Rail) | Tin/Silver/Copper (Sn/Ag/Cu) | General Purpose | HIGH RELIABILITY | 1.2pF | - | BOTTOM | BALL | - | 960μm | - | - | CM1230 | 4 | - | - | 5.5V | Bidirectional, Unidirectional | SINGLE | 2 | 1μA | - | Yes | - | 1A 8/20μs | - | 9.8V Typ | 9.8V | - | 1A | - | - | Unidirectional | Halogen Free | - | - | - | - | - | - | - | - | - | - | - | - | 960μm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SZNUP4301MR6T1G ON Semiconductor | 3000 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | Surface Mount | SC-74, SOT-457 | YES | 6 | - | 70V | - | - | - | -40°C~85°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | Steering (Rail to Rail) | Tin (Sn) | Automotive | - | 3pF | - | - | - | - | 1.5mm | - | - | NUP4301 | 6 | - | - | 70V | - | - | - | 2.5μA | - | No | 70V | - | - | - | - | - | - | - | - | Bidirectional | Halogen Free | - | - | - | - | 1.6pF @ 1MHz | 4 | - | - | - | - | - | - | 3mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NUP4102XV6T1G ON Semiconductor | 4000 |
| Datasheet | 13 Weeks | ACTIVE, NOT REC (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | SOT-563, SOT-666 | - | 6 | SILICON | 17.8V | 8 | - | 12V | -40°C~125°C TJ | Tape & Reel (TR) | 2006 | - | e3 | yes | Not For New Designs | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | Zener | Tin (Sn) | General Purpose | LOW CAPACITANCE, LOW LEAKAGE CURRENT | - | 100W | DUAL | FLAT | 260 | 1.2mm | - | 40 | NUP4102 | 6 | - | - | 12V | Bidirectional | COMPLEX | 4 | 100nA | - | No | 13.6V | 3A 8/20μs | - | - | 25V | 12V Max | 3A | 3A | 75W | Bidirectional | - | - | - | - | - | 13pF @ 1MHz | - | - | - | - | - | - | - | 1.6mm | 1.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ESD7371HT1G ON Semiconductor | 3360 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | SC-76, SOD-323 | - | - | - | - | - | - | 5.3V | -55°C~150°C TJ | Tape & Reel (TR) | 2007 | - | - | yes | Active | 1 (Unlimited) | - | - | - | Zener | - | RF Antenna | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 7V | - | - | - | - | 5.3V Max | - | - | - | - | - | - | 1 | - | - | 0.43pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ESD5484FCT5G ON Semiconductor | 10000 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | Surface Mount | 0201 (0603 Metric) | YES | 2 | - | 6V | - | - | 5V | -55°C~150°C TJ | Tape & Reel (TR) | 2010 | - | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | - | General Purpose | - | 45pF | - | - | - | - | 300μm | - | - | - | 2 | - | 5V | 5V | Bidirectional | - | - | 100nA | Single | No | - | 7A 8/20μs | 100nA | - | 11.5V | 5V Max | 7A | 7A | 300mW | - | Halogen Free | 1mA | - | - | 5V | - | 1 | - | - | Yes | - | - | 250μm | 600μm | 300μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ESD7383NCTBG ON Semiconductor | 745 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | - | Surface Mount | 4-XFBGA, WLCSP | YES | 4 | SILICON | - | 1 | - | 3V | -40°C~85°C TJ | Tape & Reel (TR) | 2010 | - | e1 | yes | Active | 1 (Unlimited) | - | - | EAR99 | Steering (Rail to Rail) | - | USB OTG | - | 1.5pF | - | BOTTOM | BALL | - | 800μm | - | - | - | 4 | - | 3V | 5.5V | UNIDIRECTIONAL | SINGLE | - | 100nA | - | Yes | 6V | 2.5A 8/20μs | 100nA | - | 10V | 3V | 2.5A | - | 50W | Bidirectional | Halogen Free | - | - | - | 3V | - | 3 | - | - | - | - | - | 630μm | 800μm | 800μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SZESD9R3.3ST5G ON Semiconductor | 2500 | - | Datasheet | 13 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | Surface Mount | SOD-923 | YES | 2 | SILICON | - | 1 | - | 3.3V | -55°C~125°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Tin (Sn) | Automotive | LOW CAPACITANCE | 900FF | - | DUAL | FLAT | - | - | - | - | - | 2 | - | - | 3.3V | - | - | - | - | Single | No | 4.8V | 1A 8/20μs | - | - | 7.8V | 3.3V Max | 1A | - | - | Unidirectional | Halogen Free | - | - | - | - | 0.5pF @ 1MHz | - | - | - | - | 1 | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ESD11L5.0DT5G ON Semiconductor | 6831 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | Surface Mount | SOT-1123 | YES | 3 | SILICON | 5.4V | 2 | - | 5V | -55°C~125°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | Tin (Sn) | Automotive | LOW CAPACITANCE | 900FF | - | DUAL | FLAT | - | 800μm | - | - | ESD11L | 3 | - | - | 5V | BIDIRECTIONAL | - | - | 1μA | Common Anode | No | - | - | 1μA | - | - | 5V Max | - | - | 150mW | Unidirectional | Halogen Free | 1mA | - | 1 | 5V | 0.5pF @ 1MHz 0.25pF @ 1MHz | 2 | - | - | Yes | - | - | 400μm | 600μm | 800μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SRDA3.3-4DR2G ON Semiconductor | 40 |
| Datasheet | 11 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | SILICON | 5V | 1 | - | 3.3V | -55°C~150°C TJ | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Steering (Rail to Rail) | - | General Purpose | - | 15pF | 500W | DUAL | GULL WING | - | 4mm | - | - | SRDA3.3-4 | 8 | - | 3.3V | 3.3V | Unidirectional | SINGLE | 4 | 5μA | - | Yes | - | 25A 8/20μs | 5μA | - | 15V | 3.3V Max | 25A | - | 500W | - | - | 1mA | - | - | - | 8pF @ 1MHz | - | - | 5V | - | - | - | 1.5mm | 5mm | 4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() ESD5581MXT5G ON Semiconductor | 2 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | Surface Mount | 0201 (0603 Metric) | YES | - | SILICON | 6.2V | 1 | 0.25W | - | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | - | e4 | yes | Active | 1 (Unlimited) | 2 | - | - | Zener | Nickel/Palladium/Gold (Ni/Pd/Au) | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | BOTTOM | - | - | - | - | - | - | - | R-PBCC-N2 | - | - | BIDIRECTIONAL | SINGLE | - | - | - | No | 5.2V | 6A 8/20μs | - | 12V | - | 5V Max | - | - | - | - | - | - | - | 1 | 5V | 10pF @ 1MHz Max | - | - | - | - | - | 5V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SZESD9X3.3ST5G ON Semiconductor | 30000 | - | Datasheet | 13 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | SOD-923 | - | - | SILICON | - | 1 | - | 3.3V | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Tin (Sn) | Automotive | EXCELLENT CLAMPING CAPABILITY | - | - | DUAL | FLAT | - | - | - | - | - | - | R-PDSO-F2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | No | 5V | 9.8A 8/20μs | - | - | 10.4V | 3.3V Max | 9.8A | - | 102W | - | - | - | 1 | - | - | 80pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ESD7421N2T5G ON Semiconductor | 9559 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 2-XDFN | - | 2 | SILICON | 10.5V | 1 | 0.3W | 5V | -55°C~150°C TJ | Tape & Reel (TR) | 2012 | - | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Nickel/Gold/Palladium (Ni/Au/Pd) | General Purpose | EXCELLENT CLAMPING CAPABILITY, LOW CAPACITANCE | 600FF | - | BOTTOM | - | - | - | - | - | - | - | - | - | 16V | - | - | - | - | Single | No | 10.5V | 16A 100ns | - | - | 38.1V | - | 16A | - | - | Bidirectional | - | - | - | 1 | - | 0.3pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NUP4060AXV6T1G ON Semiconductor | 100 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | - | Surface Mount | SOT-563, SOT-666 | YES | 6 | SILICON | 6.2V | 4 | - | 5V | -40°C~125°C TJ | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | - | General Purpose | LOW CAPACITANCE | 10pF | 200W | DUAL | FLAT | 260 | 1.2mm | - | 40 | NUP4060A | 6 | - | 5V | 5V | - | COMPLEX | - | 500nA | - | Yes | - | - | 500nA | - | - | 5V Max | - | - | 600W | Unidirectional | Halogen Free | 5mA | - | - | 5V | - | 4 | 20W | - | - | - | - | 600μm | 1.6mm | 1.3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CM1263-02SE ON Semiconductor | 1290 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | - | Surface Mount | SOT-553 | YES | 5 | SILICON | 6V | 1 | - | 3.3V | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | e4 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | Steering (Rail to Rail) | - | General Purpose | - | 1.2pF | - | - | FLAT | - | 1.2mm | 8μA | - | CM1263 | 5 | - | 6V | 6V | Bidirectional, Unidirectional | - | 2 | 1μA | Dual | Yes | - | 1A 8/20μs | 1μA | 9.96V Typ | 9.96V | - | 1A | - | - | Unidirectional | Halogen Free | 8μA | - | - | - | - | - | - | - | - | - | - | 550μm | 1.6mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() ESD8504GMUTAG ON Semiconductor | 12 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 10-UFDFN | - | 10 | - | - | - | - | 3V | -55°C~125°C TJ | Tape & Reel (TR) | 2015 | - | - | yes | Active | 1 (Unlimited) | - | - | - | Zener | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 4V | 16A 100ns | - | - | 7V | 3V Max | 16A | - | - | - | - | - | 4 | - | - | 0.39pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SZESD9B3.3ST5G ON Semiconductor | 1 | - | Datasheet | 13 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | SOD-923 | - | - | - | - | - | - | 3.3V | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | - | - | - | Zener | - | Automotive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 5V | 2A 8/20μs | - | - | 11.5V | 3.3V Max | 2A | - | - | - | - | - | - | 1 | - | 15pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ESD8704MUTAG ON Semiconductor | 104592 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 10-UFDFN | - | 10 | SILICON | - | 4 | - | 3.3V | -55°C~125°C TJ | Tape & Reel (TR) | 2015 | - | e3 | yes | Active | 1 (Unlimited) | 10 | - | - | Zener | Tin (Sn) | General Purpose | ULTRA LOW CAPACITANCE | 500FF | - | BOTTOM | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | - | Single | No | 5V Typ | - | - | - | 6.6V | 3.3V Max | - | - | - | Unidirectional | - | - | 4 | - | - | 0.3pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ESD7124MUTBG ON Semiconductor | 29090 |
| Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 6-UFDFN Exposed Pad | - | - | - | 6.5V | - | - | 12V | -55°C~125°C TJ | Tape & Reel (TR) | 2013 | - | e3 | yes | Active | 1 (Unlimited) | - | - | - | Zener | Tin (Sn) | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BIDIRECTIONAL | - | - | - | - | No | 5.5V 13.3V | 1A 8/20μs | - | 9.5V 15V | 15V | 3.3V Max 12V Max | 1A | - | - | - | - | - | - | 4 | - | 0.35pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CM1214A-02MR ON Semiconductor | 1300 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 6 days ago) | Gold | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | SILICON | 11.3V | 2 | - | 7V | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | e4 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Zener | - | Ethernet, RF Antenna | - | 900FF | 400mW | - | GULL WING | - | 3mm | - | - | CM1214A | 8 | - | 7V | 7V | - | - | 4 | 1μA | Dual | No | - | 1A 8/20μs | 1μA | 11.3V Typ | 11.3V | - | 1A | - | 400mW | Bidirectional | Halogen Free | - | - | 2 | 7V | - | - | - | - | Yes | - | - | 950μm | 3mm | 3.1mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SESD9L5.0ST5G ON Semiconductor | 120 | - | Datasheet | 13 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | SOD-923 | - | 2 | - | - | - | - | 5V | -55°C~150°C TJ | Tape & Reel (TR) | - | - | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | Zener | - | General Purpose | - | 900FF | - | - | - | - | 600μm | - | - | - | 2 | - | - | 5V | - | - | - | 1μA | Single | No | 5.4V | 1A 8/20μs | - | - | 9.8V | 5V Max | 1A | - | - | Unidirectional | - | - | 1 | - | - | 0.5pF @ 1MHz | - | - | - | - | - | - | - | 800μm | - | - | - | ROHS3 Compliant | Lead Free |