- Applications
- Diode Element Material
- Lead Free
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Pbfree Code
- Power Line Protection
Attribute column
Manufacturer
ON Semiconductor TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Capacitance | Power Rating | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Element Configuration | Diode Type | Power Dissipation | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Test | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Halogen Free | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Frequency | Reverse Breakdown Voltage | Current - Leakage | Number of Lines | Non-rep Peak Rev Power Dis-Max | Max Breakdown Voltage | ESD Protection | Reverse Current-Max | Number of Unidirectional Channels | Voltage - Breakdown | Voltage - Clamping | Reverse Test Voltage | Min Breakdown Voltage | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SZESD7410N2T5G ON Semiconductor | 7995 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Surface Mount | 2-XDFN | YES | - | - | SILICON | - | 1 | 0.3W | - | -55°C~150°C TJ | Tape & Reel (TR) | 2016 | Automotive, AEC-Q101 | e4 | yes | Active | 1 (Unlimited) | 2 | - | - | Zener | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | Automotive | - | - | - | - | - | BOTTOM | - | - | - | - | - | - | - | - | R-PBCC-N2 | - | - | BIDIRECTIONAL | SINGLE | - | - | - | - | - | No | 10V | - | - | 16A | - | 20V Typ | - | 8V Max | - | - | - | - | - | - | - | 1 | 8V | - | 0.4pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ESD7461N2T5G ON Semiconductor | 55 | - | Datasheet | 5 Weeks | - | - | Surface Mount | Surface Mount | 2-XDFN | - | - | - | SILICON | 16.5V | 1 | 0.3W | 16V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | 2 | - | - | Zener | Nickel/Gold/Palladium (Ni/Au/Pd) | - | - | - | Automotive, RF Antenna | - | - | - | - | - | BOTTOM | - | - | - | - | - | - | - | - | R-PBCC-N2 | - | - | BIDIRECTIONAL | SINGLE | - | - | - | - | - | No | 16.5V | - | - | 16A 100ns | - | - | 39V | 16V Max | 16A | - | - | - | - | - | - | 1 | - | - | 0.3pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CM1216-06MR ON Semiconductor | 18547 | - | Datasheet | 5 Weeks | LIFETIME (Last Updated: 6 days ago) | Gold | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | - | SILICON | 6V | 1 | 0.4W | 3.3V | -40°C~125°C TJ | Tape & Reel (TR) | 2011 | - | e4 | yes | Obsolete | 1 (Unlimited) | - | Solder | EAR99 | Steering (Rail to Rail) | - | - | - | - | General Purpose | - | - | 2pF | - | - | DUAL | GULL WING | - | - | 3.1mm | 8μA | - | CM1216 | 8 | - | 3.3V | - | Bidirectional | SINGLE | - | 1μA | - | - | - | Yes | - | - | - | 1A 8/20μs | 1μA | 9V Typ | 9V | - | 1A | - | 400mW | Unidirectional | Halogen Free | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | 950μm | 3.1mm | 3.1mm | No | - | RoHS Compliant | Lead Free | ||
![]() ESD8472MUT3G ON Semiconductor | 10000 |
| Datasheet | 4 Weeks | - | - | - | Surface Mount | 0201 (0603 Metric) | - | - | - | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | - | - | - | Active | 1 (Unlimited) | - | - | - | Zener | - | - | - | - | RF Antenna | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 7V | - | - | 3A 8/20μs | - | 20V | - | 5.3V Max | - | - | - | - | - | - | - | 1 | - | - | 0.2pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P6KE13A ON Semiconductor | 880000 | - | Datasheet | - | - | - | Through Hole | - | DO-15 | - | 2 | 300mg | - | - | 1 | 600W | 11.1V | - | - | 2009 | - | - | - | - | - | - | Axial | - | - | - | 150°C | -55°C | Zener | - | - | - | 1.6pF | 600W | 13V | - | - | - | - | - | - | - | - | - | - | 11.1V | - | Unidirectional | - | 1 | - | Single | - | 5W | No | 12.4V | - | 1mA | - | 5μA | - | - | - | 33A | 33A | 600W | Unidirectional | - | - | - | - | - | - | - | 12.4V | 5μA | - | - | 13.7V | - | - | 1 | 12.4V | 18.2V | - | - | 3.56mm | 6.35mm | 6.35mm | 6.35mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() SZMMBZ16VALT1G ON Semiconductor | 2670 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 6 days ago) | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | SILICON | 16V | 2 | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | Zener | Tin (Sn) | - | - | - | Automotive | - | 8541.10.00.50 | - | - | - | DUAL | GULL WING | - | - | - | - | - | - | - | R-PDSO-G3 | - | - | UNIDIRECTIONAL | - | - | - | - | - | - | No | 15.2V | - | - | 1.7A | - | 23V | - | 13V | - | - | - | - | - | - | 2 | - | 13V | - | - | - | - | - | 40W | - | - | 0.05μA | - | - | - | 13V | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NUP46V8P5T5G ON Semiconductor | 5800 | - | Datasheet | 4 Weeks | LAST SHIPMENTS (Last Updated: 1 day ago) | - | - | Surface Mount | SOT-953 | YES | 5 | - | SILICON | 6.47V | 4 | - | 4.3V | -55°C~150°C TJ | Tape & Reel (TR) | 2002 | Automotive, AEC-Q101 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | Zener | Tin (Sn) | - | - | - | Automotive | LOW LEAKAGE CURRENT | - | 15pF | - | - | DUAL | FLAT | 260 | - | 800μm | - | 40 | NUP46V8 | 5 | - | 4.3V | 4.3V | - | - | - | 1μA | Common Anode | - | - | No | - | - | - | - | 1μA | - | - | - | - | - | 10W | Unidirectional | Halogen Free | 1mA | - | - | - | - | 12pF @ 1MHz | 6.47V | - | - | 20W | 7.14V | Yes | - | - | - | - | - | - | - | 400μm | 1mm | 850μm | - | - | RoHS Compliant | Lead Free | ||
![]() ESD7351P2T5G ON Semiconductor | 12 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | SOD-923 | - | 2 | - | - | - | - | - | 3.3V | -55°C~150°C TJ | Tape & Reel (TR) | 2007 | - | - | yes | Active | 1 (Unlimited) | - | - | - | Zener | - | - | - | - | RF Antenna | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 5V | - | - | - | - | - | - | 3.3V Max | - | - | - | - | - | - | 1 | - | - | - | 0.43pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ESD7484NCTAG ON Semiconductor | In Stock | - | Datasheet | 16 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Surface Mount | 10-UFBGA, WLCSP | YES | 10 | - | - | - | - | - | 3V | - | Tape & Reel (TR) | 2011 | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | Steering (Rail to Rail) | - | 125°C | -55°C | - | General Purpose | - | - | 1.75pF | - | - | BOTTOM | BALL | - | 1 | 1.1mm | - | - | - | 10 | - | - | - | - | - | - | 100nA | - | - | - | Yes | 6V | 70W | - | - | 100nA | - | - | 3V Max | - | - | 70W | Bidirectional | Halogen Free | - | - | - | - | - | 1.6pF @ 1MHz | - | - | 4 | - | - | - | - | - | - | - | - | - | - | 630μm | 1.6mm | 1.1mm | No | - | RoHS Compliant | Lead Free | ||
![]() SZMMBZ33VALT3G ON Semiconductor | 90000 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | - | - | 31.35V | - | - | 26V | -55°C~150°C TJ | Tape & Reel (TR) | 2007 | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | Tin (Sn) | - | - | - | Automotive | - | - | - | - | - | - | - | - | - | 1.3mm | - | - | MMBZ*V | 3 | - | 26V | 26V | BIDIRECTIONAL | - | - | 50nA | - | - | - | No | - | - | - | - | - | 46V | 46V | - | 870mA | 870mA | 40W | Unidirectional | - | - | 2 | 1 | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | 2.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 1SMB18AT3 ON Semiconductor | 1823 | - | Datasheet | - | - | - | - | - | SMB | YES | 2 | - | SILICON | 20V | 1 | 0.55W | 18V | - | Cut Tape (CT) | 2000 | - | e0 | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | 150°C | -65°C | Zener | - | EXCELLENT CLAMPING CAPABILITY, LOW IMPEDANCE, HIGH RELIABILITY, UL RECOGNIZED | - | - | 600W | 18V | DUAL | C BEND | 240 | - | - | - | 30 | 1SMB | 2 | - | 18V | - | - | SINGLE | - | 5μA | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | - | - | - | - | 5μA | - | 29.2V | - | 20.5A | 20.5A | 600W | Unidirectional | - | 1mA | - | - | - | - | - | 20V | - | - | - | - | - | - | 1 | - | - | - | 20V | - | 2.41mm | 4.57mm | 3.81mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SZSMS24T1G ON Semiconductor | 5800 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 19 hours ago) | - | Surface Mount | Surface Mount | SC-74, SOT-457 | - | - | - | SILICON | - | 4 | 0.225W | 24V | -55°C~150°C TJ | Tape & Reel (TR) | 1997 | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 6 | - | - | Zener | Tin (Sn) | - | - | - | Automotive | - | - | - | - | - | DUAL | GULL WING | 260 | - | - | - | 10 | - | - | R-PDSO-G6 | - | - | UNIDIRECTIONAL | - | - | - | - | - | - | No | 26.7V | - | - | 8A 8/20μs | - | - | 44V | 24V | 8A | - | 350W | - | - | - | 4 | - | - | - | 75pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CM1233-08DE ON Semiconductor | 34972 | - | Datasheet | 4 Weeks | LAST SHIPMENTS (Last Updated: 2 days ago) | Tin | - | Surface Mount | 16-WDFN Exposed Pad | YES | 16 | - | SILICON | 6V | 2 | - | 5.5V | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | e3 | yes | Obsolete | 1 (Unlimited) | 16 | SMD/SMT | EAR99 | Steering (Rail to Rail) | - | - | - | - | General Purpose | LOW CAPACITANCE | - | - | - | - | DUAL | - | - | - | 4mm | 3.2A | - | CM1233 | 16 | - | 5.5V | 5.5V | Bidirectional | COMPLEX | 8 | 1μA | - | - | - | Yes | - | - | - | 1A 8/20μs | 1μA | 10V Typ | 10V | 5.5V Max | 1A | - | - | Unidirectional | Halogen Free | 100mA | 4 | - | - | MO-229C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 750μm | 6mm | 4mm | No | - | RoHS Compliant | Lead Free | ||
![]() ESD7410N2T5G ON Semiconductor | 46 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Surface Mount | 2-XDFN | YES | - | - | SILICON | - | 1 | 0.3W | - | -55°C~150°C TJ | Tape & Reel (TR) | 2016 | - | e4 | yes | Active | 1 (Unlimited) | 2 | - | - | Zener | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | RF Antenna | - | - | - | - | - | BOTTOM | - | - | - | - | - | - | - | - | R-PBCC-N2 | - | - | BIDIRECTIONAL | SINGLE | - | - | - | - | - | No | 10V | - | - | - | - | 20V Typ | - | 8V Max | - | - | - | - | - | - | - | 1 | 8V | - | 0.4pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SZMMBZ15VALT3G ON Semiconductor | 8918 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 6 days ago) | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | - | - | 15V | - | - | 12V | -55°C~150°C TJ | Tape & Reel (TR) | 2007 | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | Zener | Tin (Sn) | - | - | - | Automotive | - | - | - | - | - | - | - | - | - | 1.3mm | - | - | MMBZ*V | 3 | - | - | 12V | BIDIRECTIONAL | - | - | 50nA | Common Anode | - | - | No | 14.25V | 40W | - | - | 50nA | - | 21V | - | 1.9A | - | 40W | Unidirectional | - | 1mA | 2 | 1 | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | 1.01mm | 2.9mm | 1.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ESD8101FCT5G ON Semiconductor | 20535121 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 01005 (0402 Metric) | - | 2 | - | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2007 | - | - | yes | Active | 1 (Unlimited) | - | - | - | Zener | - | - | - | - | General Purpose | - | - | 400FF | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | - | Single | - | - | No | 5.5V | - | - | 16A | - | - | 10V | 3.3V Max | - | - | - | Bidirectional | - | - | - | 1 | - | - | 0.2pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SZMMBZ15VDLT3G ON Semiconductor | 30000 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 6 days ago) | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | - | SILICON | 14.3V | 2 | - | 12.8V | -55°C~150°C TJ | Tape & Reel (TR) | 2007 | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | Zener | Tin (Sn) | - | - | - | Automotive | - | - | - | - | - | DUAL | GULL WING | - | - | - | - | - | MMBZ*V | 3 | - | 12.8V | 12.8V | Unidirectional | - | - | - | - | - | - | No | - | - | - | - | - | 21.2V | 21.2V | - | 1.9A | 1.9A | 40W | Bidirectional | - | - | 2 | 1 | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ESD8351P2T5G ON Semiconductor | 30 |
| Datasheet | 13 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | SOD-923 | - | 2 | - | SILICON | 7V | 1 | - | 3.3V | -55°C~125°C TJ | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Tin (Sn) | - | - | - | General Purpose | ULTRA LOW CAPACITANCE | - | 550FF | - | - | DUAL | FLAT | - | - | - | - | - | - | 2 | - | - | 3.3V | - | - | - | - | Single | - | - | No | 5.5V | - | - | 5A 8/20μs | - | - | 11.2V | 3.3V Max | 5A | - | - | Unidirectional | - | - | 1 | - | - | - | 0.37pF @ 1MHz | - | - | - | - | - | - | 0.5μA | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SZMMBZ6V8ALT3G ON Semiconductor | 132800 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | - | SILICON | 6.8V | 2 | - | 4.5V | -55°C~150°C TJ | Tape & Reel (TR) | 2007 | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | Zener | Tin (Sn) | - | - | - | Automotive | - | - | - | - | - | DUAL | GULL WING | - | - | 1.3mm | - | - | MMBZ*A | 3 | - | - | 4.5V | - | - | - | 500nA | Common Anode | - | - | No | 6.46V | 24W | - | - | 500nA | - | 9.6V | - | 2.5A | - | 24W | Unidirectional | - | 1mA | 2 | 1 | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | 1.01mm | 2.9mm | 1.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SZMMQA6V2T1G ON Semiconductor | 66000 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | SC-74, SOT-457 | YES | 6 | - | SILICON | 5.89V | 4 | 0.225W | 4V | -55°C~150°C TJ | Tape & Reel (TR) | 2012 | Automotive, AEC-Q101, MMQA | e3 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | Zener | Tin (Sn) | - | - | - | Automotive | - | - | - | - | - | DUAL | GULL WING | - | - | - | - | - | MMQA | 6 | - | 4V | 4V | - | - | - | - | - | - | - | No | - | - | - | 2.66A 8/20μs | - | 9V | 9V | - | 2.66A | 2.66A | 150W | Unidirectional | Halogen Free | - | - | - | 4V | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free |