- Applications
- Diode Element Material
- Lead Free
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Pbfree Code
- Power Line Protection
Attribute column
Manufacturer
ON Semiconductor TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Capacitance | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Element Configuration | Diode Type | Power Dissipation | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Halogen Free | Test Current | Reference Voltage | Unidirectional Channels | Zener Voltage | Voltage Tol-Max | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Working Test Current | Capacitance @ Frequency | Reverse Breakdown Voltage | Non-rep Peak Rev Power Dis-Max | Max Breakdown Voltage | ESD Protection | Number of Unidirectional Channels | Zener Current | Dynamic Impedance-Max | Reverse Test Voltage | Min Breakdown Voltage | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PACDN004SR ON Semiconductor | 8200 | - | Datasheet | 6 Weeks | CONSULT SALES OFFICE (Last Updated: 2 days ago) | Tin | - | Surface Mount | TO-253-4, TO-253AA | YES | 4 | - | SILICON | 6V | 4 | - | 5.5V | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | Automotive, AEC-Q101 | e3 | yes | Obsolete | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | Steering (Rail to Rail) | - | - | - | - | Automotive | LOW CAPACITANCE | - | 5pF | - | - | - | - | GULL WING | 260 | 1.4mm | - | 20 | PACDN004 | 4 | - | 5.5V | - | Bidirectional | - | 2 | 1μA | Dual | - | - | No | - | - | - | 1μA | - | 13V | 5.5V Max | 1kA | - | 225mW | Unidirectional | Halogen Free | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | 1.07mm | 3.04mm | 1.4mm | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() 1SMB12AT3 ON Semiconductor | 1 | - | Datasheet | - | - | Lead, Tin | - | - | SMB | YES | 2 | - | SILICON | 13.3V | 1 | 0.55W | 12V | - | - | Cut Tape (CT) | 2007 | - | e0 | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | 150°C | -65°C | Zener | - | EXCELLENT CLAMPING CAPABILITY, LOW IMPEDANCE, HIGH RELIABILITY, UL RECOGNIZED | - | 1.245nF | 600W | 12V | - | DUAL | C BEND | 240 | 3.56mm | - | 30 | 1SMB | 2 | - | 12V | 12V | - | - | - | 5μA | Single | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | - | - | - | - | - | 19.9V | - | 30.2A | 30.2A | 600W | Unidirectional | - | 1mA | - | - | - | - | - | - | - | - | 13.3V | - | - | Yes | 1 | - | - | - | 13.3V | - | 4.32mm | 3.81mm | 2.41mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ESDM3051N2T5G ON Semiconductor | 5119 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 6 days ago) | - | - | Surface Mount | 0402 (1006 Metric) | YES | 2 | - | SILICON | 6.05V | 1 | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | - | e4 | yes | Active | 1 (Unlimited) | 2 | - | - | Zener | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | USB | EXCELLENT CLAMPING CAPABILITY, LOW CAPACITANCE | - | - | - | - | - | BOTTOM | - | - | - | - | - | - | - | - | - | - | BIDIRECTIONAL | SINGLE | - | - | - | - | - | No | 5.1V | - | 8A | - | 8.2V | - | 5V Max | - | - | - | - | - | - | - | - | - | - | 1 | 5V | - | 21pF @ 1MHz Max | - | - | - | - | - | - | - | 5V | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SZESD7951ST5G ON Semiconductor | In Stock | - | Datasheet | 13 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | SOD-923 | - | - | - | - | - | - | - | 5V | - | -55°C~125°C TJ | Tape & Reel (TR) | 2011 | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | - | - | - | Zener | - | - | - | - | Automotive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 6V Typ | - | 3A 8/20μs | - | - | 12V | 5V Max | 3A | - | - | - | - | - | - | - | - | - | 1 | - | - | 0.25pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() S2ZMMBZ15VDLT1G ON Semiconductor | 46 | - | Datasheet | 4 Weeks | - | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2016 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MMBZ*V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ESD5581N2T5G ON Semiconductor | 48000 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 6 days ago) | - | - | Surface Mount | 2-XDFN | YES | - | - | SILICON | 6.2V | 1 | 0.25W | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | - | e4 | yes | Active | 1 (Unlimited) | 2 | - | - | Zener | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | - | - | - | BOTTOM | - | - | - | - | - | - | - | R-PBCC-N2 | - | - | BIDIRECTIONAL | SINGLE | - | - | - | - | - | No | 5.2V | - | 6A 8/20μs | - | 12V | - | 5V Max | - | - | - | - | - | - | - | - | - | - | 1 | 5V | - | 10pF @ 1MHz Max | - | - | - | - | - | - | - | 5V | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NZL7V5AXV3T1 ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | Surface Mount | SC-89, SOT-490 | YES | 3 | - | SILICON | 7.5V | 2 | - | 5V | - | -55°C~150°C TJ | Tape & Reel (TR) | 2007 | - | e3 | - | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | Zener | Tin (Sn) | - | - | - | General Purpose | - | 8541.10.00.50 | - | 240mW | 7.5V | - | DUAL | FLAT | 260 | 850μm | - | 40 | NZL*AXV3 | 3 | - | - | 5V | - | - | - | 1μA | - | - | - | No | 7.12V | - | 13.5A 8/20μs | - | - | 8.8V | - | 13.5A | - | 75W | Unidirectional | - | - | 7.5V | - | - | 5% | - | 5V | 5mA | - | - | - | - | - | 2 | - | 15Ohm | - | - | - | 1.6mm | 850μm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ESDM3051MXT5G ON Semiconductor | 13 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | 0201 (0603 Metric) | YES | 2 | - | SILICON | 6.05V | 1 | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | - | e4 | yes | Active | 1 (Unlimited) | 2 | - | - | Zener | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | USB | EXCELLENT CLAMPING CAPABILITY, LOW CAPACITANCE | - | - | - | - | - | BOTTOM | - | - | - | - | - | - | - | - | - | - | BIDIRECTIONAL | SINGLE | - | - | - | - | - | No | 5.1V | - | 9.9A 8/20μs | - | 7.5V Typ | - | 5V Max | - | - | - | - | - | - | - | - | - | - | 1 | 5V | - | 21pF @ 1MHz Max | - | - | - | - | - | - | - | 5V | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1.5KE20A ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | DO-201AD, Axial | - | 2 | Axial | - | 19V | 1 | - | 17.1V | - | -65°C~175°C TJ | Bulk | - | Mosorb™ | - | - | Obsolete | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -65°C | Zener | General Purpose | - | - | - | 1.5kW | 20V | 5W | - | - | - | - | - | - | 1.5KE | - | - | 17.1V | - | Unidirectional | - | 1 | 5μA | - | - | 5W | No | 19V | 1500W 1.5kW | 54A | - | 27.7V | 27.7V | 17.1V | 54.2A | 54A | 1.5kW | - | - | 1mA | - | 1 | - | - | - | - | - | - | 19V | - | 21V | - | 1 | - | - | - | - | - | - | - | - | - | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() SZMMBZ4252T1G ON Semiconductor | 30000 | - | Datasheet | 20 Weeks | ACTIVE (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2007 | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | - | - | - | Zener | - | - | - | - | Automotive | - | - | - | - | - | - | - | - | - | 1.3mm | - | - | - | 3 | - | - | 27V | - | - | - | - | - | - | - | No | 25.65V | 40W | - | - | 40V | - | 22V | - | - | - | Bidirectional | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.9mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SZMMBZ27VAWT1G ON Semiconductor | 53000 |
| Datasheet | 16 Weeks | ACTIVE (Last Updated: 6 days ago) | - | - | Surface Mount | SC-70, SOT-323 | YES | 3 | - | SILICON | 27V | 2 | - | 22V | - | -55°C~150°C TJ | Tape & Reel (TR) | 2012 | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | Zener | Tin (Sn) | - | - | - | Automotive | - | - | - | - | - | 40W | DUAL | GULL WING | - | - | - | - | MMBZ*V | 3 | - | - | 22V | - | - | - | - | Common Anode | - | 200mW | No | 25.65V | - | - | 50nA | - | 40V | - | 1A | - | 40W | Unidirectional | - | 1mA | - | 2 | 27V | - | 1 | - | - | - | - | - | - | - | - | 1mA | - | - | - | 900μm | 2.2mm | 1.35mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ESDM3031MXT5G ON Semiconductor | 15043 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | 0201 (0603 Metric) | - | - | - | - | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2017 | - | - | yes | Active | 1 (Unlimited) | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 4.4V | - | 11A 8/20μs | - | 8V | - | 3.3V Max | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 20pF @ 1MHz Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1SMB54CAT3 ON Semiconductor | 5000 | - | Datasheet | - | - | - | - | Surface Mount | DO-214AA, SMB | YES | 2 | - | SILICON | 60V | 1 | 0.55W | 54V | - | -65°C~150°C TJ | Tape & Reel (TR) | 2005 | - | e0 | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, LOW IMPEDANCE, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | - | - | DUAL | C BEND | 240 | - | - | 30 | 1SMB | 2 | - | 54V | - | - | SINGLE | 1 | 5μA | - | - | - | No | - | - | - | - | 87.1V | 87.1V | - | 6.9A | 6.9A | 600W | Bidirectional | - | 1mA | - | - | - | - | 1 | - | - | 170pF @ 1MHz | 60V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CM1230-04CP ON Semiconductor | 52500 | - | Datasheet | - | OBSOLETE (Last Updated: 1 week ago) | Copper, Silver, Tin | - | Surface Mount | 6-WFBGA, WLCSP | YES | 6 | - | SILICON | - | 1 | - | 3.3V | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | e1 | yes | Obsolete | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | Steering (Rail to Rail) | TIN SILVER COPPER | - | - | - | General Purpose | HIGH RELIABILITY | - | 1.2pF | - | - | - | BOTTOM | BALL | - | 960μm | 8μA | - | CM1230 | 6 | - | 3.3V | - | - | SINGLE | 4 | 1μA | - | - | - | Yes | 6V | - | 1A 8/20μs | - | 9.8V Typ | 9.8V | - | 1A | - | - | Unidirectional | Halogen Free | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.46mm | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() SZMMBZ39VCLT1G ON Semiconductor | 3609 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | SILICON | 37.05V | 2 | - | - | Automotive grade | -55°C~150°C TJ | Tape & Reel (TR) | 2007 | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 3 | - | - | Zener | Tin (Sn) | - | - | - | Automotive | - | - | - | - | - | - | DUAL | GULL WING | - | - | - | - | - | - | R-PDSO-G3 | - | - | UNIDIRECTIONAL | - | - | - | - | - | - | No | - | - | 760mA | - | 55V | - | 31.2V | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | 40W | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ESD5Z12T5G ON Semiconductor | 24000 | - | Datasheet | 15 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | SC-79, SOD-523 | - | - | - | SILICON | - | 1 | 0.5W | 12V | - | -55°C~150°C TJ | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | - | - | - | DUAL | FLAT | - | - | - | - | - | - | R-PDSO-F2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | No | 14.1V | - | 9.6A 8/20μs | - | - | 25V | 12V Max | 9.6A | - | 240W | - | - | - | - | 1 | - | - | - | - | - | 55pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ESD5481MUT3G ON Semiconductor | 21000 |
| Datasheet | 5 Weeks | - | - | - | Surface Mount | 0201 (0603 Metric) | - | - | - | - | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 5.7V | - | 2A 8/20μs | - | 15V | - | 5V Max | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 12pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SZSMF12CT1G ON Semiconductor | 3000 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | SC-88/SC70-6/SOT-363 | - | 13.3V | - | - | 12V | - | -40°C~125°C TJ | Tape & Reel (TR) | 2005 | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | - | - | - | Zener | - | 125°C | -40°C | - | Automotive | - | - | - | - | - | 100W | - | - | - | 1.25mm | - | - | SMF*C | - | - | - | 12V | Unidirectional | - | - | 100nA | - | - | - | No | 13.3V | 100W | 6A 8/20μs | - | 23V | 23V | 12V Max | - | - | - | Unidirectional | - | - | - | 5 | - | - | - | - | - | 40pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | 2mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SZMA3075WALT1G ON Semiconductor | 43500 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | - | - | - | 6.5V | - | -55°C~150°C TJ | Tape & Reel (TR) | 2005 | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | - | - | - | Zener | - | - | - | - | Automotive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 7.2V | - | - | - | - | - | 6.5V | - | - | 15W | - | - | - | - | 2 | - | - | - | - | - | 80pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 1SMC18AT3 ON Semiconductor | 125000 | - | Datasheet | - | - | - | - | Surface Mount | DO-214AB, SMC | YES | 2 | - | SILICON | 20V | 1 | 0.75W | 18V | - | -65°C~150°C TJ | Tape & Reel (TR) | 2001 | - | e0 | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | UL RECOGNIZED, HIGH RELIABILITY | - | - | 1.5kW | 18V | - | DUAL | C BEND | 240 | - | - | 30 | 1SMC | 2 | - | 18V | - | - | SINGLE | - | - | - | - | - | No | - | 1500W 1.5kW | - | 5μA | 29.2V | 29.2V | - | 51.4A | 51.4A | 1.5kW | Unidirectional | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 2.41mm | 7.11mm | 6.1mm | - | - | - | Non-RoHS Compliant | Contains Lead |