- Applications
- Diode Element Material
- Lead Free
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Pbfree Code
- Power Line Protection
Attribute column
Manufacturer
ON Semiconductor TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Capacitance | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Element Configuration | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Halogen Free | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Reverse Breakdown Voltage | Number of Lines | ESD Protection | Reverse Current-Max | Number of Unidirectional Channels | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SZESD8351P2T5G ON Semiconductor | 3130 | - | Datasheet | 13 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | SOD-923 | - | 2 | - | - | SILICON | 7V | 1 | - | 3.3V | -55°C~125°C TJ | Tape & Reel (TR) | 2007 | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Tin (Sn) | - | - | - | Automotive | ULTRA LOW CAPACITANCE | - | 550FF | - | - | - | DUAL | FLAT | - | - | - | - | - | - | - | - | 3.3V | - | - | - | - | Single | - | No | 5.5V | - | 5A 8/20μs | - | - | 11.2V | 3.3V Max | 5A | - | - | Unidirectional | - | - | 1 | - | - | 0.37pF @ 1MHz | - | - | - | 0.5μA | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SZMMBZ15VDLT1G ON Semiconductor | 9000 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 6 days ago) | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | - | - | SILICON | 14.3V | 2 | - | 12.8V | -55°C~150°C TJ | Tape & Reel (TR) | 2007 | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | Zener | Tin (Sn) | - | - | - | Automotive | - | - | - | - | - | - | DUAL | GULL WING | - | 1.3mm | - | - | MMBZ*V | 3 | - | 12.8V | 12.8V | Unidirectional | - | - | 100nA | Common Cathode | - | No | - | - | - | 100nA | 21.2V | 21.2V | - | 1.9A | 1.9A | 40W | Bidirectional | - | 1mA | 2 | 1 | - | - | - | - | Yes | - | 2 | - | 1.01mm | 2.9mm | 1.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 1SMA22CAT3G ON Semiconductor | 89000 | - | Datasheet | - | - | Tin | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | - | - | SILICON | 24.4V | 1 | 0.5W | 22V | -65°C~150°C TJ | Tape & Reel (TR) | - | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | DUAL | C BEND | 260 | - | - | 40 | - | 2 | - | 22V | - | - | - | 1 | 2.5μA | Single | - | No | - | - | - | 2.5μA | 38.9V | 35.5V | - | 11.3A | 11.3A | 400W | Bidirectional | - | 1mA | - | - | - | 260pF @ 1MHz | 24.4V | - | Yes | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MR2535L ON Semiconductor | 68500 | - | Datasheet | - | OBSOLETE (Last Updated: 3 days ago) | - | Through Hole | Through Hole | Button, Axial | - | 2 | - | - | SILICON | 24V | 1 | - | 20V | -65°C~175°C TJ | Bulk | 2006 | - | e0 | no | Obsolete | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | DESIGNED FOR OVERVOLTAGE TRANSIENT SUPPRESSION | - | - | - | - | - | - | WIRE | 240 | - | - | 30 | MR2535L | 2 | - | 20V | - | Unidirectional | SINGLE | - | 200nA | - | ISOLATED | No | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | - | - | 24V | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() NUP2115LT3G ON Semiconductor | 49266 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | - | - | SILICON | 29.1V | 2 | - | 24V | -55°C~150°C TJ | Tape & Reel (TR) | 2013 | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | Zener | Tin (Sn) | - | - | - | Automotive | - | 8541.10.00.50 | 10pF | - | - | - | - | GULL WING | - | 1.3mm | - | - | - | 3 | - | - | 24V | - | - | - | 100nA | Dual | - | No | 26.2V | - | 3A 8/20μs | - | - | 50V | 24V Min | 3A | - | 200W | Bidirectional | Halogen Free | - | - | - | - | 10pF @ 1MHz | - | 2 | - | - | - | - | - | 2.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SZESD5Z2.5T1G ON Semiconductor | 45000 |
| Datasheet | 15 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | Surface Mount | SC-79, SOD-523 | YES | 2 | - | - | SILICON | - | 1 | 0.5W | - | -55°C~150°C TJ | Tape & Reel (TR) | - | ESD5Z | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | Automotive | EXCELLENT CLAMPING CAPABILITY | - | - | - | - | - | DUAL | FLAT | - | - | - | - | - | - | - | - | - | - | SINGLE | - | - | - | - | No | 4V | 120W | 11A 8/20μs | - | 10.9V | - | 2.5V | - | - | - | Unidirectional | - | - | 1 | - | - | 145pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ESD5381MUT5G ON Semiconductor | 900000 |
| Datasheet | 26 Weeks | LAST SHIPMENTS (Last Updated: 1 day ago) | - | - | Surface Mount | 0201 (0603 Metric) | YES | 2 | - | - | SILICON | 6.1V | 1 | - | 3V | -55°C~150°C TJ | Tape & Reel (TR) | 2012 | - | e4 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, LOW CAPACITANCE | - | 13pF | - | - | 300mW | BOTTOM | - | - | - | - | - | - | 2 | - | 3V | 3V | - | - | - | - | Single | - | No | 6.1V | - | 1A 8/20μs | 100nA | - | 10.5V | 3V Max | 1A | - | 300mW | Unidirectional | - | 1mA | - | - | 3V | - | - | - | Yes | - | 1 | - | 280μm | 660μm | 360μm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() 1.5SMC27AT3 ON Semiconductor | 10000 | - | Datasheet | - | - | - | - | Surface Mount | DO-214AB, SMC | YES | 2 | - | - | SILICON | 25.7V | 1 | 0.75W | 23.1V | -65°C~150°C TJ | Tape & Reel (TR) | - | - | e0 | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | - | - | - | General Purpose | UL RECOGNIZED, HIGH RELIABILITY | - | - | 1.5kW | 27V | - | DUAL | C BEND | 240 | - | 40A | 30 | 1.5SMC | 2 | - | 23.1V | - | Unidirectional | SINGLE | - | - | - | - | No | - | 1500W 1.5kW | - | - | 37.5V | 37.5V | - | - | 40A | 1.5kW | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 2.41mm | 7.11mm | 6.1mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SMF18AT1 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | SOD-123F | - | - | - | - | SILICON | 20V | 1 | 0.385W | 18V | -55°C~150°C TJ | Tape & Reel (TR) | 2004 | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | Tin (Sn) | - | - | - | General Purpose | LOW IMPEDENCE, EXCELLENT CLAMPING CAPABILITY | - | - | 200W | 18V | - | DUAL | FLAT | 260 | - | - | 40 | SMF*A | 2 | R-PDSO-F2 | 18V | - | Unidirectional | SINGLE | - | - | - | - | No | - | - | - | - | 29.2V | 29.2V | - | 6.8A | 6.8A | 200W | - | - | - | 1 | - | - | - | - | - | - | - | 1 | - | 1mm | 2.9mm | 1.8mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() NSP4201MR6T1G ON Semiconductor | 236600 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | - | - | - | - | - | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2017 | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | - | - | - | Steering (Rail to Rail) | Tin (Sn) | - | - | - | Automotive, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 6V | - | - | - | 12V | - | 5V Max | - | - | - | - | - | - | 4 | - | - | 3pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() LC03-6R2 ON Semiconductor | 2500 | - | Datasheet | - | OBSOLETE (Last Updated: 1 week ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | SILICON | 6.8V | 1 | - | 5V | -55°C~150°C TJ | Tape & Reel (TR) | 2006 | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Steering (Rail to Rail) | - | - | - | - | General Purpose | LOW CAPACITANCE | - | 25pF | 2kW | 6.8V | - | - | GULL WING | 240 | 4mm | - | 30 | LC03 | 8 | - | 5V | - | Unidirectional | - | 2 | 20μA | Dual | - | No | - | 2000W 2kW | 100A 8/20μs | - | - | 20V | - | 100A | 100A | 2kW | - | - | - | - | - | - | 16pF @ 1MHz | - | - | - | - | - | - | - | 5mm | 4mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SL15T1 ON Semiconductor | 3349 | - | Datasheet | - | - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | - | - | SILICON | 16.7V | 1 | 0.225W | 15V | -55°C~150°C TJ | Tape & Reel (TR) | 2002 | Automotive, AEC-Q101 | e0 | no | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | Automotive | - | - | 5pF | 300W | 15V | - | DUAL | GULL WING | 240 | - | - | 30 | SL15 | 3 | - | 15V | - | Unidirectional | SINGLE | - | - | - | - | No | - | - | 5A 8/20μs | - | - | 30V | - | 5A | 10A | 300W | Unidirectional | - | - | - | - | - | 3.5pF @ 1MHz | - | - | - | - | 1 | - | 1.26mm | 3.04mm | 1.4mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() NSPM2052MUT5G ON Semiconductor | 30 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Surface Mount | 3-UDFN | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2017 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SMF24AT1 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | SOD-123F | - | - | - | - | SILICON | 26.7V | 1 | 0.385W | 24V | -55°C~150°C TJ | Tape & Reel (TR) | 2004 | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | Tin (Sn) | - | - | - | General Purpose | LOW IMPEDENCE, EXCELLENT CLAMPING CAPABILITY | - | - | 200W | 24V | - | DUAL | FLAT | 260 | - | - | 40 | SMF*A | 2 | R-PDSO-F2 | 24V | - | Unidirectional | SINGLE | - | - | - | - | No | - | - | - | - | 38.9V | 38.9V | - | 5.1A | 5.1A | 200W | - | - | - | 1 | - | - | - | - | - | - | - | 1 | - | 1mm | 2.9mm | 1.8mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ESD8351MUT5G ON Semiconductor | 21582 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | 2 | - | - | SILICON | 7V | 1 | - | 3.3V | -55°C~125°C TJ | Tape & Reel (TR) | 2014 | - | e4 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | General Purpose | ULTRA LOW CAPACITANCE | - | 550FF | - | - | - | BOTTOM | - | 260 | - | - | 30 | - | 2 | - | - | 3.3V | - | - | - | - | Single | - | No | 5.5V | - | 5A 8/20μs | - | - | 11.2V | 3.3V Max | 5A | - | - | Unidirectional | - | - | 1 | - | - | 0.37pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ESDM3551MXT5G ON Semiconductor | 24844 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 6 days ago) | - | - | Surface Mount | 0201 (0603 Metric) | - | - | - | - | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | - | e4 | yes | Active | 1 (Unlimited) | - | - | - | Zener | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | USB | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | 5.6V | - | 8A | - | 8.2V | - | 5.5V Max | - | - | - | - | - | - | - | 1 | - | 21pF @ 1MHz Max | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1.5SMC24AT3 ON Semiconductor | 125000 | - | Datasheet | - | - | - | - | Surface Mount | DO-214AB, SMC | YES | 2 | - | - | SILICON | 22.8V | 1 | 0.75W | 20.5V | -65°C~150°C TJ | Tape & Reel (TR) | - | - | e0 | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | - | - | - | General Purpose | UL RECOGNIZED, HIGH RELIABILITY | - | - | 1.5kW | 24V | - | DUAL | C BEND | 240 | - | - | 30 | 1.5SMC | 2 | - | 20.5V | - | - | SINGLE | - | - | - | - | No | - | 1500W 1.5kW | - | - | 33.2V | 33.2V | - | - | 45A | 1.5kW | Unidirectional | - | - | 1 | - | - | - | - | - | - | - | 1 | - | 2.41mm | 7.11mm | 6.1mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MR2835SKG ON Semiconductor | 6500 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | Top Can | - | 2 | - | - | SILICON | 24V | 1 | - | 23V | -40°C~150°C TJ | Tape & Reel (TR) | 2006 | - | e3 | yes | Obsolete | 1 (Unlimited) | 1 | SMD/SMT | EAR99 | Zener | Tin (Sn) | - | - | - | General Purpose | - | - | - | - | 23V | - | UNSPECIFIED | GULL WING | 260 | - | - | 40 | MR2835 | 2 | - | 20V | - | Unidirectional | SINGLE | - | 5μA | - | CATHODE | No | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | - | - | 24V | - | - | - | - | - | 5.6mm | 9.9mm | 9.5mm | - | - | RoHS Compliant | Lead Free | ||
![]() SA10A ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | DO-15 | 300mg | - | 11.1V | 1 | - | 10V | - | Tape & Reel (TR) | 2007 | - | - | - | Obsolete | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | - | - | 500W | 10V | 500W | - | - | - | - | - | - | SA10 | - | - | 10V | - | Unidirectional | - | 1 | 1μA | Single | - | No | 11.1V | 500W | 29.4A | 1μA | 17V | 17V | 10V | 29.4A | 29.4A | 500W | Unidirectional | - | 1mA | 1 | - | - | - | 11.1V | - | - | - | 1 | 3.56mm | - | 7.62mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() SMSZ4688ST1G ON Semiconductor | 2656 |
| - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2014 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |