- Applications
- Diode Element Material
- Lead Free
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Pbfree Code
- Power Line Protection
Attribute column
Manufacturer
ON Semiconductor TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | Capacitance | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Element Configuration | Diode Type | Power Dissipation | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Test | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Reference Voltage | Unidirectional Channels | Voltage Tol-Max | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Reverse Breakdown Voltage | Current - Leakage | Number of Lines | Max Breakdown Voltage | ESD Protection | Number of Unidirectional Channels | Voltage - Breakdown | Number of Bidirectional Channels | Voltage - Clamping | Min Breakdown Voltage | Diameter | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SA20ARL ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | - | - | SILICON | 22.2V | 1 | 3W | 20V | -55°C~150°C TJ | Tape & Reel (TR) | 2006 | MiniMosorb™ | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | Tin (Sn) | - | - | - | General Purpose | HIGH RELIABILITY, UL RECOGNIZED | - | - | - | - | - | WIRE | 260 | - | - | 40 | SA*A | 2 | - | 20V | - | Unidirectional | SINGLE | - | 1μA | - | - | - | ISOLATED | No | - | - | - | - | - | 32.4V | 32.4V | - | 15.4A | 15.4A | 500W | - | 1mA | - | 1 | - | - | - | - | 22.2V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MMQA12VT1 ON Semiconductor | In Stock | - | Datasheet | - | LAST SHIPMENTS (Last Updated: 6 days ago) | - | - | Surface Mount | SC-74, SOT-457 | YES | 6 | - | - | SILICON | 11.4V | 4 | 0.225W | 9.1V | -55°C~150°C TJ | Tape & Reel (TR) | 2009 | MMQA | e0 | no | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | - | - | - | - | - | DUAL | GULL WING | 240 | - | - | 30 | - | 6 | - | 9.1V | - | - | - | - | - | - | - | - | - | No | - | - | - | 1.39A 8/20μs | - | 17.3V | 17.3V | 9.1V | 1.39A | 1.39A | 150W | Unidirectional | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 1.5SMC30AT3 ON Semiconductor | 2500 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | - | SILICON | 28.5V | 1 | 0.75W | 25.6V | -65°C~150°C TJ | Tape & Reel (TR) | - | - | e0 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | UL RECOGNIZED, HIGH RELIABILITY | - | 1.5kW | 30V | - | DUAL | C BEND | 240 | - | - | 30 | 1.5SMC | 2 | R-PDSO-C2 | 25.6V | - | Unidirectional | SINGLE | - | - | - | - | - | - | No | - | 1500W 1.5kW | - | - | - | 41.4V | 41.4V | - | - | 36A | 1.5kW | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 2.41mm | 7.11mm | 6.1mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P6SMB22AT3 ON Semiconductor | 2500 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | - | SILICON | 20.9V | 1 | - | 18.8V | -65°C~150°C TJ | Tape & Reel (TR) | 2001 | Automotive, AEC-Q101 | e0 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | Automotive | UL RECOGNIZED, HIGH RELIABILITY | - | 600W | 22V | - | DUAL | C BEND | 240 | - | - | 30 | P6SMB | 2 | - | 18.8V | - | Unidirectional | SINGLE | - | 5μA | - | - | 600W | - | No | - | - | - | - | - | 30.6V | 30.6V | - | 20A | 20A | 600W | - | 1mA | - | 1 | - | - | - | 835pF @ 1MHz | 20.9V | - | - | - | - | - | - | - | - | - | - | 2.41mm | 4.57mm | 3.81mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SMF16AT1G ON Semiconductor | 880000 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | SOD-123F | - | - | - | - | SILICON | 17.8V | 1 | 0.385W | 16V | -55°C~150°C TJ | Tape & Reel (TR) | 2004 | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | Tin (Sn) | - | - | - | General Purpose | LOW IMPEDANCE, EXCELLENT CLAMPING CAPABILITY | - | 200W | 16V | - | DUAL | FLAT | 260 | - | - | 40 | SMF*A | 2 | R-PDSO-F2 | 16V | - | Unidirectional | SINGLE | - | - | - | - | - | - | No | - | - | - | - | - | 26V | 26V | - | 7.7A | 7.7A | 200W | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 1PMT51AT1 ON Semiconductor | 6973 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | DO-216AA | - | - | - | - | SILICON | 59.7V | 1 | 0.5W | 51V | -55°C~150°C TJ | Tape & Reel (TR) | 2005 | - | e0 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | - | - | 175W | 51V | - | SINGLE | GULL WING | 240 | - | - | 30 | 1PMT**A | 2 | S-PSSO-G2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | CATHODE | No | 56.7V | 1000W 1kW | - | - | - | - | 82.4V | - | - | - | 1kW | - | - | 51V | 1 | 5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.15mm | 2.18mm | 2.05mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ESD2B5.0MUT3G ON Semiconductor | 6400 |
| Datasheet | 5 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMBJ12CA ON Semiconductor | 3000 | - | Datasheet | - | - | Tin | Surface Mount | - | SMB | - | 2 | - | 180mg | - | - | 1 | - | 12V | - | Cut Tape | 2017 | - | - | - | Active | - | - | SMD/SMT | - | - | - | 150°C | -55°C | Zener | - | - | - | 600W | 12V | - | - | - | - | - | - | - | - | - | - | 12V | - | Bidirectional | - | 1 | - | Single | - | 600W | - | No | 13.3V | - | 1mA | - | 5μA | - | - | - | 30.2A | 30.2A | 600W | Bidirectional | - | - | - | - | - | - | - | 13.3V | 5μA | - | 14.7V | No | - | 14.7V | 1 | 19.9V | - | - | 2.45mm | 4.75mm | 5.59mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() CM1204-03CP ON Semiconductor | 10500 | - | Datasheet | - | OBSOLETE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 5-WFBGA, WLCSP | - | 5 | - | - | SILICON | 6V | 4 | 0.2W | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | e1 | yes | Obsolete | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | Zener | TIN SILVER COPPER | - | - | - | General Purpose | - | 27pF | - | - | - | BOTTOM | BALL | - | - | - | - | CM1204 | 5 | - | - | - | Unidirectional | - | - | - | - | - | - | - | No | 6V Typ | - | - | - | - | - | 15V | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() P6KE200A ON Semiconductor | 128750 |
| Datasheet | - | - | Tin | Through Hole | - | DO-15 | - | 2 | - | 300mg | - | - | 1 | 600W | 171V | - | Tape & Reel | 2013 | - | - | - | Active | - | - | Axial | - | - | - | 175°C | -65°C | Zener | - | - | 1.6pF | 600W | 200V | - | - | - | - | - | - | - | - | - | - | 171V | - | Unidirectional | - | 1 | - | Single | - | 600W | - | No | 190V | - | 1mA | - | 5μA | - | - | - | 2.2A | 2.2A | 600W | Unidirectional | - | - | - | - | - | - | - | 190V | 5μA | - | 210V | No | 1 | 190V | - | 274V | - | 3.56mm | 3.56mm | 7.62mm | 3.56mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() ESD8451N2T5G ON Semiconductor | 450 | - | Datasheet | 4 Weeks | - | - | Surface Mount | Surface Mount | 2-XDFN | - | 2 | - | - | SILICON | 7.9V | 1 | - | 3.3V | -55°C~125°C TJ | Tape & Reel (TR) | 2007 | - | - | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | Nickel/Gold/Palladium (Ni/Au/Pd) | - | - | - | General Purpose | LOW CAPACITANCE | 300FF | - | - | - | BOTTOM | - | - | - | - | - | - | 2 | - | - | 3.3V | UNIDIRECTIONAL | - | - | - | Single | - | - | - | No | 5.5V | - | - | 16A 100ns | - | - | 19V | 3.3V Max | 16A | - | - | Bidirectional | - | - | - | - | 1 | - | 0.2pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 1SMC26AT3 ON Semiconductor | 24190 | - | Datasheet | - | - | - | - | - | SMC | YES | 2 | - | - | SILICON | 28.9V | 1 | 0.75W | 26V | - | Cut Tape (CT) | 2001 | - | e0 | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) | 150°C | -65°C | Zener | - | UL RECOGNIZED, HIGH RELIABILITY | - | 1.5kW | 26V | - | DUAL | C BEND | 240 | - | - | 30 | 1SMC | 2 | - | 26V | - | - | SINGLE | - | 5μA | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | No | - | - | - | - | - | - | 42.1V | - | 35.6A | 35.6A | 1.5kW | Unidirectional | 1mA | - | - | - | - | - | - | 28.9V | - | - | - | - | 1 | - | - | - | 28.9V | - | 2.41mm | 7.11mm | 6.1mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SESD8008MUTAG ON Semiconductor | 41 |
| Datasheet | 5 Weeks | - | - | Surface Mount | Surface Mount | 14-PowerUFDFN | - | 14 | - | - | - | - | - | - | 3.3V | -55°C~125°C TJ | Tape & Reel (TR) | 2016 | - | - | - | Active | 1 (Unlimited) | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 5.5V | - | - | - | - | 8.1V Typ | 8.1V | 3.3V Max | 16A | - | - | - | - | - | 8 | - | - | - | 0.3pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CM1220-04CP ON Semiconductor | 10500 | - | Datasheet | - | OBSOLETE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 5-WFBGA, WLCSP | - | 5 | - | - | SILICON | 5.6V | 4 | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | e1 | yes | Obsolete | 1 (Unlimited) | 5 | Solder | EAR99 | Zener | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | General Purpose | - | 14pF | - | - | - | BOTTOM | BALL | - | 960μm | - | - | CM1220 | 5 | - | - | 6V | - | - | - | 1μA | - | - | - | - | No | - | - | - | - | - | - | 9V | - | - | - | - | Unidirectional | - | - | - | - | - | 6V | - | - | - | - | - | - | 4 | - | - | - | - | - | - | 1.33mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 1PMT12AT1 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | DO-216AA | - | 2 | - | - | SILICON | 13.3V | 1 | 0.5W | 12V | -55°C~150°C TJ | Tape & Reel (TR) | 2005 | - | e0 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | - | - | 175W | 12V | - | - | GULL WING | 240 | 2.05mm | - | 30 | 1PMT**A | 2 | - | 12V | 12V | - | - | - | 1μA | Single | - | - | CATHODE | No | - | 1000W 1kW | - | - | - | 19.9V | 19.9V | - | - | 10.1A | 1kW | Unidirectional | - | 12V | - | 5% | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 2.18mm | 2.05mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 1N6295A ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | DO-201AD, Axial | - | 2 | Axial | - | - | 95V | 1 | - | 85.5V | -65°C~175°C TJ | Bulk | 2004 | Mosorb™ | - | - | Obsolete | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -65°C | Zener | General Purpose | - | - | 1.5kW | 100V | - | - | - | - | - | 11A | - | 1N6295A | - | - | 85.5V | - | Unidirectional | - | 1 | 5μA | - | - | - | - | No | 95V | 1500W 1.5kW | - | - | - | 137V | 137V | 85.5V | 11A | 11A | 1.5kW | - | 1mA | - | 1 | - | - | - | - | 95V | - | - | - | - | 1 | - | - | - | - | 5.3mm | - | 9.5mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 1SMB26CAT3 ON Semiconductor | 2500 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | - | SILICON | 28.9V | 1 | 0.55W | 26V | -65°C~150°C TJ | Tape & Reel (TR) | 2009 | - | e0 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, LOW IMPEDANCE, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | - | DUAL | C BEND | 235 | - | - | 30 | 1SMB | 2 | - | 26V | - | Bidirectional | SINGLE | 1 | 5μA | - | - | - | - | No | - | - | - | - | - | 42.1V | 42.1V | - | 14.2A | 14.2A | 600W | - | 1mA | - | - | - | 1 | - | 330pF @ 1MHz | 28.9V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SA15CA ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | DO-15 | 300mg | - | 16.7V | 1 | - | 15V | - | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -65°C | Zener | General Purpose | - | - | 500W | 15V | 500W | - | - | - | - | - | - | SA15 | - | - | 15V | - | Bidirectional | - | 1 | 1μA | Single | - | 500W | - | No | 16.7V | 500W | - | 20.6A | 1μA | 24.4V | 24.4V | 15V | 20.6A | 20.6A | 500W | Bidirectional | 1mA | - | - | - | 1 | - | - | 16.7V | - | - | 18.5V | - | - | - | 1 | - | - | 3.56mm | 6.35mm | 6.35mm | 6.35mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 1SMB20AT3 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | - | SILICON | 22.2V | 1 | 0.55W | 20V | -65°C~150°C TJ | Tape & Reel (TR) | 2000 | - | e0 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, LOW IMPEDANCE, HIGH RELIABILITY, UL RECOGNIZED | - | 600W | 20V | - | DUAL | C BEND | 240 | - | - | 30 | 1SMB | 2 | R-PDSO-C2 | 20V | - | Unidirectional | SINGLE | - | - | - | - | - | - | No | - | - | - | - | - | 32.4V | 32.4V | - | 18.5A | 18.5A | 600W | - | - | - | 1 | - | - | - | 790pF @ 1MHz | - | - | - | - | - | 1 | - | - | - | - | - | 2.41mm | 4.57mm | 3.81mm | 2.41mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SMBJ54A ON Semiconductor | 3000 | - | Datasheet | 14 Weeks | - | Tin | Surface Mount | - | SMB | - | 2 | - | 180mg | - | - | 1 | 600W | 54V | - | Cut Tape | 2017 | - | - | - | Active | - | - | SMD/SMT | - | - | - | 150°C | -55°C | Zener | - | - | - | 600W | 54V | - | - | - | - | - | - | - | - | - | - | 54V | - | Unidirectional | - | 1 | - | Single | - | 600W | - | No | 60V | - | 1mA | - | 5μA | - | - | - | 6.9A | 6.9A | 600W | Unidirectional | - | - | - | - | - | - | - | 60V | 5μA | - | 66.3V | No | 1 | 66.3V | - | 87.1V | - | - | 2.45mm | 4.75mm | 3.95mm | - | No | No SVHC | RoHS Compliant | Lead Free |