- Applications
- Diode Element Material
- Lead Free
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Pbfree Code
- Power Line Protection
Attribute column
Manufacturer
ON Semiconductor TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Capacitance | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Element Configuration | Diode Type | Power Dissipation | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Test | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Reverse Breakdown Voltage | Current - Leakage | Number of Lines | Max Breakdown Voltage | ESD Protection | Number of Unidirectional Channels | Voltage - Breakdown | Number of Bidirectional Channels | Voltage - Clamping | Diameter | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMS24T1 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | SC-74, SOT-457 | YES | 6 | - | - | SILICON | 26.7V | 4 | 0.225W | 24V | -55°C~150°C TJ | Tape & Reel (TR) | 2009 | - | e0 | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | - | - | 75pF | 350W | 24V | - | DUAL | GULL WING | 240 | 1.5mm | - | 30 | SMS*T | 6 | - | 24V | 24V | Unidirectional | - | - | 1μA | - | - | - | - | No | - | - | - | 8A 8/20μs | - | - | 44V | - | 8A | 8A | 350W | Unidirectional | - | - | - | - | 40pF @ 1MHz | - | - | 4 | - | - | - | - | - | - | - | - | 3mm | 1.7mm | 1.1mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ESD7205DT5G ON Semiconductor | 3107 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | SOT-723 | - | - | - | - | - | - | - | - | - | -55°C~125°C TJ | Tape & Reel (TR) | 2008 | - | - | yes | Active | - | - | - | - | Zener | - | - | - | - | Ethernet, USB OTG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 5.2V | - | - | - | - | 12.5V Typ | - | 5V Max | - | - | - | - | - | 2 | - | - | 0.34pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1SMB48AT3 ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | - | SILICON | 53.3V | 1 | 0.55W | 48V | -65°C~150°C TJ | Tape & Reel (TR) | 2007 | - | e0 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, LOW IMPEDANCE, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | - | - | DUAL | C BEND | 240 | - | - | 30 | 1SMB | 2 | - | 48V | - | Unidirectional | SINGLE | - | 5μA | - | - | - | - | No | - | - | - | - | - | 77.4V | 77.4V | - | 7.7A | 7.7A | 600W | - | 1mA | 1 | - | - | 365pF @ 1MHz | 53.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SMBJ6V0CA ON Semiconductor | 66000 | - | Datasheet | - | - | Surface Mount | - | SMB | - | 2 | - | 180mg | SILICON | 7.02V | 1 | 600W | 6V | - | Cut Tape | 2017 | - | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | 150°C | -55°C | Zener | - | UL RECOGNIZED | - | - | 600W | 6V | - | DUAL | C BEND | - | - | - | - | - | - | - | 6V | - | Bidirectional | - | - | - | Single | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | 6.67V | - | 10mA | - | 1.6mA | - | - | - | 58.3A | 58.3A | 600W | - | - | - | - | 6V | - | 6.67V | 1.6mA | - | - | - | - | 6.67V | - | 10.3V | - | 2.45mm | 4.75mm | 3.95mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() P6SMB11AT3G ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | - | SILICON | 10.5V | 1 | 0.55W | 9.4V | -65°C~150°C TJ | Tape & Reel (TR) | 2009 | Automotive, AEC-Q101 | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin (Sn) | - | - | - | Automotive | UL RECOGNIZED, HIGH RELIABILITY | - | - | - | - | - | DUAL | C BEND | 260 | - | - | 40 | P6SMB | 2 | - | 9.4V | - | Unidirectional | SINGLE | - | 5μA | - | - | - | - | No | - | - | - | - | - | 15.6V | 15.6V | - | 38A | 38A | 600W | - | 1mA | 1 | - | - | 1550pF @ 1MHz | 10.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() SMS15CT1 ON Semiconductor | 1500 | - | Datasheet | - | - | Surface Mount | Surface Mount | SC-74, SOT-457 | - | - | - | - | SILICON | 17V | 5 | - | 15V | -40°C~150°C TJ | Tape & Reel (TR) | 2005 | - | e0 | - | Obsolete | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | - | - | - | 350W | 15V | - | DUAL | GULL WING | 240 | - | - | 30 | SMS*C | 6 | R-PDSO-G6 | 15V | - | Unidirectional | - | - | - | - | - | - | - | No | - | - | - | 12A 8/20μs | - | 29V | 29V | 15V Max | 12A | 12A | 350W | - | - | - | - | - | 95pF @ 1MHz | - | - | - | - | - | 5 | - | - | - | - | - | 3.1mm | 1.7mm | 1.1mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SA10CA ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | DO-15 | 300mg | - | 12.3V | 1 | - | 10V | - | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -65°C | Zener | General Purpose | - | - | - | 500W | 10V | - | - | - | - | - | - | - | SA10 | - | - | 10V | - | Bidirectional | - | 1 | 1μA | Single | - | - | - | No | 11.1V | 500W | - | 29.4A | 1μA | 17V | 17V | 10V | 29.4A | 29.4A | 500W | Bidirectional | 1mA | - | 1 | - | - | 11.1V | - | - | - | - | - | - | 1 | - | 3.56mm | - | 7.62mm | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() P6KE8V2CA ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | - | DO-15 | - | 2 | - | 300mg | SILICON | 8.2V | 1 | 600W | 7.02V | - | - | - | - | - | yes | Active | - | 2 | Axial | EAR99 | - | - | 175°C | -65°C | Zener | - | - | - | - | 600W | 8.2V | - | - | WIRE | - | - | - | - | - | - | - | 7.02V | - | Bidirectional | - | - | - | Single | TRANS VOLTAGE SUPPRESSOR DIODE | 5W | ISOLATED | No | 7.79V | - | 1mA | - | 400μA | - | - | - | 50A | 50A | 600W | - | - | - | - | - | - | 7.79V | 400μA | - | 8.61V | - | - | 7.79V | - | 12.1V | 3.56mm | - | 7.62mm | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() NUP2201MR6T1 ON Semiconductor | 620 | - | Datasheet | - | OBSOLETE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | - | 6 | - | - | SILICON | 6V | 1 | - | 5V | -40°C~125°C TJ | Tape & Reel (TR) | 2009 | - | e0 | no | Obsolete | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | Steering (Rail to Rail) | - | - | - | - | General Purpose | LOW CAPACITANCE | 8541.10.00.50 | 5pF | 500W | 6V | - | - | GULL WING | 240 | 1.5mm | - | 30 | NUP2201 | 6 | - | 5V | 5V | Unidirectional | - | 2 | 5μA | Dual | - | - | - | Yes | - | - | - | 8A 8/20μs | - | - | 20V | 5V Max | 8A | 25A | 500W | Unidirectional | - | - | - | 5V | 3pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | 3mm | 1.7mm | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() SMBJ51A ON Semiconductor | 11900 | - | Datasheet | - | - | Surface Mount | - | SMB | - | 2 | - | 180mg | - | - | 1 | 600W | 51V | - | Cut Tape | 2017 | - | - | - | Active | - | - | SMD/SMT | - | - | - | 150°C | -55°C | Zener | - | - | - | - | 600W | 51V | - | - | - | - | - | - | - | - | - | - | 51V | - | Unidirectional | - | 1 | - | Single | - | - | - | No | 56.7V | - | 1mA | - | 5μA | - | - | - | 7.3A | 7.3A | 600W | Unidirectional | - | - | - | - | - | 56.7V | 5μA | - | 62.7V | - | 1 | 56.7V | - | 82.4V | - | 2.45mm | 4.75mm | 3.95mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() SZMG2040MUTAG ON Semiconductor | 2996 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 18-UFDFN Exposed Pad | - | 18 | - | - | - | 5.5V | - | - | 5V | -55°C~125°C TJ | Tape & Reel (TR) | 2013 | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | Zener | Tin (Sn) | - | - | - | Automotive, HDMI | - | 8541.10.00.50 | 420FF | - | - | - | - | - | - | 1.5mm | - | - | - | 18 | - | - | 5V | - | - | - | 1μA | - | - | - | - | No | 5.5V | - | - | 1A 8/20μs | - | - | 10V | 5V Max | 1A | - | - | Unidirectional | - | 14 | - | 5V | 0.35pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | 5.5mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 1SMC22AT3 ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | - | SILICON | 24.4V | 1 | 0.75W | 22V | -65°C~150°C TJ | Tape & Reel (TR) | 2005 | - | e0 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | UL RECOGNIZED, HIGH RELIABILITY | - | - | - | - | - | DUAL | C BEND | 240 | - | - | 30 | 1SMC | 2 | R-PDSO-C2 | 22V | - | Unidirectional | SINGLE | - | - | - | - | - | - | No | - | 1500W 1.5kW | - | - | - | 35.5V | 35.5V | - | 42.2A | 42.2A | 1.5kW | - | - | 1 | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MMBZ33VALT3G ON Semiconductor | 280 | - | Datasheet | - | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | SILICON | 31.35V | 2 | - | 26V | -55°C~150°C TJ | Tape & Reel (TR) | 2007 | - | e3 | - | Obsolete | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | Zener | Tin (Sn) | - | - | - | General Purpose | - | - | - | 40W | 33V | - | DUAL | GULL WING | 260 | 1.3mm | - | 40 | MMBZ*A | 3 | - | 26V | 26V | Unidirectional | - | - | 50nA | - | - | - | - | No | - | - | - | - | - | 46V | 46V | - | 870mA | 870mA | 40W | Bidirectional | - | 2 | 1 | - | - | - | - | - | - | - | 2 | - | - | - | - | - | 2.9mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() SA12A ON Semiconductor | 846 |
| Datasheet | - | - | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | DO-15 | 300mg | - | 13.3V | 1 | - | 12V | - | Tape & Reel (TR) | 2007 | - | - | - | Obsolete | 1 (Unlimited) | - | Axial | - | Zener | - | 150°C | -55°C | Zener | General Purpose | - | - | - | 500W | 12V | 500W | - | - | - | - | - | - | SA12 | - | - | 12V | - | Unidirectional | - | 1 | 1μA | Single | - | 500W | - | No | 13.3V | 500W | - | 25.1A | 1μA | 19.9V | 19.9V | 12V | 25.1A | 25.1A | 500W | Unidirectional | 1mA | 1 | - | - | - | 13.3V | - | - | 14.7V | - | 1 | - | - | - | 3.56mm | 6.35mm | 6.35mm | 6.35mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 1N6280AG ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | DO-201AD, Axial | NO | 2 | - | - | SILICON | 22.8V | 1 | 5W | 20.5V | -65°C~175°C TJ | Bulk | 2005 | Mosorb™ | e3 | - | Obsolete | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED, HIGH RELIABILITY | - | - | - | - | - | - | WIRE | 260 | - | 290A | 40 | 1N6280A | 2 | - | 20.5V | - | - | SINGLE | - | 5μA | - | - | - | ISOLATED | No | - | 1500W 1.5kW | - | - | - | 33.2V | 33.2V | - | 45A | 45A | 1.5kW | Unidirectional | 1mA | - | - | - | - | 22.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() P6KE440A ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | - | DO-15 | - | 2 | - | 300mg | - | - | 1 | 600W | 376V | - | Tape & Reel | 2013 | - | - | - | Active | - | - | Axial | - | - | - | 175°C | -65°C | Zener | - | - | - | 1.6pF | 600W | 440V | - | - | - | - | - | - | - | - | - | - | 376V | - | Unidirectional | - | 1 | - | Single | - | 600W | - | No | 418V | - | 1mA | - | 5μA | - | - | - | 1A | 1A | 600W | Unidirectional | - | - | - | - | - | 418V | 5μA | - | 462V | - | 1 | 418V | - | 602V | 3.56mm | 3.56mm | 7.62mm | 3.56mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 1SMB9.0AT3 ON Semiconductor | 24190 | - | Datasheet | - | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | - | SILICON | 100V | 1 | 0.55W | 90V | -65°C~150°C TJ | Tape & Reel (TR) | - | - | e0 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, LOW IMPEDANCE, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | - | - | DUAL | C BEND | 240 | - | - | 30 | 1SMB | 2 | R-PDSO-C2 | 90V | - | Unidirectional | SINGLE | - | - | - | - | - | - | No | 10V | - | - | 39A | - | 15.4V | 146V | 9V | 4.1A | 4.1A | 600W | - | - | - | - | 9V | 1605pF @ 1MHz | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 1.5KE27A ON Semiconductor | 200 | - | Datasheet | - | - | Through Hole | Through Hole | DO-201AD, Axial | - | 2 | Axial | - | - | 25.7V | - | - | 23.1V | -65°C~175°C TJ | Bulk | - | Mosorb™ | - | - | Obsolete | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -65°C | Zener | General Purpose | - | - | - | 1.5kW | 27V | 5W | - | - | - | - | - | - | 1.5KE | - | - | 23.1V | - | Unidirectional | - | 1 | - | - | - | 5W | - | No | 25.7V | 1500W 1.5kW | - | 40A | - | 37.5V | 37.5V | 23.1V | 40A | 40A | 1.5kW | - | - | 1 | - | - | - | - | - | - | 28.4V | - | 1 | - | - | - | - | - | - | - | - | - | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() 1SMC13AT3 ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | - | SILICON | 14.4V | 1 | 0.75W | 13V | -65°C~150°C TJ | Tape & Reel (TR) | 2005 | - | e0 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | UL RECOGNIZED, HIGH RELIABILITY | - | - | - | - | - | DUAL | C BEND | 240 | - | - | 30 | 1SMC | 2 | - | 13V | - | Unidirectional | - | - | - | Single | - | - | - | No | - | 1500W 1.5kW | - | - | - | 21.5V | 21.5V | - | 69.7A | 69.7A | 1.5kW | - | 1mA | 1 | - | - | - | - | - | - | - | Yes | 1 | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ESD8451MUT5G ON Semiconductor | 114121 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | 2 | - | - | SILICON | 7.9V | 1 | - | 3.3V | -55°C~125°C TJ | Tape & Reel (TR) | 2014 | - | e4 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | General Purpose | LOW CAPACITANCE | - | 300FF | - | - | - | BOTTOM | - | - | - | - | - | - | 2 | - | - | 3.3V | UNIDIRECTIONAL | - | - | - | Single | - | - | - | No | 5.5V | - | - | 16A 100ns | - | - | 19V | 3.3V Max | 16A | - | - | Bidirectional | - | - | 1 | - | 0.2pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free |